- Manufacturer
- Factory Lead Time
- Part Status
- RoHS Status
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Pbfree Code
- Published
- Pixel Size
- Lead Free
- Package / Case
- Active Pixel Array
- Type
Attribute column
Categories
Image Sensors, Camera
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Pin Count | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Termination Type | Nominal Supply Current | Data Rate | Halogen Free | Sensors/Transducers Type | Housing | Output Range | Output Interface Type | Frames per Second | Pixel Size | Active Pixel Array | Dynamic Range | Optical Format | Horizontal Pixel Count | Master Clock | Frame Rate | Vertical Pixel | Array Type | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NOIV1SN2000A-QDC ON Semiconductor | 2538 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | 52-LCC | YES | SURFACE MOUNT | 52 | 0°C~70°C TJ | Tray | 2012 | - | - | yes | Active | 3 (168 Hours) | CMOS | - | - | - | - | 1.8V 3.3V | 52 | 19.05mm | 19.05 mm | - | 3.6V | - | 3.3V | - | - | - | Halogen Free | - | CERAMIC | - | - | 92 | 4.8μmx4.8μm | 1920H x 1080V | 53 dB | 2/3 inch | - | 62 MHz | - | - | - | 2.2mm | No | ROHS3 Compliant | Lead Free | ||
![]() AR1335CSSC11SMKA0-CP ON Semiconductor | 1976 |
| Datasheet | 24 Weeks | ACTIVE (Last Updated: 4 weeks ago) | - | - | 63-WFBGA, CSPBGA | - | - | - | - | Tray | 2015 | - | - | yes | Active | 4 (72 Hours) | CMOS | - | - | - | - | 1.8V 2.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | 1.1μmx1.1μm | 4208H x 3120V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT9M114EBLSTCZ-CR1 ON Semiconductor | 35 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | 55-WFBGA | YES | SURFACE MOUNT | - | -30°C~70°C | Tray | 2015 | - | - | yes | Active | 3 (168 Hours) | CMOS | - | - | - | ELECTRONIC ROLLING SHUTTER; IT ALSO OPERATES AT 2.5 TO 3.1 ANALOG SUPPLY VOLTAGE | 1.7V~3.1V | - | 4.648mm | 3.848 mm | - | - | - | - | - | - | - | - | - | - | 0.45-1.35V | - | 120 | 1.9μmx1.9μm | 1296H x 976V | 70.8 dB | 1/6 inch | - | - | 30 fps | - | - | 0.69mm | - | ROHS3 Compliant | Lead Free | ||
![]() NOIP3SE5000A-QTI ON Semiconductor | 2447 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | - | - | -40°C~85°C | - | 2016 | PYTHON | - | yes | Active | 3 (168 Hours) | CMOS | - | - | - | - | 1.8V~3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | 4.8μmx4.8μm | 2592H x 2048V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AR0135CS2M00SUEA0-DPBR ON Semiconductor | 5000 | - | Datasheet | 19 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | 63-LBGA | YES | SURFACE MOUNT | - | -30°C~70°C | Tray | 2015 | - | e1 | yes | Active | 4 (72 Hours) | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | GLOBAL SHUTTER; IT ALSO OPERATES AT ANALOG VOLTAGE OF 2.5 V TO 3.1 V | 1.8V~2.8V | - | 9mm | 9 mm | - | - | - | - | - | - | - | - | - | - | 0.40-1.50V | - | - | 3.75μmx3.75μm | 1280H x 960V | 71.1 dB | 1/3 inch | - | 50 MHz | 54 fps | - | - | 1.39mm | - | ROHS3 Compliant | - | ||
![]() MT9V024IA7XTM-DP1 ON Semiconductor | 2500 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | YES | SURFACE MOUNT | - | -40°C~105°C With Derating | - | 2015 | - | e1 | yes | Active | 3 (168 Hours) | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AEC-Q100; GLOBAL SHUTTER | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 6μmx6μm | 752H x 480V | - | 1/3 inch | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AR0130CSSC00SPCA0-DPBR ON Semiconductor | 1431 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | - | - | - | 48 | - | - | 2010 | - | - | yes | Active | 4 (72 Hours) | - | - | 70°C | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AR0130CSSC00SPBA0-DP1 ON Semiconductor | 3 |
| Datasheet | 19 Weeks | - | - | - | 48-PLCC | YES | SURFACE MOUNT | - | -30°C~70°C | Tray | 2016 | - | - | - | Active | 4 (72 Hours) | CMOS | - | - | - | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.5 TO 3.1 V | 1.7V~1.95V 2.5V~3.1V | - | 11.43mm | 11.43 mm | - | - | - | - | - | - | - | - | - | PLASTIC | 0.40-1.50V | - | 45 | 3.75μmx3.75μm | 1280H x 960V | 82 dB | 1/3 inch | - | 50 MHz | 60 fps | - | - | 1.535mm | - | ROHS3 Compliant | - | ||
![]() NOIL2SC1300A-GDC ON Semiconductor | In Stock | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 20 hours ago) | Tin | Through Hole | 168-CPGA | - | - | 168 | -50°C~85°C TJ | Tray | 2011 | - | e3 | yes | Active | 3 (168 Hours) | CMOS | - | - | - | - | 2.5V 3.3V | 168 | 35.5mm | - | - | 4.3V | - | 2.5V | - | - | - | Halogen Free | - | CERAMIC | - | - | 30 | 14μmx5.2μm | 1280H x 1024V | 57 dB | 1.4 inch | - | 315 MHz | 500 fps | - | - | 3.75mm | No | ROHS3 Compliant | Lead Free | ||
![]() MT9V034C12STM-DR ON Semiconductor | 2184 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | 48-CLCC | - | - | - | -30°C~70°C TA | - | 2012 | Automotive, AEC-Q100 | - | yes | Active | 4 (72 Hours) | CMOS | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 6μmx6μm | 752H x 480V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ASX340AT2C00XPED0-DPBR ON Semiconductor | 6000 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 1 day ago) | Copper, Silver, Tin | Surface Mount | 63-LFBGA | - | - | 63 | - | - | 2013 | - | e1 | yes | Active | 3 (168 Hours) | - | Tin/Silver/Copper (Sn/Ag/Cu) | 105°C | -40°C | ELECTRONIC ROLLING SHUTTER | - | - | 7.5mm | 7.5 mm | DIGITAL CURRENT | 2.94V | 1.95V | - | SOLDER | - | 27 Mbps | - | IMAGE SENSOR,CMOS | - | 29-35mA | 2-WIRE INTERFACE | - | 5.6x5.6μm | - | 87 dB | 1/4 inch | 728 | 27 MHz | 60 fps | 560 | FRAME | 1.28mm | - | ROHS3 Compliant | Lead Free | ||
![]() AR0331SRSC00SUCA0-DPBR ON Semiconductor | 8000 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | - | - | - | - | - | - | 2014 | - | - | yes | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AR0237CSSC00SPRA0-DR ON Semiconductor | 15200 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | 48-PLCC | - | - | - | -30°C~85°C | Tray | 2014 | - | - | yes | Active | 4 (72 Hours) | CMOS | - | - | - | - | 1.8V 2.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 3μmx3μm | 1920H x 1080V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AR0143ATSC00XUEA0-TPBR ON Semiconductor | 5780 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | 80-LFBGA | - | - | - | - | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | yes | Obsolete | 3 (168 Hours) | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | 3μmx3μm | 1344H x 968V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NOIP1SN0500A-QTI ON Semiconductor | 1342 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | LCC | - | - | 48 | - | - | 2015 | PYTHON | - | yes | Active | 3 (168 Hours) | - | - | 85°C | -40°C | - | - | - | 14.22mm | 14.22 mm | - | 3.4V | 1.9V | - | SOLDER | - | - | - | IMAGE SENSOR,CMOS | - | - | 4-WIRE INTERFACE | - | 4.80x4.80μm | - | 60 dB | 1/3.6 inch | 800 | 72 MHz | 545 fps | 600 | FRAME | 2.28mm | - | ROHS3 Compliant | Lead Free | ||
![]() MT9V128IA3XTC-DR ON Semiconductor | 2560 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 15 hours ago) | - | - | - | - | - | - | - | - | 2015 | - | e1 | yes | Active | 3 (168 Hours) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NOIV1SE5000A-QDC ON Semiconductor | 2846 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | LCC | - | - | 68 | - | Tray | 2012 | - | - | yes | Active | 3 (168 Hours) | - | - | 70°C | 0°C | - | - | 68 | 24.13mm | 24.13 mm | - | 3.6V | 2V | 3.3V | SOLDER | 235mA | - | Halogen Free | IMAGE SENSOR,CMOS | CERAMIC | - | 4-WIRE INTERFACE | - | 4.80x4.80μm | - | 53 dB | 1 inch | 2592 | 62 MHz | 75 fps | 2048 | FRAME | 2.71mm | No | ROHS3 Compliant | Lead Free | ||
![]() ASX344ATSC00XUEA0-DRBR ON Semiconductor | 40 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | - | - | - | 63 | - | - | 2014 | - | - | - | Active | 3 (168 Hours) | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NOIL2SM1300A-GDC ON Semiconductor | 623 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 21 hours ago) | Tin | Through Hole | 168-CPGA | - | - | 168 | -50°C~85°C TJ | Tray | 2011 | - | e3 | yes | Active | 3 (168 Hours) | CMOS | - | - | - | - | 2.5V 3.3V | 168 | 35.5mm | - | - | 4.3V | - | 2.5V | - | - | - | Halogen Free | - | CERAMIC | - | - | 30 | 14μmx14μm | 1280H x 1024V | 57 dB | 1.4 inch | - | 315 MHz | 500 fps | - | - | 3.75mm | No | ROHS3 Compliant | Lead Free | ||
![]() MT9M021IA3XTM-DPBR1 ON Semiconductor | 1630 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | -30°C~70°C | - | 2017 | - | - | - | Active | 4 (72 Hours) | CMOS | - | - | - | - | 1.8V 2.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 3.75μmx3.75μm | 1280H x 960V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |