- Manufacturer
- Factory Lead Time
- Part Status
- RoHS Status
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Pbfree Code
- Published
- Pixel Size
- Lead Free
- Package / Case
- Active Pixel Array
- Type
Attribute column
Categories
Image Sensors, Camera
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Date Of Intro | Horizontal Pixel | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape/Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Terminal Finish | Additional Feature | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Data Rate | Sensors/Transducers Type | Housing | Output Range | Output Interface Type | Pixel Size | Operating Current-Max | Dynamic Range | Optical Format | Master Clock | Frame Rate | Vertical Pixel | Array Type | Spectral Response (nm) | Sensitivity (V/lx.s) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MT9T013D00STC onsemi | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 2048 | ON SEMICONDUCTOR | 70 °C | -30 °C | - | SQUARE | Obsolete | - | 1.9 V | 1.7 V | - | - | - | - | - | - | IT ALSO HAVE ANALOG SUPPLY VOLTAGE 2.4-3.1 V, ELECTRONIC ROLLING SHUTTER | compliant | - | - | DIGITAL VOLTAGE | SOLDER | 72 Mbps | IMAGE SENSOR,CMOS | - | 1.7-1.9V | 2-WIRE INTERFACE | 1.75X1.75 μm | - | 39.2 dB | 1/4 inch | 72 MHz | 30 fps | 1536 | FRAME | - | - | - | ||
![]() MT9T013D00STC Micron Technology Inc | In Stock | - | Datasheet | - | - | - | - | MICRON TECHNOLOGY INC | - | - | - | - | Transferred | - | - | - | - | - | - | Yes | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJ2365DA0PB Sharp Corp | 3600 | - | Datasheet | NO | THROUGH HOLE MOUNT | 2020-05-21 | 752 | SHARP CORP | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | - | unknown | - | - | VOLTAGE OUTPUT | SOLDER | - | IMAGE SENSOR,CMOS | PLASTIC | - | - | 6.53X6.39 μm | - | - | 1/3 inch | - | - | 582 | FRAME | - | - | - | ||
![]() TCD1705D Toshiba America Electronic Components | 25 | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 7450 | TOSHIBA CORP | 60 °C | - | - | RECTANGULAR | Obsolete | No | 13 V | 11.4 V | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | unknown | 52.6 mm | 10.4 mm | DIGITAL VOLTAGE | SOLDER | - | IMAGE SENSOR,CCD | CERAMIC, METAL-SEALED COFIRED | 4.50-7.50V | - | 4.7X4.7 μm | - | 62 dB | - | - | - | 1 | LINEAR | - | 15 V/lx.s | 3.89 mm | ||
![]() TCD1702C Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | TOSHIBA CORP | - | - | WINDOWED, DIP-22 | RECTANGULAR | Obsolete | No | 13 V | 11.4 V | - | - | e0 | - | - | TIN LEAD | - | unknown | 52.5 mm | 10.4 mm | ANALOG VOLTAGE | SOLDER | - | IMAGE SENSOR,CCD | CERAMIC, GLASS-SEALED | 3.50-6V | - | 7X7 μm | - | 66 dB | - | - | - | - | LINEAR | - | 9 V/lx.s | 4.49 mm | ||
![]() UPD3737D NEC Electronics Group | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | NEC ELECTRONICS CORP | - | - | - | RECTANGULAR | Obsolete | No | - | - | - | - | e0 | No | - | Tin/Lead (Sn/Pb) | - | compliant | 48.6 mm | 9.65 mm | ANALOG VOLTAGE | SOLDER | - | IMAGE SENSOR,CCD | CERAMIC, GLASS-SEALED | 11.40-12.60V | - | 7X7 μm | - | - | - | - | - | - | LINEAR | 400-1200 | - | 4.33 mm | ||
![]() UPD3737D Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 5150 | RENESAS ELECTRONICS CORP | - | -25 °C | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | compliant | - | - | VOLTAGE OUTPUT | - | - | IMAGE SENSOR,CCD | CERAMIC | 11.40-12.60V | - | 7X7 μm | - | 53.97 dB | - | - | - | - | LINEAR | 400-1200 | - | - | ||
![]() ICX206AK Sony Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 1997-05-01 | 537 | SONY CORP | 60 °C | -10 °C | - | SQUARE | Obsolete | Yes | 15.45 V | 14.55 V | - | - | - | Yes | - | - | ELECTRONIC SHUTTER | unknown | 10 mm | 10.16 mm | ANALOG VOLTAGE | SOLDER | - | IMAGE SENSOR,CCD | PLASTIC | - | - | 7.15X5.55 μm | 5 mA | - | 1/4 inch | - | - | 505 | INTERLINE | 400-700 | - | 3.35 mm | ||
![]() OV9630-C00A Omnivision Technologies Inc | In Stock | - | Datasheet | - | - | - | - | OMNIVISION TECHNOLOGIES INC | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NE2D_RGB_FOV90_F4.0_SGA FT SE ams-OSRAM USA INC. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR0234CSSC28SUKA0-MV-CP onsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCD2558DG-1 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 5340 | TOSHIBA CORP | 60 °C | - | - | - | Active | Yes | 13 V | - | - | - | - | - | - | - | - | unknown | - | - | VOLTAGE OUTPUT | - | - | IMAGE SENSOR,CCD | CERAMIC | 5.0-7.0V | - | 7X7 µm | - | - | - | - | - | 3 | LINEAR | 400-700 | - | - | ||
![]() TCD2558D Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 5340 | TOSHIBA CORP | 60 °C | - | - | RECTANGULAR | Obsolete | No | 13 V | 11.4 V | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | SENSITIVITY FOR RED 9.30 V/LX.S, GREEN 9.90 V/LX.S, BLUE 5.40 V/LX.S | unknown | 53.6 mm | 10.16 mm | ANALOG VOLTAGE | SOLDER | - | IMAGE SENSOR,CCD | CERAMIC, GLASS-SEALED | 5-7V | - | 7X7 µm | - | - | - | - | - | 3 | LINEAR | 400-700 | - | 4.17 mm | ||
![]() ICX476CQZ Sony Semiconductor | In Stock | - | - | - | - | - | - | SONY CORP | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VD55G0CCA1/RW STMicroelectronics | 120000 | - | Datasheet | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IMAGE SENSOR,CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICX405AL-B Sony Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 500 | SONY CORP | 60 °C | -10 °C | - | RECTANGULAR | Obsolete | - | 15.45 V | 14.55 V | - | - | - | - | - | - | ELECTRONIC SHUTTER | unknown | 12.2 mm | 11.43 mm | ANALOG VOLTAGE | SOLDER | - | IMAGE SENSOR,CCD | PLASTIC | - | - | 9.8X6.3 µm | 5 mA | 3 dB | 1/3 inch | - | - | 582 | INTERLINE | 400-1000 | - | 4.62 mm | ||
![]() MT9J003I12STCV2 onsemi | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 3856 | ON SEMICONDUCTOR | 70 °C | -30 °C | ILCC-48 | SQUARE | Obsolete | - | 1.9 V | 1.7 V | - | - | - | - | - | - | IT ALSO HAVE ANALOG SUPPLY VOLTAGE 2.40-3.10 V, ELECTRONIC ROLLING SHUTTER | unknown | 10 mm | 10 mm | DIGITAL VOLTAGE | SOLDER | 480 Mbps | IMAGE SENSOR,CMOS | PLASTIC | 0.40-1.40V | 2-WIRE INTERFACE | 1.67X1.67 µm | 190 mA | 65.2 dB | 1/2.3 inch | 48 MHz | 60 fps | 2764 | FRAME | 350-700 | - | 1.25 mm | ||
![]() TCD2561D Toshiba America Electronic Components | 340 | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 5340 | TOSHIBA CORP | 60 °C | - | - | RECTANGULAR | Obsolete | No | 13 V | 11.4 V | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | SENSITIVITY FOR RED 9 V/LX.S, GREEN 10.50 V/LX.S, RED 5.50 V/LX.S | unknown | 53.6 mm | 10.16 mm | ANALOG VOLTAGE | SOLDER | - | IMAGE SENSOR,CCD | CERAMIC, METAL-SEALED COFIRED | 5-7V | - | 7X7 µm | - | - | - | - | - | 4 | LINEAR | 400-700 | - | 3.89 mm | ||
![]() TCD2252AD Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 2700 | TOSHIBA CORP | 60 °C | - | - | - | Active | - | 13 V | - | - | - | - | - | - | - | - | unknown | - | - | VOLTAGE OUTPUT | - | - | IMAGE SENSOR,CCD | CERAMIC,GLASS SEALED | 3.0-8.0V | - | 8X8 µm | - | - | - | - | - | 3 | LINEAR | 400-700 | - | - | ||
![]() TCD1305P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 3648 | TOSHIBA CORP | 60 °C | -25 °C | - | RECTANGULAR | Obsolete | No | 5.5 V | 4.5 V | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | ELECTRONIC SHUTTER | unknown | 41.6 mm | 10.16 mm | ANALOG VOLTAGE | SOLDER | - | IMAGE SENSOR,CCD | CERAMIC, GLASS-SEALED | 1.70-3.50V | - | 8X64 µm | - | 50 dB | - | - | - | 1 | LINEAR | 400-1100 | 64 V/lx.s | 3.22 mm |