- Manufacturer
- Factory Lead Time
- Part Status
- RoHS Status
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Pbfree Code
- Published
- Pixel Size
- Lead Free
- Package / Case
- Active Pixel Array
- Type
Attribute column
Categories
Image Sensors, Camera
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Date Of Intro | Horizontal Pixel | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape/Style | Part Life Cycle Code | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Packaging | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Data Rate | Sensors/Transducers Type | Housing | Output Range | Output Interface Type | Pixel Size | Operating Current-Max | Dynamic Range | Optical Format | Master Clock | Frame Rate | Vertical Pixel | Array Type | Spectral Response (nm) | Sensitivity (V/lx.s) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICX629CQV Sony Semiconductor | In Stock | - | - | - | - | - | - | SONY CORP | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IT-C5-4096 Teledyne Dalsa | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 4096 | TELEDYNE DALSA INC | 90 °C | -60 °C | - | RECTANGULAR | Contact Manufacturer | - | No | - | 12 V | - | e0 | No | - | - | Tin/Lead (Sn/Pb) | - | unknown | 50.8 mm | - | - | SOLDER | 80 Mbps | IMAGE SENSOR,CCD | - | - | - | 10X10 µm | - | - | - | - | - | 1 | LINEAR | 400-1000 | - | 2.16 mm | ||
![]() ICX476CQZ Sony Semiconductor | In Stock | - | - | - | - | - | - | SONY CORP | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OG02B1B-A75A OmniVision Technologies | 5000 |
| - | - | - | - | - | - | - | - | Tray | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OV3630-VL5A Omnivision Technologies Inc | 3523 | - | Datasheet | - | - | - | - | OMNIVISION TECHNOLOGIES INC | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82635DSD457 Intel Corporation | 2751 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCD1706D Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 7400 | TOSHIBA CORP | 60 °C | - | - | - | Obsolete | - | No | 13 V | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | unknown | - | - | VOLTAGE OUTPUT | - | - | IMAGE SENSOR,CCD | CERAMIC,GLASS SEALED | 4.50-7.50V | - | 4.7X4.7 µm | - | 66.02 dB | - | - | - | 1 | LINEAR | - | - | - | ||
![]() S13434-2496 Hamamatsu Photonics | In Stock | - | Datasheet | NO | BOARD MOUNT | - | 2496 | HAMAMATSU PHOTONICS KK | 85 °C | -40 °C | - | RECTANGULAR | Active | - | - | 3.45 V | 3.15 V | - | - | - | - | - | - | - | unknown | 13.8 mm | 2.1 mm | - | - | 2 Mbps | IMAGE SENSOR,CMOS | SILICONE RESIN | - | - | 5.25X63.5 µm | 17 mA | 70.88 dB | - | - | - | 2496 | LINEAR | 400-1000 | 280 V/lx.s | 0.8 mm | ||
![]() TCD2553D Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 5340 | TOSHIBA CORP | 60 °C | - | - | - | Active | - | - | 13 V | - | - | - | - | - | - | - | - | unknown | - | - | VOLTAGE OUTPUT | - | - | IMAGE SENSOR,CCD | CERAMIC, GLASS-SEALED | 3.0-7.0V | - | 8X8 µm | - | - | - | - | - | 3 | LINEAR | 400-700 | - | - | ||
![]() TCD1209D Toshiba America Electronic Components | 107 | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 2000 | TOSHIBA CORP | 60 °C | -25 °C | - | RECTANGULAR | Active | - | - | 13 V | 11.4 V | - | - | - | - | - | - | - | unknown | 41.6 mm | 10.16 mm | ANALOG VOLTAGE | SOLDER | - | IMAGE SENSOR,CCD | CERAMIC, GLASS-SEALED | 4-7V | - | 14X14 µm | - | 66 dB | - | - | - | 1 | LINEAR | - | 31 V/lx.s | 3.22 mm | ||
![]() VD55G0 STMicroelectronics | In Stock | - | Datasheet | - | - | 2020-03-10 | - | STMICROELECTRONICS | - | - | - | - | Active | - | - | - | - | - | - | - | - | EAR99 | - | - | compliant | - | - | - | - | - | IMAGE SENSOR,CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT9M112D00STC onsemi | In Stock | - | Datasheet | - | - | - | 1280 | ON SEMICONDUCTOR | - | - | - | - | Active | - | - | 1.9 V | 1.7 V | - | - | - | - | - | - | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.50-3.10 V | compliant | - | - | DIGITAL CURRENT | - | - | IMAGE SENSOR,CMOS | - | 0.40-1.40V | 2-WIRE INTERFACE | 2.80X2.80 µm | - | 54 dB | 1/4 inch | 54 MHz | 30 fps | 1024 | FRAME | 350-1050 | - | - | ||
![]() S3924-256Q Hamamatsu Photonics | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 256 | HAMAMATSU PHOTONICS KK | 65 °C | -40 °C | - | RECTANGULAR | Active | - | Yes | 10 V | 4.5 V | - | - | - | - | - | - | - | unknown | 31.75 mm | 10.16 mm | ANALOG VOLTAGE | SOLDER | - | IMAGE SENSOR,NMOS | - | - | - | 25X2500 µm | - | - | - | - | - | 256 | LINEAR | 200-1200 | - | 3 mm | ||
![]() TMF8806-1AM OLGA12 LF T&RDP ams-OSRAM USA INC. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCD2252AD Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 2700 | TOSHIBA CORP | 60 °C | - | - | - | Active | - | - | 13 V | - | - | - | - | - | - | - | - | unknown | - | - | VOLTAGE OUTPUT | - | - | IMAGE SENSOR,CCD | CERAMIC,GLASS SEALED | 3.0-8.0V | - | 8X8 µm | - | - | - | - | - | 3 | LINEAR | 400-700 | - | - | ||
![]() TCD1305P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 3648 | TOSHIBA CORP | 60 °C | -25 °C | - | RECTANGULAR | Obsolete | - | No | 5.5 V | 4.5 V | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | ELECTRONIC SHUTTER | unknown | 41.6 mm | 10.16 mm | ANALOG VOLTAGE | SOLDER | - | IMAGE SENSOR,CCD | CERAMIC, GLASS-SEALED | 1.70-3.50V | - | 8X64 µm | - | 50 dB | - | - | - | 1 | LINEAR | 400-1100 | 64 V/lx.s | 3.22 mm | ||
![]() MT9V112D00STC onsemi | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 640 | ON SEMICONDUCTOR | 70 °C | -30 °C | - | UNSPECIFIED | Active | - | - | 1.9 V | 1.7 V | - | - | - | - | - | - | DATA RATE 13.5 MP/S, ELECTRONIC ROLLING SHUTTER, ALSO OPERATES ON ANALOG AND DIGITAL SUPPLY VOLTAGE OF 2.5V TO 3.1V | compliant | - | - | DIGITAL OUTPUT | SOLDER | - | IMAGE SENSOR,CMOS | - | - | 2-WIRE INTERFACE | 3.6X3.6 µm | - | - | 1/6 inch | 27 MHz | 30 fps | 480 | FRAME | - | 1 V/lx.s | - | ||
![]() MT9V112D00STC Aptina Imaging | In Stock | - | Datasheet | - | - | - | - | APTINA IMAGING CORP | 70 °C | -30 °C | - | SQUARE | Transferred | - | - | 3.1 V | 2.5 V | - | - | - | - | - | - | - | unknown | 5.8 mm | 5.8 mm | DIGITAL VOLTAGE | SOLDER | - | IMAGE SENSOR,CMOS | PLASTIC | 1.70-3.60V | 2-WIRE INTERFACE | 3.60X3.60 µm | - | 71 dB | 1/6 inch | 27 MHz | 30 fps | - | FRAME TRANSFER | - | - | 1.27 mm | ||
![]() MT9V112D00STC Micron Technology Inc | In Stock | - | Datasheet | - | - | - | - | MICRON TECHNOLOGY INC | 70 °C | -30 °C | - | SQUARE | Transferred | - | - | 3.1 V | 2.5 V | - | - | - | - | - | - | - | unknown | 5.8 mm | 5.8 mm | DIGITAL VOLTAGE | SOLDER | - | IMAGE SENSOR,CMOS | PLASTIC | 1.70-3.60V | 2-WIRE INTERFACE | 3.60X3.60 µm | - | 71 dB | 1/6 inch | 27 MHz | 30 fps | - | FRAME TRANSFER | - | - | 1.27 mm | ||
![]() ASX340AT2C00XPEDD3 onsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |