- Manufacturer
- Factory Lead Time
- Part Status
- RoHS Status
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Pbfree Code
- Published
- Pixel Size
- Lead Free
- Package / Case
- Active Pixel Array
- Type
Attribute column
Categories
Image Sensors, Camera
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Brand | Color Sensing | Date Of Intro | Factory Pack QuantityFactory Pack Quantity | Horizontal Pixel | Ihs Manufacturer | Image Size | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape/Style | Part # Aliases | Part Life Cycle Code | Pixel Size - W x H | Product Status | Qualification | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Type | Terminal Finish | Additional Feature | Subcategory | Voltage - Supply | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Termination Type | Data Rate | Product Type | Sensors/Transducers Type | Housing | Output Range | Output Interface Type | Frames per Second | Pixel Size | Active Pixel Array | Operating Current-Max | Dynamic Range | Optical Format | Master Clock | Frame Rate | Vertical Pixel | Array Type | Product Category | Grade | Spectral Response (nm) | Sensitivity (V/lx.s) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCD2715DG Toshiba America Electronic Components | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | 2017-09-01 | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | 60 °C | - | - | DIP-22 | RECTANGULAR | - | Active | - | - | - | - | - | 10.5 V | 9.5 V | - | - | - | - | - | - | - | - | SENSITIITY FOR RED 5.8 V/LX.S, BLUE 1.9 V/LX.S | - | - | unknown | 53.6 mm | 10.16 mm | VOLTAGE OUTPUT | - | SOLDER | - | - | IMAGE SENSOR,CCD | CERAMIC | 3.50-6.50V | - | - | 4.7X4.7 µm | - | - | - | - | - | - | - | LINEAR | - | - | 400-700 | 4.9 V/lx.s | 4.2 mm | ||
![]() ICX057AK Sony Semiconductor | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | 1994-01-01 | - | 500 | SONY CORP | - | - | - | - | - | - | - | 60 °C | -10 °C | - | - | - | - | Obsolete | - | - | - | - | No | 15.75 V | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | - | VOLTAGE OUTPUT | - | - | - | - | IMAGE SENSOR,CCD | PLASTIC | - | - | - | 7.3X4.7 µm | - | 5 mA | - | - | - | - | 582 | INTERLINE | - | - | 400-700 | - | - | ||
![]() TCM8230MD Toshiba America Electronic Components | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | 660 | TOSHIBA CORP | - | - | - | - | - | - | - | 60 °C | -20 °C | - | - | - | - | Active | - | - | - | - | - | 1.6 V | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | DIGITAL VOLTAGE | - | - | - | - | IMAGE SENSOR,CMOS | - | 0.40-2.40V | - | - | 3.75X3.75 µm | - | - | - | - | - | - | 492 | FRAME | - | - | - | - | - | ||
![]() TCD1708DG Toshiba America Electronic Components | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | 7450 | TOSHIBA CORP | - | - | - | - | - | - | - | 60 °C | - | - | - | RECTANGULAR | - | Obsolete | - | - | - | - | - | 5.25 V | 4.75 V | - | - | - | - | - | - | - | - | - | - | - | unknown | 53.6 mm | 10.16 mm | DIGITAL VOLTAGE | - | SOLDER | - | - | IMAGE SENSOR,CCD | GLASS-SEALED | 2.00-3.50V | - | - | 4.7X4.7 µm | - | - | 68.29 dB | - | - | - | 1 | LINEAR | - | - | - | 15 V/lx.s | 4.19 mm | ||
![]() MN3718AT Panasonic Electronic Components | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | 811 | PANASONIC CORP | - | - | - | - | - | - | - | 70 °C | -10 °C | - | - | RECTANGULAR | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ELECTRONIC SHUTTER | - | - | unknown | 14 mm | 12.4 mm | DIGITAL VOLTAGE | - | SOLDER | - | - | IMAGE SENSOR,CCD | PLASTIC | 14.50-15.50V | - | - | - | - | - | - | 1/3 inch | - | - | 494 | INTERLINE | - | - | 400-700 | - | 3.4 mm | ||
![]() ICX665SQP Sony Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | SONY CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OV02630-VL7A Omnivision Technologies Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 1200 | OMNIVISION TECHNOLOGIES INC | - | - | - | - | - | - | - | 70 °C | -20 °C | - | - | - | - | Contact Manufacturer | - | - | - | - | Yes | 1.89 V | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | DIGITAL OUTPUT | - | - | - | - | IMAGE SENSOR,CMOS | - | - | - | - | 3.18X3.18 µm | - | - | 60 dB | - | - | - | 1600 | FRAME | - | - | - | - | - | ||
![]() ICX405AK Sony Semiconductor | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | 537 | SONY CORP | - | - | - | - | - | - | - | 60 °C | -10 °C | - | 0.450 INCH, PLASTIC, DIP-16 | RECTANGULAR | - | Obsolete | - | - | - | - | Yes | 15.45 V | 14.55 V | - | - | - | - | Yes | - | - | - | ELECTRONIC SHUTTER | - | - | unknown | 12.2 mm | 11.43 mm | ANALOG VOLTAGE | - | SOLDER | - | - | IMAGE SENSOR,CCD | PLASTIC | - | - | - | 9.8X6.3 µm | - | 5 mA | 3 dB | 1/3 inch | - | - | 597 | INTERLINE | - | - | 400-700 | - | 3.35 mm | ||
![]() OX08B40-B86Y-00LD OmniVision Technologies | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT9J003I12STCV2 onsemi | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | 3856 | ON SEMICONDUCTOR | - | - | - | - | - | - | - | 70 °C | -30 °C | - | ILCC-48 | SQUARE | - | Obsolete | - | - | - | - | - | 1.9 V | 1.7 V | - | - | - | - | - | - | - | - | IT ALSO HAVE ANALOG SUPPLY VOLTAGE 2.40-3.10 V, ELECTRONIC ROLLING SHUTTER | - | - | unknown | 10 mm | 10 mm | DIGITAL VOLTAGE | - | SOLDER | 480 Mbps | - | IMAGE SENSOR,CMOS | PLASTIC | 0.40-1.40V | 2-WIRE INTERFACE | - | 1.67X1.67 µm | - | 190 mA | 65.2 dB | 1/2.3 inch | 48 MHz | 60 fps | 2764 | FRAME | - | - | 350-700 | - | 1.25 mm | ||
![]() TCD2561D Toshiba America Electronic Components | 340 | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | 5340 | TOSHIBA CORP | - | - | - | - | - | - | - | 60 °C | - | - | - | RECTANGULAR | - | Obsolete | - | - | - | - | No | 13 V | 11.4 V | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | SENSITIVITY FOR RED 9 V/LX.S, GREEN 10.50 V/LX.S, RED 5.50 V/LX.S | - | - | unknown | 53.6 mm | 10.16 mm | ANALOG VOLTAGE | - | SOLDER | - | - | IMAGE SENSOR,CCD | CERAMIC, METAL-SEALED COFIRED | 5-7V | - | - | 7X7 µm | - | - | - | - | - | - | 4 | LINEAR | - | - | 400-700 | - | 3.89 mm | ||
![]() ICX639AKA Sony Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | SONY CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN39742PT Panasonic Electronic Components | 1686 | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | 1360 | PANASONIC CORP | - | - | - | - | - | - | - | 60 °C | -10 °C | - | - | RECTANGULAR | - | Obsolete | - | - | - | - | No | 16 V | - | - | - | - | e0 | No | - | - | Tin/Lead (Sn/Pb) | ELECTRONIC SHUTTER | - | - | unknown | 14 mm | 12.4 mm | ANALOG VOLTAGE | - | SOLDER | - | - | IMAGE SENSOR,CCD | PLASTIC | 15-16V | - | - | 4.10 µm | - | - | - | 1/2.72 inch | - | - | 972 | FRAME | - | - | 400-800 | - | 3.4 mm | ||
![]() NE2D_RGB_FOV90_F4.0_SGA FT SE ams-OSRAM USA INC. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OV09716-E66Y-GE OmniVision Technologies Inc | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | -40°C ~ 105°C | Bulk | OmniBSI-2™ | - | - | Active | CMOS | - | - | - | 1.7V ~ 1.9V | - | - | - | - | - | - | - | - | - | - | - | - | 60.0 | 2.8µm x 2.8µm | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | ||
![]() OX01A10-E79Y-RD OmniVision Technologies Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OX03F10-E74Y-00LE OmniVision Technologies Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OV10640-N79Y-RD OmniVision Technologies Inc | In Stock | - | - | 78-BGA, CSPBGA | - | - | 78-aCSP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | -40°C ~ 105°C | Bulk | OmniBSI™ | - | - | Active | CMOS | - | - | - | 3.14V ~ 3.47V | - | - | - | - | - | - | - | - | - | - | - | - | 60.0 | 4.2µm x 4.2µm | 1280H x 1080V | - | - | - | - | - | - | - | - | Automotive | - | - | - | ||
![]() TCD1254GFG(8Z,AA2) TOSHIBA | 550 |
| - | GLCC-16 | - | - | - | Toshiba | B&W | - | 110 | - | - | 2500 x 1 | Toshiba | + 60 C | - | - 25 C | - | SMD/SMT | - | - | - | - | - | - | - | 5.25 um x 64 um | - | - | Details | - | 5 V | 3 V | - | Tray | - | - | - | - | CCD Linear Image Sensor | - | - | Sensors | - | - | - | - | - | 4 V | - | - | Image Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Image Sensors | - | - | - | - | ||
![]() CSG14K-1E5M1LA OSRAM Opto Semiconductors, Inc. | In Stock | - | - | 216-LGA | - | - | 216-LGA (20x22) | - | - | - | 40 | - | - | - | - | - | ams OSRAM | - | Yes | - | - | - | Tray | - | - | 508020014 Q65114A0073 | - | - | Active | - | Details | - | - | - | -30°C ~ 85°C (TJ) | Tray | CSG | - | - | - | CMOS | - | - | - | 1.25V ~ 1.32V | - | - | - | - | - | - | - | - | - | - | - | - | 140 | 3.2µm x 3.2µm | 3856H x 2176V | - | - | - | - | - | - | - | - | - | - | - | - |