- Manufacturer
- Factory Lead Time
- Part Status
- RoHS Status
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Pbfree Code
- Published
- Pixel Size
- Lead Free
- Package / Case
- Active Pixel Array
- Type
Attribute column
Categories
Image Sensors, Camera
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Base Product Number | Color Sensing | Factory Pack QuantityFactory Pack Quantity | Image Size | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Number of frames per second | Package | Part # Aliases | Pixel Size - W x H | Product Status | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Pin Count | Operating Supply Voltage | Resolution | Frames per Second | Pixel Size | Active Pixel Array | Optical Format | Pixel Format |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DR6K7_BM_V2 OSRAM Opto Semiconductors, Inc. | In Stock | - | - | LCC-90 | - | - | Monochrome | 2 | - | + 60 C | - | 0 C | - | - | - | - | - | 301240011 Q65114A3358 | - | - | Details | - | 3.4 V | 3.2 V | - | Tray | Dragster | Area Scan Sensor | - | - | 3.3 V | 6 kilopixels | - | - | - | - | - | ||
![]() DR2X2K7_INVAR_B&W_V6 OSRAM Opto Semiconductors, Inc. | In Stock | - | - | LCC-90 | - | - | B&W | 2 | - | + 60 C | - | 0 C | - | - | - | - | - | 301110008 Q65114A3362 | 7 um x 7 um | - | Details | - | 3.4 V | 3.2 V | - | Tray | Dragster | Area Scan Sensor | - | - | 3.3 V | 2 kilopixels | - | - | - | - | - | ||
![]() DR2X2K7_INVAR_RGB_V6 OSRAM Opto Semiconductors, Inc. | In Stock | - | - | LCC-90 | - | - | RGB | 2 | - | + 60 C | - | 0 C | - | - | - | - | - | 301720008 Q65114A3362 | 7 um x 7 um | - | Details | - | 3.4 V | 3.2 V | - | Tray | Dragster | Area Scan Sensor | - | - | 3.3 V | 2 kilopixels | - | - | - | - | - | ||
![]() DR2X4K7_INVAR_B&W_V6 OSRAM Opto Semiconductors, Inc. | In Stock | - | - | LCC-90 | - | - | B&W | 4 | - | + 60 C | - | 0 C | - | Screw Mount | - | - | - | 301030008 Q65114A3362 | 7 um x 7 um | - | Details | - | 3.4 V | 3.2 V | 0 to 60 °C | Tray | Dragster | Area Scan Sensor | - | - | 3.3 V | 2 kilopixels | - | - | - | - | 7 x 7 um | ||
![]() 4LS15k-5MIA FT SE OSRAM Opto Semiconductors, Inc. | 779 |
| - | - | - | - | Monochrome, Color | 2 | - | - | - | - | - | - | - | - | - | 507830006 Q65114A3379 | 5.6 um x 5.6 um | - | Details | - | - | - | - | Tray | - | - | - | - | - | 15 kilopixels | - | - | - | - | - | ||
![]() Mira220 2QMD0RW FT SE OSRAM Opto Semiconductors, Inc. | 50 |
| - | Die | Die | MIRA220 | - | 793 | 1600 H × 1400 V | - | ams OSRAM | - | - | - | - | 90 fps | Tape & Reel (TR) | Q65114A0085 | 2.79 μm x 2.79 μm | Active | Details | - | - | - | - | Reel | Mira220 | Image Sensor | - | - | - | 2.2 Megapixels | 90 | 2.79µm x 2.79µm | 1600H x 1400V | 1/2.7 in | - | ||
![]() DR2X8K7_INVAR_B&W_V5 OSRAM Opto Semiconductors, Inc. | In Stock | - | - | LCC-90 | - | - | B&W | 4 | - | + 60 C | - | 0 C | - | - | - | - | - | 301120005 Q65114A3334 | 7 um x 7 um | - | Details | - | 3.4 V | 3.2 V | - | Tray | DRAGSTER | Area Scan Sensor | - | - | 3.3 V | 2 kilopixels | - | - | - | - | - | ||
![]() CSG8K-1E5M1LA OSRAM Opto Semiconductors, Inc. | In Stock | - | - | 216-LGA | 216-LGA (20x22) | - | - | 40 | - | - | ams OSRAM | - | Yes | - | - | - | Tray | 508250004 Q65114A0074 | - | Active | Details | - | - | - | -30°C ~ 85°C (TJ) | Tray | CSG | CMOS | 1.25V ~ 1.32V | - | - | - | 231 | 3.2µm x 3.2µm | 3856H x 2176V | - | - | ||
![]() Mira220-2QI1WO FT SE OSRAM Opto Semiconductors, Inc. | 2433 |
| - | - | - | - | RGB | 2000 | 1600 H x 1400 V | - | - | - | Yes | - | - | 90 fps | - | 509780039 Q65113A5410 | 2.79 um x 2.79 um | - | Details | - | - | - | - | Reel | - | Image Sensor | - | - | - | 2.2 Megapixels | - | - | - | - | - | ||
![]() Mira220-2QI1WP FT SE OSRAM Opto Semiconductors, Inc. | 2224 |
| - | - | - | - | RGB | 2000 | 1600 H x 1400 V | - | - | - | Yes | - | - | 90 fps | - | 509780034 Q65113A5408 | 2.79 um x 2.79 um | - | Details | - | - | - | - | Reel | - | Image Sensor | - | - | - | 2.2 Megapixels | - | - | - | - | - | ||
![]() Mira220-2QC1WO FT SE OSRAM Opto Semiconductors, Inc. | 2433 |
| - | - | - | - | RGB | 2000 | 1600 H x 1400 V | - | - | - | Yes | - | - | 90 fps | - | 509780038 Q65113A5405 | 2.79 um x 2.79 um | - | Details | - | - | - | - | Reel | - | Image Sensor | - | - | - | 2.2 Megapixels | - | - | - | - | - | ||
![]() TCD2566BFG(Z,T,C) Toshiba | In Stock |
| - | CLCC-22 | - | - | RGB and B&W | 48 | 5340 x 4 | + 60 C | - | 0 C | - | - | SMD/SMT | - | - | - | 5.25 um x 6.825 um(RGB), 5.25 um x8.4 um (B&W) | - | Details | - | 10.5 V | 9.5 V | - | Tray | - | CCD Linear Image Sensor | - | - | 10 V | - | - | - | - | - | - | ||
![]() TCD2569BFG(Z,T) Toshiba | In Stock | - | - | CLCC-22 | - | - | RGB | 48 | 5340 x 3 | + 60 C | - | 0 C | - | - | SMD/SMT | - | - | - | 5.25 um x 5.25 um | - | Details | - | 10.5 V | 9.5 V | - | Tray | - | CCD Linear Image Sensor | - | - | 10 V | - | - | - | - | - | - | ||
![]() TCD2565BFG(Z,T,C) Toshiba | In Stock | - | - | CLCC-22 | - | - | RGB and B&W | 48 | 5400 x 4 | + 60 C | - | 0 C | - | - | SMD/SMT | - | - | - | 5.25 um x 5.25 um | - | Details | - | 10.5 V | 9.5 V | - | Tray | - | CCD Linear Image Sensor | - | - | 10 V | - | - | - | - | - | - | ||
![]() Mira220-2QI1WA FT SE OSRAM Opto Semiconductors, Inc. | 2026 |
| - | - | - | - | RGB | 2000 | 1600 H x 1400 V | - | - | - | Yes | - | - | 90 fps | - | 509780036 Q65113A5409 | 2.79 um x 2.79 um | - | Details | - | - | - | - | Cut Tape | - | Image Sensor | - | - | - | 2.2 Megapixels | - | - | - | - | - | ||
![]() TCD2719DG(Z,2K,C) Toshiba | In Stock | - | - | CERDIP-68 | - | - | RGB | 20 | 7300 x 3 | + 60 C | - | 0 C | - | - | PCB Mount | - | - | - | 10 um x 10 um | - | Details | - | 10.5 V | 9.5 V | - | Tray | - | CCD Linear Image Sensor | - | - | 10 V | - | - | - | - | - | - | ||
![]() TCD2725BFG(Z,K,C) Toshiba | In Stock | - | - | CLCC-32 | - | - | RGB | 40 | 7450 x 3 | + 60 C | - | 0 C | - | - | SMD/SMT | - | - | - | 4.7 um x 4.7 um | - | Details | - | 10.5 V | 9.5 V | - | Tray | - | CCD Linear Image Sensor | - | - | 10 V | - | - | - | - | - | - | ||
![]() TCD1209DG(8Z,K) Toshiba | 25 |
| - | 22-CDIP (0.400, 10.16mm) | 22-CERDIP | - | B/W | - | - | - | Toshiba Semiconductor and Storage | - | - | Through Hole | - | - | Tray | - | - | Active | - | CDIP | - | - | -25 to 60 °C | - | - | CCD | 11.4V ~ 13V | 22 | 1.14, 1.26, 1.71, 1.89, 2.375, 2.625, 3.135, 3.465 V | - | - | 14µm x 14µm | - | - | 14 x 14 um | ||
![]() 4LS5KM5IA OSRAM Opto Semiconductors, Inc. | 863 |
| - | - | - | - | RGB | 4 | - | + 85 C | ams OSRAM | 0 C | - | - | PCB Mount | - | Tray | 4LS-5K MONO 507830007 | 5.6 um x 5.6 um | Active | Details | - | 3.4 V | 3.2 V | - | Tray | 4LS-5K | High-Speed Line-Scan Sensors | - | - | 3.3 V | 8 bit, 12 bit | - | - | - | LVDS | - | ||
![]() TCD2711DG(Z,2K,C) Toshiba | In Stock | - | - | CERDIP-68 | - | - | RGB | 20 | 7500 x 3 | + 60 C | - | 0 C | - | - | PCB Mount | - | - | - | 9.325 um x 9.325 um | - | Details | - | 10.5 V | 9.5 V | - | Tray | - | CCD Linear Image Sensor | - | - | 10 V | - | - | - | - | - | - |