- Manufacturer
- Factory Lead Time
- Part Status
- RoHS Status
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Pbfree Code
- Published
- Pixel Size
- Lead Free
- Package / Case
- Active Pixel Array
- Type
Attribute column
Categories
Image Sensors, Camera
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Termination Type | Data Rate | Sensors/Transducers Type | Output Range | Output Interface Type | Frames per Second | Pixel Size | Active Pixel Array | Operating Current-Max | Dynamic Range | Optical Format | Horizontal Pixel Count | Master Clock | Frame Rate | Vertical Pixel | Array Type | Sensitivity (V/lx.s) | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MT9V034C12STC-DP1 ON Semiconductor | 35 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | - | - | - | - | -30°C~70°C | - | 2015 | - | - | yes | Active | 4 (72 Hours) | - | CMOS | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 6μmx6μm | 752H x 480V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AR0331SRSC00SUCA0-DRBR ON Semiconductor | 740 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | - | - | - | - | - | - | - | 2011 | - | - | yes | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MT9V024IA7XTM-TP ON Semiconductor | 10000 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | YES | SURFACE MOUNT | - | 105°C | -40°C | - | Tape & Reel (TR) | 2015 | - | e1 | yes | Active | 3 (168 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | GLOBAL SHUTTER | - | - | - | 9mm | 9 mm | DIGITAL VOLTAGE | - | 3.6V | - | 3V | SOLDER | - | IMAGE SENSOR,CMOS | 0.30-3V | 2-WIRE INTERFACE | - | 6x6μm | - | 60mA | 100 dB | 1/3 inch | 752 | 27 MHz | 60 fps | 480 | FRAME | - | 1.3mm | ROHS3 Compliant | Lead Free | ||
![]() MT9M131C12STC-DR ON Semiconductor | 1505 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | - | - | - | - | - | - | 2015 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AR0135AT2M25XUEA0-DPBR ON Semiconductor | 1 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 3 days ago) | - | 63-LBGA | - | - | - | - | - | -40°C~105°C | Tray | 2015 | - | - | yes | Active | 3 (168 Hours) | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.75μmx3.75μm | 1280H x 960V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT9M021IA3XTM-DPBR ON Semiconductor | 500 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | - | - | - | - | - | - | - | 2015 | - | - | yes | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AR0135CS2M25SUEA0-DRBR1 ON Semiconductor | 5000 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 1 week ago) | - | 63-LBGA | YES | SURFACE MOUNT | - | - | - | -30°C~70°C | Tray | 2015 | - | e1 | yes | Active | 4 (72 Hours) | - | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | GLOBAL SHUTTER; IT ALSO OPERATES AT ANALOG VOLTAGE OF 2.5 V TO 3.1 V | - | 1.8V~2.8V | - | 9mm | 9 mm | - | - | - | - | - | - | - | - | 0.40-1.50V | - | - | 3.75μmx3.75μm | 1280H x 960V | - | 71.1 dB | 1/3 inch | - | 50 MHz | 54 fps | - | - | - | 1.39mm | ROHS3 Compliant | - | ||
![]() MT9V034C12STC-DP ON Semiconductor | 35 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | - | 2013 | - | - | yes | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AS0260CSSC28SUKA0-CR ON Semiconductor | 35 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | - | - | - | - | - | - | - | 2014 | - | e1 | yes | Active | 6 (Time on Label) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IMAGE SENSOR,CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NOIP1SN012KA-GDI ON Semiconductor | 922 |
| Datasheet | 20 Weeks | LAST SHIPMENTS (Last Updated: 1 day ago) | Surface Mount | - | - | - | 355 | - | - | - | - | 2015 | PYTHON | - | yes | Obsolete | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | IMAGE SENSOR,CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AR0143ATSC00XUEA0-DRBR ON Semiconductor | 5200 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 2 days ago) | - | 80-LFBGA | - | - | - | - | - | - | - | 2017 | Automotive, AEC-Q100 | - | yes | Obsolete | 3 (168 Hours) | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | 3μmx3μm | 1344H x 968V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MT9V126IA3XTC-DR ON Semiconductor | 8774 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 13 hours ago) | - | - | YES | SURFACE MOUNT | - | 105°C | -40°C | - | - | 2015 | - | e1 | yes | Active | 3 (168 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.66-2.94 V | - | - | - | 9mm | 9 mm | DIGITAL VOLTAGE | - | 1.9V | 1.8V | 1.7V | SOLDER | - | IMAGE SENSOR,CMOS | -0.30-2.80V | 2-WIRE INTERFACE | - | 5.60x5.60μm | - | 50mA | 74.6 dB | 1/4 inch | 680 | 27 MHz | 30 fps | 512 | FRAME | - | 1.4mm | ROHS3 Compliant | Lead Free | ||
![]() AR0835HS3C12SUAA0-DP ON Semiconductor | 1569 |
| Datasheet | 22 Weeks | ACTIVE (Last Updated: 19 hours ago) | - | - | - | - | - | - | - | - | - | 2014 | - | - | yes | Active | 4 (72 Hours) | - | - | - | 70°C | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AR0230ATSC00XUEA0-DRBR ON Semiconductor | 20000 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | 80-LBGA | - | - | 80 | - | - | - | Tray | 1997 | - | e1 | yes | Active | 3 (168 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | IMAGE SENSOR,CMOS | - | 2-WIRE INTERFACE | - | 3x3μm | - | - | - | 1/2.7 inch | 1928 | - | 30 fps | 1088 | LINEAR | - | - | ROHS3 Compliant | - | ||
![]() NOIP1SN5000A-QDI ON Semiconductor | 200 | - | Datasheet | 20 Weeks | LAST SHIPMENTS (Last Updated: 1 day ago) | Surface Mount | 84-LCC | - | - | 84 | - | - | -40°C~85°C TJ | Tray | 2015 | PYTHON | - | yes | Obsolete | 3 (168 Hours) | - | CMOS with Processor | - | - | - | - | - | 1.8V~3.3V | - | 19mm | 19 mm | - | 3.6V | - | - | - | - | - | - | - | - | 100 | 4.8μmx4.8μm | 2592H x 2048V | - | 60 dB | - | - | 72 MHz | - | - | - | - | 2.41mm | ROHS3 Compliant | Lead Free | ||
![]() OV07725-V28A OmniVision Technologies Inc | 72000 |
| Datasheet | 14 Weeks | - | - | Module | - | - | 28 | - | - | -20°C~70°C TA | Bulk | 2008 | CameraChip™ | - | yes | Active | 3 (168 Hours) | - | CMOS | - | - | - | - | - | - | unknown | - | - | - | 3.3V | 1.98V | - | - | - | - | - | - | - | 60 | 6μmx6μm | 640H x 480V | - | - | - | - | - | - | - | - | 3.8 V/lx.s | - | RoHS Compliant | - | ||
![]() NOIP1SE0480A-STI ON Semiconductor | 5601 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | YES | SURFACE MOUNT | - | - | - | -40°C~85°C | Tray | 2014 | - | e1 | yes | Active | 3 (168 Hours) | - | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | GLOBAL SHUTTER; IT ALSO OPERATES AT 3.3V NOMINAL SUPPLY VOLTAGE; IT ALSO HAVE MASTER CLOCK 340 MHZ (10-BIT) AND 272 MHZ (8-BIT) WHEN PLL IS NOT USED | - | 1.8V 3.3V | - | 6.13mm | 4.93 mm | - | - | - | - | - | - | 68 Mbps | - | - | - | 120 | 4.8μmx4.8μm | 808H x 608V | - | 59 dB | 1/3.6 inch | 808 | 68 MHz | - | - | - | - | 0.75mm | ROHS3 Compliant | - | ||
![]() AR0132AT6R00XPEA0-DPBR ON Semiconductor | 198 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 3 weeks ago) | - | - | YES | SURFACE MOUNT | - | 105°C | -40°C | - | - | 2014 | - | e1 | yes | Active | 3 (168 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.5-3.1 V; ELECTRONIC ROLLING SHUTTER | - | - | - | 9mm | 9 mm | DIGITAL VOLTAGE | - | 1.95V | - | 1.7V | SOLDER | - | IMAGE SENSOR,CMOS | 0.40-1.50V | 2-WIRE INTERFACE | - | 3.75μm | - | 130mA | 115 dB | 1/3 inch | 1280 | 50 MHz | 60 fps | 960 | LINEAR | - | 1.4mm | ROHS3 Compliant | Lead Free | ||
![]() AR0144CSSM20SUKA0-CRBR ON Semiconductor | 1900 |
| Datasheet | 25 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | 69-WFBGA, CSPBGA | - | - | - | - | - | - | - | 2015 | - | - | yes | Active | 4 (72 Hours) | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 3μmx3μm | 1280H × 800V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AR0135CS2M00SUEA0-DRBR1 ON Semiconductor | In Stock | - | Datasheet | 19 Weeks | ACTIVE (Last Updated: 3 days ago) | - | 63-LBGA | YES | SURFACE MOUNT | - | - | - | -30°C~70°C | Tray | 2015 | - | e1 | yes | Active | 4 (72 Hours) | EAR99 | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | GLOBAL SHUTTER; IT ALSO OPERATES AT ANALOG VOLTAGE OF 2.5 V TO 3.1 V | 8541.40.60.50 | 1.8V~2.8V | - | 9mm | 9 mm | - | - | - | - | - | - | - | - | 0.40-1.50V | - | - | 3.75μmx3.75μm | 1280H x 960V | - | 71.1 dB | 1/3 inch | - | 50 MHz | 54 fps | - | - | - | 1.39mm | ROHS3 Compliant | - |