- Manufacturer
- Factory Lead Time
- Part Status
- RoHS Status
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Pbfree Code
- Published
- Pixel Size
- Lead Free
- Package / Case
- Active Pixel Array
- Type
Attribute column
Categories
Image Sensors, Camera
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Termination Type | Data Rate | Sensors/Transducers Type | Housing | Output Range | Output Interface Type | Frames per Second | Pixel Size | Active Pixel Array | Operating Current-Max | Dynamic Range | Optical Format | Horizontal Pixel Count | Master Clock | Frame Rate | Vertical Pixel | Array Type | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MT9V023IA7XTM-DR ON Semiconductor | 19 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | - | - | - | - | - | - | - | - | 2015 | - | e1 | yes | Active | 3 (168 Hours) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | - | - | - | - | IMAGE SENSOR,CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MT9V024IA7XTR-TR ON Semiconductor | 1630 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | YES | SURFACE MOUNT | - | 105°C | -40°C | - | Tape & Reel (TR) | 2015 | - | e1 | yes | Active | 3 (168 Hours) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | GLOBAL SHUTTER | - | 9mm | 9 mm | DIGITAL VOLTAGE | - | 3.6V | - | 3V | SOLDER | - | IMAGE SENSOR,CMOS | - | 0.30-3V | 2-WIRE INTERFACE | - | 6x6μm | - | 60mA | 100 dB | 1/3 inch | 752 | 27 MHz | 60 fps | 480 | FRAME | 1.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MT9V023IA7XTC-TR ON Semiconductor | 19 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | e1 | yes | Active | 3 (168 Hours) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | - | - | - | - | IMAGE SENSOR,CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AR0130CSSC00SPBA0-DP ON Semiconductor | 1 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | PLCC | - | - | 48 | - | - | - | - | 2014 | - | - | yes | Active | 4 (72 Hours) | - | - | 70°C | -30°C | - | - | - | - | - | 3.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() KAF-0402-ABA-CP-B1 ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | 24-CDIP Module | - | - | - | - | - | - | Bulk | 2014 | - | - | yes | Active | 1 (Unlimited) | CCD | - | - | - | IT HAS A SENSITIVITY OF 10 MICRO VOLT PER ELECTRON | 14.5V~15.5V | - | - | - | 15.5V | - | - | - | - | 10 Mbps | - | CERAMIC | - | - | - | 9μmx9μm | 768H x 512V | - | 76 dB | - | 768 | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() KAI-01050-FBA-FD-BA ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | LAST SHIPMENTS (Last Updated: 2 weeks ago) | - | - | 64-BCQFN | YES | SURFACE MOUNT | 64 | - | - | -50°C~70°C TA | Bulk | 2011 | - | - | yes | Obsolete | 1 (Unlimited) | CCD | - | - | - | IT HAS SENSITIVITY OF 34 MICRO VOLT PER ELECTRON | 14.5V~15.5V | 18.29mm | 18.29 mm | - | - | - | 15V | - | - | - | - | CERAMIC | - | - | 120 | 5.5μmx5.5μm | 1024H x 1024V | - | - | 1/2 inch | - | - | - | - | - | 2.94mm | - | ROHS3 Compliant | Lead Free | ||
![]() KAI-02050-ABA-FD-BA ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | - | Surface Mount | 64-BCQFN | - | - | 64 | - | - | -50°C~70°C TA | Bulk | 2011 | - | - | yes | Obsolete | 1 (Unlimited) | CCD | - | - | - | IT HAS A SENSITIVITY OF 34 MICRO VOLT PER ELECTRON | 14.5V~15.5V | 18.29mm | 18.29 mm | - | 15.5V | - | - | - | - | - | - | CERAMIC | - | - | 68 | 5.5μmx5.5μm | 1600H x 1200V | - | - | 2/3 inch | - | - | - | - | - | 2.94mm | No | RoHS Compliant | Lead Free | ||
![]() KAI-08051-QBA-JD-BA ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 4 days ago) | - | Through Hole | 67-BCPGA | - | - | 67 | - | - | -50°C~70°C TA | Bulk | 2011 | - | - | yes | Obsolete | 1 (Unlimited) | CCD | - | - | - | - | 14.5V~15.5V | - | - | - | 15.5V | - | - | - | - | - | - | - | - | - | 16 | 5.5μmx5.5μm | 3296H x 2472V | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() KAI-16000-AAA-JD-B2 ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 months ago) | - | Through Hole | 40-BCPGA | - | - | 40 | - | - | -50°C~70°C TA | Bulk | 2014 | - | - | yes | Active | 1 (Unlimited) | CCD | - | - | - | - | 14.5V~15.5V | 44.45mm | - | - | 15.5V | - | - | - | - | - | - | - | - | - | 3 | 7.4μmx7.4μm | 4872H x 3248V | - | 65 dB | - | - | - | - | - | - | 4.88mm | No | ROHS3 Compliant | Lead Free | ||
![]() KAI-16050-QXA-JD-B1 ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 months ago) | - | - | 71-BCPGA | NO | THROUGH HOLE MOUNT | 71 | - | - | -50°C~70°C TA | Bulk | 2015 | - | - | yes | Active | 1 (Unlimited) | CCD | - | - | - | IT HAS A SENSITIVITY OF 34 MICRO VOLT PER ELECTRON | 14.5V~15.5V | - | 45.34 mm | - | - | - | 15V | - | - | - | - | - | - | - | 2 | 5.5μmx5.5μm | 4896H x 3264V | - | 64 dB | - | 4964 | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MT9V124EBKSTC-CR ON Semiconductor | 19 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | YES | SURFACE MOUNT | - | 70°C | -30°C | - | - | 2015 | - | e1 | yes | Active | 3 (168 Hours) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.50-3.10 V | - | 2.6935mm | 2.6935 mm | DIGITAL VOLTAGE | - | 1.95V | - | 1.7V | SOLDER | - | IMAGE SENSOR,CMOS | - | 0.40-2.50V | 2-WIRE INTERFACE | - | 1.75μm | - | 9.5mA | 58 dB | 1/13 inch | 648 | 44 MHz | 30 fps | 488 | FRAME | 0.67mm | - | ROHS3 Compliant | Lead Free | ||
![]() MT9J003I12STCV2-DP ON Semiconductor | 2476 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | yes | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AR0330CM1C12SHKA0-CP ON Semiconductor | 1000 |
| Datasheet | 23 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | - | - | - | - | - | - | - | 2014 | - | e1 | yes | Active | 5 (48 Hours) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | - | - | - | - | IMAGE SENSOR,CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MT9M021IA3XTC-DPBR ON Semiconductor | 1976 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | yes | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NOIP1SN010KA-GDI ON Semiconductor | 30 | - | Datasheet | 20 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | - | Surface Mount | - | - | - | 355 | - | - | - | - | 2015 | PYTHON | - | yes | Obsolete | 3 (168 Hours) | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | IMAGE SENSOR,CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() KAF-8300-AXC-CD-AA ON Semiconductor | 717 | - | Datasheet | 9 Weeks | LIFETIME (Last Updated: 3 days ago) | - | Through Hole | 32-CDIP Module | - | - | - | - | - | -10°C~70°C TA | Bulk | 2001 | - | - | yes | Obsolete | 1 (Unlimited) | CCD | - | - | - | SENSITIVITY IS 23 MICRO V/ELECTRON | 14.5V~15.5V | 29.21mm | 20.32 mm | - | 15.5V | - | - | - | - | 28 Mbps | - | CERAMIC | - | - | - | 5.4μmx5.4μm | 3326H x 2504V | - | 64.4 dB | - | - | - | - | - | - | 4.42mm | No | ROHS3 Compliant | Lead Free | ||
![]() KAI-11002-ABA-CR-B1 ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 6 days ago) | - | Through Hole | 40-CDIP Module | - | - | - | - | - | -50°C~70°C TA | Bulk | 2001 | - | - | yes | Discontinued | 1 (Unlimited) | CCD | - | - | - | - | 14.5V~15.5V | - | - | - | 15.5V | - | - | - | - | - | - | - | - | - | 3 | 9μmx9μm | 4008H x 2672V | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MT9M001C12STC-DR ON Semiconductor | 19 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() KAI-08052-ABA-JD-BA ON Semiconductor | 542 |
| Datasheet | 52 Weeks | LIFETIME (Last Updated: 4 days ago) | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | -50°C~70°C | - | 2011 | - | - | yes | Obsolete | 1 (Unlimited) | CCD | - | - | - | IT HAS OUTPUT SENSITIVITY 35 MICRO VOLT PER ELECTRON; ELECTRONIC SHUTTER | 14.5V~15.5V | 40mm | 29 mm | - | - | - | - | - | - | - | - | - | - | - | 16 | 5.5μmx5.5μm | 3296H x 2472V | - | 66 dB | 4/3 inch | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KAI-08051-QXA-JD-BA ON Semiconductor | 986 |
| Datasheet | 9 Weeks | LIFETIME (Last Updated: 5 days ago) | - | - | 68-BPGA | NO | THROUGH HOLE MOUNT | - | - | - | -50°C~70°C TA | Tray | 2014 | - | - | yes | Obsolete | 1 (Unlimited) | CCD | - | - | - | IT HAS A SENSITIVITY OF 39 MICRO VOLT PER ELECTRON | 14.5V~15.5V | 40mm | 29 mm | - | - | - | - | - | - | - | - | - | - | - | 16 | 5.5μmx5.5μm | 3296H x 2472V | - | 66 dB | 4/3 inch | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |