- Manufacturer
- Factory Lead Time
- Part Status
- RoHS Status
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Pbfree Code
- Published
- Pixel Size
- Lead Free
- Package / Case
- Active Pixel Array
- Type
Attribute column
Categories
Image Sensors, Camera
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Voltage - Supply | Reach Compliance Code | Pin Count | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Termination Type | Data Rate | Halogen Free | Sensors/Transducers Type | Housing | Output Range | Output Interface Type | Frames per Second | Pixel Size | Active Pixel Array | Operating Current-Max | Dynamic Range | Optical Format | Horizontal Pixel Count | Master Clock | Frame Rate | Vertical Pixel | Array Type | Spectral Response (nm) | Sensitivity (V/lx.s) | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KAI-0340-AAA-CP-AA-SINGLE ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | LIFETIME (Last Updated: 1 week ago) | Through Hole | 22-CDIP Module | - | - | - | - | - | - | -50°C~70°C TA | Bulk | 2004 | - | - | yes | Obsolete | 1 (Unlimited) | CCD | - | IT HAS A SENSITIVITY OF 30 MICRO VOLT PER ELECTRON, ELECTRONIC SHUTTER | 14.75V~15.25V | - | - | 15.87mm | 12.45 mm | - | 15.25V | - | - | - | - | - | - | CERAMIC | - | - | 110 | 7.4μmx7.4μm | 640H x 480V | - | 69 dB | 1/3 inch | 640 | - | - | - | - | - | - | - | - | 5.15mm | No | ROHS3 Compliant | Lead Free | ||
![]() KAI-2093-ABA-CP-BA ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | LAST SHIPMENTS (Last Updated: 2 weeks ago) | Through Hole | 32-CDIP Module | - | - | - | - | - | - | -50°C~70°C TA | Bulk | 2014 | - | - | yes | Obsolete | 1 (Unlimited) | CCD | - | SENSITIVITY 14 UV/ELECTRON | 14.5V~15.5V | - | - | 33.02mm | 20.32 mm | - | 15.5V | - | - | - | 40 Mbps | - | - | - | - | - | 15 | 7.4μmx7.4μm | 1920H x 1080V | - | 60 dB | - | - | - | - | - | - | 300-1000 | - | - | - | 4.42mm | No | ROHS3 Compliant | Lead Free | ||
![]() AR0135AT2M25XUEA0-DPBR1 ON Semiconductor | 19 |
| - | 20 Weeks | - | - | 63-LBGA | - | - | - | - | - | - | -40°C~105°C | Tray | - | - | - | - | Active | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54 | 3.75μmx3.75μm | 1280H x 960V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KAF-1603-AAA-CP-B2 ON Semiconductor | 684 |
| Datasheet | 9 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | Through Hole | 24-CDIP Module | - | - | - | - | - | - | -60°C~60°C TA | Bulk | 2014 | - | - | yes | Obsolete | 1 (Unlimited) | CCD | - | IT HAS A SENSITIVITY OF 10 MICRO VOLT PER ELECTRON | 14.5V~15.5V | - | - | 34.54mm | 20.19 mm | - | 15.5V | - | - | - | 10 Mbps | - | - | CERAMIC | - | - | - | 9μmx9μm | 1536H x 1024V | - | 74 dB | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() KAI-2001-ABA-CP-BA ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | LAST SHIPMENTS (Last Updated: 2 weeks ago) | Through Hole | 32-CDIP Module | - | - | - | - | - | - | -50°C~70°C TA | Bulk | 2014 | - | - | yes | Obsolete | 1 (Unlimited) | CCD | - | SENSITIVITY IS 14 UV/ELECTRON, ELECTRONIC SHUTTER | 14.5V~15.5V | - | - | 33.02mm | 20.32 mm | - | 15.5V | - | - | - | 40 Mbps | - | - | - | - | - | 15 | 7.4μmx7.4μm | 1600H x 1200V | - | 60 dB | - | - | - | - | - | - | - | - | - | - | 3.56mm | No | RoHS Compliant | Lead Free | ||
![]() KAF-40000-FXA-JD-AA ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | LAST SHIPMENTS (Last Updated: 4 days ago) | - | Module | NO | THROUGH HOLE MOUNT | - | - | - | - | 0°C~60°C TA | Tray | 2014 | - | - | yes | Obsolete | 1 (Unlimited) | CCD | - | - | 14.5V~15.5V | - | - | 57.5mm | 49 mm | - | - | - | - | - | - | - | - | CERAMIC | - | - | 1 | 6μmx6μm | 7304H x 5478V | - | 70.2 dB | - | - | - | - | - | - | - | - | - | - | 3.43mm | - | RoHS Compliant | Lead Free | ||
![]() MT9M032C12STMU-DR ON Semiconductor | 19 | - | - | 15 Weeks | - | - | - | YES | SURFACE MOUNT | - | - | 70°C | -30°C | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.60-3.10 V | - | - | - | 11.43mm | 11.43 mm | DIGITAL VOLTAGE | - | 1.9V | 1.7V | SOLDER | - | - | IMAGE SENSOR,CMOS | CERAMIC | 0.20-3.05V | 2-WIRE INTERFACE | - | 2.20x2.20μm | - | 30mA | 70.1 dB | 1/4.5 inch | 1472 | 49.5 MHz | 60 fps | 1096 | FRAME | - | - | - | - | 2.3mm | - | ROHS3 Compliant | - | ||
![]() OV06922-V09N OmniVision Technologies Inc | 19 |
| Datasheet | 14 Weeks | - | Surface Mount | Module | - | - | 9 | - | - | - | -20°C~70°C TA | Bulk | - | OmniPixel® | - | - | Active | 3 (168 Hours) | CMOS | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | 2.5μmx2.5μm | 328H x 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() KAI-0340-ABB-CP-AA-SINGLE ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | LAST SHIPMENTS (Last Updated: 4 days ago) | Through Hole | 22-CDIP Module | - | - | - | - | - | - | -50°C~70°C TA | Bulk | 2004 | - | - | yes | Obsolete | 1 (Unlimited) | CCD | - | IT HAS A SENSITIVITY OF 30 MICRO VOLT PER ELECTRON, ELECTRONIC SHUTTER | 14.75V~15.25V | - | - | 15.87mm | 12.45 mm | - | 15.25V | - | - | - | - | - | - | CERAMIC | - | - | 110 | 7.4μmx7.4μm | 640H x 480V | - | 69 dB | 1/3 inch | 640 | - | - | - | - | - | - | - | - | 5.15mm | No | ROHS3 Compliant | Lead Free | ||
![]() OV07221-V28A OmniVision Technologies Inc | 19 |
| Datasheet | 14 Weeks | - | Surface Mount | Module | - | - | 2 | - | - | - | -20°C~70°C TA | Bulk | - | - | - | yes | Active | 3 (168 Hours) | CMOS | - | - | 3.3V | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 6μmx6μm | 640H x 480V | - | - | - | - | - | - | - | - | - | 3.8 V/lx.s | 11.43mm | 11.43mm | - | - | RoHS Compliant | - | ||
![]() KAF-8300-AAB-CB-AA ON Semiconductor | 554 |
| Datasheet | 9 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | Through Hole | 32-CDIP Module | - | - | - | - | - | - | -10°C~70°C TA | Bulk | 2001 | - | - | yes | Obsolete | 1 (Unlimited) | CCD | - | SENSITIVITY IS 23 MICRO V/ELECTRON | 14.5V~15.5V | - | - | 29.21mm | 20.32 mm | - | 15.5V | - | - | - | 28 Mbps | - | - | CERAMIC | - | - | - | 5.4μmx5.4μm | 3326H x 2504V | - | 64.4 dB | - | - | - | - | - | - | - | - | - | - | 4.42mm | No | ROHS3 Compliant | Lead Free | ||
![]() KAF-16801-AAA-DP-B2 ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | LIFETIME (Last Updated: 1 week ago) | Through Hole | 34-CDIP Module | - | - | - | - | - | - | -60°C~60°C TA | Bulk | 2014 | - | - | yes | Obsolete | 1 (Unlimited) | CCD | - | IT HAS A SENSITIVITY OF 13 MICRO VOLT PER ELECTRON | 14.5V~17V | - | - | 50.8mm | 50.8 mm | - | 17V | - | - | - | 10 Mbps | - | - | CERAMIC | - | - | - | 9μmx9μm | 4096H x 4096V | - | 76 dB | - | - | - | - | - | - | 400-800 | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() KAI-16000-AXA-JP-B2 ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | LAST SHIPMENTS (Last Updated: 22 hours ago) | - | 40-BCPGA | NO | THROUGH HOLE MOUNT | - | - | - | - | -50°C~70°C TA | Bulk | 2016 | - | - | yes | Obsolete | 1 (Unlimited) | CCD | - | - | 14.5V~15.5V | - | - | - | 44.45 mm | - | - | - | - | - | - | - | - | - | - | - | 3 | 7.4μmx7.4μm | 4872H x 3248V | - | 65 dB | - | - | - | - | - | - | - | - | - | - | 4.88mm | - | ROHS3 Compliant | - | ||
![]() NOIL1SM0300A-WWC ON Semiconductor | In Stock | - | Datasheet | 21 Weeks | - | - | 48-LCC | YES | SURFACE MOUNT | 0 | - | - | - | -40°C~70°C TJ | Tray | 2011 | - | - | yes | Active | 3 (168 Hours) | CMOS | - | - | 2.5V 3.3V | - | 0 | 14.22mm | 14.22 mm | - | - | - | - | - | - | Halogen Free | - | CERAMIC | - | - | 250 | 9.9μmx9.9μm | 640H x 480V | - | 61 dB | 1/2 inch | 640 | - | - | - | - | - | 17 V/lx.s | - | - | 1.55mm | No | ROHS3 Compliant | Lead Free | ||
![]() MT9V111IA7ATC-TR ON Semiconductor | 19 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | e1 | yes | Active | 4 (72 Hours) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | - | - | - | - | IMAGE SENSOR,CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 2493 |
| Datasheet | 22 Weeks | - | - | - | - | - | - | 92-LCC | - | - | -30°C~70°C TA | Tray | - | - | - | - | Active | 3 (168 Hours) | CMOS | - | - | 1.8V 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 340 | 5.5μmx5.5μm | 2048H x 1088V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 22 Weeks | - | - | - | - | - | - | - | - | - | -30°C~70°C TA | - | - | - | - | - | Active | 3 (168 Hours) | CMOS | - | - | 1.8V~3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 | 5.5μmx5.5μm | 2048H x 2048V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NOIP3SN5000A-LTI ON Semiconductor | In Stock | - | Datasheet | 20 Weeks | LAST SHIPMENTS (Last Updated: 3 days ago) | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2016 | PYTHON | - | yes | Obsolete | 3 (168 Hours) | CMOS | - | - | 1.8V~3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | 4.8μmx4.8μm | 2592H x 2048V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KAF-09000-ABA-DP-BA ON Semiconductor | 834 |
| Datasheet | 9 Weeks | LIFETIME (Last Updated: 2 days ago) | Through Hole | 34-CDIP Module | - | - | - | - | - | - | -60°C~60°C TA | Bulk | 2014 | - | - | yes | Obsolete | 1 (Unlimited) | CCD | - | IT HAS A SENSITIVITY OF 24 MICRO VOLT PER ELECTRON | 14.8V~17V | - | - | 50.8mm | 50.8 mm | - | 17V | - | - | - | 10 Mbps | - | - | CERAMIC | - | - | - | 12μmx12μm | 3056H x 3056V | - | 84 dB | - | - | - | - | - | - | 300-1100 | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() KAI-0340-ABB-CB-AA-DUAL ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | LIFETIME (Last Updated: 4 days ago) | Through Hole | 22-CDIP Module | - | - | - | - | - | - | -50°C~70°C TA | Bulk | 2004 | - | - | yes | Obsolete | 1 (Unlimited) | CCD | - | IT HAS A SENSITIVITY OF 30 MICRO VOLT PER ELECTRON, ELECTRONIC SHUTTER | 14.75V~15.25V | - | - | 15.87mm | 12.45 mm | - | 15.25V | - | - | - | - | - | - | CERAMIC | - | - | 210 | 7.4μmx7.4μm | 640H x 480V | - | 69 dB | 1/3 inch | 640 | - | - | - | - | - | - | - | - | 5.15mm | No | ROHS3 Compliant | Lead Free |