- Manufacturer
- Factory Lead Time
- Part Status
- RoHS Status
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Pbfree Code
- Published
- Pixel Size
- Lead Free
- Package / Case
- Active Pixel Array
- Type
Attribute column
Categories
Image Sensors, Camera
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Termination Type | Data Rate | Sensors/Transducers Type | Housing | Output Range | Output Interface Type | Frames per Second | Pixel Size | Active Pixel Array | Operating Current-Max | Dynamic Range | Optical Format | Horizontal Pixel Count | Master Clock | Frame Rate | Vertical Pixel | Array Type | Sensitivity (V/lx.s) | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MT9T031C12STC-DP ON Semiconductor | 480 | - | Datasheet | 14 Weeks | - | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 3-3.60 V | - | - | 14.22mm | 14.22 mm | DIGITAL VOLTAGE | - | 3.6V | - | 3V | SOLDER | - | IMAGE SENSOR,CMOS | CERAMIC | 0.30-3.30V | 2-WIRE INTERFACE | - | 3.20x3.20μm | - | 27.8mA | 61 dB | 1/2 inch | 2048 | 48 MHz | 12 fps | 1536 | FRAME | - | - | - | 2.25mm | - | ROHS3 Compliant | - | ||
![]() AR0134CSSC00SUEA0-DPBR ON Semiconductor | 2 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | - | - | - | 64 | - | - | 2014 | - | e1 | yes | Active | 4 (72 Hours) | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -30°C | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.5-3.1V | - | - | 9mm | 9 mm | DIGITAL CURRENT | - | 1.95V | - | 1.7V | SOLDER | - | IMAGE SENSOR,CMOS | - | -22-22mA | 2-WIRE INTERFACE | - | 3.75μm | - | - | - | 1/3 inch | 1280 | 50 MHz | 60 fps | 960 | SINGLE FRAME | - | - | - | 1.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() NOIP1SN0500A-QDI ON Semiconductor | 590 | - | Datasheet | 20 Weeks | LAST SHIPMENTS (Last Updated: 16 hours ago) | Surface Mount | 48-LCC | - | - | 48 | -40°C~85°C TJ | Tray | 2014 | PYTHON | - | yes | Obsolete | 3 (168 Hours) | CMOS with Processor | - | - | - | IT ALSO OPERATES AT 3.2 TO 3.4 V SUPPLY VOLTAGE, GLOBAL SHUTTER | 1.8V~3.3V | - | 14.22mm | 14.22 mm | - | - | - | 3.3V | - | - | - | - | - | - | - | 43 | 4.8μmx4.8μm | 800H x 600V | - | 60 dB | 1/3.6 inch | 800 | 72 MHz | 545 fps | - | - | - | - | - | 2.28mm | No | ROHS3 Compliant | Lead Free | ||
![]() OV07675-A23A OmniVision Technologies Inc | 1 | - | Datasheet | 14 Weeks | - | Surface Mount | 23-WFBGA | - | - | 23 | -30°C~70°C TJ | Tray | 2010 | OmniPixel3-HS™ | - | - | Not For New Designs | 3 (168 Hours) | CMOS | - | - | - | ROLLING SHUTTER, ANALOG SUPPLY VOLTAGE 2.6V TO 3V NOMINAL | 2.8V | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | 2.5μmx2.5μm | 640H x 480V | - | 71 dB | 1/9 inch | 640 | - | - | - | - | 1.8 V/lx.s | 2.82mm | 2.825mm | - | - | RoHS Compliant | - | ||
![]() AR0144CSSM20SUKA0-CRBR1 ON Semiconductor | 35 |
| Datasheet | 25 Weeks | ACTIVE (Last Updated: 3 days ago) | - | 69-WFBGA, CSPBGA | - | - | - | - | - | 2015 | - | - | yes | Active | 4 (72 Hours) | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 3μmx3μm | 1280H x 800V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AR1820HSSC00SHEA0-DR ON Semiconductor | 1 |
| Datasheet | 22 Weeks | ACTIVE (Last Updated: 1 week ago) | - | 60-LBGA | - | - | - | - | Tray | 2017 | - | - | yes | Active | 4 (72 Hours) | CMOS | - | - | - | ELECTRONIC ROLLING SHUTTER | 1.8V 2.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 1.34μmx1.34μm | - | - | - | - | - | - | 24 fps | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NOIP1SN0300A-QDI ON Semiconductor | 1516 | - | Datasheet | 20 Weeks | LAST SHIPMENTS (Last Updated: 1 day ago) | Surface Mount | 48-LCC | - | - | 48 | -40°C~85°C TJ | Tray | 2014 | PYTHON | - | yes | Obsolete | 3 (168 Hours) | CMOS with Processor | - | - | - | IT ALSO OPERATES AT 3.2 TO 3.4 V SUPPLY VOLTAGE, GLOBAL SHUTTER | 1.8V~3.3V | - | 14.22mm | 14.22 mm | - | - | - | 3.3V | - | - | - | - | - | - | - | 43 | 4.8μmx4.8μm | 640H x 480V | - | 60 dB | 1/4 inch | 640 | 72 MHz | 815 fps | - | - | - | - | - | 2.28mm | No | ROHS3 Compliant | Lead Free | ||
![]() AR0141CSSM21SUEA0-TPBR ON Semiconductor | 3000 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 5 days ago) | - | 63-LBGA | YES | SURFACE MOUNT | - | -30°C~70°C | Tape & Reel (TR) | 2014 | - | e1 | yes | Active | 4 (72 Hours) | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT 2.50-3.10 V ANALOG SUPPLY VOLATGE | 1.8V~2.8V | - | 9mm | 9 mm | - | - | - | - | - | - | - | - | - | 0.40-1.50V | - | 60 | 3μmx3μm | 1280H x 800V | - | 79 dB | 1/4 inch | - | 50 MHz | - | - | - | - | - | - | 1.4mm | - | ROHS3 Compliant | - | ||
![]() AR0331SRSC00SHCA0-DRBR ON Semiconductor | 1231 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | - | - | - | - | 2014 | - | - | yes | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NOIP1SE0500A-QTI ON Semiconductor | 2198 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | LCC | - | - | 48 | - | - | 2015 | PYTHON | - | yes | Active | 3 (168 Hours) | - | - | 85°C | -40°C | - | - | - | 14.22mm | 14.22 mm | - | 3.4V | 1.9V | - | - | SOLDER | - | IMAGE SENSOR,CMOS | - | - | 4-WIRE INTERFACE | - | 4.80x4.80μm | - | - | 60 dB | 1/3.6 inch | 800 | 72 MHz | 545 fps | 600 | FRAME | - | - | - | 2.28mm | - | ROHS3 Compliant | Lead Free | ||
![]() MT9V032C12STC-DR ON Semiconductor | 35 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | - | - | - | 2015 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AR0330CS1C12SPKA0-CP ON Semiconductor | 35 |
| Datasheet | 23 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | - | - | - | 61 | - | - | 2012 | - | e1 | yes | Active | 5 (48 Hours) | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -30°C | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.7-2.9V, CSP PACKAGE ALSO AVAILABLE | - | - | 11.43mm | 11.43 mm | DIGITAL VOLTAGE | 2.9V | 1.9V | - | - | SOLDER | - | IMAGE SENSOR,CMOS | CERAMIC | 0.40-1.40V | 2-WIRE INTERFACE | - | 2.20x2.20μm | - | - | 69.5 dB | 1/3 inch | 2304 | 27 MHz | 60 fps | 1296 | FRAME | - | - | - | 2.275mm | - | ROHS3 Compliant | Lead Free | ||
![]() NOIP1FN1300A-QDI ON Semiconductor | In Stock | - | Datasheet | 20 Weeks | LAST SHIPMENTS (Last Updated: 2 days ago) | Surface Mount | - | - | - | - | - | - | 2015 | PYTHON | - | yes | Obsolete | 3 (168 Hours) | - | - | 85°C | -40°C | - | - | - | 14.22mm | 14.22 mm | - | 3.4V | 1.9V | - | - | SOLDER | - | IMAGE SENSOR,CMOS | - | - | 4-WIRE INTERFACE | - | 4.80x4.80μm | - | - | 60 dB | 1/2 inch | 1280 | 72 MHz | 210 fps | 1024 | FRAME | - | - | - | 2.28mm | - | ROHS3 Compliant | Lead Free | ||
![]() AR0134CSSM25SUEA0-DRBR1 ON Semiconductor | 890 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 3 days ago) | - | 63-LFBGA | - | - | - | -30°C~70°C | Tray | 2016 | - | - | yes | Active | 4 (72 Hours) | CMOS | - | - | - | - | 1.8V~2.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54 | 3.75μmx3.75μm | 1280H x 960V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OVM7690-R20A OmniVision Technologies Inc | In Stock | - | Datasheet | 14 Weeks | - | - | 20-CAMERACUBE | - | - | 20 | -30°C~70°C TA | Tape & Reel (TR) | 2009 | CameraCube™ | - | - | Active | 3 (168 Hours) | CMOS with Processor | - | - | - | - | 2.8V | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | 1.75μmx1.75μm | 640H x 480V | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NOIP3SN1300A-QTI ON Semiconductor | 2485 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | YES | SURFACE MOUNT | - | -40°C~85°C | - | 2003 | PYTHON | - | yes | Active | 3 (168 Hours) | CMOS | - | - | - | GLOBAL SHUTTER; IT ALSO OPERATES AT 3.3V NOMINAL SUPPLY VOLTAGE; IT ALSO HAVE MASTER CLOCK 360 MHZ (10-BIT) AND 288 MHZ (8-BIT) WHEN PLL IS NOT USED | 1.8V~3.3V | - | 14.22mm | 14.22 mm | - | - | - | - | - | - | 72 Mbps | - | - | - | - | 50 | 4.8μmx4.8μm | 1280H x 1024V | - | 60 dB | 1/2 inch | - | 72 MHz | 210 fps | - | - | - | - | - | 2.28mm | - | ROHS3 Compliant | Lead Free | ||
![]() MT9V127IA3XTC-DR1 ON Semiconductor | 35 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | - | -40°C~105°C | - | 2015 | - | e1 | yes | Active | 3 (168 Hours) | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.8V 2.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 5.6μmx5.6μm | 680H x 512V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NOIP1FN5000A-QTI ON Semiconductor | 632 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | LCC | - | - | 84 | -40°C~85°C TJ | - | 1999 | PYTHON | - | yes | Active | 3 (168 Hours) | CMOS with Processor | - | - | - | - | 1.8V~3.3V | - | - | - | - | 3.6V | - | - | - | - | - | - | - | - | - | 100 | 4.8μmx4.8μm | 2592H x 2048V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NOIP1SE2000A-LTI ON Semiconductor | 2809 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | - | - | - | -40°C~85°C TJ | - | 2016 | PYTHON | - | yes | Active | 3 (168 Hours) | CMOS with Processor | - | - | - | - | 1.8V~3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 | 4.5μmx4.5μm | 1920H x 1200V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT9V032C12STC-TP ON Semiconductor | 35 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |