- Manufacturer
- Part Status
- Packaging
- Data Rate
- Moisture Sensitivity Level (MSL)
- Orientation
- RoHS Status
- Package / Case
- Size
- Operating Temperature
- Published
- Voltage - Supply
- Idle Current, Typ @ 25°C
Attribute column
Categories
IrDA Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Data Rate | Size | Rise Time | Fall Time (Typ) | Interface IC Type | Wavelength | Standards | Fiber Optic Device Type | Operating Wavelength-Nom | Idle Current, Typ @ 25°C | Link Range, Low Power | Shutdown | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPM871-E4 ROHM Semiconductor | In Stock | - | Datasheet | - | Module | - | - | 8 | -20°C~85°C | Tape & Reel (TR) | 2004 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 2.6V~3.6V | - | Top View | - | - | - | - | - | - | - | - | 3.6V | - | - | 115.2kbs (SIR) | 7.60mmx2.72mmx2.00mm | - | - | - | 870 nm | IrDA 1.2 | - | - | 73μA | 20cm 60cm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() RPM922-H11E2A ROHM Semiconductor | In Stock | - | Datasheet | - | Module | YES | SURFACE MOUNT | 7 | -30°C~85°C | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 2.4V~3.6V | - | Side View | - | - | - | - | - | - | - | - | 3.6V | - | - | 115.2kbs (SIR) | 6.80mmx2.29mmx1.70mm | - | - | - | 888 nm | IrDA 1.3 | TRANSCEIVER | 888 nm | 900μA | 20cm 60cm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() GP2W0114YP0F Sharp Microelectronics | In Stock | - | Datasheet | Surface Mount | Module | - | - | 9 | -25°C~70°C | Tape & Reel (TR) | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -25°C | - | 2.4V~5.5V | - | Top View | - | - | - | - | - | - | - | - | - | 3.6V | 2V | 115.2kbs (SIR) | 9.2mmx3.0mmx3.4mm | 60ns | 60 ns | - | 870 nm | IrPHY 1.2 | - | - | - | 20cm | Yes | 2.15mm | 7.9mm | 2.75mm | - | RoHS Compliant | Lead Free | ||
![]() ZHX1223TB115THTR Zilog | In Stock | - | - | - | Module | NO | - | - | -30°C~85°C | Tape & Reel (TR) | 2005 | SIR UltraSlim™ | e0 | no | Obsolete | 4 (72 Hours) | 7 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | 2.4V~3.6V | SINGLE | Top View | NO LEAD | 225 | 1 | 3.3V | 30 | 8 | R-XSMA-N7 | Not Qualified | 3.6V | - | - | 115.2kbs (SIR) | 7.3mmx2.8mmx1.9mm | - | - | INTERFACE CIRCUIT | 870 nm | IrPHY 1.4 | - | - | 90μA | 20cm | Yes | 2.7mm | 6.9mm | 1.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() ZHX2022TV040THTR Zilog | In Stock | - | - | - | - | NO | - | - | -25°C~85°C | Tape & Reel (TR) | 2005 | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | Tin/Lead (Sn/Pb) | - | - | - | 2.7V~5.5V | SINGLE | Top View | NO LEAD | 225 | 1 | 3V | 30 | 8 | R-XSMA-N8 | Not Qualified | 5.5V | - | - | 4Mbs (FIR) | 9.7mmx4.7mmx4.0mm | - | - | INTERFACE CIRCUIT | 886 nm | IrPHY 1.4 | - | - | 2mA | - | Yes | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() GP2W0114YPS Sharp Microelectronics | In Stock | - | Datasheet | - | Module | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | - | - | - | Obsolete | 3 (168 Hours) | - | - | 85°C | -40°C | - | 2V~3.6V | - | Top View | - | - | - | - | - | - | - | - | 3.6V | - | - | 115.2kbs (SIR) | 7.9mmx2.8mmx2.2mm | - | - | - | 870 nm | IrPHY 1.2 | - | - | 90μA | 20cm | Yes | 2.15mm | 7.9mm | 2.75mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZHX1403MA115TH2090TR Zilog | In Stock | - | - | - | Module | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2005 | SIR UltraSlim™ | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | 2.4V~3.6V | - | Side View | - | - | - | - | - | - | - | - | 3.6V | - | - | 115.2kbs (SIR) | 7.3mmx2.8mmx1.9mm | - | - | - | - | IrPHY 1.4 | - | - | 100nA | 1m | Yes | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZHX1423TA115THTR Zilog | In Stock | - | - | - | Module | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2005 | SIR UltraSlim™ | e0 | no | Obsolete | 4 (72 Hours) | - | TIN LEAD | - | - | - | 2.4V~3.6V | - | Side View | - | 225 | 1 | 3.3V | 30 | - | - | Not Qualified | 3.6V | - | - | 115.2kbs (SIR) | 7.3mmx2.8mmx1.9mm | - | - | INTERFACE CIRCUIT | 870 nm | IrPHY 1.4 | - | - | 100nA | 1m | Yes | 2.7mm | 6.9mm | 1.8mm | - | ROHS3 Compliant | Contains Lead | ||
![]() RPM882-E4 ROHM Semiconductor | In Stock | - | - | - | Module | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 2.4V~3.6V | - | - | - | - | - | - | - | - | - | - | 3.6V | - | - | 115.2kbs (SIR) | - | - | - | - | - | IrDA 1.2 | - | - | 80μA | 20cm 60cm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ZHX1010MV115THTR Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 2.4V~5.5V | - | Side View | - | - | - | - | - | - | - | - | - | - | - | 115.2kbs (SIR) | 9.7mmx3.7mmx4.0mm | - | - | - | - | - | - | - | 90μA | 1m | Yes | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ZHX1203MB115TH2090TR Zilog | In Stock | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2012 | SIR UltraSlim™ | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | 2.4V~3.6V | - | Side View | - | - | - | - | - | - | - | - | - | - | - | 115.2kbs (SIR) | 7.3mmx2.8mmx1.9mm | - | - | - | - | IrPHY 1.4 | - | - | 100μA | 20cm | Yes | - | - | - | - | ROHS3 Compliant | - |