- Manufacturer
- Gross weight
- Type of sensor
- Certificates
- Switch housing
- Operating temperature
- Output configuration
- Supply voltage
- Range
- Connections
- IP rating
- Body material
- Kind of forehead
Attribute column
Categories
LVDT Transducers (Linear Variable Differential Transformer)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Body material | Certificates | Connections | Gross weight | IP rating1 | Kind of forehead | Manufacturer series | Max. operating current | Range | Supply voltage1 | Switch housing | Switching frequency max | Type of sensor | Operating temperature | Applications | Supply voltage | Output configuration | Body plating | Overall length | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XS1M18MA250 TELEMECANIQUE SENSORS | 2375 |
| - | - | nickel plated brass | RoHS compliant | lead 2m | 108.2g | - | embedded | XS | 0.2A | 0...5mm | 24...240V AC | M18 | 2kHz | inductive | -25...70°C | - | 24...210V DC | NO | - | 60mm | IP68 | ||
![]() XS1N05NA310 TELEMECANIQUE SENSORS | 52 | - | - | - | nickel plated brass | RoHS compliant | lead 2m | 31.99g | - | embedded | XS | 0.1A | 0...1mm | - | M5 | 5kHz | inductive | -25...70°C | - | 5...30V DC | NPN / NO | - | 28mm | IP67 | ||
![]() XS212AAPAL5 TELEMECANIQUE SENSORS | 11 |
| - | - | PPS | RoHS compliant | lead 5m | 145.8g | IP69K | embedded | XS | 0.2A | 0...7mm | - | M12 | 2.5kHz | inductive | -25...85°C | food industry | 10...58V DC | PNP / NO | - | 54mm | IP68 | ||
![]() XS1M30AB120 TELEMECANIQUE SENSORS | 2489 |
| - | - | nickel plated brass | RoHS compliant | lead 2m | 181g | - | embedded | XS | 20mA | 1...10mm | - | M30 | - | inductive | -25...70°C | - | 10...36V DC | analogue 4-20mA | - | 54mm | IP67 | ||
![]() XS218SAMAL2 TELEMECANIQUE SENSORS | 2910 |
| - | - | stainless steel | RoHS compliant | lead 2m | 103g | IP69K | non-embedded | XS | 0.2A | 0...12mm | 20...264V DC | M18 | 1kHz | inductive | -25...85°C | food industry | 20...264V AC | 2-wire NO | - | 60mm | IP68 | ||
![]() XS218AAMAL2 TELEMECANIQUE SENSORS | 7 |
| - | - | PPS | RoHS compliant | lead 2m | 81.33g | IP69K | non-embedded | XS | 0.2A | 0...12mm | 20...264V DC | M18 | 1kHz | inductive | -25...85°C | food industry | 20...264V AC | NO | - | 64mm | IP68 | ||
![]() XS130BHPAL2 TELEMECANIQUE SENSORS | 31 |
| - | - | nickel plated brass | RoHS compliant | lead 2m | 198.9g | - | embedded | XS | 0.2A | 0...15mm | - | M30 | 0.2kHz | inductive | -25...70°C | - | 10...36V DC | PNP / NO | - | 57mm | IP67 | ||
![]() XS108B3NAM12 TELEMECANIQUE SENSORS | 41 |
| - | 4 | nickel plated brass | RoHS compliant | connector M12 | 20.2g | IP67 | embedded | XS | 0.2A | 0...2.5mm | - | M8 | 2.5kHz | inductive | -25...70°C | - | 10...36V DC | NPN / NO | - | 45mm | IP65 | ||
![]() XS1N05PA311S TELEMECANIQUE SENSORS | 2980 |
| - | 3 | stainless steel | RoHS compliant | connector M8 | 120g | - | embedded | XS | 0.1A | 0...0.8mm | - | M5 | 5kHz | inductive | -25...70°C | - | 5...30V DC | PNP / NO | - | 42mm | IP67 | ||
![]() XS1M30KP340D TELEMECANIQUE SENSORS | 2208 |
| - | 4 | nickel plated brass | RoHS compliant | connector M12 | 148.5g | - | embedded | XS | 0.2A | 0...10mm | - | M30 | 1kHz | inductive | -25...70°C | - | 10...36V DC | PNP/NPN NO/NC | - | 72mm | IP67 | ||
![]() XS212SAPAL2 TELEMECANIQUE SENSORS | 32 |
| - | - | stainless steel | RoHS compliant | lead 2m | 79.95g | IP69K | non-embedded | XS | 0.2A | 0...7mm | - | M12 | 2.5kHz | inductive | -25...85°C | food industry | 10...36V DC | PNP / NO | - | 55mm | IP68 | ||
![]() XS218SAPAM12 TELEMECANIQUE SENSORS | 32 |
| - | 4 | stainless steel | RoHS compliant | connector M12 | 59g | IP69K | non-embedded | XS | 0.2A | 0...12mm | - | M18 | 1kHz | inductive | -25...85°C | food industry | 10...36V DC | PNP / NO | - | 70mm | IP67 | ||
![]() XS230BLNAL2 TELEMECANIQUE SENSORS | 52 |
| - | - | nickel plated brass | RoHS compliant | lead 2m | 188.2g | - | non-embedded | XS | 0.2A | 0...12mm | - | M30 | 300Hz | inductive | -25...70°C | - | 10...36V DC | NPN / NO | - | 57mm | IP67 | ||
![]() XS212BLNAM12 TELEMECANIQUE SENSORS | 11 |
| - | 4 | nickel plated brass | RoHS compliant | connector M12 | 28.27g | - | non-embedded | XS | 0.2A | 0...4mm | - | M12 | 1.2kHz | inductive | -25...70°C | - | 10...36V DC | NPN / NO | - | 55mm | IP67 | ||
![]() XS118BLPAL5 TELEMECANIQUE SENSORS | 27 |
| - | - | nickel plated brass | RoHS compliant | lead 5m | 169.66g | - | embedded | XS | 0.2A | 0...5mm | - | M18 | 1.2kHz | inductive | -25...70°C | - | 10...36V DC | PNP / NO | - | 53mm | IP67 | ||
![]() XS212BLNBL2 TELEMECANIQUE SENSORS | 27 |
| - | - | nickel plated brass | RoHS compliant | lead 2m | 70.2g | - | non-embedded | XS | 0.2A | 0...4mm | - | M12 | 1.2kHz | inductive | -25...70°C | - | 10...36V DC | NPN / NC | - | 44mm | IP67 | ||
![]() XS1M30KP340 TELEMECANIQUE SENSORS | In Stock | - | - | - | nickel plated brass | RoHS compliant | lead 2m | 198g | - | embedded | XS | 0.2A | 0...10mm | - | M30 | 1kHz | inductive | -25...70°C | - | 10...36V DC | PNP/NPN NO/NC | - | 64mm | IP68 | ||
![]() XS1N12PC410D TELEMECANIQUE SENSORS | 44 |
| - | 4 | nickel plated brass | RoHS compliant | connector M12 | 37.45g | IP69K | embedded | XS | 0.2A | 0...2mm | - | M12 | 5kHz | inductive | -25...70°C | - | 12...24V DC | PNP / NO + NC | - | 50mm | IP65 | ||
![]() XSAV12801 TELEMECANIQUE SENSORS | 24 | - | - | - | brass | RoHS compliant | lead 2m | 223.45g | - | embedded | OsiSense | 0.2A | 0...10mm | 24...240V AC | M30 | 800Hz | inductive | -25...70°C | - | 24...210V DC | 2-wire NC | nickel | 81mm | IP67 | ||
![]() XS618B1PBM12 TELEMECANIQUE SENSORS | 54 | - | - | 4 | - | RoHS compliant | connector M12 | 62.17g | - | - | OsiSense | - | 0...8mm | - | M18 | - | inductive | -25...70°C | - | 12...48V DC | PNP / NC | - | - | - |