- Manufacturer
- Gross weight
- Type of sensor
- Certificates
- Switch housing
- Operating temperature
- Output configuration
- Supply voltage
- Range
- Connections
- IP rating
- Body material
- Kind of forehead
Attribute column
Categories
LVDT Transducers (Linear Variable Differential Transformer)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Body material | Additional functions | Base Product Number | Certificates | Connections | Gross weight | Kind of forehead | Manufacturer | Manufacturer Part Number | Manufacturer series | Max. operating current | Mfr | Mounting | Package | Product Status | Range | RoHS | Switch housing | Switching frequency max | Trade name | Type of sensor | Usage Level | Operating temperature | Operating Temperature | Series | Size / Dimension | Part Status | Type | Supply voltage | Output Type | Output configuration | Body plating | Sensing Distance | Screening Level | Overall length | Linear Range | Features | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XS108BLPAL2 TELEMECANIQUE SENSORS | 7 |
| - | - | brass | - | - | RoHS compliant | lead 2m | 46.7g | embedded | - | - | OsiSense | 0.2A | - | - | - | - | 0...1.5mm | - | M8 | 3kHz | - | inductive | - | -25...70°C | - | - | - | - | - | 12...24V DC | - | PNP / NO | nickel | - | - | 42mm | - | - | IP68 | ||
![]() XS508B1PAL2 TELEMECANIQUE SENSORS | 33 | - | - | - | brass | - | - | RoHS compliant | lead 2m | 37.39g | embedded | - | - | OsiSense | 0.2A | - | - | - | - | 0...1.5mm | - | M8 | 5kHz | - | inductive | - | -25...70°C | - | - | - | - | - | 12...24V DC | - | PNP / NO | nickel | - | - | 33mm | - | - | IP67 | ||
![]() XS106B3PAM12 TELEMECANIQUE SENSORS | 2572 |
| - | 4 | brass | - | - | RoHS compliant | connector M12 | 10.7g | embedded | - | - | OsiSense | 0.2A | - | - | - | - | 0...2mm | - | Ø6,5 | 2.5kHz | - | inductive | - | -25...70°C | - | - | - | - | - | 12...24V DC | - | PNP / NO | nickel | - | - | 45mm | - | - | IP67 | ||
![]() XS208BLPAM12 TELEMECANIQUE SENSORS | 31 |
| - | 4 | brass | - | - | RoHS compliant | connector M12 | 22.8g | non-embedded | - | - | OsiSense | 0.2A | - | - | - | - | 0...2.5mm | - | M8 | 3kHz | - | inductive | - | -25...70°C | - | - | - | - | - | 12...24V DC | - | PNP / NO | nickel | - | - | 62mm | - | - | IP67 | ||
![]() XS108BLPAM12 TELEMECANIQUE SENSORS | 11 |
| - | 4 | brass | - | - | RoHS compliant | connector M12 | 21.89g | embedded | - | - | OsiSense | 0.2A | - | - | - | - | 0...1.5mm | - | M8 | 3kHz | - | inductive | - | -25...70°C | - | - | - | - | - | 12...24V DC | - | PNP / NO | nickel | - | - | 62mm | - | - | IP67 | ||
![]() XS112B3PAM12 TELEMECANIQUE SENSORS | 25 | - | - | 4 | brass | - | - | RoHS compliant | connector M12 | 26.5g | embedded | - | - | OsiSense | 0.2A | - | - | - | - | 0...4mm | - | M12 | 2.5kHz | - | inductive | - | -25...70°C | - | - | - | - | - | 12...24V DC | - | PNP / NO | nickel | - | - | 50mm | - | - | IP67 | ||
![]() XS106B3PAM8 TELEMECANIQUE SENSORS | 54 | - | - | 3 | brass | - | - | RoHS compliant | connector M8 | 8.62g | embedded | - | - | OsiSense | 0.2A | - | - | - | - | 0...2mm | - | Ø6,5 | 2.5kHz | - | inductive | - | -25...70°C | - | - | - | - | - | 12...24V DC | - | PNP / NO | nickel | - | - | 42mm | - | - | IP67 | ||
![]() XS108B3PAL2 TELEMECANIQUE SENSORS | 23 | - | - | - | brass | - | - | RoHS compliant | lead 2m | 37.4g | embedded | - | - | OsiSense | 0.2A | - | - | - | - | 0...2mm | - | M8 | 2.5kHz | - | inductive | - | -25...70°C | - | - | - | - | - | 12...24V DC | - | PNP / NO | nickel | - | - | 33mm | - | - | IP68 | ||
![]() XS118B3PAL2 TELEMECANIQUE SENSORS | 20 |
| - | - | brass | - | - | RoHS compliant | lead 2m | 94.8g | embedded | - | - | OsiSense | 0.2A | - | - | - | - | 0...8mm | - | M18 | 1kHz | - | inductive | - | -25...70°C | - | - | - | - | - | 12...24V DC | - | PNP / NO | nickel | - | - | 38mm | - | - | IP68 | ||
![]() XS106B3PAL2 TELEMECANIQUE SENSORS | 49 |
| - | - | brass | - | - | RoHS compliant | lead 2m | 29.09g | embedded | - | - | OsiSense | 0.2A | - | - | - | - | 0...2mm | - | Ø6,5 | 2.5kHz | - | inductive | - | -25...70°C | - | - | - | - | - | 12...24V DC | - | PNP / NO | nickel | - | - | 33mm | - | - | IP68 | ||
![]() XS108B3PAM8 TELEMECANIQUE SENSORS | 26 |
| - | 3 | brass | - | - | RoHS compliant | connector M8 | 16.98g | embedded | - | - | OsiSense | 0.2A | - | - | - | - | 0...2mm | - | M8 | 2.5kHz | - | inductive | - | -25...70°C | - | - | - | - | - | 12...24V DC | - | PNP / NO | nickel | - | - | 42mm | - | - | IP67 | ||
![]() XS130B3PAL2 TELEMECANIQUE SENSORS | 20 |
| - | - | brass | - | - | RoHS compliant | lead 2m | 163.19g | embedded | - | - | OsiSense | 0.2A | - | - | - | - | 0...15mm | - | M30 | 500Hz | - | inductive | - | -25...70°C | - | - | - | - | - | 12...24V DC | - | PNP / NO | nickel | - | - | 43mm | - | - | IP68 | ||
![]() IM12-04BNS-ZCK SICK | In Stock | - | - | 4 | nickel plated brass | - | - | RoHS compliant | - | 31g | - | - | - | - | 0.2A | - | - | - | - | 4mm | - | M12 | 2kHz | - | inductive | - | -25...75°C | - | - | - | - | - | 10...30V DC | - | NPN / NO | nickel | - | - | 52.2mm | - | - | IP67 | ||
![]() IR12.P10S-N60.PC1Z.7BO BAUMER | In Stock | - | - | 3 | brass | - | - | RoHS compliant | connector M12 | 31.26g | non-embedded | - | - | - | 0.1A | - | - | - | - | 0...10mm | - | M12 | 1.5kHz | - | inductive | - | -25...75°C | - | - | - | - | - | 6...36V DC | - | PNP / NC | nickel | - | - | 60mm | - | - | IP67 | ||
![]() E2E-X8B1T18 10M OMRON | 23 |
| - | - | brass | IO-Link (COM3) | - | RoHS compliant | lead 10 m | 525.1g | embedded | - | - | - | 0.2A | - | - | - | - | 0...8mm | - | M18 | 500Hz | E2E Next | inductive | - | -25...70°C | - | - | - | - | - | 10...30V DC | - | PNP / NO | nickel | - | - | 55mm | - | - | IP67 | ||
![]() 02561033-000 TE Connectivity | In Stock | - | - | - | - | - | 0256 | - | - | - | - | Miscellaneous | 30-103-406 | - | - | TE Connectivity Measurement Specialties | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02350511-000 TE Connectivity | In Stock | - | - | - | - | - | 0235 | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | Thread Mount | Bulk | Active | - | Non-Compliant | - | - | - | - | Commercial grade | - | 0 to 70 °C | GCD | 111mm | Active | Linear | - | Analog | - | - | 6.35 mm | Commercial | - | 6.35mm | High Reliability | - | ||
![]() 72350015-000 TE Connectivity | In Stock | - | - | - | - | - | 72350015 | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02350706-000 TE Connectivity | In Stock | - | - | - | - | - | 0235 | - | - | - | - | ABB | ACH550-UH-04A1-4+B055+K454 | - | - | TE Connectivity Measurement Specialties | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | LBB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02560399-000 TE Connectivity | 2995 |
| - | - | - | - | 0256 | - | - | - | - | O-Z Gedney | FB400152 | - | - | TE Connectivity Measurement Specialties | - | Bulk | Active | - | - | - | - | - | - | - | - | -55°C ~ 150°C | HR | 397.3mm | - | - | - | - | - | - | - | - | - | ±101.6mm | General Purpose | - |