- Manufacturer
- Gross weight
- Type of sensor
- Certificates
- Switch housing
- Operating temperature
- Output configuration
- Supply voltage
- Range
- Connections
- IP rating
- Body material
- Kind of forehead
Attribute column
Categories
LVDT Transducers (Linear Variable Differential Transformer)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Body material | Base Product Number | Certificates | Connections | Gross weight | Kind of forehead | Manufacturer | Manufacturer Part Number | Manufacturer series | Max. operating current | Mfr | Mounting | Package | Product Status | Range | RoHS | Supply voltage1 | Switch housing | Switching frequency max | Type of sensor | Voltage, Rating | Operating temperature | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Supply voltage | Style | Output configuration | Body plating | Coil Voltage | Coil Type | Overall length | Linear Range | Features | Auxiliary Contacts | Travel | Industry Standards | IP rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 02560419-000 TE Connectivity | In Stock | - | - | - | - | 0256 | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | Bulk | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02560400-000 TE Connectivity | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | Bulk | Active | - | - | - | - | - | - | - | - | -55°C ~ 150°C | HR | 454.2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±127mm | General Purpose | - | - | - | - | - | ||
![]() 04290589-000 TE Connectivity | In Stock | - | - | - | - | 0429 | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02291277-000 TE Connectivity | In Stock | - | - | - | - | 0229 | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | Bulk | Active | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 40.2 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02350679-000 TE Connectivity | In Stock | - | - | - | - | 0235 | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | Bulk | Active | - | - | - | - | - | - | 150 V | - | - | * | - | 0.5 % | - | 25 ppm/°C | 14.5 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() 02560984-000 TE Connectivity | 2838 |
| - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | Bulk | Active | - | - | - | - | - | - | - | - | 0°C ~ 70°C | DC-EC | 139.4mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±12.7mm | General Purpose | - | - | - | - | - | ||
![]() 02560417-000 TE Connectivity | In Stock | - | - | - | - | 0256 | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | Bulk | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4 mm | - | - | - | ||
![]() 02560499-000 TE Connectivity | In Stock | - | - | - | - | 0256 | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTAE032C01TD032 | - | - | TE Connectivity Measurement Specialties | Surface | Bulk | Active | - | - | - | - | - | - | - | - | - | * | - | - | Screw | - | - | - | - | - | - | - | Open | - | - | 24 VAC | Magnetic | - | - | - | 1NO | - | IEC | - | - | ||
![]() 02560416-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Miscellaneous | 2N683X | - | - | TE Connectivity Measurement Specialties | - | Bulk | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFRM 04P17A1/S35L BAUMER | In Stock | - | - | 3 | stainless steel | - | RoHS compliant | connector M8 | 50g | embedded | - | - | - | 0.1A | - | - | - | - | 0...1.6mm | - | - | Ø4 | 3kHz | inductive | - | -25...75°C | - | - | - | - | - | - | - | - | - | - | - | 10...30V DC | - | PNP / NO | - | - | - | 45mm | - | - | - | - | - | IP67 | - | ||
![]() IFRM 04P17A3/S35L BAUMER | In Stock | - | - | 3 | stainless steel | - | RoHS compliant | connector M8 | 50g | embedded | - | - | - | 0.1A | - | - | - | - | 0...1.6mm | - | - | Ø4 | 3kHz | inductive | - | -25...75°C | - | - | - | - | - | - | - | - | - | - | - | 10...30V DC | - | PNP / NO | - | - | - | 36mm | - | - | - | - | - | IP67 | - | ||
![]() IFRM 04P17A3/PL BAUMER | In Stock | - | - | - | stainless steel | - | RoHS compliant | lead 2m | 23.91g | embedded | - | - | - | 0.1A | - | - | - | - | 0...1.6mm | - | - | Ø4 | 3kHz | inductive | - | -25...75°C | - | - | - | - | - | - | - | - | - | - | - | 10...30V DC | - | PNP / NO | - | - | - | 20mm | - | - | - | - | - | IP67 | - | ||
![]() IFRM 05P17A3/PL BAUMER | In Stock | - | - | - | stainless steel | - | RoHS compliant | lead 2m | 50g | embedded | - | - | - | 0.1A | - | - | - | - | 0...1.6mm | - | - | M5 | 3kHz | inductive | - | -25...75°C | - | - | - | - | - | - | - | - | - | - | - | 10...30V DC | - | PNP / NO | - | - | - | 20mm | - | - | - | - | - | IP67 | - | ||
![]() IFRM 04P17A1/PL BAUMER | In Stock | - | - | - | stainless steel | - | RoHS compliant | lead 2m | 24.63g | embedded | - | - | - | 0.1A | - | - | - | - | 0...1.6mm | - | - | Ø4 | 3kHz | inductive | - | -25...75°C | - | - | - | - | - | - | - | - | - | - | - | 10...30V DC | - | PNP / NO | - | - | - | 25mm | - | - | - | - | - | IP67 | - | ||
![]() XS630B1MAL2 TELEMECANIQUE SENSORS | 20 | - | - | - | brass | - | RoHS compliant | lead 2m | 187.4g | embedded | - | - | OsiSense | 0.2A | - | - | - | - | 0...15mm | - | 24...240V DC | M30 | 500Hz | inductive | - | -25...70°C | - | - | - | - | - | - | - | - | - | - | - | 24...240V AC | - | 2-wire NO | nickel | - | - | 62mm | - | - | - | - | - | IP68 | - | ||
![]() AK1AP3H Micro Detectors | In Stock | - | - | 4 | brass | - | RoHS compliant | connector M12 | 55.74g | embedded | - | - | - | 0.4A | - | - | - | - | 0...8mm | - | - | M18 | 300Hz | inductive | - | -25...70°C | - | - | - | - | - | - | - | - | - | - | - | 10...30V DC | - | PNP / NO | nickel | - | - | 64mm | - | - | - | - | - | IP67 | - | ||
![]() AM1AP3H Micro Detectors | In Stock | - | - | 4 | brass | - | RoHS compliant | connector M12 | 31.21g | embedded | - | - | - | 0.2A | - | - | - | - | 0...4mm | - | - | M12 | 2kHz | inductive | - | -25...70°C | - | - | - | - | - | - | - | - | - | - | - | 10...30V DC | - | PNP / NO | nickel | - | - | 65mm | - | - | - | - | - | IP67 | - | ||
![]() XS512BSDBL2 TELEMECANIQUE SENSORS | In Stock | - | - | - | - | - | RoHS compliant | - | 68.9g | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | inductive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XS530B1CAM12 TELEMECANIQUE SENSORS | 2607 |
| - | - | - | - | RoHS compliant | - | 50g | - | - | - | - | - | - | - | - | - | - | - | - | M30 | - | inductive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E57G-30SNN10-Q EATON ELECTRIC | In Stock | - | - | 4 | stainless steel | - | RoHS compliant | connector M12 | 100g | embedded | - | - | - | 0.1A | - | - | - | - | 0...10mm | - | - | M30 | 600Hz | inductive | - | -25...70°C | - | - | - | - | - | - | - | - | - | - | - | 10...30V DC | - | NPN / NO | - | - | - | - | - | - | - | - | - | IP67 | - |