- Manufacturer
- Gross weight
- Type of sensor
- Certificates
- Switch housing
- Operating temperature
- Output configuration
- Supply voltage
- Range
- Connections
- IP rating
- Body material
- Kind of forehead
Attribute column
Categories
LVDT Transducers (Linear Variable Differential Transformer)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Body material | Certificates | Connections | Gross weight | IP rating1 | Kind of forehead | Manufacturer series | Max. operating current | Range | Supply voltage1 | Switch housing | Switching frequency max | Type of sensor | Operating temperature | Applications | Supply voltage | Output configuration | Body plating | Overall length | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XS608B1DAL2 TELEMECANIQUE SENSORS | 23 |
| - | - | stainless steel | RoHS compliant | lead 2m | 41.2g | - | embedded | OsiSense | 0.1A | 0...2.5mm | - | M8 | 1.4kHz | inductive | -25...70°C | - | 12...48V DC | 2-wire NO | - | 51mm | IP68 | ||
![]() XS530BLNAM12 TELEMECANIQUE SENSORS | In Stock | - | - | 4 | brass | RoHS compliant | connector M12 | 164g | - | embedded | OsiSense | 0.2A | 0...10mm | - | M30 | 1kHz | inductive | -25...70°C | - | 12...48V DC | NPN / NO | nickel | 74mm | IP67 | ||
![]() XS612B4NAL2 TELEMECANIQUE SENSORS | 34 |
| - | - | brass | RoHS compliant | lead 2m | 101g | - | non-embedded | OsiSense | 0.2A | 0...7mm | - | M12 | 2.5kHz | inductive | -25...70°C | - | 12...48V DC | NPN / NO | nickel | 54mm | IP68 | ||
![]() XS608B1PAM12 TELEMECANIQUE SENSORS | 36 | - | - | 4 | brass | RoHS compliant | connector M12 | 21.31g | - | embedded | OsiSense | 0.2A | 0...2.5mm | - | M8 | 2.5kHz | inductive | -25...70°C | - | 12...24V DC | PNP / NO | nickel | 62mm | IP67 | ||
![]() XS618B1MAU20 TELEMECANIQUE SENSORS | 13 | - | - | - | brass | RoHS compliant | connector 1/2”-20 UNF | 61.5g | - | embedded | OsiSense | 0.2A | 0...8mm | 24...240V DC | M18 | 1kHz | inductive | -25...70°C | - | 24...240V AC | 2-wire NO | nickel | 73mm | IP67 | ||
![]() XS608B1NAM12 TELEMECANIQUE SENSORS | 35 |
| - | 4 | brass | RoHS compliant | connector M12 | 21.8g | - | embedded | OsiSense | 0.2A | 0...2.5mm | - | M8 | 2.5kHz | inductive | -25...70°C | - | 12...24V DC | NPN / NO | nickel | 62mm | IP67 | ||
![]() XS512B1PAM12 TELEMECANIQUE SENSORS | 16 |
| - | 4 | brass | RoHS compliant | connector M12 | 26.38g | - | embedded | OsiSense | 0.2A | 0...2mm | - | M12 | 5kHz | inductive | -25...70°C | - | 12...24V DC | PNP / NO | nickel | 50mm | IP67 | ||
![]() XS608B1DAM12 TELEMECANIQUE SENSORS | 2245 |
| - | 4 | stainless steel | RoHS compliant | connector M12 | 33g | - | embedded | OsiSense | 0.1A | 0...2.5mm | - | M8 | 1.4kHz | inductive | -25...70°C | - | 12...48V DC | 2-wire NO | - | 62mm | IP67 | ||
![]() XS530B1DAM12 TELEMECANIQUE SENSORS | 11 |
| - | 4 | brass | RoHS compliant | connector M12 | 132g | - | embedded | OsiSense | 0.2A | 0...10mm | - | M30 | 1kHz | inductive | -25...70°C | - | 12...24V DC | 2-wire NO | nickel | 72mm | IP67 | ||
![]() XS618B1MAL2 TELEMECANIQUE SENSORS | 10 | - | - | - | brass | - | lead 2m | 105.57g | - | embedded | OsiSense | 0.2A | 0...8mm | 24...240V DC | M18 | 1kHz | inductive | -25...70°C | - | 24...240V AC | 2-wire NO | nickel | 62mm | IP68 | ||
![]() XS518B1PAM12 TELEMECANIQUE SENSORS | 33 |
| - | 4 | brass | RoHS compliant | connector M12 | 46.88g | - | embedded | OsiSense | 0.2A | 0...5mm | - | M18 | 2kHz | inductive | -25...70°C | - | 12...24V DC | PNP / NO | nickel | 50mm | IP67 | ||
![]() XS4P18KP340L1 TELEMECANIQUE SENSORS | 2737 |
| - | - | PPS | RoHS compliant | lead 5m | 173.7g | - | non-embedded | XS | 0.2A | 0...8mm | - | M18 | 2kHz | inductive | -25...70°C | - | 10...36V DC | PNP/NPN NO/NC | - | 60mm | IP68 | ||
![]() XS230SAPAL2 TELEMECANIQUE SENSORS | 32 |
| - | - | stainless steel | RoHS compliant | lead 2m | 188g | IP69K | non-embedded | XS | 0.2A | 0...22mm | - | M30 | 500Hz | inductive | -25...85°C | food industry | 10...36V DC | PNP / NO | - | 63mm | IP68 | ||
![]() XS4P12KP340 TELEMECANIQUE SENSORS | 24 |
| - | - | PPS | RoHS compliant | lead 2m | 72g | - | non-embedded | XS | 0.2A | 0...4mm | - | M12 | 5kHz | inductive | -25...70°C | - | 10...36V DC | PNP/NPN NO/NC | - | 54mm | IP68 | ||
![]() XS630B4PAL2 TELEMECANIQUE SENSORS | 23 |
| - | - | nickel plated brass | RoHS compliant | lead 2m | 185g | IP69K | non-embedded | XS | 0.2A | 0...22mm | - | M30 | 500Hz | inductive | -25...70°C | - | 10...58V DC | PNP / NO | - | 66mm | IP68 | ||
![]() XS4P08PA340 TELEMECANIQUE SENSORS | 49 | - | - | - | plastic | RoHS compliant | lead 2m | 34.3g | - | non-embedded | XS | 0.2A | 0...2.5mm | - | M8 | 5kHz | inductive | -25...70°C | - | 10...36V DC | PNP / NO | - | 33mm | IP67 | ||
![]() XS4P18PA340 TELEMECANIQUE SENSORS | 7 |
| - | - | PPS | RoHS compliant | lead 2m | 76.9g | - | non-embedded | XS | 0.2A | 0...8mm | - | M18 | 2kHz | inductive | -25...70°C | - | 10...36V DC | PNP / NO | - | 36mm | IP68 | ||
![]() XS2M30KP340 TELEMECANIQUE SENSORS | 2417 |
| - | - | nickel plated brass | RoHS compliant | lead 2m | 191.2g | - | non-embedded | XS | 0.2A | 0...15mm | - | M30 | 1kHz | inductive | -25...70°C | - | 10...36V DC | PNP/NPN NO/NC | - | 66mm | IP68 | ||
![]() XS4P18MA230 TELEMECANIQUE SENSORS | 2075 |
| - | - | PPS | RoHS compliant | lead 2m | 79.14g | - | non-embedded | XS | 0.2A | 0...8mm | 20...264V DC | M18 | 2kHz | inductive | -25...70°C | - | 20...264V AC | 2-wire NO | - | 62mm | IP68 | ||
![]() XS2M30MA250K TELEMECANIQUE SENSORS | 2436 |
| - | - | nickel plated brass | RoHS compliant | lead 2m | 148g | - | non-embedded | XS | 0.2A | 0...15mm | 20...264V DC | M30 | 1kHz | inductive | -25...70°C | - | 20...264V AC | 2-wire NO | - | 75mm | IP67 |