- Manufacturer
- Gross weight
- Type of sensor
- Certificates
- Switch housing
- Operating temperature
- Output configuration
- Supply voltage
- Range
- Connections
- IP rating
- Body material
- Kind of forehead
Attribute column
Categories
LVDT Transducers (Linear Variable Differential Transformer)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Body material | Certificates | Connections | Gross weight | IP rating1 | Kind of forehead | Manufacturer series | Max. operating current | Range | Supply voltage1 | Switch housing | Switching frequency max | Type of sensor | Operating temperature | Applications | Supply voltage | Output configuration | Overall length | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XS2M30MA250K TELEMECANIQUE SENSORS | 2436 |
| - | - | nickel plated brass | RoHS compliant | lead 2m | 148g | - | non-embedded | XS | 0.2A | 0...15mm | 20...264V DC | M30 | 1kHz | inductive | -25...70°C | - | 20...264V AC | 2-wire NO | 75mm | IP67 | ||
![]() XS2M12KP340D TELEMECANIQUE SENSORS | 13 |
| - | 4 | nickel plated brass | RoHS compliant | connector M12 | 30.6g | - | embedded | XS | 0.2A | 0...4mm | - | M12 | 5kHz | inductive | -25...70°C | - | 10...36V DC | PNP/NPN NO/NC | 66mm | IP67 | ||
![]() XS612B1MAU20 TELEMECANIQUE SENSORS | 7 |
| - | 3 | nickel plated brass | RoHS compliant | connector 1/2”-20 UNF | 29.8g | IP69K | embedded | XS | 0.2A | 0...4mm | 20...264V DC | M12 | 1kHz | inductive | -25...70°C | - | 20...264V AC | NO | 61mm | IP67 | ||
![]() XS4P18AB110 TELEMECANIQUE SENSORS | 2806 |
| - | - | PPS | RoHS compliant | lead 2m | 84.1g | - | non-embedded | XS | - | 0...8mm | - | M18 | 500Hz | inductive | -25...70°C | - | 15...58V DC | 0-10V analogue | 41mm | IP67 | ||
![]() XS4P12PA370L1 TELEMECANIQUE SENSORS | 43 |
| - | - | PPS | RoHS compliant | lead 5m | 147.84g | - | non-embedded | XS | 0.2A | 0...4mm | - | M12 | 5kHz | inductive | -25...70°C | - | 10...58V DC | PNP / NO | 52mm | IP68 | ||
![]() XS4P18KP340 TELEMECANIQUE SENSORS | 23 |
| - | - | PPS | RoHS compliant | lead 2m | 88g | - | non-embedded | XS | 0.2A | 0...8mm | - | M18 | 2kHz | inductive | -25...70°C | - | 10...36V DC | PNP/NPN NO/NC | 60mm | IP68 | ||
![]() XS630B1MBU20 TELEMECANIQUE SENSORS | 2339 |
| - | 3 | nickel plated brass | RoHS compliant | connector 1/2”-20 UNF | 151.7g | IP69K | embedded | XS | 0.2A | 0...15mm | 20...264V DC | M30 | 500Hz | inductive | -25...70°C | - | 20...264V AC | NC | 73mm | IP67 | ||
![]() XS4P30MB230 TELEMECANIQUE SENSORS | 2642 |
| - | - | PPS | RoHS compliant | lead 2m | 125.7g | - | non-embedded | XS | - | 0...15mm | 20...264V DC | M30 | 1kHz | inductive | -25...70°C | - | 20...264V AC | 2-wire NC | 62mm | IP68 | ||
![]() XS4P30MA230 TELEMECANIQUE SENSORS | 2691 |
| - | - | PPS | RoHS compliant | lead 2m | 124.2g | - | non-embedded | XS | - | 0...15mm | 20...264V DC | M30 | 1kHz | inductive | -25...70°C | - | 20...264V AC | 2-wire NO | 62mm | IP68 | ||
![]() XS4P18PA370 TELEMECANIQUE SENSORS | 2050 |
| - | - | PPS | RoHS compliant | lead 2m | 85g | - | non-embedded | XS | 0.2A | 0...8mm | - | M18 | 2kHz | inductive | -25...70°C | - | 10...58V DC | PNP / NO | 62mm | IP68 | ||
![]() XS918S1PAM12 TELEMECANIQUE SENSORS | 12 | - | - | 4 | stainless steel | RoHS compliant | connector M12 | 60g | IP69K | embedded | XS | 0.2A | 0...10mm | - | M18 | 300Hz | inductive | -25...85°C | food industry | 10...30V DC | PNP / NO | - | IP68 | ||
![]() XS4P18MB230 TELEMECANIQUE SENSORS | 2845 |
| - | - | PPS | RoHS compliant | lead 2m | 80.5g | - | non-embedded | XS | 0.2A | 0...8mm | 20...264V DC | M18 | 2kHz | inductive | -25...70°C | - | 20...264V AC | 2-wire NC | 62mm | IP68 | ||
![]() XS2M18KP340D TELEMECANIQUE SENSORS | 11 |
| - | 4 | nickel plated brass | RoHS compliant | connector M12 | 64g | - | non-embedded | XS | 0.2A | 0...8mm | - | M18 | 2kHz | inductive | -25...70°C | - | 10...36V DC | PNP/NPN NO/NC | 72mm | IP67 | ||
![]() XS618B4PAL2 TELEMECANIQUE SENSORS | 33 |
| - | - | nickel plated brass | RoHS compliant | lead 2m | 108g | IP69K | non-embedded | XS | 0.2A | 0...12mm | - | M18 | 1kHz | inductive | -25...70°C | - | 10...58V DC | PNP / NO | 64mm | IP68 | ||
![]() XS608B1PAL5 TELEMECANIQUE SENSORS | 43 |
| - | - | stainless steel | RoHS compliant | lead 5m | 72g | - | embedded | XS | 0.2A | 0...2.5mm | - | M8 | 2.5kHz | inductive | -25...70°C | - | 10...58V DC | PNP / NO | 51mm | IP67 | ||
![]() XS4P18PA370D TELEMECANIQUE SENSORS | 23 |
| - | 4 | PPS | RoHS compliant | connector M12 | 36.18g | - | non-embedded | XS | 0.2A | 0...8mm | - | M18 | 2kHz | inductive | -25...70°C | - | 10...58V DC | PNP / NO | 70mm | IP67 | ||
![]() XS4P18AB120 TELEMECANIQUE SENSORS | 2756 |
| - | - | PPS | RoHS compliant | lead 2m | 84.2g | - | non-embedded | XS | - | 0...8mm | - | M18 | 500Hz | inductive | -25...70°C | - | 10...38V DC | analogue 4-20mA | 41mm | IP67 | ||
![]() XS4P30PA370 TELEMECANIQUE SENSORS | 2247 |
| - | - | PPS | RoHS compliant | lead 2m | 132.4g | - | non-embedded | XS | - | 0...15mm | - | M30 | 1kHz | inductive | -25...70°C | - | 10...58V DC | PNP / NO | 62mm | IP68 | ||
![]() XS630B1PAL5 TELEMECANIQUE SENSORS | 23 |
| - | - | nickel plated brass | RoHS compliant | lead 5m | 272g | IP69K | embedded | XS | 0.2A | 0...15mm | - | M30 | 500Hz | inductive | -25...70°C | - | 10...58V DC | PNP / NO | 62mm | IP68 | ||
![]() XS630B1PBL2 TELEMECANIQUE SENSORS | 33 |
| - | - | nickel plated brass | RoHS compliant | lead 2m | 192.6g | IP69K | embedded | XS | 0.2A | 0...15mm | - | M30 | 500Hz | inductive | -25...70°C | - | 10...58V DC | PNP / NC | 62mm | IP68 |