- Manufacturer
- Gross weight
- Type of sensor
- Certificates
- Switch housing
- Operating temperature
- Output configuration
- Supply voltage
- Range
- Connections
- IP rating
- Body material
- Kind of forehead
Attribute column
Categories
LVDT Transducers (Linear Variable Differential Transformer)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Body material | Certificates | Connections | Gross weight | IP rating1 | Kind of forehead | Manufacturer series | Max. operating current | Range | Supply voltage1 | Switch housing | Switching frequency max | Type of sensor | Operating temperature | Supply voltage | Output configuration | Overall length | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XS608B1PBM12 TELEMECANIQUE SENSORS | 33 |
| - | 4 | stainless steel | RoHS compliant | connector M12 | 21.1g | - | embedded | XS | 0.2A | 0...2.5mm | - | M8 | 2.5kHz | inductive | -25...70°C | 10...58V DC | PNP / NC | 62mm | IP67 | ||
![]() XS630B1MBL2 TELEMECANIQUE SENSORS | 33 | - | - | - | nickel plated brass | RoHS compliant | lead 2m | 187.4g | IP69K | embedded | XS | 0.2A | 0...15mm | 20...264V DC | M30 | 500Hz | inductive | -25...70°C | 20...264V AC | NC | 62mm | IP68 | ||
![]() XS630B1MBL5 TELEMECANIQUE SENSORS | 2466 |
| - | - | nickel plated brass | RoHS compliant | lead 5m | 257.6g | IP69K | embedded | XS | 0.2A | 0...15mm | 20...264V DC | M30 | 500Hz | inductive | -25...70°C | 20...264V AC | NC | 62mm | IP68 | ||
![]() XS4P30NA340 TELEMECANIQUE SENSORS | 15 | - | - | - | PPS | RoHS compliant | lead 2m | 127.4g | - | non-embedded | XS | - | 0...15mm | - | M30 | 1kHz | inductive | -25...70°C | 10...36V DC | NPN / NO | 43mm | IP68 | ||
![]() XS618B4NAM12 TELEMECANIQUE SENSORS | 34 |
| - | 4 | nickel plated brass | RoHS compliant | connector M12 | 59.3g | IP69K | non-embedded | XS | 0.2A | 0...12mm | - | M18 | 1kHz | inductive | -25...70°C | 10...58V DC | NPN / NO | 72mm | IP67 | ||
![]() XSAV11801TF TELEMECANIQUE SENSORS | 2299 |
| - | - | nickel plated brass | RoHS compliant | lead 2m | 224.2g | - | embedded | XS | 0.2A | 0...10mm | 20...264V DC | M30 | - | inductive | -40...70°C | 20...264V AC | NC | 81mm | IP67 | ||
![]() XSAV11373L05 TELEMECANIQUE SENSORS | 2733 |
| - | - | nickel plated brass | RoHS compliant | lead 5m | 319.5g | - | embedded | XS | 0.2A | 0...10mm | - | M30 | - | inductive | -25...70°C | 10...58V DC | PNP / NC | 81mm | IP67 | ||
![]() XSAV11801L05 TELEMECANIQUE SENSORS | 2345 |
| - | - | nickel plated brass | RoHS compliant | lead 5m | 297.84g | - | embedded | XS | 0.2A | 0...10mm | 20...264V DC | M30 | - | inductive | -25...70°C | 20...264V AC | NC | 81mm | IP67 | ||
![]() XSAV11373TF TELEMECANIQUE SENSORS | 2344 |
| - | - | nickel plated brass | RoHS compliant | lead 2m | 228g | - | embedded | XS | 0.2A | 0...10mm | - | M30 | - | inductive | -40...70°C | 10...58V DC | NC | 81mm | IP67 | ||
![]() XS108B3PBL2 TELEMECANIQUE SENSORS | 11 |
| - | - | nickel plated brass | RoHS compliant | lead 2m | 38.57g | IP67 | embedded | XS | 0.2A | 0...2.5mm | - | M8 | 2.5kHz | inductive | -25...70°C | 10...36V DC | PNP / NC | 33.2mm | IP65 | ||
![]() XS1M18MB250 TELEMECANIQUE SENSORS | 2156 |
| - | - | nickel plated brass | RoHS compliant | lead 2m | 104.3g | - | embedded | XS | 0.2A | 0...5mm | 24...240V AC | M18 | 2kHz | inductive | -25...70°C | 24...210V DC | NC | 60mm | IP68 | ||
![]() XS1M18PC410D TELEMECANIQUE SENSORS | 2873 |
| - | 4 | nickel plated brass | RoHS compliant | connector M12 | 65g | IP69K | embedded | XS | 0.2A | 0...5mm | - | M18 | 2kHz | inductive | -25...70°C | 9...36V DC | PNP / NO + NC | 72mm | IP65 | ||
![]() XS1N18PC410 TELEMECANIQUE SENSORS | 27 |
| - | - | nickel plated brass | RoHS compliant | lead 2m | 102g | IP68 | embedded | XS | 0.2A | 0...5mm | - | M18 | 2kHz | inductive | -25...70°C | 9...36V DC | PNP / NO + NC | 40mm | IP65 | ||
![]() XS1M12KP340D TELEMECANIQUE SENSORS | 24 |
| - | 4 | nickel plated brass | RoHS compliant | connector M12 | 30.6g | - | embedded | XS | 0.2A | 0...2mm | - | M12 | 5kHz | inductive | -25...70°C | 10...36V DC | PNP/NPN NO/NC | 61mm | IP67 | ||
![]() XS1M30MB250 TELEMECANIQUE SENSORS | 2065 |
| - | - | nickel plated brass | RoHS compliant | lead 2m | 189g | - | embedded | XS | 0.2A | 0...10mm | 20...264V DC | M30 | 2kHz | inductive | -25...70°C | 20...264V AC | NC | 62.4mm | IP68 | ||
![]() XS130B3PAL5 TELEMECANIQUE SENSORS | 27 |
| - | - | nickel plated brass | RoHS compliant | lead 5m | 242.5g | IP67 | embedded | XS | 0.2A | 0...15mm | - | M30 | 500Hz | inductive | -25...70°C | 10...36V DC | PNP / NO | 45mm | IP65 | ||
![]() XS1M18KP340D TELEMECANIQUE SENSORS | 33 | - | - | 4 | nickel plated brass | RoHS compliant | connector M12 | 66.5g | - | embedded | XS | 0.2A | 0...5mm | - | M18 | 2kHz | inductive | -25...70°C | 10...36V DC | PNP/NPN NO/NC | 72mm | IP67 | ||
![]() XS218B4PAM12 TELEMECANIQUE SENSORS | 44 |
| - | 4 | nickel plated brass | RoHS compliant | connector M12 | 44.3g | IP69K | non-embedded | XS | 0.2A | 0...16mm | - | M18 | 1kHz | inductive | -25...70°C | 10...36V DC | PNP / NO | 51mm | IP65 | ||
![]() XS1N30PA349TF TELEMECANIQUE SENSORS | 2904 |
| - | - | nickel plated brass | RoHS compliant | lead 2m | 164g | IP69K | embedded | XS | 0.2A | 0...20mm | - | M30 | 500Hz | inductive | -40...70°C | 10...36V DC | PNP / NO | 43mm | IP68 | ||
![]() XS112BHPAL2 TELEMECANIQUE SENSORS | 38 |
| - | - | nickel plated brass | RoHS compliant | lead 2m | 73.7g | - | embedded | XS | 0.2A | 0...4mm | - | M12 | 950Hz | inductive | -25...70°C | 10...36V DC | PNP / NO | 49mm | IP67 |