- Manufacturer
- Gross weight
- Type of sensor
- Certificates
- Switch housing
- Operating temperature
- Output configuration
- Supply voltage
- Range
- Connections
- IP rating
- Body material
- Kind of forehead
Attribute column
Categories
LVDT Transducers (Linear Variable Differential Transformer)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Body material | Certificates | Connections | Gross weight | Kind of forehead | Max. operating current | Range | Switch housing | Switching frequency max | Type of sensor | Operating temperature | Supply voltage | Output configuration | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E57PS-12SNC2-Q EATON ELECTRIC | In Stock | - | - | 4 | stainless steel | RoHS compliant | connector M12 | 100g | embedded | 300mA | 0...2mm | M12 | 2kHz | inductive | -40...70°C | 10...48V DC | NPN / NC | IP67 | ||
![]() E57G-18UPC8-Q EATON ELECTRIC | In Stock | - | - | 4 | stainless steel | RoHS compliant | connector M12 | 100g | non-embedded | 0.1A | 0...8mm | M18 | 1.2kHz | inductive | -25...70°C | 10...30V DC | PNP / NC | IP67 | ||
![]() E57PS-18SPC5-C2 EATON ELECTRIC | In Stock | - | - | - | stainless steel | RoHS compliant | lead 2m | 100g | embedded | 300mA | 0...5mm | M18 | 1.2kHz | inductive | -40...70°C | 10...48V DC | PNP / NC | IP67 | ||
![]() E57-30GS10-D EATON ELECTRIC | In Stock | - | - | - | stainless steel | RoHS compliant | lead 2m | 379g | embedded | 0.1A | 0...10mm | M30 | 500Hz | inductive | -25...70°C | 10...30V DC | 2-wire NO | IP67 | ||
![]() E57-08GE06-GDB EATON ELECTRIC | In Stock | - | - | 4 | stainless steel | RoHS compliant | connector M12 | 132g | non-embedded | 0.1A | 0...6mm | M8 | 2kHz | inductive | -25...70°C | 10...30V DC | PNP / NO | IP67 | ||
![]() E57-12GS02-D EATON ELECTRIC | In Stock | - | - | - | stainless steel | RoHS compliant | lead 2m | 179g | embedded | 0.1A | 0...2mm | M12 | 1kHz | inductive | -25...70°C | 10...30V DC | 2-wire NO | IP67 | ||
![]() E57PS-30UPC15-Q EATON ELECTRIC | In Stock | - | - | 4 | stainless steel | RoHS compliant | connector M12 | 110.74g | non-embedded | 300mA | 0...15mm | M30 | 500Hz | inductive | -40...70°C | 10...48V DC | PNP / NC | IP67 | ||
![]() E57-08GE03-G EATON ELECTRIC | In Stock | - | - | - | stainless steel | RoHS compliant | lead 2m | 179g | embedded | 0.2A | 0...3mm | M8 | 2kHz | inductive | -25...70°C | 10...30V DC | PNP / NO | IP67 | ||
![]() E57-12GE08-D1 EATON ELECTRIC | In Stock | - | - | - | stainless steel | RoHS compliant | lead 2m | 159g | non-embedded | 0.1A | 0...8mm | M12 | 1kHz | inductive | -25...70°C | 10...30V DC | 2-wire NC | IP67 | ||
![]() E57-18GE16-D1DB EATON ELECTRIC | In Stock | - | - | 4 | stainless steel | RoHS compliant | connector M12 | 109g | non-embedded | 0.1A | 0...16mm | M18 | 500Hz | inductive | -25...70°C | 10...30V DC | 2-wire NC | IP67 | ||
![]() E57-12GE05-GDB EATON ELECTRIC | In Stock | - | - | 4 | stainless steel | RoHS compliant | connector M12 | 45g | embedded | 0.1A | 0...5mm | M12 | 1kHz | inductive | -25...70°C | 10...30V DC | PNP / NO | IP67 | ||
![]() E57-08GE03-C EATON ELECTRIC | In Stock | - | - | - | stainless steel | RoHS compliant | lead 2m | 179g | embedded | 0.2A | 0...3mm | M8 | 2kHz | inductive | -25...70°C | 10...30V DC | NPN / NO | IP67 | ||
![]() E57-08GE03-CDB EATON ELECTRIC | In Stock | - | - | 4 | stainless steel | RoHS compliant | connector M12 | 132g | embedded | 0.2A | 0...3mm | M8 | 2kHz | inductive | -25...70°C | 10...30V DC | NPN / NO | IP67 | ||
![]() E57-08GE06-CDB EATON ELECTRIC | In Stock | - | - | 4 | stainless steel | RoHS compliant | connector M12 | 272g | non-embedded | 0.1A | 0...6mm | M8 | 2kHz | inductive | -25...70°C | 10...30V DC | NPN / NO | IP67 | ||
![]() E57-30GE25-D1 EATON ELECTRIC | In Stock | - | - | - | stainless steel | RoHS compliant | lead 2m | 299g | non-embedded | 0.1A | 0...25mm | M30 | 0.2kHz | inductive | -25...70°C | 10...30V DC | 2-wire NC | IP67 | ||
![]() E57-18GS05-DDB EATON ELECTRIC | In Stock | - | - | 4 | stainless steel | RoHS compliant | connector M12 | 272g | embedded | 0.1A | 0...5mm | M18 | 1kHz | inductive | -25...70°C | 10...30V DC | 2-wire NO | IP67 | ||
![]() E57G-12UPC4-Q EATON ELECTRIC | In Stock | - | - | 4 | stainless steel | RoHS compliant | connector M12 | 100g | non-embedded | 0.1A | 0...4mm | M12 | 2kHz | inductive | -25...70°C | 10...30V DC | PNP / NC | IP67 | ||
![]() E57-08GU02-G EATON ELECTRIC | In Stock | - | - | - | stainless steel | RoHS compliant | lead 2m | 179g | non-embedded | 0.1A | 0...2mm | M8 | 2kHz | inductive | -25...70°C | 10...30V DC | PNP / NO | IP67 | ||
![]() E57P-18SNN5-Q EATON ELECTRIC | In Stock | - | - | 4 | stainless steel | RoHS compliant | connector M12 | 100g | embedded | 300mA | 0...5mm | M18 | 1.2kHz | inductive | -40...70°C | 10...48V DC | NPN / NO | IP67 | ||
![]() E57-30LE22-CD EATON ELECTRIC | In Stock | - | - | 4 | stainless steel | RoHS compliant | connector M12 | 159g | non-embedded | 0.5A | 0...22mm | M30 | 300Hz | inductive | -25...70°C | 6...48V DC | NPN / NO | IP67 |