- Manufacturer
- Gross weight
- Type of sensor
- Certificates
- Switch housing
- Operating temperature
- Output configuration
- Supply voltage
- Range
- Connections
- IP rating
- Body material
- Kind of forehead
Attribute column
Categories
LVDT Transducers (Linear Variable Differential Transformer)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Body material | Certificates | Connections | Gross weight | Kind of forehead | Manufacturer series | Max. operating current | Range | Supply voltage1 | Switch housing | Switching frequency max | Type of sensor | Operating temperature | Supply voltage | Output configuration | Body plating | Overall length | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XS530B1MAU20 TELEMECANIQUE SENSORS | 2723 |
| - | - | brass | RoHS compliant | connector 1/2”-20 UNF | 149.99g | embedded | OsiSense | 0.2A | 0...10mm | 24...240V DC | M30 | 1kHz | inductive | -25...70°C | 24...240V AC | 2-wire NO | nickel | 72mm | IP67 | ||
![]() XS518B1MAL2 TELEMECANIQUE SENSORS | 33 |
| - | - | brass | RoHS compliant | lead 2m | 106.09g | embedded | OsiSense | 0.2A | 0...5mm | 24...240V DC | M18 | 2kHz | inductive | -25...70°C | 24...240V AC | 2-wire NO | nickel | 56mm | IP67 | ||
![]() XS518BSDAM12 TELEMECANIQUE SENSORS | 11 |
| - | 4 | brass | RoHS compliant | connector M12 | 60g | embedded | OsiSense | 0.1A | 0...5mm | - | M18 | 1.2kHz | inductive | -25...70°C | 12...24V DC | 2-wire NO | nickel | 64mm | IP67 | ||
![]() XS518BLPBM12 TELEMECANIQUE SENSORS | 23 |
| - | 4 | brass | RoHS compliant | connector M12 | 75g | embedded | OsiSense | 0.2A | 0...5mm | - | M18 | 2kHz | inductive | -25...70°C | 12...48V DC | PNP / NC | nickel | 74mm | IP67 | ||
![]() XS518BSDAL2 TELEMECANIQUE SENSORS | In Stock | - | - | - | brass | RoHS compliant | lead 2m | 108g | embedded | OsiSense | 0.1A | 0...5mm | - | M18 | 1.2kHz | inductive | -25...70°C | 12...24V DC | 2-wire NO | nickel | 56mm | IP67 | ||
![]() XS608B1PAL2 TELEMECANIQUE SENSORS | 19 | - | - | - | brass | RoHS compliant | lead 2m | 40.1g | embedded | OsiSense | 0.2A | 0...2.5mm | - | M8 | 2.5kHz | inductive | -25...70°C | 12...24V DC | PNP / NO | nickel | 51mm | IP68 | ||
![]() XS530BLPAL2 TELEMECANIQUE SENSORS | 48 |
| - | - | brass | RoHS compliant | lead 2m | 211g | embedded | OsiSense | 0.2A | 0...10mm | - | M30 | 1kHz | inductive | -25...70°C | 12...48V DC | PNP / NO | nickel | 62mm | IP67 | ||
![]() XS612B1PAL2 TELEMECANIQUE SENSORS | 7 | - | - | - | brass | RoHS compliant | lead 2m | 80.6g | embedded | OsiSense | 0.2A | 0...4mm | - | M12 | 1.3kHz | inductive | -25...70°C | 12...48V DC | PNP / NO | nickel | 53mm | IP68 | ||
![]() XS530B1NAM12 TELEMECANIQUE SENSORS | 8 |
| - | 4 | brass | RoHS compliant | connector M12 | 126g | embedded | OsiSense | 0.2A | 0...10mm | - | M30 | 1kHz | inductive | -25...70°C | 12...24V DC | NPN / NO | nickel | 55mm | IP67 | ||
![]() XS530B1PAL2 TELEMECANIQUE SENSORS | 36 |
| - | - | brass | RoHS compliant | lead 2m | 161g | embedded | OsiSense | 0.2A | 0...10mm | - | M30 | 1kHz | inductive | -25...70°C | 12...24V DC | PNP / NO | nickel | 43mm | IP67 | ||
![]() XS612B1DAL2 TELEMECANIQUE SENSORS | 11 |
| - | - | brass | RoHS compliant | lead 2m | 74.3g | embedded | OsiSense | 0.2A | 0...4mm | - | M12 | 1.3kHz | inductive | -25...70°C | 12...48V DC | 2-wire NO | nickel | 53mm | IP68 | ||
![]() XS530BLNAL2 TELEMECANIQUE SENSORS | In Stock | - | - | - | brass | RoHS compliant | lead 2m | 214g | embedded | OsiSense | 0.2A | 0...10mm | - | M30 | 1kHz | inductive | -25...70°C | 12...48V DC | NPN / NO | nickel | 62mm | IP67 | ||
![]() XS518BLPAL2 TELEMECANIQUE SENSORS | 33 | - | - | - | brass | RoHS compliant | lead 2m | 114.2g | embedded | OsiSense | 0.2A | 0...5mm | - | M18 | 2kHz | inductive | -25...70°C | 12...48V DC | PNP / NO | nickel | 62mm | IP67 | ||
![]() XS612B1PAM12 TELEMECANIQUE SENSORS | 32 | - | - | 4 | brass | RoHS compliant | connector M12 | 29.06g | embedded | OsiSense | 0.2A | 0...4mm | - | M12 | 2.5kHz | inductive | -25...70°C | 12...48V DC | PNP / NO | nickel | 62mm | IP67 | ||
![]() XS612B1NAM12 TELEMECANIQUE SENSORS | 57 | - | - | 4 | brass | RoHS compliant | connector M12 | 40g | embedded | OsiSense | 0.2A | 0...4mm | - | M12 | 2.5kHz | inductive | -25...70°C | 12...48V DC | NPN / NO | nickel | 62mm | IP67 | ||
![]() XS612B1DAM12 TELEMECANIQUE SENSORS | 23 |
| - | 4 | brass | RoHS compliant | connector M12 | 29.9g | embedded | OsiSense | 0.2A | 0...4mm | - | M12 | 1.3kHz | inductive | -25...70°C | 12...48V DC | 2-wire NO | nickel | 53mm | IP67 | ||
![]() XS618B1DAL2 TELEMECANIQUE SENSORS | 32 |
| - | - | brass | RoHS compliant | lead 2m | 106.21g | embedded | OsiSense | 0.2A | 0...8mm | - | M18 | 1.5kHz | inductive | -25...70°C | 12...48V DC | 2-wire NO | nickel | 62mm | IP68 | ||
![]() XS612B4PAL2 TELEMECANIQUE SENSORS | 6 |
| - | - | brass | RoHS compliant | lead 2m | 80.7g | non-embedded | OsiSense | 0.2A | 0...7mm | - | M12 | 2.5kHz | inductive | -25...70°C | 12...48V DC | PNP / NO | nickel | 54mm | IP68 | ||
![]() XS618B1PAL2 TELEMECANIQUE SENSORS | 25 | - | - | - | brass | RoHS compliant | lead 2m | 106.2g | embedded | OsiSense | 0.2A | 0...8mm | - | M18 | 1kHz | inductive | -25...70°C | 12...48V DC | PNP / NO | nickel | 62mm | IP68 | ||
![]() XS612B3DAM12 TELEMECANIQUE SENSORS | 32 |
| - | 4 | brass | RoHS compliant | connector M12 | 39g | embedded | OsiSense | 0.2A | 0...4mm | - | M12 | 1.3kHz | inductive | -25...70°C | 12...24V DC | 2-wire NO | nickel | 50mm | IP67 |