- Manufacturer
- Gross weight
- Type of sensor
- Certificates
- Switch housing
- Operating temperature
- Output configuration
- Supply voltage
- Range
- Connections
- IP rating
- Body material
- Kind of forehead
Attribute column
Categories
LVDT Transducers (Linear Variable Differential Transformer)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Body material | Body dimensions | Certificates | Connections | Gross weight | IP rating1 | Kind of forehead | Manufacturer series | Max. operating current | Range | Supply voltage1 | Switch housing | Switching frequency max | Type of sensor | Operating temperature | Applications | Supply voltage | Output configuration | Overall length | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XS630B1MAL10 TELEMECANIQUE SENSORS | 2583 |
| - | - | nickel plated brass | - | RoHS compliant | lead 10 m | 368g | IP69K | embedded | XS | 0.2A | 0...15mm | 20...264V DC | M30 | 500Hz | inductive | -25...70°C | - | 20...264V AC | NO | 62mm | IP68 | ||
![]() XS508B1PBL2 TELEMECANIQUE SENSORS | 7 |
| - | - | nickel plated brass | - | RoHS compliant | lead 2m | 38g | - | embedded | XS | 0.2A | 0...1.5mm | - | M8 | 5kHz | inductive | -25...70°C | - | 10...36V DC | PNP / NC | 33mm | IP67 | ||
![]() XS4P12PA340 TELEMECANIQUE SENSORS | 50 |
| - | - | PPS | - | RoHS compliant | lead 2m | 65g | - | non-embedded | XS | 0.2A | 0...4mm | - | M12 | 5kHz | inductive | -25...70°C | - | 10...36V DC | PNP / NO | 35mm | IP68 | ||
![]() XS918R1PAM12 TELEMECANIQUE SENSORS | 2978 |
| - | 4 | stainless steel | - | RoHS compliant | connector M12 | 60g | IP69K | embedded | XS | 0.2A | 0...10mm | - | M18 | 300Hz | inductive | -25...85°C | food industry | 10...30V DC | PNP / NO | - | IP68 | ||
![]() XS618B1PAL10 TELEMECANIQUE SENSORS | 46 | - | - | - | nickel plated brass | - | RoHS compliant | lead 10 m | 322g | IP69K | embedded | XS | 0.2A | 0...8mm | - | M18 | 1kHz | inductive | -25...70°C | - | 10...58V DC | PNP / NO | 64mm | IP68 | ||
![]() XS4P18MA230L2 TELEMECANIQUE SENSORS | 2940 |
| - | - | PPS | - | RoHS compliant | lead 10 m | 278.1g | - | non-embedded | XS | 0.2A | 0...8mm | 20...264V DC | M18 | 2kHz | inductive | -25...70°C | - | 20...264V AC | 2-wire NO | 62mm | IP68 | ||
![]() XS630B5PAL2 TELEMECANIQUE SENSORS | 32 |
| - | - | nickel plated brass | - | RoHS compliant | lead 2m | 198g | IP69K | non-embedded | XS | 0.2A | 0...30mm | - | M30 | 500Hz | inductive | -25...70°C | - | 10...58V DC | PNP / NO | 64mm | IP65 | ||
![]() XSDH407339H7 TELEMECANIQUE SENSORS | 2387 |
| - | - | plastic | 80x80x40mm | RoHS compliant | screw terminals | 505g | - | - | XS | 0.2A | 0...40mm | - | - | 50Hz | inductive | -25...70°C | - | 12...48V DC | PNP / NO + NC | - | IP67 | ||
![]() XS630B2PAL01M12 TELEMECANIQUE SENSORS | 2746 |
| - | 4 | nickel plated brass | - | RoHS compliant | lead 0,15m with connector M12 | 160.26g | IP69K | non-embedded | XS | 0.1A | - | - | M30 | 1kHz | inductive | -25...70°C | - | 10...36V DC | PNP / NO | 66mm | IP67 | ||
![]() XS618B1MBU20 TELEMECANIQUE SENSORS | 36 |
| - | 3 | nickel plated brass | - | RoHS compliant | connector 1/2”-20 UNF | 62.2g | IP69K | embedded | XS | 0.2A | 0...8mm | 20...264V DC | M18 | 1kHz | inductive | -25...70°C | - | 20...264V AC | NC | 73mm | IP67 | ||
![]() XS612B1PAL10 TELEMECANIQUE SENSORS | 45 |
| - | - | nickel plated brass | - | RoHS compliant | lead 10 m | 288g | IP69K | embedded | XS | 0.2A | 0...4mm | - | M12 | 2.5kHz | inductive | -25...70°C | - | 10...58V DC | PNP / NO | 54mm | IP68 | ||
![]() XSDJ607339H7 TELEMECANIQUE SENSORS | 2903 |
| - | - | plastic | 80x80x40mm | RoHS compliant | screw terminals | 480g | - | - | XS | 0.2A | 0...60mm | - | - | 50Hz | inductive | -25...70°C | - | 12...48V DC | NPN / NO + NC | - | IP67 | ||
![]() XS608B1PBL2 TELEMECANIQUE SENSORS | 32 |
| - | - | stainless steel | - | RoHS compliant | lead 2m | 39.7g | - | embedded | XS | 0.2A | 0...2.5mm | - | M8 | 2.5kHz | inductive | -25...70°C | - | 10...58V DC | PNP / NC | 51mm | IP67 | ||
![]() XS630B1PAL10 TELEMECANIQUE SENSORS | 2319 |
| - | - | nickel plated brass | - | RoHS compliant | lead 10 m | 401g | IP69K | embedded | XS | 0.2A | 0...15mm | - | M30 | 500Hz | inductive | -25...70°C | - | 10...58V DC | PNP / NO | 62mm | IP68 | ||
![]() XSDM600539H7 TELEMECANIQUE SENSORS | 2512 |
| - | - | plastic | 80x80x40mm | RoHS compliant | screw terminals | 488g | - | - | XS | 0.1A | 0...60mm | 12...240V DC | - | 10Hz | inductive | -25...70°C | - | 12...240V AC | NO or NC | - | IP67 | ||
![]() XS4P30PA340 TELEMECANIQUE SENSORS | 13 |
| - | - | PPS | - | RoHS compliant | lead 2m | 129g | - | non-embedded | XS | - | 0...15mm | - | M30 | 1kHz | inductive | -25...70°C | - | 10...36V DC | PNP / NO | 43mm | IP68 | ||
![]() XS1M18AB120 TELEMECANIQUE SENSORS | 36 | - | - | - | nickel plated brass | - | RoHS compliant | lead 2m | 113g | - | embedded | XS | 20mA | 0...5mm | - | M18 | - | inductive | -25...70°C | - | 10...36V DC | analogue 4-20mA | 56mm | IP67 | ||
![]() XS112B3PCL2 TELEMECANIQUE SENSORS | 2070 |
| - | - | nickel plated brass | - | RoHS compliant | lead 2m | 81.4g | IP67 | embedded | XS | 0.2A | 0...4mm | - | M12 | 2.5kHz | inductive | -25...70°C | - | 9...36V DC | PNP / NO + NC | 37mm | IP65 | ||
![]() XS1M18MA250K TELEMECANIQUE SENSORS | 2807 |
| - | 3 | nickel plated brass | - | RoHS compliant | connector 1/2”-20 UNF | 63g | - | embedded | XS | 0.2A | 0...5mm | 24...240V AC | M18 | 2kHz | inductive | -25...70°C | - | 24...210V DC | NO | 72mm | IP67 | ||
![]() XS118BHPAL2 TELEMECANIQUE SENSORS | 31 |
| - | - | nickel plated brass | - | RoHS compliant | lead 2m | 100.06g | - | embedded | XS | 0.2A | 0...8mm | - | M18 | 700Hz | inductive | -25...70°C | - | 10...36V DC | PNP / NO | 53mm | IP67 |