- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Package / Case
- Mounting Styles
- Output Type
- Mfr
- Operating Temperature
- Product Status
- Package
- Voltage - Supply
- Mounting Type
Attribute column
Categories
Magnetic Sensors - Compass, Magnetic Field (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Point Min/Max | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Release Point Min/Max (Brp) | Risk Rank | RoHS | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Test Conditions | Unit Weight | Operating Temperature | Packaging | Series | Type | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Output | Termination Style | JESD-30 Code | Function | Current - Supply (Max) | Actuator Type | Output Voltage | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Operating Supply Current | Polarization | Current - Output (Max) | Seated Height-Max | Resolution | Linearity | Sensitivity | Resistance Tolerance | For Measuring | Sensing Range | Output Signal | Rotation Angle - Electrical, Mechanical | Product | Linear Range | Features | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLX92361LSE-ABC-001-SP Melexis | 46 |
| - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | TSOT-6L | - | 100 | - | - | + 150 C | 200 mA | Melexis Technologies NV | - 40 C | - | SMD/SMT | - 3 mT to 3 mT | - | - | Tube | - | - | - | - | - | - | - | Active | - | - 2 mT to 2 mT | - | Details | - | - | - | - | - | - | -40°C ~ 150°C (TA) | - | MLX92361 | Hall Effect Latch | - | Hall Effect | 4.5V ~ 28V | - | - | - | - | - | - | - | - | Omnipolar Switch | - | - | - | Open Drain | 4.5 V to 28 V | - | - | - | - | 180 uA | North Pole, South Pole | 100mA | - | - | - | - | - | - | Programmable | - | - | - | - | Programmable, Temperature Compensated | - | - | ||
![]() S-5701BC11B-L3T2U5 ABLIC U.S.A. Inc. | 3000 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TSOT-23-3 | - | 3000 | - | - | + 125 C | 20 mA | ABLIC Inc. | - 40 C | - | SMD/SMT | - 4 mT to - 2 mT, 2 mT to 4 mT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - 3 mT to - 1 mT, 1 mT to 3 mT | - | Details | - | - | - | - | 25°C | - | -40°C ~ 125°C (TA) | MouseReel | S-5701 | Magnetic | - | Magnetoresistive | 1.7V ~ 5.5V | - | - | - | - | - | - | - | - | Omnipolar Switch | 160nA (Typ) | - | - | CMOS | 3.3 V | - | - | - | - | 500 nA | Either | 20mA | - | - | - | - | - | - | ±4mT Trip, ±3mT Release | - | - | - | - | Sleep Mode | - | - | ||
![]() MLX90377GVE-ADB-210-SP Melexis | 39 |
| - | Through Hole | SMP-3 | - | SMP-3 | - | 60 | - | - | - | - | Melexis Technologies NV | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | -40°C ~ 160°C | - | MLX90377 | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | - | - | - | Analog Voltage, PWM | PC Pin | - | - | - | External Magnet, Not Included | - | - | - | - | - | - | - | - | - | - | - | - | ±1° | - | - | Linear Position | - | Programmable | - | - | - | - | - | - | ||
![]() MLX92232LUA-AAA-001-CA Melexis | 39 |
| - | Through Hole | TO-92-3 | - | TO-92-3 | - | 7500 | - | - | - | - | Melexis Technologies NV | - | - | Through Hole | - | - | - | Cut Tape (CT);Tape & Box (TB); | - | - | - | - | - | - | - | Active | AEC-Q100 | - | - | Details | - | - | - | - | - | - | -40°C ~ 150°C | Ammo Pack | MLX92232 | - | - | Hall Effect | 2.7V ~ 24V | - | - | - | - | - | - | - | - | Latch | 4.5mA | - | - | Open Drain | - | - | - | - | - | - | North Pole, South Pole | 75mA | - | - | - | - | - | - | Programmable | - | - | - | - | Programmable Hysteresis, Programmable Trip Point, Temperature Compensated | - | - | ||
![]() MLX90421GVS-ADC-008-TU Melexis | 39 |
| - | Through Hole | DMP-4 | - | 4-DMP | - | 80 | - | - | - | - | Melexis Technologies NV | - | - | Through Hole | - | - | - | Tube | - | - | - | - | - | - | - | Active | AEC-Q100 | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | -40°C ~ 160°C | Tube | MLX90421 | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | - | - | - | Analog Voltage, PWM | PC Pin | - | - | - | External Magnet, Not Included | - | - | - | - | - | - | - | - | - | - | - | - | ±1° | - | - | Linear, Rotary Position | - | Programmable | 0° ~ 360°, Continuous | - | - | - | - | - | ||
![]() MLX90377GVE-ADB-230-TU Melexis | 39 |
| - | Through Hole | SMP-3 | - | SMP-3 | - | 55 | - | - | - | - | Melexis Technologies NV | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | -40°C ~ 160°C | Tube | MLX90377 | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | - | - | - | SENT | PC Pin | - | - | - | External Magnet, Not Included | - | - | - | - | - | - | - | - | - | - | - | - | ±1° | - | - | Linear Position | - | Programmable | - | - | - | - | - | - | ||
![]() US5781LUA-AAA-000-CA Melexis | 9 |
| - | Through Hole | TO-92-3 | - | TO-92-3 | - | 7500 | - | - | - | - | Melexis Technologies NV | - | - | Through Hole | - | - | - | Cut Tape (CT);Tape & Box (TB); | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | 25°C | - | -40°C ~ 150°C (TA) | Ammo Pack | US5781 | - | - | Hall Effect | 3.5V ~ 24V | - | - | - | - | - | - | - | - | Unipolar Switch | 5mA | - | - | Open Drain | - | - | - | - | - | - | South Pole | 50mA | - | - | - | - | - | - | 15mT Trip, 3.5mT Release | - | - | - | - | - | - | - | ||
![]() MLX90377GGO-ADB-510-TU Melexis | 39 |
| - | Surface Mount | TSSOP-16 | - | 16-TSSOP | - | 80 | - | - | - | - | Melexis Technologies NV | - | Yes | SMD/SMT | - | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | -40°C ~ 160°C | Tube | MLX90377 | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | - | - | - | Analog Voltage, PWM | Gull Wing | - | - | - | External Magnet, Not Included | - | - | - | - | - | - | - | - | - | - | - | - | ±1° | - | - | Linear, Rotary Position | - | Programmable | 0° ~ 360°, Continuous | - | - | - | - | - | ||
![]() MLX90377GVE-ADB-300-TU Melexis | 39 |
| - | Through Hole | SMP-3 | - | SMP-3 | - | 55 | - | - | - | - | Melexis Technologies NV | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | -40°C ~ 160°C | Tube | MLX90377 | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | - | - | - | Analog Voltage, PWM | PC Pin | - | - | - | External Magnet, Not Included | - | - | - | - | - | - | - | - | - | - | - | - | ±1° | - | - | Linear, Rotary Position | - | Programmable | 0° ~ 360°, Continuous | - | - | - | - | - | ||
![]() MLX90422GVD-ADD-030-RE Melexis | 39 |
| - | Through Hole | SMP-4 | - | SMP-4 | - | 2500 | - | - | - | - | Melexis Technologies NV | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | AEC-Q100 | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | -40°C ~ 160°C | Reel | MLX90422 | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | - | - | - | SENT | PC Pin | - | - | - | External Magnet, Not Included | - | - | - | - | - | - | - | - | - | - | - | - | ±1° | - | - | Linear, Rotary Position | - | Programmable | 0° ~ 360°, Continuous | - | - | - | - | - | ||
![]() MLX90377GGO-ADB-300-TU Melexis | 39 |
| - | Surface Mount | TSSOP-16 | - | 16-TSSOP | - | 80 | - | - | - | - | Melexis Technologies NV | - | Yes | SMD/SMT | - | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | -40°C ~ 160°C | Tube | MLX90377 | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | - | - | - | Analog Voltage, PWM | Gull Wing | - | - | - | External Magnet, Not Included | - | - | - | - | - | - | - | - | - | - | - | - | ±1° | - | - | Linear, Rotary Position | - | Programmable | 0° ~ 360°, Continuous | - | - | - | - | - | ||
![]() US2882KSE-AAA-000-RE Melexis | 6076 |
| - | Surface Mount | TSOT-3 | YES | TSOT-3L | 3 | 10000 | MELEXIS N V | US2882KSE-AAA-000-RE | - | - | Melexis Technologies NV | - | - | SMD/SMT | - | 125 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | TSOP | TSOP, | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | - | Active | Active | - | - | 5.58 | Details | - | - | - | 12 V | 125°C | - | -40°C ~ 125°C (TA) | Reel | US2882 | - | 8542.39.00.01 | Hall Effect | 3.5V ~ 24V | DUAL | GULL WING | 1 | 0.95 mm | compliant | - | - | R-PDSO-G3 | Latch, Bipolar Switch | 5mA | - | - | Open Drain | - | 24 V | AUTOMOTIVE | 3.5 V | ANALOG CIRCUIT | - | North Pole, South Pole | 50mA | 1.1 mm | - | - | - | - | - | 6mT Trip, -6mT Release | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() SP000965280 Infineon Technologies | In Stock | - | Datasheet | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TLV49641MXTSA1 | - | - | - | - | - | Details | - | - | - | - | - | - | - | Cut Tape | TLV4964 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-5712ANDL0-I4T1U ABLIC U.S.A. Inc. | 4945 | - | - | - | SNT-4A-4 | - | - | - | 5000 | - | - | + 85 C | 1 mA | - | - 40 C | - | SMD/SMT | - 0.3 mT to - 0.6 mT, 0.6 mT to 3 mT | - | - | - | - | - | - | - | - | - | - | - | - | - 2.4 mT to - 0.1 mT, 0.1 mT to 2.4 mT | - | Details | - | 3.5 V | 1.6 V | - | - | - | - | MouseReel | - | Omnipolar | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 0.4 V | Open Drain | 1.85 V | - | - | - | - | 2 uA | - | - | - | - | - | 1.8 mT | - | - | - | - | - | Hall Effect Switches | - | - | - | - | ||
![]() S-5741NBH1B-M3T4U ABLIC U.S.A. Inc. | 1685 | - | - | - | SOT-23-3 | - | - | - | 3000 | - | - | + 125 C | 10 mA | - | - 40 C | - | SMD/SMT | 1.5 mT to 4.5 mT | - | - | - | - | - | - | - | - | - | - | - | - | - 4.5 mT to - 1.5 mT | - | Details | - | 26 V | 3.5 V | - | - | - | - | Cut Tape | S-5741 | Bipolar | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 0.4 V | Open Drain | 3.5 V to 26 V | - | - | - | - | 3 mA | - | - | - | - | - | - | - | - | - | - | - | Hall Effect Latches | - | - | - | - | ||
![]() MRSS29E Murata Electronics | 319 |
| - | - | - | - | - | - | 3000 | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | 0.6 mT to 2.8 mT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Cut Tape | MRS | Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | 1.5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRMS543E Murata Electronics | 43 |
| - | - | - | - | - | - | 3000 | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | 0.5 mT to 3.1 mT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Cut Tape | MRM | Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 V | - | - | - | - | 16 uA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI7210-B-01-IMR Silicon Labs | In Stock | - | - | - | DFN-8 | - | - | - | 3000 | - | - | + 125 C | - | - | - 40 C | - | SMD/SMT | 1.1 mT | - | - | - | - | - | - | - | - | - | - | - | - | 0.2 mT | - | - | - | 5.5 V | 1.71 V | - | - | 0.005644 oz | - | Reel | Si7210 | Magnetic | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Open Drain | 1.71 V to 5.5 V | - | - | - | - | 6.8 mA | - | - | - | 13 bit | - | - | - | - | - | - | - | Hall Effect Switches | - | - | - | - | ||
![]() SI7210-B-02-IMR Silicon Labs | 12023 |
| - | - | DFN-8 | - | - | - | 3000 | - | - | + 125 C | - | - | - 40 C | - | SMD/SMT | 1.1 mT | - | - | - | - | - | - | - | - | - | - | - | - | 0.2 mT | - | - | - | 5.5 V | 1.71 V | - | - | 0.005644 oz | - | Reel | Si7210 | Magnetic | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Open Drain | 1.71 V to 5.5 V | - | - | - | - | 6.8 mA | - | - | - | 13 bit | - | - | - | - | - | - | - | Hall Effect Switches | - | - | - | - | ||
![]() SI7210-B-03-IM Silicon Labs | In Stock | - | - | - | DFN-8 | - | - | - | 300 | - | - | + 125 C | - | - | - 40 C | - | SMD/SMT | 1.1 mT | - | - | - | - | - | - | - | - | - | - | - | - | 0.2 mT | - | - | - | 5.5 V | 1.71 V | - | - | 0.005644 oz | - | Cut Tape | Si7210 | Magnetic | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Push Pull | 1.71 V to 5.5 V | - | - | - | - | 6.8 mA | - | - | - | 13 bit | - | - | - | - | - | - | - | Hall Effect Switches | - | - | - | - |