- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Package / Case
- Mounting Styles
- Output Type
- Mfr
- Operating Temperature
- Product Status
- Package
- Voltage - Supply
- Mounting Type
Attribute column
Categories
Magnetic Sensors - Compass, Magnetic Field (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Point Min/Max | Package | Product Status | Qualification | Release Point Min/Max (Brp) | RoHS | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Test Conditions | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Technology | Voltage - Supply | Output | Termination Style | Function | Current - Supply (Max) | Actuator Type | Output Type | Operating Supply Voltage | Operating Supply Current | Polarization | Current - Output (Max) | Bandwidth | Resolution | Linearity | Sensitivity | Resistance Tolerance | For Measuring | Sensing Range | Output Signal | Axis | Rotation Angle - Electrical, Mechanical | Product | Linear Range | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MA7022BAA Major Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GH1543A GoChip Elec Tech (Shanghai) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX90425-GVE-ABA-600-SP Melexis | 33 |
| - | - | - | - | 80 | + 160 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | MLX90425 | Magnetic | - | - | - | - | - | - | - | - | 5 V | 10 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX90290LUA-AAA-631-SP Melexis | 29 |
| - | Through Hole | TO-92-3 | TO-92-3 | 100 | + 150 C | 1 mA | Melexis Technologies NV | - 40 C | - | Through Hole | - | Tube | Active | AEC-Q100 | - | Details | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | - | - | -40°C ~ 150°C (TA) | - | MLX90290 | High Speed | Hall Effect | 3.15V ~ 5.5V | - | Through Hole | - | 8mA | - | Analog | 5 V | 5 mA | - | 20mA | 30kHz | - | - | 50 mV/mT | - | - | - | - | Single | - | Linear Hall Effect Sensors | - | Programmable, Temperature Compensated | ||
![]() MLX90377GVE-ADB-210-SP Melexis | 39 |
| - | Through Hole | SMP-3 | SMP-3 | 60 | - | - | Melexis Technologies NV | - | - | - | - | Tube | Active | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | -40°C ~ 160°C | - | MLX90377 | - | Hall Effect | 4.5V ~ 5.5V | Analog Voltage, PWM | PC Pin | - | - | External Magnet, Not Included | - | - | - | - | - | - | - | ±1° | - | - | Linear Position | - | Programmable | - | - | - | - | - | ||
![]() MLX92232LUA-AAA-001-CA Melexis | 39 |
| - | Through Hole | TO-92-3 | TO-92-3 | 7500 | - | - | Melexis Technologies NV | - | - | Through Hole | - | Cut Tape (CT);Tape & Box (TB); | Active | AEC-Q100 | - | Details | - | - | - | - | - | - | -40°C ~ 150°C | Ammo Pack | MLX92232 | - | Hall Effect | 2.7V ~ 24V | - | - | Latch | 4.5mA | - | Open Drain | - | - | North Pole, South Pole | 75mA | - | - | - | - | - | - | Programmable | - | - | - | - | - | Programmable Hysteresis, Programmable Trip Point, Temperature Compensated | ||
![]() MLX90421GVS-ADC-008-TU Melexis | 39 |
| - | Through Hole | DMP-4 | 4-DMP | 80 | - | - | Melexis Technologies NV | - | - | Through Hole | - | Tube | Active | AEC-Q100 | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | -40°C ~ 160°C | Tube | MLX90421 | - | Hall Effect | 4.5V ~ 5.5V | Analog Voltage, PWM | PC Pin | - | - | External Magnet, Not Included | - | - | - | - | - | - | - | ±1° | - | - | Linear, Rotary Position | - | Programmable | - | 0° ~ 360°, Continuous | - | - | - | ||
![]() MLX90377GVE-ADB-230-TU Melexis | 39 |
| - | Through Hole | SMP-3 | SMP-3 | 55 | - | - | Melexis Technologies NV | - | - | - | - | Tube | Active | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | -40°C ~ 160°C | Tube | MLX90377 | - | Hall Effect | 4.5V ~ 5.5V | SENT | PC Pin | - | - | External Magnet, Not Included | - | - | - | - | - | - | - | ±1° | - | - | Linear Position | - | Programmable | - | - | - | - | - | ||
![]() US5781LUA-AAA-000-CA Melexis | 9 |
| - | Through Hole | TO-92-3 | TO-92-3 | 7500 | - | - | Melexis Technologies NV | - | - | Through Hole | - | Cut Tape (CT);Tape & Box (TB); | Active | - | - | Details | - | - | - | 25°C | - | - | -40°C ~ 150°C (TA) | Ammo Pack | US5781 | - | Hall Effect | 3.5V ~ 24V | - | - | Unipolar Switch | 5mA | - | Open Drain | - | - | South Pole | 50mA | - | - | - | - | - | - | 15mT Trip, 3.5mT Release | - | - | - | - | - | - | ||
![]() MLX90377GGO-ADB-510-TU Melexis | 39 |
| - | Surface Mount | TSSOP-16 | 16-TSSOP | 80 | - | - | Melexis Technologies NV | - | Yes | SMD/SMT | - | Tube | Active | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | -40°C ~ 160°C | Tube | MLX90377 | - | Hall Effect | 4.5V ~ 5.5V | Analog Voltage, PWM | Gull Wing | - | - | External Magnet, Not Included | - | - | - | - | - | - | - | ±1° | - | - | Linear, Rotary Position | - | Programmable | - | 0° ~ 360°, Continuous | - | - | - | ||
![]() MLX90377GVE-ADB-300-TU Melexis | 39 |
| - | Through Hole | SMP-3 | SMP-3 | 55 | - | - | Melexis Technologies NV | - | - | - | - | Tube | Active | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | -40°C ~ 160°C | Tube | MLX90377 | - | Hall Effect | 4.5V ~ 5.5V | Analog Voltage, PWM | PC Pin | - | - | External Magnet, Not Included | - | - | - | - | - | - | - | ±1° | - | - | Linear, Rotary Position | - | Programmable | - | 0° ~ 360°, Continuous | - | - | - | ||
![]() MLX90422GVD-ADD-030-RE Melexis | 39 |
| - | Through Hole | SMP-4 | SMP-4 | 2500 | - | - | Melexis Technologies NV | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q100 | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | -40°C ~ 160°C | Reel | MLX90422 | - | Hall Effect | 4.5V ~ 5.5V | SENT | PC Pin | - | - | External Magnet, Not Included | - | - | - | - | - | - | - | ±1° | - | - | Linear, Rotary Position | - | Programmable | - | 0° ~ 360°, Continuous | - | - | - | ||
![]() MLX90377GGO-ADB-300-TU Melexis | 39 |
| - | Surface Mount | TSSOP-16 | 16-TSSOP | 80 | - | - | Melexis Technologies NV | - | Yes | SMD/SMT | - | Tube | Active | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | -40°C ~ 160°C | Tube | MLX90377 | - | Hall Effect | 4.5V ~ 5.5V | Analog Voltage, PWM | Gull Wing | - | - | External Magnet, Not Included | - | - | - | - | - | - | - | ±1° | - | - | Linear, Rotary Position | - | Programmable | - | 0° ~ 360°, Continuous | - | - | - | ||
![]() MLX92214LSE-AAA-000-RE Melexis | 38 |
| - | Surface Mount | TSOT-3 | TSOT-23-3 | 10000 | - | - | Melexis Technologies NV | - | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Details | - | - | - | -40°C ~ 150°C | - | - | -40°C ~ 150°C (TA) | Reel | MLX92214 | - | Hall Effect | 2.5V ~ 5.5V | - | - | Latch | 3.5mA | - | Open Drain | - | - | North Pole, South Pole | 20mA | - | - | - | - | - | - | 4mT Trip, -4mT Release | - | - | - | - | - | - | ||
![]() MLX92211LUA-BAA-047-BU Melexis | 38 |
| - | Through Hole | TO-92-3 | TO-92-3 | 1000 | - | - | Melexis Technologies NV | - | - | Through Hole | - | Bulk | Active | AEC-Q100 | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | -40°C ~ 150°C | Bulk | MLX92211 | - | Hall Effect | 2.7V ~ 24V | - | - | Latch | 4.5mA | - | Open Drain | - | - | - | 75mA | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | ||
![]() A1367LKTTG-5B-T Allegro MicroSystems | In Stock | - | - | - | HKT-4 | - | 750 | - | - | - | - | Yes | - | - | - | - | - | - | Details | - | - | - | - | Low Noise, High Precision, Factory-Prog | - | - | Reel | A1367 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI7210-B-01-IMR Silicon Labs | In Stock | - | - | - | DFN-8 | - | 3000 | + 125 C | - | - | - 40 C | - | SMD/SMT | 1.1 mT | - | - | - | 0.2 mT | - | - | 5.5 V | 1.71 V | - | - | 0.005644 oz | - | Reel | Si7210 | Magnetic | - | - | - | SMD/SMT | - | - | - | Open Drain | 1.71 V to 5.5 V | 6.8 mA | - | - | - | 13 bit | - | - | - | - | - | - | - | - | Hall Effect Switches | - | - | ||
![]() SI7210-B-02-IMR Silicon Labs | 12023 |
| - | - | DFN-8 | - | 3000 | + 125 C | - | - | - 40 C | - | SMD/SMT | 1.1 mT | - | - | - | 0.2 mT | - | - | 5.5 V | 1.71 V | - | - | 0.005644 oz | - | Reel | Si7210 | Magnetic | - | - | - | SMD/SMT | - | - | - | Open Drain | 1.71 V to 5.5 V | 6.8 mA | - | - | - | 13 bit | - | - | - | - | - | - | - | - | Hall Effect Switches | - | - | ||
![]() SI7210-B-03-IM Silicon Labs | In Stock | - | - | - | DFN-8 | - | 300 | + 125 C | - | - | - 40 C | - | SMD/SMT | 1.1 mT | - | - | - | 0.2 mT | - | - | 5.5 V | 1.71 V | - | - | 0.005644 oz | - | Cut Tape | Si7210 | Magnetic | - | - | - | SMD/SMT | - | - | - | Push Pull | 1.71 V to 5.5 V | 6.8 mA | - | - | - | 13 bit | - | - | - | - | - | - | - | - | Hall Effect Switches | - | - | ||
![]() SI7210-B-02-IM Silicon Labs | In Stock | - | - | - | DFN-8 | - | 300 | + 125 C | - | - | - 40 C | - | SMD/SMT | 1.1 mT | - | - | - | 0.2 mT | - | - | 5.5 V | 1.71 V | - | - | 0.005644 oz | - | Cut Tape | Si7210 | Magnetic | - | - | - | SMD/SMT | - | - | - | Open Drain | 1.71 V to 5.5 V | 6.8 mA | - | - | - | 13 bit | - | - | - | - | - | - | - | - | Hall Effect Switches | - | - |