- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Package / Case
- Mounting Styles
- Output Type
- Mfr
- Operating Temperature
- Product Status
- Package
- Voltage - Supply
- Mounting Type
Attribute column
Categories
Magnetic Sensors - Compass, Magnetic Field (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Ambient temperature | Base Product Number | Degree of protection (IP) | Explosion safety category for dust | Explosion safety category for gas | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Linearity (%) | Manufacturer Part Number | Material housing | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Point Min/Max | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape/Style | Part Life Cycle Code | Product Status | Qualification | Release Point Min/Max (Brp) | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | SIL according to IEC 61508 | Suitable for safety functions | Supply Voltage-Max | Supply Voltage-Min | Test Conditions | Type of electric connection | Unit Weight | Voltage type | Operating Temperature | Packaging | Series | JESD-609 Code | Type | Resistance | Terminal Finish | Additional Feature | Technology | Voltage - Supply | Reach Compliance Code | Current Rating | Output | Termination Style | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Actuator Type | Output Voltage | Output Type | Lead Length | Operating Supply Voltage | Termination Type | Operating Supply Current | Polarization | Current - Output (Max) | Bandwidth | Resolution | Linearity | Sensors/Transducers Type | Sensitivity | Resistance Tolerance | For Measuring | Sensing Range | Output Signal | Axis | Rotation Angle - Electrical, Mechanical | Contact Configuration | Operating Current-Max | Product | Linear Range | Features | IP Rating | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLX90290LUA-AAA-512-BU Melexis | 30 |
| - | Through Hole | TO-92-3 | NO | THROUGH HOLE MOUNT | TO-92-3 | - | - | - | - | - | 1000 | MELEXIS N V | 1.5 % | MLX90290LUA-AAA-512-BU | - | + 150 C | 1 mA | Melexis Technologies NV | - 40 C | - | Through Hole | - | 150 °C | -40 °C | Bulk | RECTANGULAR | Active | Active | AEC-Q100 | - | 5.56 | Details | Yes | This product may require additional documentation to export from the United States. | - | - | 5.5 V | 4.5 V | - | - | - | - | -40°C ~ 150°C (TA) | Bulk | MLX90290 | e3 | High Speed | 5 Ω | Matte Tin (Sn) | AEC-Q100; ISO/TS-16949; IT HAVE SENSITIVITY OF 2.5 MILLIVOLTVOLT/GAUSS | Hall Effect | 3.15V ~ 5.5V | compliant | - | - | Through Hole | - | 8mA | 4.1 mm | 1.5 mm | - | - | Analog | - | 5 V | SOLDER | 5 mA | - | 20mA | 30kHz | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | - | - | - | - | Single | - | - | 8 mA | Linear Hall Effect Sensors | - | Programmable, Temperature Compensated | - | - | - | - | 4 mm | ||
![]() MLX90290LSE-AAA-322-RE Melexis | 30 |
| - | Surface Mount | TSOT-3 | YES | SURFACE MOUNT | TSOT-3L | - | - | - | - | - | 10000 | MELEXIS N V | 1.5 % | MLX90290-LSE-AAA-322-RE | - | + 150 C | 1 mA | Melexis Technologies NV | - 40 C | - | SMD/SMT | - | 150 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | RECTANGULAR | Active | Active | AEC-Q100 | - | 5.56 | Details | - | This product may require additional documentation to export from the United States. | - | - | 3.465 V | 3.135 V | - | - | - | - | -40°C ~ 150°C (TA) | Reel | MLX90290 | - | High Speed | 5 Ω | - | AEC-Q100; ISO/TS-16949; IT HAVE SENSITIVITY OF 3.125 MILLIVOLTVOLT/GAUSS | Hall Effect | 3.15V ~ 5.5V | compliant | - | - | SMD/SMT | - | 8mA | 2.9 mm | 1.6 mm | - | - | Analog | - | 3.3 V | SOLDER | 5 mA | - | 20mA | 50kHz | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | - | - | - | - | Single | - | - | 8 mA | Linear Hall Effect Sensors | - | Programmable, Temperature Compensated | - | - | - | - | 1 mm | ||
![]() MLX90290LUA-AAA-622-CR Melexis | 30 |
| - | Through Hole | TO-92-3 | - | - | TO-92-3 | - | - | - | - | - | 4000 | - | - | - | - | + 150 C | 1 mA | Melexis Technologies NV | - 40 C | - | Through Hole | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q100 | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | 5.5 V | 4.5 V | - | - | - | - | -40°C ~ 150°C (TA) | Tape | MLX90290 | - | High Speed | - | - | - | Hall Effect | 3.15V ~ 5.5V | - | - | - | Through Hole | - | 8mA | - | - | - | - | Analog | - | 5 V | - | 5 mA | - | 20mA | 30kHz | - | - | - | 31.25 mV/mT | - | - | - | - | Single | - | - | - | Linear Hall Effect Sensors | - | Programmable, Temperature Compensated | - | - | - | - | - | ||
![]() MLX92221LSE-AAA-009-SP Melexis | 142 |
| - | Surface Mount | TSOT-3 | - | - | TSOT-3L | - | - | - | - | - | 100 | - | - | - | - | + 150 C | - | Melexis Technologies NV | - 40 C | - | SMD/SMT | - | - | - | Tube | - | - | Active | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | 24 V | 2.7 V | - | - | - | - | -40°C ~ 150°C (TA) | - | MLX92221 | - | 2-Wire | - | - | - | Hall Effect | 2.7V ~ 24V | - | - | - | SMD/SMT | Latch | 17mA | - | - | - | - | - | - | 2.7 V to 24 V | - | 14.5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect Switches | - | Temperature Compensated | - | - | - | - | - | ||
![]() MLX90290LUA-AAA-621-SP Melexis | 30 |
| - | Through Hole | TO-92-3 | - | - | TO-92-3 | - | - | - | - | - | 100 | - | - | - | - | + 150 C | 1 mA | Melexis Technologies NV | - 40 C | - | Through Hole | - | - | - | Tube | - | - | Active | AEC-Q100 | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | 5.5 V | 4.5 V | - | - | - | - | -40°C ~ 150°C (TA) | - | MLX90290 | - | High Speed | - | - | - | Hall Effect | 3.15V ~ 5.5V | - | - | - | Through Hole | - | 8mA | - | - | - | - | Analog | - | 5 V | - | 5 mA | - | 20mA | 30kHz | - | - | - | 31.25 mV/mT | - | - | - | - | Single | - | - | - | Linear Hall Effect Sensors | - | Programmable, Temperature Compensated | - | - | - | - | - | ||
![]() MLX92241LUA-BAA-116-BU Melexis | 30 |
| - | Through Hole | TO-92-3 | - | - | TO-92-3 | - | - | - | - | - | 1000 | - | - | - | - | + 150 C | - | Melexis Technologies NV | - 40 C | - | Through Hole | - | - | - | Bulk | - | - | Active | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | 24 V | 2.7 V | - | - | - | - | -40°C ~ 150°C | Bulk | MLX92241 | - | 2-Wire | - | - | - | Hall Effect | 2.7V ~ 24V | - | - | - | Through Hole | Unipolar Switch | 17mA | - | - | - | - | Current Source | - | 2.7 V to 24 V | - | 17 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect Switches | - | Temperature Compensated | - | - | - | - | - | ||
![]() S-5741NBH1B-M3T4U ABLIC U.S.A. Inc. | 1685 | - | - | - | SOT-23-3 | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | + 125 C | 10 mA | - | - 40 C | - | SMD/SMT | 1.5 mT to 4.5 mT | - | - | - | - | - | - | - | - 4.5 mT to - 1.5 mT | - | Details | - | - | - | - | 26 V | 3.5 V | - | - | - | - | - | Cut Tape | S-5741 | - | Bipolar | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 0.4 V | Open Drain | - | 3.5 V to 26 V | - | 3 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect Latches | - | - | - | - | - | - | - | ||
![]() MLX92271LSE-AAA-001-SP Melexis | 68 |
| - | Surface Mount | TSOT-3 | - | - | TSOT-3L | - | - | - | - | - | 100 | - | - | - | - | - | - | Melexis Technologies NV | - | - | SMD/SMT | - | - | - | Tube | - | - | Active | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | 24 V | 2.7 V | 25°C | - | - | - | -40°C ~ 150°C | - | MLX92271 | - | Hall Effect Latch | - | - | - | Hall Effect | 3.3V ~ 18V | - | - | - | - | Latch | - | - | - | - | - | Open Drain | - | 2.7 V to 24 V | - | - | South Pole | 20mA | - | - | - | - | - | - | - | 1.9mT Trip, -1.9mT Release | - | - | - | - | - | Hall Effect Latches | - | Programmable | - | - | - | - | - | ||
![]() MLX90295EVC-FAA-000-SP Melexis | In Stock | - | - | - | VC-4 | - | - | - | - | - | - | - | - | 100 | - | - | - | - | + 85 C | 1.25 mA | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | MLX90295 | - | Linear Hall Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | 9 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX90288LGO-CAB-002-RE Melexis | 34 |
| - | Surface Mount | TSSOP-14 | - | - | 14-TSSOP | - | - | - | - | - | 4500 | - | - | - | - | + 150 C | - | Melexis Technologies NV | - 40 C | Yes | SMD/SMT | 6 mT to 650 mT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | 5.5 V | 4.5 V | - | - | - | - | -40°C ~ 150°C (TA) | Reel | MLX90288 | - | Programmable | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | - | SMD/SMT | - | 10mA | - | - | - | - | Analog | - | 5 V | - | 8.8 mA | - | 8mA | 0.004kHz ~ 1.114kHz | 12 bit | - | - | - | - | - | ±6.5mT ~ ±650mT | - | Single | - | - | - | Linear Hall Effect Sensors | - | Programmable, Temperature Compensated | - | - | - | - | - | ||
![]() MLX92241LSE-BAA-035-SP Melexis | 34 |
| - | Surface Mount | TSOT-3 | - | - | TSOT-3L | - | - | - | - | - | 100 | - | - | - | - | + 150 C | - | Melexis Technologies NV | - 40 C | - | SMD/SMT | - | - | - | Tube | - | - | Active | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | 24 V | 2.7 V | 25°C | - | - | - | -40°C ~ 150°C | - | MLX92241 | - | 2-Wire | - | - | - | Hall Effect | 2.7V ~ 24V | - | - | - | SMD/SMT | Unipolar Switch | 17mA | - | - | - | - | Current Source | - | 2.7 V to 24 V | - | 17 mA | South Pole | - | - | - | - | - | - | - | - | 28.5mT Trip, 20.6mT Release | - | - | - | - | - | Hall Effect Switches | - | Temperature Compensated | - | - | - | - | - | ||
![]() MLX92291LSE-AAA-007-SP Melexis | 34 |
| - | Surface Mount | TSOT-3 | - | - | TSOT-3L | - | - | - | - | - | 100 | - | - | - | - | + 150 C | 20 mA | Melexis Technologies NV | - 40 C | - | SMD/SMT | - 90 mT to 90 mT | - | - | Tube | - | - | Active | - | - 90 mT to 90 mT | - | Details | - | This product may require additional documentation to export from the United States. | - | - | 18 V | 3.3 V | - | - | - | - | -40°C ~ 150°C | - | MLX92291 | - | 3-Wire | - | - | - | Hall Effect | 3.3V ~ 18V | - | - | - | SMD/SMT | Latch, Unipolar Switch | 11.7µA | - | - | - | - | Open Drain | - | 3.3 V to 18 V | - | 2.4 mA | - | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect Latches / Switches | - | Programmable | - | - | - | - | - | ||
![]() SI7210-B-03-IMR Silicon Labs | In Stock | - | - | - | DFN-8 | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | + 125 C | - | - | - 40 C | - | SMD/SMT | 1.1 mT | - | - | - | - | - | - | - | 0.2 mT | - | - | - | - | - | - | 5.5 V | 1.71 V | - | - | 0.005644 oz | - | - | Reel | Si7210 | - | Magnetic | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Push Pull | - | 1.71 V to 5.5 V | - | 6.8 mA | - | - | - | 13 bit | - | - | - | - | - | - | - | - | - | - | - | Hall Effect Switches | - | - | - | - | - | - | - | ||
![]() MC36CH2OLA2L Carlo Gavazzi | 38 |
| - | - | - | - | - | - | -25 - 80 | - | IP67 | None | None | 1 | - | - | - | Plastic | + 80 C | - | - | - 25 C | - | Cable | - | - | - | - | - | - | - | - | - | - | Details | - | - | None | Yes | 24 VAC/VDC | 12 VAC/VDC | - | Cable | - | AC/DC | - | - | MC36 | - | - | - | - | - | - | - | - | 0.25 A | - | - | - | - | - | - | - | - | - | 2 m | 12 V to 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO | - | - | - | - | IP67 | 26 mm | 36 mm | 13 mm | - | ||
![]() S-57GNNL3S-L3T2U ABLIC U.S.A. Inc. | 100 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | TSOT-23-3 | - | S-57GNNL3 | - | - | - | 3000 | - | - | - | - | + 150 C | 10 mA | ABLIC Inc. | - 40 C | - | SMD/SMT | 4 mT to 8 mT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q100 | 3 mT to 6 mT | - | Details | - | - | - | - | - | - | -40°C ~ 150°C | - | - | - | -40°C ~ 150°C (TA) | MouseReel | S-57GN | - | Hall Effect Switch | - | - | - | Hall Effect | 2.7V ~ 26V | - | - | - | - | Unipolar Switch | 4.5mA | - | - | - | - | Open Drain | - | 12 V | - | 4 mA | North Pole | 10mA | - | - | - | - | - | - | - | -3mT Trip, -7mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC36CH2ORA2L Carlo Gavazzi | 29 | - | - | - | - | - | - | - | -25 - 80 | - | IP67 | None | None | 1 | - | - | - | Plastic | + 80 C | - | - | - 25 C | - | Cable | - | - | - | - | - | - | - | - | - | - | Details | - | - | None | Yes | 24 VAC/VDC | 12 VAC/VDC | - | Cable | - | AC/DC | - | - | MC36 | - | - | - | - | - | - | - | - | 0.25 A | - | - | - | - | - | - | - | - | - | 2 m | 12 V to 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO | - | - | - | - | IP67 | 26 mm | 36 mm | 13 mm | - | ||
![]() MLX90425-GDC-ABA-600-SP Melexis | 44 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | - | 80 | - | - | - | - | + 160 C | - | Melexis Technologies NV | - 40 C | - | SMD/SMT | - | - | - | Bulk | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | -40°C ~ 160°C | - | MLX90425 | - | Magnetic | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | Analog, PWM | Gull Wing | - | - | - | - | External Magnet, Not Included | - | - | - | 5 V | - | 10 mA | - | - | - | - | ±1.2° | - | - | - | Rotary Position | - | Programmable | - | 0° ~ 360°, Continuous | - | - | - | - | - | - | - | - | - | - | ||
![]() TMAG5231A2DQDBZR Texas Instruments | 1847 |
| Datasheet | Surface Mount | SOT-23-3 | - | - | SOT-23-3 | - | - | - | - | - | 3000 | - | - | - | - | + 125 C | 5 mA | Texas Instruments | - 40 C | - | SMD/SMT | 2.7 mT | - | - | Cut Tape (CT);Digi-Reel®;Bulk; | - | - | Active | - | 2.2 mT | - | Details | - | - | - | - | 5.5 V | 1.65 V | 25°C | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | TMAG5231 | - | Hall Effect Switch | - | - | - | Hall Effect | 1.65V ~ 5.5V | - | - | - | SMD/SMT | Omnipolar Switch | 3µA | - | - | - | 5.5 V | Push- Pull | - | 1.65 V to 5.5 V | - | 2 uA | North Pole, South Pole | 5mA | - | - | - | - | - | - | - | ±3.8mT Trip, ±0.5mT Release | - | - | - | - | - | Hall Effect Switches | - | Sleep Mode | - | - | - | - | - | ||
![]() TMAG5231A1CQDBZR Texas Instruments | 17652 |
| Datasheet | Surface Mount | SOT-23-3 | - | - | SOT-23-3 | - | - | - | - | - | 3000 | - | - | - | - | + 125 C | 5 mA | Texas Instruments | - 40 C | - | SMD/SMT | 2.7 mT | - | - | Cut Tape (CT);Digi-Reel®;Bulk; | - | - | Active | - | 2.2 mT | - | Details | - | - | - | - | 5.5 V | 1.65 V | 25°C | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | TMAG5231 | - | Hall Effect Switch | - | - | - | Hall Effect | 1.65V ~ 5.5V | - | - | - | SMD/SMT | Omnipolar Switch | 3µA | - | - | - | 5.5 V | Push- Pull | - | 1.65 V to 5.5 V | - | 2 uA | North Pole, South Pole | 5mA | - | - | - | - | - | - | - | ±3.8mT Trip, ±0.5mT Release | - | - | - | - | - | Hall Effect Switches | - | Sleep Mode | - | - | - | - | - | ||
![]() TMAG5231A2DQDMRR Texas Instruments | 2096 |
| Datasheet | Surface Mount | X2SON-4 | - | - | 4-X2SON (1.1x1.4) | - | - | - | - | - | 3000 | - | - | - | - | + 125 C | 5 mA | Texas Instruments | - 40 C | - | SMD/SMT | 0.9 mT to 2.7 mT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | 0.3 mT to 2.2 mT | - | Details | - | - | - | - | 5.5 V | 1.65 V | 25°C | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | TMAG5231 | - | Low-Power | - | - | - | Hall Effect | 1.65V ~ 5.5V | - | - | - | SMD/SMT | Omnipolar Switch | 3µA | - | - | - | 0 V to 5.5 V | Push-Pull | - | 1.65 V to 5.5 V | - | 2 uA | North Pole, South Pole | 5mA | - | - | - | - | - | - | - | ±3.8mT Trip, ±0.5mT Release | - | - | - | - | - | Hall Effect Switches | - | Sleep Mode | - | - | - | - | - |