- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Package / Case
- Mounting Styles
- Output Type
- Mfr
- Operating Temperature
- Product Status
- Package
- Voltage - Supply
- Mounting Type
Attribute column
Categories
Magnetic Sensors - Compass, Magnetic Field (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Factory Pack QuantityFactory Pack Quantity | Mag Sensor Hysteresis(G) | Mag Sensor Operate Point (G) | Mag Sensor Release Point (G) | Magnetic Type | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Operating Point Min/Max | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Pd - Power Dissipation | Product Status | Rad Hardened | Release Point Min/Max (Brp) | RoHS | Supply Voltage-Max | Supply Voltage-Min | Test Conditions | Tradename | Operating Temperature | Packaging | Series | Type | Technology | Voltage - Supply | Output | Pin Count | Termination Style | Function | Current - Supply (Max) | Actuator Type | Output Voltage | Output Type | Operating Supply Voltage | Operating Supply Current | Polarization | Current - Output (Max) | Output Current | Linearity | Sensitivity | Resistance Tolerance | For Measuring | Sensing Range | Output Signal | Rotation Angle - Electrical, Mechanical | Product | Linear Range | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-57P1NBH9S-M3T4U ABLIC U.S.A. Inc. | 100 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | 3000 | - | - | - | - | + 150 C | 20 mA | ABLIC Inc. | - 40 C | - | - | SMD/SMT | - 0.5 mT to 1.5 mT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - 1.5 mT to 0.5 mT | Details | - | - | 25°C | - | -40°C ~ 150°C (TA) | MouseReel | S-57P1 S | Hall Effect Latch | Hall Effect | 2.7V ~ 26V | - | - | - | Latch, Bipolar Switch | 4mA | - | - | Open Drain | 12 V | 3 mA | North Pole, South Pole | 20mA | - | - | - | - | - | 1.5mT Trip, -1.5mT Release | - | - | - | - | - | ||
![]() S-57K1NBH1A-M3T2U ABLIC U.S.A. Inc. | 106 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | 3000 | - | - | - | - | + 125 C | 20 mA | ABLIC Inc. | - 40 C | - | - | SMD/SMT | 1.5 mT to 4.5 mT | - | - | - | - | - | - | - | - | Active | - | - 4.5 mT to - 1.5 mT | Details | - | - | 25°C | - | -40°C ~ 125°C (TA) | MouseReel | S-57K1 A | Hall Effect Latch | Hall Effect | 3.5V ~ 26V | - | - | - | Latch, Bipolar Switch | 4mA | - | - | Open Drain | 12 V | 3 mA | North Pole, South Pole | 20mA | - | - | - | - | - | 4.5mT Trip, -4.5mT Release | - | - | - | - | - | ||
![]() S-57K1NBL2A-M3T2U ABLIC U.S.A. Inc. | 3000 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | 3000 | 120(Gs) | 90(Gs) | -90(Gs) | Bipolar Latch | + 125 C | 20 mA | ABLIC Inc. | - 40 C | - | Surface Mount | SMD/SMT | 3 mT to 9 mT | 26(V) | 3.5(V) | 12(V) | -40C to 125C | Automotive | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SOT-23 | - | Active | No | - 9 mT to - 3 mT | Details | - | - | 25°C | - | -40°C ~ 125°C (TA) | MouseReel | S-57K1 A | Hall Effect Latch | Hall Effect | 3.5V ~ 26V | - | 3 | - | Latch, Bipolar Switch | 4mA | - | - | Open Drain | 12 V | 3 mA | North Pole, South Pole | 20mA | 20(mA) | - | - | - | - | 9mT Trip, -9mT Release | - | - | - | - | - | ||
![]() MLX90425-GDC-ABA-600-SP Melexis | 44 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | 80 | - | - | - | - | + 160 C | - | Melexis Technologies NV | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | Bulk | - | - | Active | - | - | Details | - | - | - | - | -40°C ~ 160°C | - | MLX90425 | Magnetic | Hall Effect | 4.5V ~ 5.5V | Analog, PWM | - | Gull Wing | - | - | External Magnet, Not Included | - | - | 5 V | 10 mA | - | - | - | ±1.2° | - | - | Rotary Position | - | Programmable | 0° ~ 360°, Continuous | - | - | - | ||
![]() TMAG5231A2DQDMRR Texas Instruments | 2096 |
| Datasheet | Surface Mount | X2SON-4 | 4-X2SON (1.1x1.4) | 3000 | - | - | - | - | + 125 C | 5 mA | Texas Instruments | - 40 C | - | - | SMD/SMT | 0.9 mT to 2.7 mT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | 0.3 mT to 2.2 mT | Details | 5.5 V | 1.65 V | 25°C | - | -40°C ~ 125°C (TA) | Cut Tape | TMAG5231 | Low-Power | Hall Effect | 1.65V ~ 5.5V | - | - | SMD/SMT | Omnipolar Switch | 3µA | - | 0 V to 5.5 V | Push-Pull | 1.65 V to 5.5 V | 2 uA | North Pole, South Pole | 5mA | - | - | - | - | - | ±3.8mT Trip, ±0.5mT Release | - | - | Hall Effect Switches | - | Sleep Mode | ||
![]() ALS31001LUAATN-5V Allegro MicroSystems | 4028 |
| - | - | SIP-3 | - | 4000 | - | - | - | - | + 150 C | 10 mA | - | - 40 C | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | Linear Hall-Effect Sensor IC | - | MouseReel | ALS31001 | Linear | - | - | - | - | Through Hole | - | - | - | - | Analog | 5 V | 8 mA | - | - | - | - | 2.5 mV/G | - | - | - | - | - | Linear Hall Effect Sensors | - | - | ||
![]() A31010SEHALX-4 Allegro MicroSystems | 55028 |
| - | - | - | - | 30000 | - | - | - | - | + 85 C | - | - | - 20 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A31010 | Hall Effect Switch | - | - | - | - | - | - | - | - | - | - | 3 V | 3.2 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHA182AS-S MEMSIC | 48 |
| - | - | SOT-5 | - | 3000 | - | - | - | - | + 85 C | 0.5 mA | - | - 40 C | - | - | PCB Mount | 47 Guass | - | - | - | - | - | - | - | - | - | - | 37 Guass | Details | 5.5 V | 1.65 V | - | - | - | MouseReel | MHA18x | Hall Effect | - | - | - | - | SMD/SMT | - | - | - | - | Push Pull | 1.8 V | 2.5 uA | - | - | - | - | - | - | - | - | - | - | Hall Effect Switches | - | - | ||
![]() TMAG5231A2DQDBZR Texas Instruments | 1847 |
| Datasheet | Surface Mount | SOT-23-3 | SOT-23-3 | 3000 | - | - | - | - | + 125 C | 5 mA | Texas Instruments | - 40 C | - | - | SMD/SMT | 2.7 mT | - | - | - | - | - | Cut Tape (CT);Digi-Reel®;Bulk; | - | - | Active | - | 2.2 mT | Details | 5.5 V | 1.65 V | 25°C | - | -40°C ~ 125°C (TA) | Cut Tape | TMAG5231 | Hall Effect Switch | Hall Effect | 1.65V ~ 5.5V | - | - | SMD/SMT | Omnipolar Switch | 3µA | - | 5.5 V | Push- Pull | 1.65 V to 5.5 V | 2 uA | North Pole, South Pole | 5mA | - | - | - | - | - | ±3.8mT Trip, ±0.5mT Release | - | - | Hall Effect Switches | - | Sleep Mode | ||
![]() TMAG5231A1CQDBZR Texas Instruments | 17652 |
| Datasheet | Surface Mount | SOT-23-3 | SOT-23-3 | 3000 | - | - | - | - | + 125 C | 5 mA | Texas Instruments | - 40 C | - | - | SMD/SMT | 2.7 mT | - | - | - | - | - | Cut Tape (CT);Digi-Reel®;Bulk; | - | - | Active | - | 2.2 mT | Details | 5.5 V | 1.65 V | 25°C | - | -40°C ~ 125°C (TA) | Cut Tape | TMAG5231 | Hall Effect Switch | Hall Effect | 1.65V ~ 5.5V | - | - | SMD/SMT | Omnipolar Switch | 3µA | - | 5.5 V | Push- Pull | 1.65 V to 5.5 V | 2 uA | North Pole, South Pole | 5mA | - | - | - | - | - | ±3.8mT Trip, ±0.5mT Release | - | - | Hall Effect Switches | - | Sleep Mode | ||
![]() S-5724INBL1-I4T1U ABLIC U.S.A. Inc. | 4800 | - | - | Surface Mount | SOT-23-3 | SNT-4A | 5000 | - | - | - | - | + 85 C | 1 mA | ABLIC Inc. | - 40 C | - | - | SMD/SMT | 1.4 mT to 4 mT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 300 mW | Active | - | - 4 mT to - 1.4 mT | Details | 26 V | 3.5 V | 25°C | - | -40°C ~ 85°C (TA) | MouseReel | S-5724 | Bipolar | Hall Effect | 1.6V ~ 3.5V | - | - | SMD/SMT | Latch, Bipolar Switch | 45µA | - | 400 mV | Open Drain | 12 V | 4 mA | North Pole, South Pole | 1mA | - | - | 3 mT | - | - | 4mT Trip, -4mT Release | - | - | Hall Effect Latches / Switches | - | Sleep Mode | ||
![]() APS12205ELHALT Allegro MicroSystems | 19828 |
| - | - | ZLH-3 | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | High-Temperature Hall-Effect Latches | - | Reel | APS12205-15-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A1367LKTTG-2B-T Allegro MicroSystems | In Stock | - | - | - | HKT-4 | - | 750 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Low Noise, High Precision, Factory-Prog | - | Reel | A1367 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A1366LKTTG-2-T Allegro MicroSystems | 28 |
| - | - | HKT-4 | - | 750 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Low Noise, High Precision, Factory-Prog | - | Reel | A1366 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A1366LKTTG-5-T Allegro MicroSystems | In Stock | - | - | - | HKT-4 | - | 750 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Low Noise, High Precision, Factory-Prog | - | Reel | A1366 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A1367LKTTF-2U-T Allegro MicroSystems | In Stock | - | - | - | HKT-4 | - | 500 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Low Noise, High Precision, Factory-Prog | - | Reel | A1367 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APS11800LLHALX-0SH1A Allegro MicroSystems | 44 |
| - | - | ZLH-3 | - | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 2Wire HallEffect Switch with ADVNC DIAG | - | Reel | APS11800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APS11800LLHALX-0SL1A Allegro MicroSystems | 28 |
| - | - | ZLH-3 | - | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 2Wire HallEffect Switch with ADVNC DIAG | - | Reel | APS11800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APS11700LLHALX-0SL1 Allegro MicroSystems | In Stock | - | - | - | ZLH-3 | - | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | MicroPWR VRTCL + Planar Hall-EFFCT SWTCH | - | Reel | APS11700-60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APS12800LLHALX-0H1A Allegro MicroSystems | 28 |
| - | - | ZLH-3 | - | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 2-Wire Hall-EFCT Latch + Advanced DIAG | - | Reel | APS12800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |