- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Package / Case
- Mounting Styles
- Output Type
- Mfr
- Operating Temperature
- Product Status
- Package
- Voltage - Supply
- Mounting Type
Attribute column
Categories
Magnetic Sensors - Compass, Magnetic Field (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Linearity (%) | Manufacturer Part Number | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Point Min/Max | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape/Style | Part Life Cycle Code | Product Status | Qualification | Release Point Min/Max (Brp) | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Test Conditions | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Resistance | Additional Feature | Technology | Voltage - Supply | Reach Compliance Code | Frequency | Output | Termination Style | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Actuator Type | Output Voltage | Output Type | Operating Supply Voltage | Number of Channels | Termination Type | Operating Supply Current | Polarization | Current - Output (Max) | Accuracy | Response Time | Bandwidth | Resolution | Sensor Type | Linearity | Sensors/Transducers Type | Sensitivity | Resistance Tolerance | For Measuring | Sensing Range | Output Signal | Axis | Rotation Angle - Electrical, Mechanical | Operating Current-Max | Product | Linear Range | Features | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLX91218LDC-ARV-303-SP Melexis | 39 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | 80 | - | - | - | + 150 C | - | Melexis Technologies NV | - 40 C | Yes | SMD/SMT | - 60 mT to 60 mT | - | - | Tube | - | - | - | Active | AEC-Q100 | - | - | Details | - | - | - | - | - | - | - | -40°C ~ 150°C (TA) | - | MLX91218 | Hall Effect | - | - | - | 3.135V ~ 3.465V | - | DC ~ 400kHz | Ratiometric, Voltage | - | - | 18mA | - | - | - | - | - | 3.3 V | 1 | - | 15 mA | Bidirectional | - | - | 2µs | - | - | Hall Effect | ±0.5% | - | 30mV/mT | - | DC | - | - | - | - | - | - | - | - | - | ||
![]() MLX90377GVE-ADB-330-SP Melexis | 39 |
| - | Through Hole | SMP-3 | - | - | SMP-3 | - | 60 | - | - | - | + 160 C | - | Melexis Technologies NV | - 40 C | - | Through Hole | - | - | - | Tube | - | - | - | Active | - | - | - | Details | - | This product may require additional documentation to export from the United States. | 18 V | 4.5 V | - | Triaxis | - | -40°C ~ 160°C | - | MLX90377 | Magnetic | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | SENT | SMD/SMT | - | - | - | - | External Magnet, Not Included | - | - | 5 V | - | - | 13.5 mA | - | - | - | - | - | 48 bits | - | ±1° | - | - | - | Linear, Rotary Position | - | Programmable | - | 0° ~ 360°, Continuous | - | - | - | - | - | ||
![]() MLX90377GGO-ADB-330-TU Melexis | 39 |
| - | Surface Mount | TSSOP-16 | - | - | 16-TSSOP | - | 80 | - | - | - | - | - | Melexis Technologies NV | - | Yes | SMD/SMT | - | - | - | Tube | - | - | - | Active | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | -40°C ~ 160°C | Tube | MLX90377 | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | SENT | Gull Wing | - | - | - | - | External Magnet, Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | ±1° | - | - | - | Linear, Rotary Position | - | Programmable | - | 0° ~ 360°, Continuous | - | - | - | - | - | ||
![]() MLX92232LSE-AAA-204-RE Melexis | 39 |
| - | Surface Mount | TSOT-3 | - | - | TSOT-3L | - | 1000 | - | - | - | - | - | Melexis Technologies NV | - | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | AEC-Q100 | - | - | Details | - | - | - | - | - | - | - | -40°C ~ 150°C | Reel | MLX92232 | - | - | - | Hall Effect | 2.7V ~ 24V | - | - | - | - | Latch | 4.5mA | - | - | - | - | Open Drain | - | - | - | - | North Pole, South Pole | 75mA | - | - | - | - | - | - | - | - | - | - | Programmable | - | - | - | - | - | - | Programmable Hysteresis, Programmable Trip Point, Temperature Compensated | - | ||
![]() MLX92241LUA-BAA-117-BU Melexis | 39 |
| - | Through Hole | TO-92-3 | - | - | TO-92-3 | - | 1000 | - | - | - | - | - | Melexis Technologies NV | - | - | Through Hole | - | - | - | Bulk | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | -40°C ~ 150°C | Bulk | MLX92241 | - | - | - | Hall Effect | 2.7V ~ 24V | - | - | - | - | - | 17mA | - | - | - | - | Current Source | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | ||
![]() MLX90377GVE-ADB-230-SP Melexis | 39 |
| - | Through Hole | SMP-3 | - | - | SMP-3 | - | 60 | - | - | - | - | - | Melexis Technologies NV | - | - | - | - | - | - | Tube | - | - | - | Active | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | -40°C ~ 160°C | - | MLX90377 | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | SENT | PC Pin | - | - | - | - | External Magnet, Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | ±1° | - | - | - | Linear Position | - | Programmable | - | - | - | - | - | - | - | ||
![]() MLX92291LSE-AAA-010-SP Melexis | 11 |
| - | Surface Mount | TSOT-3 | - | - | TSOT-3L | - | 100 | - | - | - | + 150 C | - | Melexis Technologies NV | - 40 C | - | SMD/SMT | 5.2 mT to 7.6 mT | - | - | Tube | - | - | - | Active | - | 3.2 mT to 5.4 mT | - | Details | - | This product may require additional documentation to export from the United States. | 18 V | 3.3 V | 25°C | - | - | -40°C ~ 150°C | - | MLX92291 | 3-Wire | - | - | Hall Effect | 3.3V ~ 18V | - | - | - | SMD/SMT | Latch | - | - | - | - | - | Open Drain | 3.3 V to 18 V | - | - | 2.9 mA | South Pole | 20mA | - | - | - | - | - | - | - | - | - | - | 7.6mT Trip, 3.2mT Release | - | - | - | - | Hall Effect Latches / Switches | - | Programmable | - | ||
![]() MLX92291LSE-AAA-010-RE Melexis | 50 |
| - | Surface Mount | TSOT-3 | - | - | TSOT-3L | - | 10000 | - | - | - | + 150 C | - | Melexis Technologies NV | - 40 C | - | SMD/SMT | 5.2 mT to 7.6 mT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | 3.2 mT to 5.4 mT | - | Details | - | This product may require additional documentation to export from the United States. | 18 V | 3.3 V | 25°C | - | - | -40°C ~ 150°C | Reel | MLX92291 | 3-Wire | - | - | Hall Effect | 3.3V ~ 18V | - | - | - | SMD/SMT | Latch, Unipolar Switch | 11.7µA | - | - | - | - | Open Drain | 3.3 V to 18 V | - | - | 2.9 mA | South Pole | 20mA | - | - | - | - | - | - | - | - | - | - | 7.6mT Trip, 3.2mT Release | - | - | - | - | Hall Effect Latches / Switches | - | Programmable | - | ||
![]() MLX92291LSE-AAA-203-SP Melexis | 50 |
| - | Surface Mount | TSOT-3 | - | - | TSOT-3L | - | 100 | - | - | - | + 150 C | - | Melexis Technologies NV | - 40 C | - | SMD/SMT | - | - | - | Tube | - | - | - | Active | - | - | - | Details | - | This product may require additional documentation to export from the United States. | 18 V | 3.3 V | 25°C | - | - | -40°C ~ 150°C | - | MLX92291 | 3-Wire | - | - | Hall Effect | 3.3V ~ 18V | - | - | - | SMD/SMT | Latch, Unipolar Switch | 11.7µA | - | - | - | - | Open Drain | 3.3 V to 18 V | - | - | 2.9 mA | North Pole | 20mA | - | - | - | - | - | - | - | - | - | - | -1.8mT Trip, -5.9mT Release | - | - | - | - | Hall Effect Latches / Switches | - | Programmable | - | ||
![]() SI7210-B-04-IMR Silicon Labs | 19850 |
| - | - | DFN-8 | - | - | - | - | 3000 | - | - | - | + 125 C | - | - | - 40 C | - | SMD/SMT | 1.1 mT | - | - | - | - | - | - | - | - | 0.2 mT | - | - | - | - | 5.5 V | 1.71 V | - | - | 0.005644 oz | - | Reel | Si7210 | Magnetic | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Push Pull | 1.71 V to 5.5 V | - | - | 6.8 mA | - | - | - | - | - | 13 bit | - | - | - | - | - | - | - | - | - | - | - | Hall Effect Switches | - | - | - | ||
![]() MLX90290LSE-AAA-320-SP Melexis | 29 |
| - | Surface Mount | TSOT-3 | - | - | TSOT-3L | - | 100 | - | - | - | + 150 C | 1 mA | Melexis Technologies NV | - 40 C | - | SMD/SMT | - | - | - | Tube | - | - | - | Active | AEC-Q100 | - | - | Details | - | This product may require additional documentation to export from the United States. | 3.465 V | 3.135 V | - | - | 0.005147 oz | -40°C ~ 150°C (TA) | - | MLX90290 | High Speed | - | - | Hall Effect | 3.15V ~ 5.5V | - | - | - | SMD/SMT | - | 8mA | - | - | - | - | Analog | 3.3 V | - | - | 5 mA | - | 20mA | - | - | 50kHz | - | - | - | - | 20.625 mV/mT | - | - | - | - | Single | - | - | Linear Hall Effect Sensors | - | Programmable, Temperature Compensated | - | ||
![]() MLX90290LSE-AAA-531-RE Melexis | 29 |
| - | Surface Mount | TSOT-3 | YES | SURFACE MOUNT | TSOT-3L | - | 10000 | MELEXIS N V | 1.5 % | MLX90290LSE-AAA-531-RE | + 150 C | 1 mA | Melexis Technologies NV | - 40 C | - | SMD/SMT | - | 150 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | RECTANGULAR | Active | Active | AEC-Q100 | - | 5.56 | Details | Yes | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | - | - | -40°C ~ 150°C (TA) | Reel | MLX90290 | High Speed | 5 Ω | AEC-Q100; ISO/TS-16949; IT HAVE SENSITIVITY OF 5 MILLIVOLTVOLT/GAUSS | Hall Effect | 3.15V ~ 5.5V | compliant | - | - | SMD/SMT | - | 8mA | 2.9 mm | 1.6 mm | - | - | Analog | 5 V | - | SOLDER | 5 mA | - | 20mA | - | - | 50kHz | - | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | 50 mV/mT | - | - | - | - | Single | - | 8 mA | Linear Hall Effect Sensors | - | Programmable, Temperature Compensated | 1 mm | ||
![]() MLX92242LUA-AAA-300-BU Melexis | 29 |
| - | Through Hole | TO-92-3 | - | - | TO-92-3 | - | 1000 | - | - | - | + 150 C | - | Melexis Technologies NV | - 40 C | - | Through Hole | - 40 mT to 40 mT | - | - | Bulk | - | - | - | Active | - | - 15 mT to - 9 mT | - | Details | - | This product may require additional documentation to export from the United States. | 24 V | 2.7 V | 25°C | - | - | -40°C ~ 150°C | Bulk | MLX92242 | 2-Wire | - | - | Hall Effect | 2.7V ~ 24V | - | - | - | Through Hole | Latch, Unipolar Switch | 17mA | - | - | - | - | Current Source | 2.7 V to 24 V | - | - | 17 mA | North Pole, South Pole | - | - | - | - | - | - | - | - | - | - | - | 15mT Trip, -15mT Release | - | - | - | - | Hall Effect Latches / Switches | - | Programmable, Temperature Compensated | - | ||
![]() MLX90290LSE-AAA-530-SP Melexis | 29 |
| - | Surface Mount | TSOT-3 | - | - | TSOT-3L | - | 100 | - | - | - | + 150 C | 1 mA | Melexis Technologies NV | - 40 C | - | SMD/SMT | - | - | - | Tube | - | - | - | Active | AEC-Q100 | - | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | - | - | -40°C ~ 150°C (TA) | - | MLX90290 | High Speed | - | - | Hall Effect | 3.15V ~ 5.5V | - | - | - | SMD/SMT | - | 8mA | - | - | - | - | Analog | 5 V | - | - | 5 mA | - | 20mA | - | - | 50kHz | - | - | - | - | 50 mV/mT | - | - | - | - | Single | - | - | Linear Hall Effect Sensors | - | Programmable, Temperature Compensated | - | ||
![]() A16601PUCFTN Allegro MicroSystems | 9551 |
| - | - | UC-3 | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | AC-coupled Hall-effect sensor IC | - | - | Reel | A16601 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX92214LSE-AAA-000-SP Melexis | 21 |
| - | Surface Mount | TSOT-3 | - | - | TSOT-23-3 | - | 100 | - | - | - | - | - | Melexis Technologies NV | - | - | SMD/SMT | - | - | - | Tube | - | - | - | Active | - | - | - | Details | - | - | - | - | -40°C ~ 150°C | - | - | -40°C ~ 150°C (TA) | - | MLX92214 | - | - | - | Hall Effect | 2.5V ~ 5.5V | - | - | - | - | Latch | 3.5mA | - | - | - | - | Open Drain | - | - | - | - | North Pole, South Pole | 20mA | - | - | - | - | - | - | - | - | - | - | 4mT Trip, -4mT Release | - | - | - | - | - | - | - | - | ||
![]() US5881KUA-AAA-000-BU Melexis | 30000 |
| - | Through Hole | TO-92-3 | - | - | TO-92-3 | - | 1000 | MELEXIS N V | - | US5881KUA-AAA-000-BU | - | - | Melexis Technologies NV | - | - | Through Hole | - | - | - | Bulk | , | - | Active | Active | - | - | 5.56 | Details | Yes | This product may require additional documentation to export from the United States. | - | - | 25°C | - | - | -40°C ~ 125°C (TA) | Bulk | US5881 | - | - | - | Hall Effect | 3.5V ~ 24V | unknown | - | - | - | Unipolar Switch | 5mA | - | - | - | - | Open Drain | - | - | - | - | South Pole | 50mA | - | - | - | - | - | - | - | - | - | - | 30mT Trip, 9.5mT Release | - | - | - | - | - | - | - | - | ||
![]() A1366LKTTG-10-T Allegro MicroSystems | In Stock | - | - | - | HKT-4 | - | - | - | - | 750 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Low Noise, High Precision, Factory-Prog | - | - | Reel | A1366 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APS12800LUAATN-0H1A Allegro MicroSystems | 30 |
| - | - | HUF-3 | - | - | - | - | 4000 | ALLEGRO MICROSYSTEMS LLC | - | APS12800LUAATN-0H1A | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.71 | Details | Yes | - | - | - | - | 2-Wire Hall-EFCT Latch + Advanced DIAG | - | - | Reel | APS12800 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMAG5231C1GQDBZR Texas Instruments | 8966 |
| Datasheet | Surface Mount | SOT-23-3 | - | - | SOT-23-3 | - | 3000 | - | - | - | + 125 C | 5 mA | Texas Instruments | - 40 C | - | SMD/SMT | 2.7 mT | - | - | Cut Tape (CT);Digi-Reel®;Bulk; | - | - | - | Active | - | 2.2 mT | - | Details | - | - | 5.5 V | 1.65 V | 25°C | - | - | -40°C ~ 125°C (TA) | Cut Tape | TMAG5231 | Hall Effect Switch | - | - | Hall Effect | 1.65V ~ 5.5V | - | - | - | SMD/SMT | Omnipolar Switch | 3µA | - | - | - | 5.5 V | Push- Pull | 1.65 V to 5.5 V | - | - | 2 uA | North Pole, South Pole | 5mA | - | - | - | - | - | - | - | - | - | - | ±3.8mT Trip, ±0.5mT Release | - | - | - | - | Hall Effect Switches | - | Sleep Mode | - |