- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Package / Case
- Mounting Styles
- Output Type
- Mfr
- Operating Temperature
- Product Status
- Package
- Voltage - Supply
- Mounting Type
Attribute column
Categories
Magnetic Sensors - Compass, Magnetic Field (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Mag Sensor Hysteresis(G) | Mag Sensor Operate Point (G) | Mag Sensor Release Point (G) | Magnetic Type | Manufacturer | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Point Min/Max | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Product Status | Rad Hardened | Release Point Min/Max (Brp) | RoHS | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Test Conditions | Unit Weight | Operating Temperature | Packaging | Series | Type | Subcategory | Technology | Voltage - Supply | Pin Count | Termination Style | Function | Current - Supply (Max) | Output Voltage | Output Type | Operating Supply Voltage | Operating Supply Current | Polarization | Current - Output (Max) | Output Current | Product Type | Sensitivity | Sensing Range | Product | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-575DNL1B-A6T8U ABLIC U.S.A. Inc. | 17 | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | MouseReel | S-575D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-576ZNL2B-A6T8U ABLIC U.S.A. Inc. | 100 | - | - | Surface Mount | 6-SMD, Flat Lead Exposed Pad | HSNT-6 | - | - | 5000 | - | - | - | - | - | + 125 C | 10 mA | ABLIC Inc. | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - 8.5 mT to - 3.5 mT | Details | - | - | - | 25°C | - | -40°C ~ 125°C (TA) | MouseReel | S-576Z | Hall Effect | - | Hall Effect | 2.7V ~ 26V | - | - | Latch | 4.5mA | - | Open Drain | 12 V | 4 mA | North Pole, South Pole | 10mA | - | - | - | ±8.5mT Trip, ±8.5mT Release | - | - | - | ||
![]() S-57A1NSL1A-M3T2U ABLIC U.S.A. Inc. | 99 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | - | 3000 | 10(Gs) | 45(Gs) | 10(Gs) | Unipolar | - | + 125 C | 20 mA | ABLIC Inc. | - 40 C | Surface Mount | SMD/SMT | 1.5 mT to 4.5 mT | 26(V) | 3.5(V) | 12(V) | -40C to 125C | Automotive | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SOT-23 | Active | No | 1 mT to 3.3 mT | Details | - | - | - | 25°C | - | -40°C ~ 125°C (TA) | MouseReel | S-57A1 A | Hall Effect Switch | - | Hall Effect | 3.5V ~ 26V | 3 | - | Unipolar Switch | 4mA | - | Open Drain | 12 V | 3 mA | South Pole | 20mA | 20(mA) | - | - | 4.5mT Trip, 1mT Release | - | - | - | ||
![]() S-5712BNDH2-M3T1U ABLIC U.S.A. Inc. | 100 | - | - | - | SOT-23-3 | - | - | - | 3000 | - | - | - | - | - | + 85 C | 1 mA | - | - 40 C | - | SMD/SMT | - 6 mT to - 2.5 mT, 2.5 mT to 6 mT | - | - | - | - | - | - | - | - | - | - 5.5 mT to - 2 mT, 2 mT to 5 mT | Details | - | 3.5 V | 1.6 V | - | 0.034463 oz | - | MouseReel | - | Omnipolar | - | - | - | - | SMD/SMT | - | - | 0.4 V | Open Drain | 1.85 V | 1 uA | - | - | - | - | 4.5 mT | - | Hall Effect Switches | - | - | ||
![]() MLX92241LSE-BAA-032-RE Melexis | 34 |
| - | Surface Mount | TSOT-3 | TSOT-3L | - | - | 10000 | - | - | - | - | - | + 150 C | - | Melexis Technologies NV | - 40 C | - | SMD/SMT | 3.9 mT to 7.1 mT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 2 mT to 5.3 mT | Details | This product may require additional documentation to export from the United States. | 24 V | 2.7 V | 25°C | - | -40°C ~ 150°C | Cut Tape | MLX92241 | 2-Wire | - | Hall Effect | 2.7V ~ 24V | - | SMD/SMT | Unipolar Switch | 17mA | - | Current Source | 2.7 V to 24 V | 17 mA | South Pole | - | - | - | - | 7.1mT Trip, 2mT Release | Hall Effect Switches | Temperature Compensated | - | ||
![]() MLX92241LSE-BAA-034-SP Melexis | 34 |
| - | Surface Mount | TSOT-3 | TSOT-3L | - | - | 100 | - | - | - | - | - | + 150 C | - | Melexis Technologies NV | - 40 C | - | SMD/SMT | 3.9 mT to 7.1 mT | - | - | - | - | - | Tube | - | Active | - | 2 mT to 5.3 mT | Details | This product may require additional documentation to export from the United States. | 24 V | 2.7 V | 25°C | - | -40°C ~ 150°C | - | MLX92241 | 2-Wire | - | Hall Effect | 2.7V ~ 24V | - | SMD/SMT | Unipolar Switch | 17mA | - | Current Source | 2.7 V to 24 V | 17 mA | South Pole | - | - | - | - | 7.1mT Trip, 2mT Release | Hall Effect Switches | Temperature Compensated | - | ||
![]() GH1543A GoChip Elec Tech (Shanghai) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FD2H001BAR-LF Advanced Analog Technology | 65 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FD2H003BYR-G1 Advanced Analog Technology | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FD2H001BYR-LF Advanced Analog Technology | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FS177LF-B Advanced Analog Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRV5032FDLPGM Texas Instruments | 12000 |
| - | Through Hole | TO-92-3 | TO-92-3 | DRV5032 | Texas Instruments | 3000 | - | - | - | - | Texas Instruments | + 85 C | 5 mA | Texas Instruments | - 40 C | - | Through Hole | - 4.8 mT to 4.8 mT | - | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | - | Active | - | - 3 mT to 3 mT | Details | - | 5.5 V | 1.65 V | -40°C ~ 85°C | - | -40°C ~ 85°C (TA) | Ammo Pack | - | Unipolar | Sensors | Hall Effect | 1.65V ~ 5.5V | - | Radial | Unipolar Switch | 3.5µA | 5.5 V | Push-Pull | 1.65 V to 5.5 V | +/- 2.3 uA, +/- 2 mA | Either | 5mA | - | Hall Effect / Magnetic Sensors | - | ±4.8mT Trip, ±3mT Release | Hall Effect Switches | Temperature Compensated | Board Mount Hall Effect / Magnetic Sensors | ||
![]() FD2H002BYR-G1 Advanced Analog Technology | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GH1210KSW GoChip Elec Tech (Shanghai) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GH1922 GoChip Elec Tech (Shanghai) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GH1321LSY GoChip Elec Tech (Shanghai) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GC5505 GoChip Elec Tech (Shanghai) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MG911 Matrix Opto | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MG610 Matrix Opto | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MG910M Matrix Opto | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |