- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Package / Case
- Mounting Styles
- Output Type
- Mfr
- Operating Temperature
- Product Status
- Package
- Voltage - Supply
- Mounting Type
Attribute column
Categories
Magnetic Sensors - Compass, Magnetic Field (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Point Min/Max | Package | Part # Aliases | Product Status | Qualification | Release Point Min/Max (Brp) | RoHS | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Test Conditions | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Technology | Voltage - Supply | Frequency | Output | Termination Style | Function | Current - Supply (Max) | Actuator Type | Output Voltage | Output Type | Operating Supply Voltage | Number of Channels | Operating Supply Current | Polarization | Current - Output (Max) | Accuracy | Response Time | Resolution | Sensor Type | Linearity | Sensitivity | Resistance Tolerance | For Measuring | Sensing Range | Output Signal | Rotation Angle - Electrical, Mechanical | Product | Linear Range | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-5701BC12B-L3T2U5 ABLIC U.S.A. Inc. | 100 | - | - | Surface Mount | TSOT-23-3 | TSOT-23-3S | - | - | 3000 | + 125 C | 20 mA | ABLIC Inc. | - 40 C | - | PCB Mount | - 4 mT to - 2 mT, 2 mT to 4 mT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - 3 mT to - 1 mT, 1 mT to 3 mT | Details | - | 5.5 V | 1.7 V | 25°C | - | - | -40°C ~ 125°C (TA) | MouseReel | S-5701 B | Magnetic | Magnetoresistive | 1.7V ~ 5.5V | - | - | SMD/SMT | Omnipolar Switch | 720nA | - | - | CMOS | 3.3 V | - | 500 nA | North Pole, South Pole | 20mA | - | - | - | - | - | - | - | - | ±2.3mT Trip, ±0.5mT Release | - | - | Magnetic Encoders | - | Sleep Mode | ||
![]() S-5712BNDH2-I4T1U ABLIC U.S.A. Inc. | 1994 | - | - | - | SNT-4A-4 | - | - | - | 5000 | + 85 C | - | - | - 40 C | - | SMD/SMT | 2.5 mT to 6.5 mT, - 6 mT to - 2.5 mT | - | - | - | - | 2 mT to 5.5 mT, - 5.5 mT to - 2 mT | Details | - | 3.5 V | 1.6 V | - | - | - | - | Reel | - | Omnipolar | - | - | - | - | SMD/SMT | - | - | - | 0.4 V | Open Drain | 1.85 V | - | 1 uA | - | - | - | - | - | - | - | 4.5 mT | - | - | - | - | - | Hall Effect Switches | - | - | ||
![]() S-5712BNDL2-I4T1U ABLIC U.S.A. Inc. | 40 | - | - | - | SNT-4A-4 | - | - | - | 5000 | + 85 C | 1 mA | - | - 40 C | - | SMD/SMT | - 6 mT to - 2.5 mT, 2.5 mT to 6 mT | - | - | - | - | - 5.5 mT to - 2 mT, 2 mT to 5 mT | Details | - | 3.5 V | 1.6 V | - | - | 0.041226 oz | - | MouseReel | - | Omnipolar | - | - | - | - | SMD/SMT | - | - | - | 0.4 V | Open Drain | 1.85 V | - | 1 uA | - | - | - | - | - | - | - | 4.5 mT | - | - | - | - | - | Hall Effect Switches | - | - | ||
![]() S-57K1RBL1A-M3T2U ABLIC U.S.A. Inc. | 106 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | - | 3000 | + 125 C | 20 mA | ABLIC Inc. | - 40 C | - | SMD/SMT | 1.5 mT to 4.5 mT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - 4.5 mT to - 1.5 mT | Details | - | - | - | 25°C | - | - | -40°C ~ 125°C (TA) | MouseReel | S-57K1 A | Hall Effect Latch | Hall Effect | 3.5V ~ 26V | - | - | - | Latch, Bipolar Switch | 4mA | - | - | Push-Pull | 12 V | - | 3 mA | North Pole, South Pole | 20mA | - | - | - | - | - | - | - | - | 4.5mT Trip, -4.5mT Release | - | - | - | - | - | ||
![]() S-57P1NBL9S-M3T4U ABLIC U.S.A. Inc. | 50 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | - | 3000 | + 150 C | 20 mA | ABLIC Inc. | - 40 C | - | SMD/SMT | - 0.5 mT to 1.5 mT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - 1.5 mT to 0.5 mT | Details | - | - | - | 25°C | - | - | -40°C ~ 150°C (TA) | MouseReel | S-57P1 S | Hall Effect Latch | Hall Effect | 2.7V ~ 26V | - | - | - | Latch, Bipolar Switch | 4mA | - | - | Open Drain | 12 V | - | 3 mA | North Pole, South Pole | 20mA | - | - | - | - | - | - | - | - | 1.5mT Trip, -1.5mT Release | - | - | - | - | - | ||
![]() TLE493DW2B6A0HTSA2 Infineon Technologies | In Stock | - | Datasheet | - | TSOP-6 | - | - | - | 3000 | + 125 C | - | Infineon Technologies | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | TLE493D-W2B6 A0 SP001689726 | Active | - | - | - | - | 3.5 V | 2.8 V | - | - | - | - | Reel | - | 3D Hall Sensor | - | - | - | - | SMD/SMT | - | - | - | - | - | 2.8 V to 3.5 V | - | 3.4 mA | - | - | - | - | 12 bit | - | - | - | - | - | - | - | - | Linear Hall Effect Sensors | - | - | ||
![]() MLX92291LSE-AAA-006-SP Melexis | 18 |
| - | Surface Mount | TSOT-3 | TSOT-3L | - | - | 100 | + 150 C | 20 mA | Melexis Technologies NV | - 40 C | - | SMD/SMT | - 90 mT to 90 mT | Tube | - | Active | - | - 90 mT to 90 mT | Details | This product may require additional documentation to export from the United States. | 18 V | 3.3 V | 25°C | - | - | -40°C ~ 150°C | - | MLX92291 | 3-Wire | Hall Effect | 3.3V ~ 18V | - | - | SMD/SMT | Latch | - | - | - | Open Drain | 3.3 V to 18 V | - | 2.4 mA | North Pole | 20mA | - | - | - | - | - | - | - | - | -3.4mT Trip, -6.6mT Release | - | - | Hall Effect Latches / Switches | - | Programmable | ||
![]() MLX91218LDC-ARX-300-SP Melexis | 8 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 80 | + 150 C | - | Melexis Technologies NV | - 40 C | Yes | SMD/SMT | - 100 mT to 100 mT | Tube | - | Active | AEC-Q100 | - | Details | - | - | - | - | - | - | -40°C ~ 150°C (TA) | - | MLX91218 | High Speed | - | 3.135V ~ 3.465V | DC ~ 400kHz | Ratiometric, Voltage | SMD/SMT | - | 18mA | - | - | - | 3.3 V | 1 | 15 mA | Bidirectional | - | - | 2µs | - | Hall Effect | ±0.5% | 14mV/mT | - | DC | - | - | - | Linear Hall Effect Sensors | - | - | ||
![]() A1366LKTTF-10-T Allegro MicroSystems | In Stock | - | - | - | HKT-4 | - | - | - | 500 | - | - | - | - | Yes | - | - | - | - | - | - | - | Details | - | - | - | - | Low Noise, High Precision, Factory-Prog | - | - | Reel | A1366 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX90397RLQ-AAA-000-RE Melexis | 8 |
| - | - | UTDFN-8 | - | - | - | 5000 | + 105 C | - | Melexis Technologies NV | - 40 C | - | SMD/SMT | - 50 mT to 50 mT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | Details | - | - | - | - | - | - | - | MouseReel | MLX90397 | Magnetometer | - | - | - | - | - | - | - | - | - | - | 1.7 V to 3.6 V | - | 4.4 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX90377GVS-ADB-333-SP Melexis | 8 |
| - | Through Hole | DMP-4 | 4-DMP | - | - | 80 | - | - | Melexis Technologies NV | - | - | Through Hole | - | Tube | - | Active | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | -40°C ~ 160°C | - | MLX90377 | - | Hall Effect | 4.5V ~ 5.5V | - | SENT | PC Pin | - | - | External Magnet, Not Included | - | - | - | - | - | - | - | - | - | - | - | ±1° | - | - | Linear, Rotary Position | - | Programmable | 0° ~ 360°, Continuous | - | - | - | ||
![]() MLX92291LSE-AAA-203-RE Melexis | 34 |
| - | Surface Mount | TSOT-3 | TSOT-3L | - | - | 10000 | + 150 C | - | Melexis Technologies NV | - 40 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | Details | This product may require additional documentation to export from the United States. | 18 V | 3.3 V | 25°C | - | - | -40°C ~ 150°C | Reel | MLX92291 | 3-Wire | Hall Effect | 3.3V ~ 18V | - | - | SMD/SMT | Latch, Unipolar Switch | 11.7µA | - | - | Open Drain | 3.3 V to 18 V | - | 2.9 mA | North Pole | 20mA | - | - | - | - | - | - | - | - | -1.8mT Trip, -5.9mT Release | - | - | Hall Effect Latches / Switches | - | Programmable | ||
![]() S-57TZ1L1S-A6T8U ABLIC U.S.A. Inc. | 100 | - | - | Surface Mount | 6-SMD, Flat Lead Exposed Pad | HSNT-6 | S-57TZ1 | - | 5000 | + 150 C | 10 mA | ABLIC Inc. | - 40 C | - | SMD/SMT | 1 mT to 5 mT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q100 | - 5 mT to - 1 mT | Details | - | - | - | 25°C | - | - | -40°C ~ 150°C (TA) | MouseReel | S-57TZ | Hall Effect | Hall Effect | 2.7V ~ 5.5V | - | - | - | Latch | 4.5mA | - | - | Push-Pull | 12 V | - | 4 mA | South Pole | 10mA | - | - | - | - | - | - | - | - | 5mT Release | - | - | - | - | - | ||
![]() MLX92241LSE-AAA-018-RE Melexis | 34 |
| - | Surface Mount | TSOT-3 | TSOT-3L | - | - | 10000 | + 150 C | - | Melexis Technologies NV | - 40 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | Details | This product may require additional documentation to export from the United States. | 24 V | 2.7 V | - | - | - | -40°C ~ 150°C (TA) | Reel | MLX92241 | 2-Wire | Hall Effect | 2.7V ~ 24V | - | - | - | Unipolar Switch | 17mA | - | - | Current Source | 2.7 V to 24 V | - | 17 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect Switches | - | Temperature Compensated | ||
![]() MLX92255LSE-AAA-001-SP Melexis | 14 |
| - | Surface Mount | TSOT-5 | TSOT-5 | - | - | 100 | + 150 C | 5 mA | Melexis Technologies NV | - 40 C | - | SMD/SMT | 0.5 mT to 5.5 mT | Tube | - | Active | - | - 5.5 mT to - 0.5 mT | Details | This product may require additional documentation to export from the United States. | 5.5 V | 2.7 V | -40°C ~ 150°C | - | - | -40°C ~ 150°C (TA) | - | MLX92255 | Dual Hall Effect Latch | Hall Effect | 2.7V ~ 5.5V | - | - | SMD/SMT | Latch | 7mA | - | - | Open Drain | 2.7 V to 5.5 V | - | 5 mA | North Pole, South Pole | 20mA | - | - | - | - | - | 3 mT | - | - | 5.5mT Trip, -5.5mT Release | - | - | Hall Effect Latches | - | - | ||
![]() SI7210-B-04-IM Silicon Labs | In Stock | - | - | - | DFN-8 | - | - | - | 300 | + 125 C | - | - | - 40 C | - | SMD/SMT | 1.1 mT | - | - | - | - | 0.2 mT | - | - | 5.5 V | 1.71 V | - | - | 0.005644 oz | - | Cut Tape | Si7210 | Magnetic | - | - | - | - | SMD/SMT | - | - | - | - | Push Pull | 1.71 V to 5.5 V | - | 6.8 mA | - | - | - | - | 13 bit | - | - | - | - | - | - | - | - | Hall Effect Switches | - | - | ||
![]() MLX92291LSE-AAA-005-SP Melexis | 184 |
| - | Surface Mount | TSOT-3 | TSOT-3L | - | - | 100 | + 150 C | 20 mA | Melexis Technologies NV | - 40 C | - | SMD/SMT | - 90 mT to 90 mT | Tube | - | Active | - | - 90 mT to 90 mT | Details | This product may require additional documentation to export from the United States. | 18 V | 3.3 V | 25°C | - | - | -40°C ~ 150°C | - | MLX92291 | 3-Wire | Hall Effect | 3.3V ~ 18V | - | - | SMD/SMT | Latch | - | - | - | Open Drain | 3.3 V to 18 V | - | 2.4 mA | North Pole | 20mA | - | - | - | - | - | - | - | - | -4.9mT Trip, -8.2mT Release | - | - | Hall Effect Latches / Switches | - | Programmable | ||
![]() S-5712ACDL3-I4T1U ABLIC U.S.A. Inc. | 4210 | - | - | Surface Mount | SNT-4A | SNT-4A | - | - | 5000 | + 85 C | 1 mA | ABLIC Inc. | - 40 C | - | SMD/SMT | - 8.5 mT to - 5 mT, 5 mT to 8.5 mT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - 7.2 mT to - 3.7 mT, 3.7 mT to 7.2 mT | Details | - | 3.5 V | 1.6 V | 25°C | - | - | -40°C ~ 85°C | MouseReel | S-5712 | Omnipolar | Hall Effect | 1.6V ~ 3.5V | - | - | SMD/SMT | Omnipolar Switch | 4µA | - | - | CMOS | 1.6 V to 3.5 V | - | 2 uA | North Pole, South Pole | 1mA | - | - | - | - | - | - | - | - | ±8.5mT Trip, ±7.2mT Release | - | - | Hall Effect Switches | - | - | ||
![]() SI7210-B-05-IM Silicon Labs | In Stock | - | - | - | DFN-8 | - | - | - | 300 | + 125 C | - | - | - 40 C | - | SMD/SMT | 2.15 mT | - | - | - | - | 0.35 mT | - | - | 5.5 V | 1.71 V | - | - | 0.005644 oz | - | Cut Tape | Si7210 | Magnetic | - | - | - | - | SMD/SMT | - | - | - | - | Push Pull | 1.71 V to 5.5 V | - | 6.8 mA | - | - | - | - | 13 bit | - | - | - | - | - | - | - | - | Hall Effect Switches | - | - | ||
![]() MLX92291LSE-AAA-008-SP Melexis | 30 |
| - | Surface Mount | TSOT-3 | TSOT-3L | - | - | 100 | + 150 C | 20 mA | Melexis Technologies NV | - 40 C | - | SMD/SMT | - 90 mT to 90 mT | Tube | - | Active | - | - 90 mT to 90 mT | Details | This product may require additional documentation to export from the United States. | 18 V | 3.3 V | 25°C | - | - | -40°C ~ 150°C | - | MLX92291 | 3-Wire | Hall Effect | 3.3V ~ 18V | - | - | SMD/SMT | Latch, Unipolar Switch | 11.7µA | - | - | Open Drain | 3.3 V to 18 V | - | 2.4 mA | North Pole | 20mA | - | - | - | - | - | - | - | - | -15.1mT Trip, -19.8mT Release | - | - | Hall Effect Latches / Switches | - | Programmable |