- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Package / Case
- Mounting Styles
- Output Type
- Mfr
- Operating Temperature
- Product Status
- Package
- Voltage - Supply
- Mounting Type
Attribute column
Categories
Magnetic Sensors - Compass, Magnetic Field (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Linearity (%) | Manufacturer Part Number | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Point Min/Max | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape/Style | Part Life Cycle Code | Product Status | Qualification | Release Point Min/Max (Brp) | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Test Conditions | Unit Weight | Operating Temperature | Packaging | Series | JESD-609 Code | Type | Resistance | Terminal Finish | Additional Feature | Technology | Voltage - Supply | Reach Compliance Code | Termination Style | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Termination Type | Operating Supply Current | Polarization | Current - Output (Max) | Bandwidth | Resolution | Sensors/Transducers Type | Sensitivity | Sensing Range | Axis | Operating Current-Max | Product | Features | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLX90290LUA-AAA-621-CR Melexis | 30 |
| - | Through Hole | TO-92-3 | NO | THROUGH HOLE MOUNT | TO-92-3 | 4000 | MELEXIS N V | 1.5 % | MLX90290LUA-AAA-621-CR | + 150 C | 1 mA | Melexis Technologies NV | - 40 C | Through Hole | - | 150 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | RECTANGULAR | Active | Active | AEC-Q100 | - | 5.56 | Details | Yes | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | - | -40°C ~ 150°C (TA) | Tape | MLX90290 | e3 | High Speed | 5 Ω | Matte Tin (Sn) | AEC-Q100; ISO/TS-16949; IT HAVE SENSITIVITY OF 3.125 MILLIVOLTVOLT/GAUSS | Hall Effect | 3.15V ~ 5.5V | compliant | Through Hole | - | 8mA | - | - | Analog | 5 V | SOLDER | 5 mA | - | 20mA | 30kHz | - | MAGNETIC FIELD SENSOR,HALL EFFECT | 31.25 mV/mT | - | Single | 8 mA | Linear Hall Effect Sensors | Programmable, Temperature Compensated | - | ||
![]() MLX90290LSE-AAA-531-SP Melexis | 30 |
| - | Surface Mount | TSOT-3 | - | - | TSOT-3L | 100 | - | - | - | + 150 C | 1 mA | Melexis Technologies NV | - 40 C | SMD/SMT | - | - | - | Tube | - | - | Active | AEC-Q100 | - | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | 0.006893 oz | -40°C ~ 150°C (TA) | - | MLX90290 | - | High Speed | - | - | - | Hall Effect | 3.15V ~ 5.5V | - | SMD/SMT | - | 8mA | - | - | Analog | 5 V | - | 5 mA | - | 20mA | 50kHz | - | - | 50 mV/mT | - | Single | - | Linear Hall Effect Sensors | Programmable, Temperature Compensated | - | ||
![]() MLX92291LSE-AAA-002-RE Melexis | 30 |
| - | Surface Mount | TSOT-3 | - | - | TSOT-3L | 10000 | - | - | - | + 150 C | 20 mA | Melexis Technologies NV | - 40 C | SMD/SMT | - 90 mT to 90 mT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - 90 mT to 90 mT | - | Details | - | This product may require additional documentation to export from the United States. | 18 V | 3.3 V | 25°C | - | -40°C ~ 150°C | Reel | MLX92291 | - | 3-Wire | - | - | - | Hall Effect | 3.3V ~ 18V | - | SMD/SMT | Latch, Unipolar Switch | 11.7µA | - | - | Open Drain | 3.3 V to 18 V | - | 2.4 mA | - | 20mA | - | - | - | - | - | - | - | Hall Effect Latches / Switches | Programmable | - | ||
![]() MLX90290LSE-AAA-532-RE Melexis | 30 |
| - | Surface Mount | TSOT-3 | YES | SURFACE MOUNT | TSOT-3L | 10000 | MELEXIS N V | 1.5 % | MLX90290LSE-AAA-532-RE | + 150 C | 1 mA | Melexis Technologies NV | - 40 C | SMD/SMT | - | 150 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | RECTANGULAR | Active | Active | AEC-Q100 | - | 5.56 | Details | Yes | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | - | -40°C ~ 150°C (TA) | Reel | MLX90290 | - | High Speed | 5 Ω | - | AEC-Q100; ISO/TS-16949; IT HAVE SENSITIVITY OF 5 MILLIVOLTVOLT/GAUSS | Hall Effect | 3.15V ~ 5.5V | compliant | SMD/SMT | - | 8mA | 2.9 mm | 1.6 mm | Analog | 5 V | SOLDER | 5 mA | - | 20mA | 50kHz | - | MAGNETIC FIELD SENSOR,HALL EFFECT | 50 mV/mT | - | Single | 8 mA | Linear Hall Effect Sensors | Programmable, Temperature Compensated | 1 mm | ||
![]() MLX92242LUA-AAA-300-SP Melexis | 89 |
| - | Through Hole | TO-92-3 | - | - | TO-92-3 | 100 | - | - | - | + 150 C | - | Melexis Technologies NV | - 40 C | Through Hole | - 40 mT to 40 mT | - | - | Tube | - | - | Active | - | - 15 mT to - 9 mT | - | Details | - | This product may require additional documentation to export from the United States. | 24 V | 2.7 V | 25°C | 0.038259 oz | -40°C ~ 150°C | - | MLX92242 | - | 2-Wire | - | - | - | Hall Effect | 2.7V ~ 24V | - | Through Hole | Latch | 17mA | - | - | - | 2.7 V to 24 V | - | 17 mA | North Pole, South Pole | - | - | - | - | - | 15mT Trip, -15mT Release | - | - | Hall Effect Latches / Switches | Programmable, Temperature Compensated | - | ||
![]() MLX92232LSE-AAA-200-RE Melexis | 23 |
| - | Surface Mount | TSOT-3 | - | - | TSOT-3L | 10000 | - | - | - | + 150 C | - | Melexis Technologies NV | - 40 C | SMD/SMT | 1.5 mT to 66 mT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q100 | - 14 mT to 14 mT | - | Details | - | This product may require additional documentation to export from the United States. | 24 V | 2.7 V | - | - | -40°C ~ 150°C | Reel | MLX92232 | - | 3-Wire | - | - | - | Hall Effect | 2.7V ~ 24V | - | SMD/SMT | Latch | 4.5mA | - | - | Open Drain | 2.7 V to 24 V | - | 6 mA | North Pole, South Pole | 75mA | - | - | - | - | Programmable | - | - | Hall Effect Latches / Switches | Programmable Hysteresis, Programmable Trip Point, Temperature Compensated | - | ||
![]() MLX90290LSE-AAA-520-RE Melexis | 30 |
| - | Surface Mount | TSOT-3 | - | - | TSOT-3L | 10000 | - | - | - | + 150 C | 1 mA | Melexis Technologies NV | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q100 | - | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | - | -40°C ~ 150°C (TA) | Reel | MLX90290 | - | High Speed | - | - | - | Hall Effect | 3.15V ~ 5.5V | - | SMD/SMT | - | 8mA | - | - | Analog | 5 V | - | 5 mA | - | 20mA | 50kHz | - | - | 31.25 mV/mT | - | Single | - | Linear Hall Effect Sensors | Programmable, Temperature Compensated | - | ||
![]() MLX90290LUA-AAA-522-SP Melexis | 28 |
| - | Through Hole | TO-92-3 | - | - | TO-92-3 | 100 | - | - | - | + 150 C | 1 mA | Melexis Technologies NV | - 40 C | Through Hole | - | - | - | Tube | - | - | Active | AEC-Q100 | - | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | - | -40°C ~ 150°C (TA) | - | MLX90290 | - | High Speed | - | - | - | Hall Effect | 3.15V ~ 5.5V | - | Through Hole | - | 8mA | - | - | Analog | 5 V | - | 5 mA | - | 20mA | 30kHz | - | - | 31.25 mV/mT | - | Single | - | Linear Hall Effect Sensors | Programmable, Temperature Compensated | - | ||
![]() MLX92291LSE-AAA-006-RE Melexis | 30 |
| - | Surface Mount | TSOT-3 | - | - | TSOT-3L | 10000 | - | - | - | + 150 C | 20 mA | Melexis Technologies NV | - 40 C | SMD/SMT | - 90 mT to 90 mT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - 90 mT to 90 mT | - | Details | - | This product may require additional documentation to export from the United States. | 18 V | 3.3 V | 25°C | - | -40°C ~ 150°C | Reel | MLX92291 | - | 3-Wire | - | - | - | Hall Effect | 3.3V ~ 18V | - | SMD/SMT | Latch, Unipolar Switch | 11.7µA | - | - | Open Drain | 3.3 V to 18 V | - | 2.4 mA | North Pole | 20mA | - | - | - | - | -3.4mT Trip, -6.6mT Release | - | - | Hall Effect Latches / Switches | Programmable | - | ||
![]() MLX92232LSE-AAA-200-SP Melexis | 153 |
| - | Surface Mount | TSOT-3 | - | - | TSOT-3L | 100 | - | - | - | + 150 C | 75 mA | Melexis Technologies NV | - 40 C | SMD/SMT | 1.5 mT to 66 mT | - | - | Tube | - | - | Active | AEC-Q100 | - 14 mT to 14 mT | - | Details | - | This product may require additional documentation to export from the United States. | 24 V | 2.7 V | - | 0.034463 oz | -40°C ~ 150°C | - | MLX92232 | - | 3-Wire | - | - | - | Hall Effect | 2.7V ~ 24V | - | SMD/SMT | Latch | 4.5mA | - | - | Open Drain | 2.7 V to 24 V | - | 6 mA | North Pole, South Pole | 20mA | - | - | - | - | Programmable | - | - | Hall Effect Latches / Switches | Temperature Compensated | - | ||
![]() MLX90290LSE-AAA-510-SP Melexis | 30 |
| - | Surface Mount | TSOT-3 | - | - | TSOT-3L | 100 | - | - | - | + 150 C | 1 mA | Melexis Technologies NV | - 40 C | SMD/SMT | - | - | - | Tube | - | - | Active | AEC-Q100 | - | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | - | -40°C ~ 150°C (TA) | - | MLX90290 | - | High Speed | - | - | - | Hall Effect | 3.15V ~ 5.5V | - | SMD/SMT | - | 8mA | - | - | Analog | 5 V | - | 5 mA | - | 20mA | 50kHz | - | - | 25 mV/mT | - | Single | - | Linear Hall Effect Sensors | Programmable, Temperature Compensated | - | ||
![]() MLX90290LSE-AAA-321-SP Melexis | 30 |
| - | Surface Mount | TSOT-3 | - | - | TSOT-3L | 100 | - | - | - | + 150 C | 1 mA | Melexis Technologies NV | - 40 C | SMD/SMT | - | - | - | Tube | - | - | Active | AEC-Q100 | - | - | Details | - | This product may require additional documentation to export from the United States. | 3.465 V | 3.135 V | - | - | -40°C ~ 150°C (TA) | - | MLX90290 | - | High Speed | - | - | - | Hall Effect | 3.15V ~ 5.5V | - | SMD/SMT | - | 8mA | - | - | Analog | 3.3 V | - | 5 mA | - | 20mA | 50kHz | - | - | - | - | Single | - | Linear Hall Effect Sensors | Programmable, Temperature Compensated | - | ||
![]() MLX90290LUA-AAA-510-RE Melexis | 30 |
| - | Through Hole | TO-92-3 | - | - | TO-92-3 | 4000 | MELEXIS N V | - | MLX90290LUA-AAA-510-RE | + 150 C | 1 mA | Melexis Technologies NV | - 40 C | Through Hole | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Active | AEC-Q100 | - | 5.56 | Details | Yes | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | - | -40°C ~ 150°C (TA) | Reel | MLX90290 | e3 | High Speed | - | Matte Tin (Sn) | - | Hall Effect | 3.15V ~ 5.5V | compliant | Through Hole | - | 8mA | - | - | Analog | 5 V | - | 5 mA | - | 20mA | 30kHz | - | - | 25 mV/mT | - | Single | - | Linear Hall Effect Sensors | Programmable, Temperature Compensated | - | ||
![]() MLX90290LSE-AAA-322-SP Melexis | 30 |
| - | Surface Mount | TSOT-3 | - | - | TSOT-3L | 100 | - | - | - | + 150 C | 1 mA | Melexis Technologies NV | - 40 C | SMD/SMT | - | - | - | Tube | - | - | Active | AEC-Q100 | - | - | Details | - | This product may require additional documentation to export from the United States. | 3.465 V | 3.135 V | - | - | -40°C ~ 150°C (TA) | - | MLX90290 | - | High Speed | - | - | - | Hall Effect | 3.15V ~ 5.5V | - | SMD/SMT | - | 8mA | - | - | Analog | 3.3 V | - | 5 mA | - | 20mA | 50kHz | - | - | - | - | Single | - | Linear Hall Effect Sensors | Programmable, Temperature Compensated | - | ||
![]() MLX90290LUA-AAA-531-SP Melexis | 48 |
| - | Through Hole | TO-92-3 | - | - | TO-92-3 | 100 | - | - | - | + 150 C | 1 mA | Melexis Technologies NV | - 40 C | Through Hole | - | - | - | Tube | - | - | Active | AEC-Q100 | - | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | - | -40°C ~ 150°C (TA) | - | MLX90290 | - | High Speed | - | - | - | Hall Effect | 3.15V ~ 5.5V | - | Through Hole | - | 8mA | - | - | Analog | 5 V | - | 5 mA | - | 20mA | 30kHz | - | - | 50 mV/mT | - | Single | - | Linear Hall Effect Sensors | Programmable, Temperature Compensated | - | ||
![]() MLX90290LSE-AAA-300-SP Melexis | 14 |
| - | Surface Mount | TSOT-3 | - | - | TSOT-3L | 100 | - | - | - | + 150 C | 1 mA | Melexis Technologies NV | - 40 C | SMD/SMT | - | - | - | Tube | - | - | Active | AEC-Q100 | - | - | Details | - | This product may require additional documentation to export from the United States. | 3.465 V | 3.135 V | - | - | -40°C ~ 150°C (TA) | - | MLX90290 | - | High Speed | - | - | - | Hall Effect | 3.15V ~ 5.5V | - | SMD/SMT | - | 8mA | - | - | Analog | 3.3 V | - | 5 mA | - | 20mA | 50kHz | - | - | - | - | Single | - | Linear Hall Effect Sensors | Programmable, Temperature Compensated | - | ||
![]() MLX90290LUA-AAA-511-BU Melexis | 30 |
| - | Through Hole | TO-92-3 | NO | THROUGH HOLE MOUNT | TO-92-3 | 1000 | MELEXIS N V | 1.5 % | MLX90290LUA-AAA-511-BU | + 150 C | 1 mA | Melexis Technologies NV | - 40 C | Through Hole | - | 150 °C | -40 °C | Bulk | RECTANGULAR | Active | Active | AEC-Q100 | - | 5.56 | Details | Yes | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | - | -40°C ~ 150°C (TA) | Bulk | MLX90290 | e3 | High Speed | 5 Ω | Matte Tin (Sn) | AEC-Q100; ISO/TS-16949; IT HAVE SENSITIVITY OF 2.5 MILLIVOLTVOLT/GAUSS | Hall Effect | 3.15V ~ 5.5V | compliant | Through Hole | - | 8mA | 4.1 mm | 1.5 mm | Analog | 5 V | SOLDER | 5 mA | - | 20mA | 30kHz | - | MAGNETIC FIELD SENSOR,HALL EFFECT | 25 mV/mT | - | Single | 8 mA | Linear Hall Effect Sensors | Programmable, Temperature Compensated | 4 mm | ||
![]() MLX90290LSE-AAA-521-SP Melexis | 30 |
| - | Surface Mount | TSOT-3 | - | - | TSOT-3L | 100 | - | - | - | + 150 C | 1 mA | Melexis Technologies NV | - 40 C | SMD/SMT | - | - | - | Tube | - | - | Active | AEC-Q100 | - | - | Details | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | - | -40°C ~ 150°C (TA) | - | MLX90290 | - | High Speed | - | - | - | Hall Effect | 3.15V ~ 5.5V | - | SMD/SMT | - | 8mA | - | - | Analog | 5 V | - | 5 mA | - | 20mA | 50kHz | - | - | 31.25 mV/mT | - | Single | - | Linear Hall Effect Sensors | Programmable, Temperature Compensated | - | ||
![]() MLX92291LSE-AAA-007-RE Melexis | 30 |
| - | Surface Mount | TSOT-3 | - | - | TSOT-3L | 10000 | - | - | - | + 150 C | 20 mA | Melexis Technologies NV | - 40 C | SMD/SMT | - 90 mT to 90 mT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - 90 mT to 90 mT | - | Details | - | This product may require additional documentation to export from the United States. | 18 V | 3.3 V | - | - | -40°C ~ 150°C | Reel | MLX92291 | - | 3-Wire | - | - | - | Hall Effect | 3.3V ~ 18V | - | SMD/SMT | Latch, Unipolar Switch | 11.7µA | - | - | Open Drain | 3.3 V to 18 V | - | 2.4 mA | - | 20mA | - | - | - | - | - | - | - | Hall Effect Latches / Switches | Programmable | - | ||
![]() MLX92291LSE-AAA-008-RE Melexis | 30 |
| - | Surface Mount | TSOT-3 | - | - | TSOT-3L | 10000 | - | - | - | + 150 C | 20 mA | Melexis Technologies NV | - 40 C | SMD/SMT | - 90 mT to 90 mT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - 90 mT to 90 mT | - | Details | - | This product may require additional documentation to export from the United States. | 18 V | 3.3 V | 25°C | - | -40°C ~ 150°C | Reel | MLX92291 | - | 3-Wire | - | - | - | Hall Effect | 3.3V ~ 18V | - | SMD/SMT | Latch, Unipolar Switch | 11.7µA | - | - | Open Drain | 3.3 V to 18 V | - | 2.4 mA | North Pole | 20mA | - | - | - | - | -15.1mT Trip, -19.8mT Release | - | - | Hall Effect Latches / Switches | Programmable | - |