- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Package / Case
- Mounting Styles
- Output Type
- Mfr
- Operating Temperature
- Product Status
- Package
- Voltage - Supply
- Mounting Type
Attribute column
Categories
Magnetic Sensors - Compass, Magnetic Field (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Ambient temperature | Degree of protection (IP) | Explosion safety category for dust | Explosion safety category for gas | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Mag Sensor Hysteresis(G) | Mag Sensor Operate Point (G) | Mag Sensor Release Point (G) | Magnetic Type | Manufacturer Part Number | Material housing | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Operating Point Min/Max | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Part Life Cycle Code | Product Status | Rad Hardened | Release Point Min/Max (Brp) | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | SIL according to IEC 61508 | Suitable for safety functions | Supply Voltage-Max | Supply Voltage-Min | Test Conditions | Tradename | Type of electric connection | Unit Weight | Voltage type | Operating Temperature | Packaging | Series | Type | Technology | Voltage - Supply | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Function | Current - Supply (Max) | Output Voltage | Output Type | Lead Length | Operating Supply Voltage | Operating Supply Current | Polarization | Current - Output (Max) | Output Current | Resolution | Sensitivity | Sensing Range | Contact Configuration | Product | Features | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLX92291LSE-AAA-007-RE Melexis | 30 |
| - | Surface Mount | TSOT-3 | TSOT-3L | - | - | - | - | 10000 | - | - | - | - | - | - | - | + 150 C | 20 mA | Melexis Technologies NV | - 40 C | - | - | SMD/SMT | - 90 mT to 90 mT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - 90 mT to 90 mT | - | Details | - | This product may require additional documentation to export from the United States. | - | - | 18 V | 3.3 V | - | - | - | - | - | -40°C ~ 150°C | Reel | MLX92291 | 3-Wire | Hall Effect | 3.3V ~ 18V | - | - | - | SMD/SMT | Latch, Unipolar Switch | 11.7µA | - | Open Drain | - | 3.3 V to 18 V | 2.4 mA | - | 20mA | - | - | - | - | - | Hall Effect Latches / Switches | Programmable | - | - | - | - | ||
![]() MLX92291LSE-AAA-008-RE Melexis | 30 |
| - | Surface Mount | TSOT-3 | TSOT-3L | - | - | - | - | 10000 | - | - | - | - | - | - | - | + 150 C | 20 mA | Melexis Technologies NV | - 40 C | - | - | SMD/SMT | - 90 mT to 90 mT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - 90 mT to 90 mT | - | Details | - | This product may require additional documentation to export from the United States. | - | - | 18 V | 3.3 V | 25°C | - | - | - | - | -40°C ~ 150°C | Reel | MLX92291 | 3-Wire | Hall Effect | 3.3V ~ 18V | - | - | - | SMD/SMT | Latch, Unipolar Switch | 11.7µA | - | Open Drain | - | 3.3 V to 18 V | 2.4 mA | North Pole | 20mA | - | - | - | -15.1mT Trip, -19.8mT Release | - | Hall Effect Latches / Switches | Programmable | - | - | - | - | ||
![]() MLX92221LSE-AAA-009-RE Melexis | 23 |
| - | Surface Mount | TSOT-3 | TSOT-3L | - | - | - | - | 10000 | - | - | - | - | - | - | - | + 150 C | - | Melexis Technologies NV | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | 24 V | 2.7 V | - | - | - | - | - | -40°C ~ 150°C (TA) | Reel | MLX92221 | 2-Wire | Hall Effect | 2.7V ~ 24V | - | - | - | SMD/SMT | Latch | 17mA | - | Current Source | - | 2.7 V to 24 V | 14.5 mA | - | - | - | - | - | - | - | Hall Effect Switches | Temperature Compensated | - | - | - | - | ||
![]() MLX92291LSE-AAA-005-SP Melexis | 184 |
| - | Surface Mount | TSOT-3 | TSOT-3L | - | - | - | - | 100 | - | - | - | - | - | - | - | + 150 C | 20 mA | Melexis Technologies NV | - 40 C | - | - | SMD/SMT | - 90 mT to 90 mT | - | - | - | - | - | Tube | - | - | Active | - | - 90 mT to 90 mT | - | Details | - | This product may require additional documentation to export from the United States. | - | - | 18 V | 3.3 V | 25°C | - | - | - | - | -40°C ~ 150°C | - | MLX92291 | 3-Wire | Hall Effect | 3.3V ~ 18V | - | - | - | SMD/SMT | Latch | - | - | Open Drain | - | 3.3 V to 18 V | 2.4 mA | North Pole | 20mA | - | - | - | -4.9mT Trip, -8.2mT Release | - | Hall Effect Latches / Switches | Programmable | - | - | - | - | ||
![]() MC36CH1O1CRA2 Carlo Gavazzi | 38 | - | - | - | - | - | -25 - 80 | IP67 | None | None | 1 | CARLO GAVAZZI HOLDING AG | - | - | - | - | MC36CH1O1CRA2 | Plastic | + 80 C | - | - | - 25 C | - | - | Cable | - | - | - | - | - | - | - | - | Active | - | - | - | 5.63 | Details | Yes | - | None | Yes | 24 VAC/VDC | 12 VAC/VDC | - | - | Cable | - | AC/DC | - | - | MC36 | - | - | - | unknown | 0.25 A | - | - | - | - | - | - | 2 m | 12 V to 24 V | - | - | - | - | - | - | - | SPST-NO, SPST-NC | - | - | IP67 | 26 mm | 36 mm | 13 mm | ||
![]() MC36CH2OLA2 Carlo Gavazzi | 44 |
| - | - | - | - | -25 - 80 | IP67 | None | None | 1 | - | - | - | - | - | - | Plastic | + 80 C | - | - | - 25 C | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | None | Yes | 24 VAC/VDC | 12 VAC/VDC | - | - | Cable | - | AC/DC | - | - | MC36 | - | - | - | - | 0.25 A | - | - | - | - | - | - | 2 m | 12 V to 24 V | - | - | - | - | - | - | - | DPST-NO | - | - | IP67 | 26 mm | 36 mm | 13 mm | ||
![]() MLX92255LSE-AAA-001-SP Melexis | 14 |
| - | Surface Mount | TSOT-5 | TSOT-5 | - | - | - | - | 100 | - | - | - | - | - | - | - | + 150 C | 5 mA | Melexis Technologies NV | - 40 C | - | - | SMD/SMT | 0.5 mT to 5.5 mT | - | - | - | - | - | Tube | - | - | Active | - | - 5.5 mT to - 0.5 mT | - | Details | - | This product may require additional documentation to export from the United States. | - | - | 5.5 V | 2.7 V | -40°C ~ 150°C | - | - | - | - | -40°C ~ 150°C (TA) | - | MLX92255 | Dual Hall Effect Latch | Hall Effect | 2.7V ~ 5.5V | - | - | - | SMD/SMT | Latch | 7mA | - | Open Drain | - | 2.7 V to 5.5 V | 5 mA | North Pole, South Pole | 20mA | - | - | 3 mT | 5.5mT Trip, -5.5mT Release | - | Hall Effect Latches | - | - | - | - | - | ||
![]() SI7210-B-04-IM Silicon Labs | In Stock | - | - | - | DFN-8 | - | - | - | - | - | 300 | - | - | - | - | - | - | - | + 125 C | - | - | - 40 C | - | - | SMD/SMT | 1.1 mT | - | - | - | - | - | - | - | - | - | - | 0.2 mT | - | - | - | - | - | - | 5.5 V | 1.71 V | - | - | - | 0.005644 oz | - | - | Cut Tape | Si7210 | Magnetic | - | - | - | - | - | SMD/SMT | - | - | - | Push Pull | - | 1.71 V to 5.5 V | 6.8 mA | - | - | - | 13 bit | - | - | - | Hall Effect Switches | - | - | - | - | - | ||
![]() S-5712ACNL3-I4T1U ABLIC U.S.A. Inc. | 100 | - | - | Surface Mount | SNT-4A-4 | SNT-4A | - | - | - | - | 5000 | - | - | - | - | - | - | - | + 85 C | 1 mA | ABLIC Inc. | - 40 C | - | - | SMD/SMT | - 8.5 mT to - 5 mT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - 7.2 mT to - 3.7 mT | - | Details | - | - | - | - | 3.5 V | 1.6 V | 25°C | - | - | - | - | -40°C ~ 85°C | MouseReel | S-5712 | Hall Effect switch IC | Hall Effect | 1.6V ~ 3.5V | - | - | - | SMD/SMT | Unipolar Switch | 3µA | 0.4 V | CMOS | - | 1.8 V | 1.4 uA | North Pole | 1mA | - | - | 7 mT | -5mT Trip, -3.7mT Release | - | Hall Effect Switches | - | - | - | - | - | ||
![]() S-5712ANSH1-M3T1U ABLIC U.S.A. Inc. | 85 | - | - | - | SOT-23-3 | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | + 85 C | 1 mA | - | - 40 C | - | - | SMD/SMT | 1.4 mT to 4 mT | - | - | - | - | - | - | - | - | - | - | 1.1 mT to 3.7 mT | - | Details | - | - | - | - | 3.5 V | 1.6 V | - | - | - | - | - | - | MouseReel | - | Unipolar | - | - | - | - | - | SMD/SMT | - | - | 0.4 V | Open Drain | - | 1.85 V | 6 uA | - | - | - | - | 3 mT | - | - | Hall Effect Switches | - | - | - | - | - | ||
![]() S-5712ECSL2-I4T1U ABLIC U.S.A. Inc. | 5000 | - | - | - | SNT-4A-4 | - | - | - | - | - | 5000 | - | 10(Gs) | 60(Gs) | 20(Gs) | Unipolar | - | - | + 85 C | 1 mA | - | - 40 C | - | Surface Mount | SMD/SMT | 2.5 mT to 6 mT | 3.5(V) | 1.6(V) | 1.85(V) | -40C to 85C | Industrial | - | SNT-A | - | - | No | 2 mT to 5.5 mT | - | Details | - | - | - | - | 3.5 V | 1.6 V | - | - | - | - | - | - | Reel | - | Unipolar | - | - | - | - | 4 | SMD/SMT | - | - | 0.4 V | CMOS | - | 1.85 V | 6 uA | - | - | 1(mA) | - | 4.5 mT | - | - | Hall Effect Switches | - | - | - | - | - | ||
![]() MLX92241LSE-BAA-035-RE Melexis | 34 |
| - | Surface Mount | TSOT-3 | TSOT-3L | - | - | - | - | 10000 | - | - | - | - | - | - | - | + 150 C | - | Melexis Technologies NV | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | 24 V | 2.7 V | 25°C | - | - | - | - | -40°C ~ 150°C | Reel | MLX92241 | 2-Wire | Hall Effect | 2.7V ~ 24V | - | - | - | SMD/SMT | Unipolar Switch | 17mA | - | Current Source | - | 2.7 V to 24 V | 17 mA | South Pole | - | - | - | - | 28.5mT Trip, 20.6mT Release | - | Hall Effect Switches | Temperature Compensated | - | - | - | - | ||
![]() MLX92241LSE-BAA-032-SP Melexis | 34 |
| - | Surface Mount | TSOT-3 | TSOT-3L | - | - | - | - | 100 | - | - | - | - | - | - | - | + 150 C | - | Melexis Technologies NV | - 40 C | - | - | SMD/SMT | 3.9 mT to 7.1 mT | - | - | - | - | - | Tube | - | - | Active | - | 2 mT to 5.3 mT | - | Details | - | This product may require additional documentation to export from the United States. | - | - | 24 V | 2.7 V | 25°C | - | - | - | - | -40°C ~ 150°C | - | MLX92241 | 2-Wire | Hall Effect | 2.7V ~ 24V | - | - | - | SMD/SMT | Unipolar Switch | 17mA | - | Current Source | - | 2.7 V to 24 V | 17 mA | South Pole | - | - | - | - | 7.1mT Trip, 2mT Release | - | Hall Effect Switches | Temperature Compensated | - | - | - | - | ||
![]() MLX92221LSE-BAA-201-RE Melexis | 34 |
| - | Surface Mount | TSOT-3 | TSOT-3L | - | - | - | - | 10000 | - | - | - | - | - | - | - | + 150 C | - | Melexis Technologies NV | - 40 C | - | - | SMD/SMT | 0.4 mT to 3.1 mT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - 3.1 mT to - 0.4 mT | - | Details | - | This product may require additional documentation to export from the United States. | - | - | 24 V | 2.7 V | 25°C | - | - | - | - | -40°C ~ 150°C (TA) | Cut Tape | MLX92221 | Hall Effect Latch | Hall Effect | 2.7V ~ 24V | - | - | - | SMD/SMT | Latch | 17mA | - | Current Source | - | 2.7 V to 24 V | 17 mA | - | - | - | - | - | - | - | Hall Effect Latches | Temperature Compensated | - | - | - | - | ||
![]() MC36CH1O1CLA2 Carlo Gavazzi | 28 | - | - | - | - | - | -25 - 80 | IP67 | None | None | 1 | - | - | - | - | - | - | Plastic | + 80 C | - | - | - 25 C | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | None | Yes | 24 VAC/VDC | 12 VAC/VDC | - | - | Cable | - | AC/DC | - | - | MC36 | - | - | - | - | 0.25 A | - | - | - | - | - | - | 2 m | 12 V to 24 V | - | - | - | - | - | - | - | SPST-NO, SPST-NC | - | - | IP67 | 26 mm | 36 mm | 13 mm | ||
![]() S-5731NSH2-M3T2U ABLIC U.S.A. Inc. | 100 | - | - | Surface Mount | SOT-23-3 | SOT-23-3 | - | - | - | - | 3000 | - | - | - | - | - | - | - | + 85 C | 20 mA | ABLIC Inc. | - 40 C | - | - | SMD/SMT | 9 mT to 3 mT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - 7.5 mT to 2.5 mT | - | Details | - | - | - | - | 3.5 V | 1.6 V | 25°C | - | - | - | - | -40°C ~ 85°C (TA) | MouseReel | S-5731 | Unipolar | Hall Effect | 3.5V ~ 26V | - | - | - | SMD/SMT | Unipolar Switch | 4mA | 400 mV | Open Drain | - | 1.85 V | 4 mA | South Pole | 20mA | - | - | 6 mT | 9mT Trip, 2.5mT Release | - | Hall Effect Latches / Switches | - | - | - | - | - | ||
![]() A1366LKTTG-1-T Allegro MicroSystems | 28544 |
| - | - | HKT-4 | - | - | - | - | - | 750 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Low Noise, High Precision, Factory-Prog | - | - | - | - | Reel | A1366 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A1367LKTTF-2B-T Allegro MicroSystems | In Stock | - | - | - | HKT-4 | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Low Noise, High Precision, Factory-Prog | - | - | - | - | Reel | A1367 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A1367LKTTF-5B-T Allegro MicroSystems | In Stock | - | - | - | HKT-4 | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Low Noise, High Precision, Factory-Prog | - | - | - | - | Reel | A1367 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A1367LKTTG-2U-T Allegro MicroSystems | In Stock | - | - | - | HKT-4 | - | - | - | - | - | 750 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Low Noise, High Precision, Factory-Prog | - | - | - | - | Reel | A1367 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |