- Manufacturer
- Axis
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Package / Case
- Factory Lead Time
- Features
Attribute column
Categories
Magnetic Sensors - Linear, Compass (ICs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | Base Part Number | Pin Count | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Operating Frequency | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Leakage Current | Termination Type | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Response Time | Resolution | Output Polarity | Linearity | Sensing Method | Housing | Sensing Range | Axis | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Sensitivity (mV/G) | Features | Input Mode | Height | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMC34160PJ Memsic Inc. | 3300 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 12-WFBGA | YES | 12 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 1.62V~3.6V | - | - | - | unknown | - | - | - | 1.6mm | 1.6 mm | - | I2C | - | - | - | - | - | - | SOLDER | - | - | - | 140μA | - | 16 b | - | - | - | - | ±1.6mT | X, Y, Z | - | - | 2-WIRE INTERFACE | - | - | Sleep Mode, Temperature Compensated | - | - | - | - | - | 0.72mm | - | - | RoHS Compliant | - | ||
![]() A1323LUA-T Allegro MicroSystems | 52443 | - | Datasheet | - | - | - | Through Hole | Through Hole | 3-SSIP | - | 3 | - | - | -40°C~150°C TA | Bulk | 2006 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | - | - | 1.5Ohm | Matte Tin (Sn) | - | - | RATIOMETRIC OUTPUT, RAIL-TO-RAIL OUTPUT, SENSITIVITY IS 5 MVPERGAUSS | 4.5V~5.5V | - | - | - | - | - | - | 8mA | 4.09mm | 1.52 mm | - | Analog Voltage | 10mA | 5V | - | 5V | - | - | SOLDER | 8mA | - | 1mA | - | - | - | - | 1.5 % | - | PLASTIC | - | Single | 0.20-4.70V | - | - | - | 2.5 mV/G | Temperature Compensated | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A1357LKB-T Allegro MicroSystems | 39 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | 3-SIP | - | 3 | - | - | -40°C~150°C TA | Bulk | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | - | - | Matte Tin (Sn) | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | 5.21mm | 1.55 mm | - | PWM | - | - | - | 4.5/18V | - | - | SOLDER | 8mA | - | - | 16.5mA | - | - | - | - | - | - | - | Single | - | - | 2-WIRE INTERFACE | - | - | Programmable, Temperature Compensated | - | - | - | - | - | 5.67mm | - | - | ROHS3 Compliant | - | ||
![]() A1389LLHLX-9-T Allegro MicroSystems | 2000 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | SOT-23W | YES | - | - | - | -40°C~150°C TA | Cut Tape (CT) | 2013 | - | e3 | yes | Discontinued | 1 (Unlimited) | 3 | - | - | - | 1Ohm | Matte Tin (Sn) | - | - | IT HAS A SENSITIVITY IS 9 MV/G | 4.5V~5.5V | - | - | - | - | - | - | 11.5mA | 2.98mm | 1.91 mm | - | Analog Voltage | 10mA | - | - | 5V | - | - | SOLDER | 11.5mA | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 8.73 mV/G | Temperature Compensated | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() DRV5053PAQDBZRQ1 Texas Instruments | 12000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.7V~38V | - | - | - | - | DRV5053 | - | 3.6mA | - | - | - | Analog Voltage | 2.3mA | - | - | - | - | - | SOLDER | - | - | - | 3.6mA | - | - | COMPLEMENTARY | 1 % | Hall Effect | PLASTIC | ±35mT | Single | 0-2V | - | - | - | - | Temperature Compensated | BIPOLAR | 1.22mm | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1361LKTTN-T Allegro MicroSystems | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | 4-SSIP Module | - | 4 | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | - | - | - | 1Ohm | Matte Tin (Sn) | - | - | SENSITIVITY 1.1 MV/G | 4.5V~5.5V | - | - | - | - | - | - | - | 5.22mm | 1 mm | - | Analog Voltage | 10mA | 5V | - | 5V | - | - | SOLDER | 12mA | - | - | 12mA | - | - | - | 2.5 % | - | PLASTIC | - | Single | - | - | - | - | - | Programmable, Temperature Compensated | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() A1381LLHLT-T Allegro MicroSystems | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | SOT-23W | - | 3 | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | - | - | 1Ohm | Matte Tin (Sn) | - | - | SENSITIVITY IS 9 MV/G | 4.5V~5.5V | - | - | - | - | - | - | - | 2.98mm | 1.91 mm | - | Analog Voltage | 10mA | 5V | - | 5V | - | - | SOLDER | 8mA | - | 2mA | 8mA | - | - | - | 1.5 % | - | - | - | Single | - | - | - | - | - | Programmable, Temperature Compensated | - | - | - | - | - | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MLX90251EVA-FAA-000-BU Melexis Technologies NV | 19 |
| Datasheet | 16 Weeks | - | - | - | Through Hole | 4-SSIP Module | NO | - | - | - | -40°C~85°C TA | Bulk | 2008 | - | e3 | - | Active | 1 (Unlimited) | - | - | - | - | - | Matte Tin (Sn) | - | - | OVER VOLTAGE DETECTION, ANALOG RATIOMETRIC OUTPUT VOLTAGE | 4.5V~5.5V | - | - | - | - | - | - | 9mA | 5.16mm | 1.15 mm | - | Analog Voltage | 1.25mA | 5.5V | - | - | - | - | SOLDER | - | 6mA | 1.25mA | 9mA | - | - | - | - | Hall Effect | PLASTIC | - | Single | - | - | - | - | - | Programmable, Temperature Compensated | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DRV5053EAQLPGM Texas Instruments | 10 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Through Hole | Through Hole | TO-226-3, TO-92-3 Short Body | - | 3 | - | - | -40°C~125°C TA | Tape & Box (TB) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | 2.7V~38V | - | - | - | - | DRV5053 | 3 | 3.6mA | - | - | - | Analog Voltage | 2.3mA | - | - | - | - | - | SOLDER | - | - | 2.3mA | 3.6mA | - | - | - | 1 % | Hall Effect | PLASTIC | ±18mT | Single | 0-2V | - | - | - | - | Temperature Compensated | - | 5.05mm | 4mm | 3.15mm | 1.52mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SI7210-B-04-IV Silicon Labs | 39 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | -40°C~125°C TA | Strip | 2017 | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | 1.71V~5.5V | - | - | - | - | - | - | 0.4μA Typ | 2.9mm | 1.6 mm | 400Hz | I2C | - | - | - | - | - | - | SOLDER | - | - | - | - | - | 13 b | - | - | - | - | ±20mT | Single | 0.40-2.90 | - | - | - | - | Programmable | - | - | - | - | - | 1.25mm | - | - | RoHS Compliant | - | ||
![]() DRV5053OAQDBZTQ1 Texas Instruments | 39 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | AEC-Q100, SHORT CIRCUIT PROTECTION, REVERSE SUPPLY PROTECTION | 2.7V~38V | - | - | - | - | DRV5053 | - | 3.6mA | - | - | - | Analog Voltage | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | COMPLEMENTARY | 1 % | - | PLASTIC | ±73mT | Single | - | - | - | - | - | Temperature Compensated | BIPOLAR | 1.22mm | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRV5053VAQLPGQ1 Texas Instruments | 12 |
| - | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | 3 | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | - | Matte Tin (Sn) | - | - | AEC-Q100, SHORT CIRCUIT PROTECTION, REVERSE SUPPLY PROTECTION | 2.7V~38V | - | - | - | - | DRV5053 | - | 3.6mA | - | - | - | Analog Voltage | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | COMPLEMENTARY | 1 % | - | PLASTIC | ±9mT | Single | - | - | - | - | - | Temperature Compensated | BIPOLAR | 5.05mm | 4mm | 3.15mm | 1.52mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SI7212-B-00-IVR Silicon Labs | 10 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2017 | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | 1.71V~5.5V | - | - | - | - | - | - | 560μA Typ | - | - | - | PWM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±20mT | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ALS31300EEJASR-2000 Allegro MicroSystems | 822000 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 10-WFDFN Exposed Pad | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | IT HAS X/Y CHANNEL SENSITIVITY OF 1 LSB/G | 2.65V~3.5V | - | - | - | - | - | - | 6.7mA | 3mm | 3 mm | - | I2C | - | - | - | - | - | - | SOLDER | - | - | - | - | - | 12 b | - | - | - | - | - | X, Y, Z | - | - | 2-WIRE INTERFACE | - | - | - | - | - | - | - | - | 0.75mm | - | - | ROHS3 Compliant | - | ||
![]() SS496B-T2 Honeywell Sensing and Productivity Solutions | 12895 |
| Datasheet | 11 Weeks | - | - | Through Hole | Through Hole | 3-SIP | - | 3 | - | - | -40°C~150°C TA | Tape & Box (TB) | 1999 | SS490 | - | - | Active | 1 (Unlimited) | 3 | - | - | Integrated Circuit (IC) | - | - | - | - | - | 4.5V~10.5V | BOTTOM | WIRE | 1 | - | - | - | 8.7mA | - | - | - | Analog Voltage | 10mA | 9V | 10.5V | - | 4.5V | 10μA | - | 7mA | 8.7mA | - | - | 3 μs | - | - | - | - | - | ±84mT | Single | - | - | - | - | 0.2 mV/g | Temperature Compensated | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A1321EUA-T Allegro MicroSystems | 96888 | - | Datasheet | - | - | - | Through Hole | Through Hole | 3-SSIP | - | 3 | - | - | -40°C~85°C TA | Bulk | 2004 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | Through Hole | - | - | 1.5Ohm | Matte Tin (Sn) | - | - | RATIOMETRIC OUTPUT, RAIL-TO-RAIL OUTPUT, SENSITIVITY IS 5 MVPERGAUSS | 4.5V~5.5V | - | - | - | unknown | - | - | 8mA | - | - | - | Analog Voltage | 10mA | 5V | - | 5V | - | - | - | 8mA | - | 1mA | - | - | - | - | 1.5 % | - | PLASTIC | - | Single | 0.20-4.70V | - | - | - | 5 mV/g | Temperature Compensated | - | 3.02mm | 4.09mm | 1.52mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AH49FDNTR-G1 Diodes Incorporated | In Stock |
| Datasheet | 24 Weeks | - | Tin | Through Hole | Surface Mount | 6-PowerUFDFN | - | 3 | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 1 (Unlimited) | - | - | - | - | 60Ohm | - | - | - | IT HAS SENSITIVITY OF 2.10 MV/GAUSS | 3V~8V | - | - | - | - | - | - | - | 2mm | 2 mm | - | Analog Voltage | - | - | - | - | - | - | SOLDER | - | - | - | 4mA | - | - | - | 0.7 % | Hall Effect | - | ±80mT | Single | - | 50 mT | - | 80 mT | - | - | - | - | - | - | - | 0.6mm | - | - | ROHS3 Compliant | - | ||
![]() TLE5027CE6747HAMA1 Infineon Technologies | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | Through Hole | 3-SIP, SSO-3-92 | - | 3 | - | Automotive grade | -40°C~175°C TJ | Tape & Box (TB) | 2013 | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 175°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | PWM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | X, Y, Z | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLE4922XINFHALA1 Infineon Technologies | 175 | - | Datasheet | 16 Weeks | - | - | - | Through Hole | 4-SIP, SSO-4-01 | - | - | PG-SSO-4-1 | - | -40°C~155°C | Tape & Box (TB) | 2016 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 4.5V~18V | - | - | - | - | - | - | 7mA | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | 8.8mA | - | - | - | - | - | - | - | ±400mT | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI7216-B-00-IVR Silicon Labs | 10 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2017 | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | 4V~26.5V | - | - | - | compliant | - | - | 1.7mA Typ | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±20mT | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |