- Manufacturer
- Axis
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Package / Case
- Factory Lead Time
- Features
Attribute column
Categories
Magnetic Sensors - Linear, Compass (ICs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Operating Frequency | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Response Time | Halogen Free | Resolution | Output Polarity | Linearity | Sensing Method | Housing | Sensing Range | Axis | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Features | Input Mode | Height | Height Seated (Max) | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRV5055A2QLPG Texas Instruments | 1490 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | 3 | - | - | -40°C~125°C TA | Bulk | - | - | e3 | yes | Active | Not Applicable | - | - | - | Matte Tin (Sn) | - | - | - | - | 3V~3.63V 4.5V~5.5V | - | - | - | - | - | - | - | DRV5055 | - | 10mA | - | - | - | Analog Voltage | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | INVERTING | - | - | PLASTIC | ±42mT, ±44mT | Single | - | - | - | - | Temperature Compensated | BIPOLAR | 5.05mm | - | 4mm | 3.15mm | 1.52mm | - | - | - | ROHS3 Compliant | - | ||
![]() DRV5053PAQLPGQ1 Texas Instruments | 12 |
| - | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | 3 | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | AEC-Q100, SHORT CIRCUIT PROTECTION, REVERSE SUPPLY PROTECTION | - | 2.7V~38V | - | - | - | - | - | - | - | DRV5053 | - | 3.6mA | - | - | - | Analog Voltage | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | COMPLEMENTARY | 1 % | - | PLASTIC | ±35mT | Single | - | - | - | - | Temperature Compensated | BIPOLAR | 5.05mm | - | 4mm | 3.15mm | 1.52mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HMC1052L-TR Honeywell Aerospace | 18187 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 16-LCC Exposed Pad | - | 16 | 16-LCC | - | -40°C~125°C TA | Cut Tape (CT) | 2010 | - | - | - | Active | - | - | - | - | - | 125°C | -40°C | - | - | 1.8V~20V | - | - | - | - | - | - | - | - | - | - | - | - | - | Wheatstone Bridge | - | 3V | - | - | - | 20V | 1.8V | - | - | - | - | - | - | - | - | - | - | - | Magnetoresistive | - | ±0.6mT | X, Y | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLE4998C3CHAMA1 Infineon Technologies | 26 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | 3-SIP, SSO-3-10 | - | 3 | - | - | -40°C~125°C TJ | Tape & Box (TB) | 2008 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | 1000Ohm | Tin (Sn) | - | - | OPEN DRAIN OUTPUT, REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 8mA | - | - | - | PWM | 5mA | 5V | - | - | - | - | - | - | - | - | - | 5mA | 8mA | - | Not Halogen Free | 16 b | - | - | Hall Effect | - | ±50mT, ±100mT, ±200mT | Single | - | 50 mT | - | 200 mT | Selectable Scale, Temperature Compensated | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ALS31300EEJASR-JOY Allegro MicroSystems | 2000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 10-WFDFN Exposed Pad | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2.65V~3.5V | - | - | - | - | - | - | - | - | - | 6.7mA | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 b | - | - | - | - | - | X, Y, Z | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A1381ELHLT-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23W | - | 3 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | 1Ohm | Matte Tin (Sn) | - | - | SENSITIVITY IS 9 MV/G | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | 2.98mm | 1.91 mm | - | Analog Voltage | 10mA | 5V | - | 5V | - | - | - | SOLDER | - | 8mA | - | 2mA | 8mA | - | - | - | - | 1.5 % | - | - | - | Single | - | - | - | - | Programmable, Temperature Compensated | - | - | - | - | - | - | 1mm | No | - | ROHS3 Compliant | - | ||
![]() MMC33160MT Memsic Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Surface Mount | 10-VFLGA | YES | 10 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | 1.62V~3.6V | - | - | - | - | - | - | - | - | - | - | 2mm | 2 mm | - | I2C | - | - | - | - | - | - | - | SOLDER | - | - | - | - | 160μA | - | - | 14 b | - | - | - | - | ±1.6mT | X, Y, Z | - | - | 2-WIRE INTERFACE | - | Sleep Mode, Temperature Compensated | - | - | - | - | - | - | 1mm | - | No SVHC | RoHS Compliant | - | ||
![]() SI7211-B-00-IV Silicon Labs | 65 |
| Datasheet | 10 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | -40°C~125°C TA | Strip | 2017 | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | 2.25V~5.5V | - | - | - | - | - | - | - | - | - | 5.5mA Typ | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±20mT | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX90215LVA-AAA-111-BU Melexis Technologies NV | 26 |
| Datasheet | 16 Weeks | - | - | Through Hole | 4-SSIP Module | NO | - | - | - | -40°C~150°C TA | Bulk | 2012 | - | e3 | yes | Active | Not Applicable | - | - | - | Matte Tin (Sn) | - | - | ISO/TS-16949 | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 6.5mA | 5.16mm | 1.15 mm | - | Analog Voltage | 2mA | 5.5V | - | - | - | - | - | SOLDER | - | - | 4mA | 2mA | 6.5mA | - | - | 10 b | - | - | Hall Effect | PLASTIC | - | Single | -2-2mA | - | RS-232 | - | Temperature Compensated | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MLX90333LDC-BCT-000-RE Melexis Technologies NV | 6000 | - | Datasheet | 29 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | - | Triaxis® | e3 | - | Active | 3 (168 Hours) | - | - | - | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 16mA | 4.89mm | 3.9 mm | - | Analog, PWM | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | 400 μs | - | 12 b | - | - | - | - | 20mT ~ 70mT (X,Y), 24mT ~ 140mT (Z) | X, Y, Z | -20-20mA | - | - | - | Programmable | - | - | - | - | - | - | 1.62mm | - | - | RoHS Compliant | - | ||
![]() MLX90363KGO-ABB-000-TU Melexis Technologies NV | 19 |
| Datasheet | 29 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~125°C TA | Tube | 2012 | Triaxis® | e3 | - | Active | 3 (168 Hours) | 16 | - | - | Matte Tin (Sn) | - | - | IT ALSO OPERATES AT 5V NOMINAL SUPPLY VOLTAGE | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | - | R-PDSO-G16 | 15.5mA | - | - | - | SPI | 30mA | 5.5V | 3.45V | - | 3.15V | - | - | - | ANALOG CIRCUIT | - | 13.5mA | - | 15.5mA | - | - | 14 b | - | - | Hall Effect | - | 20mT ~ 70mT, 24mT ~ 126mT | X, Y, Z | - | - | - | - | Programmable | - | - | 1.1mm | 5mm | 4.4mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() A1454KLETR-4N-T Allegro MicroSystems | 16082 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | 8-TSSOP | - | -40°C~125°C TA | Tape & Reel (TR) | 2015 | - | - | - | Active | 2 (1 Year) | - | - | - | - | 125°C | -40°C | - | - | 2.65V~3.5V | - | - | - | - | - | - | - | - | - | 5mA | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | 5mA | - | - | - | - | - | Hall Effect | - | - | Single | - | - | - | - | Sleep Mode, Temperature Compensated | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS5510-DWLM ams | 958 |
| Datasheet | 25 Weeks | - | - | Surface Mount | 6-UFBGA, CSPBGA | - | - | - | - | -30°C~85°C TA | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2.5V~3.6V | - | - | - | - | - | - | - | - | - | 3.5mA Typ | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mA | - | - | 10 b | - | - | Hall Effect | - | ±50mT | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DRV5055A3QLPGM Texas Instruments | 806 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | 3 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Matte Tin (Sn) | - | - | IT HAVE SENSITIVITY OF PLUS OR MINUS 15 MV/MT; IT ALSO OPERATES AT 4.5 TO 5.5 V SUPPLY VOLTAGE | - | 3V~3.63V 4.5V~5.5V | - | - | - | - | - | - | - | DRV5055 | - | 10mA | - | - | - | Analog Voltage | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | INVERTING | - | - | PLASTIC | ±85mT, ±88mT | Single | - | - | - | - | - | BIPOLAR | 5.05mm | - | 4mm | 3.15mm | 1.52mm | - | - | - | ROHS3 Compliant | - | ||
![]() MLX90333EGO-BCT-000-RE Melexis Technologies NV | 5500 |
| Datasheet | 29 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Triaxis® | e3 | - | Active | 3 (168 Hours) | - | - | - | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 16mA | 5mm | 4.4 mm | 1Hz | Analog, PWM | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | 600 μs | - | 12 b | - | - | - | - | 20mT ~ 70mT (X,Y), 24mT ~ 140mT (Z) | X, Y, Z | -20-20mA | - | 3-WIRE INTERFACE | - | Programmable | - | - | - | - | - | - | 1.1mm | - | - | RoHS Compliant | - | ||
![]() HMC1021S-TR Honeywell Aerospace | 16786 |
| Datasheet | 9 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | -55°C~150°C TA | Cut Tape (CT) | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -55°C | - | - | 2V~12V | - | - | - | - | - | - | - | - | - | - | - | - | - | Wheatstone Bridge | - | 5V | - | - | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | Magnetoresistive | - | ±0.6mT | Single | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() A1383ELHLT-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23W | - | 3 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | 1Ohm | Matte Tin (Sn) | - | - | SENSITIVITY IS 4.25 MV/G | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | 2.98mm | 1.91 mm | - | Analog Voltage | 10mA | 5V | - | 5V | - | - | - | SOLDER | - | 8mA | - | 2mA | 8mA | - | - | - | - | 1.5 % | - | - | - | Single | - | - | - | - | Programmable, Temperature Compensated | - | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() DRV5053OAELPGQ1 Texas Instruments | 39 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | 3 | - | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | AEC-Q100, SHORT CIRCUIT PROTECTION, REVERSE SUPPLY PROTECTION | - | 2.7V~38V | - | - | - | - | - | - | - | DRV5053 | - | 3.6mA | - | - | - | Analog Voltage | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | COMPLEMENTARY | 1 % | - | PLASTIC | ±73mT | Single | - | - | - | - | Temperature Compensated | BIPOLAR | 5.05mm | - | 4mm | 3.15mm | 1.52mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRV5053OAQLPGQ1 Texas Instruments | 39 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | 3 | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | AEC-Q100, SHORT CIRCUIT PROTECTION, REVERSE SUPPLY PROTECTION | - | 2.7V~38V | - | - | - | - | - | - | - | DRV5053 | - | 3.6mA | - | - | - | Analog Voltage | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | COMPLEMENTARY | 1 % | - | PLASTIC | ±73mT | Single | - | - | - | - | Temperature Compensated | BIPOLAR | 5.05mm | - | 4mm | 3.15mm | 1.52mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRV5053VAELPGMQ1 Texas Instruments | 10 |
| - | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | 3 | - | Automotive grade | -40°C~150°C TA | Tape & Box (TB) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Matte Tin (Sn) | - | - | AEC-Q100, SHORT CIRCUIT PROTECTION, REVERSE SUPPLY PROTECTION | - | 2.7V~38V | - | - | - | - | - | - | - | DRV5053 | - | 3.6mA | - | - | - | Analog Voltage | 2.3mA | - | - | - | - | - | - | SOLDER | - | - | - | - | 3.6mA | - | - | - | COMPLEMENTARY | 1 % | Hall Effect | PLASTIC | ±9mT | Single | - | - | - | - | Temperature Compensated | BIPOLAR | 5.05mm | - | 4mm | 3.15mm | 1.52mm | - | - | - | ROHS3 Compliant | Lead Free |