- Manufacturer
- Axis
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Package / Case
- Factory Lead Time
- Features
Attribute column
Categories
Magnetic Sensors - Linear, Compass (ICs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Housing Material | Base Product Number | Brand | Contact Materials | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Magnetic Type | Manufacturer | Manufacturer Part Number | Maximum Operating Supply Voltage | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | MSL | Operating Point Min/Max | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape/Style | Package Type | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Rad Hardened | Release Point Min/Max (Brp) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Typical Operating Supply Voltage | Unit Weight | Usage Level | Voltage Rating (DC) | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Subcategory | Power Rating | Max Power Dissipation | Technology | Voltage - Supply | Supply Voltage | Depth | Reach Compliance Code | Pin Count | Contact Finish | Termination Style | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Lead Length | Brand Name | Max Output Current | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Termination Type | Operating Supply Current | Current - Output (Max) | Output Current | Max Supply Current | Output Current-Max | Bandwidth | Resolution | Terminal Type | Product Type | Sensor Type | Sensing Method | Screening Level | Sensors/Transducers Type | Sensitivity | Housing | Tail Type | Sensing Range | Switching Current | Axis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Operating Current-Max | Product | Features | Body Style | Product Category | IP Rating | Height | Length | Width | Body Height | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS5510-DWLT OSRAM | 11466 |
| - | - | Lead, Tin | Through Hole | Surface Mount | 6-UFBGA, CSPBGA | - | - | - | 6-WLCSP (1.4x1.1) | - | AS5510 | ams OSRAM | - | - | 12000 | - | Linear | ams OSRAM | - | - | + 85 C | 20 mA | ams OSRAM | - 30 C | - | Surface Mount | SMD/SMT | - | 50 mT | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 990600775 184550011 Q65114A0695 | - | Active | - | - | - | - | Non-Compliant | - | - | - | WLCSP | 3.6 V | 2.5 V | - | - | 0.381488 oz | - | 1.94 V | -30 to 85 °C | Bulk | - | 5 % | - | - | - | 2 | - | 400 ppm/°C | Linear Hall Sensor | 750 mΩ | - | 275 °C | -65 °C | Wirewound | - | Sensors | 5 W | 5 W | Hall Effect | 2.5V ~ 3.6V | - | - | - | 6 | - | - | 3.5mA (Typ) | - | - | I²C | 38.1 mm | - | - | 1.35 V | - | - | - | 3.5 mA | - | - | - | - | - | 10 b | - | Hall Effect / Magnetic Sensors | - | - | - | - | - | - | - | ±50mT | - | Single | - | - | - | - | - | - | - | Board Mount Hall Effect / Magnetic Sensors | - | 9.525 mm | 22.225 mm | 9.525 mm | - | No | Contains Lead | ||
![]() MLX90395KDC-BBA-100-SP Melexis | In Stock | - | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOIC | - | MLX90395 | - | - | - | - | - | - | - | - | - | - | - | Melexis Technologies NV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Triaxis® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect | - | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | X, Y, Z | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G-MRCO-001 TE Connectivity | In Stock |
| - | 10 Weeks, 1 Day | - | - | Surface Mount | TO-261-4, TO-261AA | - | - | - | SOT-223 | - | G-MRCO | - | - | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | G-MRCO-001 | 10 V | +150 °C | - | TE Connectivity Measurement Specialties | -40 °C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | SOT-223 | - | Active | Active | - | - | - | 1.72 | - | Yes | - | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TA) | Tape & Reel (TR) | -- | - | - | Yes | Active | - | - | - | Magnetic | - | - | - | - | - | - | - | - | - | Magnetoresistive | 5V | - | - | compliant | 3 + Tab | - | SMD/SMT | 9mA | - | - | Analog Voltage | - | - | - | 5 V | - | - | - | 9 mA | -- | - | - | - | -- | -- | - | - | Inclinometer Sensors | - | - | MAGNETIC FIELD SENSOR,MAGNETORESISTIVE | 7kV | - | - | -- | - | Single | - | - | - | - | Magnetic Encoders | -- | - | - | - | - | - | - | - | - | - | ||
![]() G-MRCO-028 TE Connectivity | 47 |
| - | 10 Weeks, 1 Day | - | - | Through Hole | 4-SIP Module | - | - | - | 4-SIP | - | G-MRCO | - | - | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | G-MRCO-028 | 10 V | + 150 C | - | TE Connectivity Measurement Specialties | - 40 C | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | Obsolete | - | - | - | 2.29 | - | Yes | Sensor Magneto Resistive KMZ10CM SOT4W G-MRCO-028, Inclinometer 2-Axis Maximum of 10 V, 4-Pin SOT-4W | - | SIP | - | - | - | 5.0000 V | - | - | - | -40 to 150 °C | Bulk | -- | - | - | - | Active | - | - | - | Magnetic | - | - | - | - | - | - | - | - | - | -- | -- | - | - | compliant | 4 | - | - | -- | - | - | -- | - | - | - | 5 V | - | - | - | - | -- | - | - | - | -- | -- | - | - | - | - | - | MAGNETIC FIELD SENSOR,MAGNETORESISTIVE | - | - | - | -- | - | -- | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | ||
![]() MAX13366GTE/V TW Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | MAX13366 | - | - | - | - | - | - | Miscellaneous | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMC6042-TR Honeywell | In Stock | - | - | - | - | - | - | - | YES | SURFACE MOUNT | 20 | - | - | - | - | - | - | - | HONEYWELL MICROELECTRONICS AND PRECISION SENSORS | - | Honeywell Microelectronics & Precision Sensors | HMC6042T/R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | RECTANGULAR | - | - | Active | - | - | - | - | 5.75 | Compliant | - | - | - | - | 3.6 V | 2.4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 Ω | - | 125 °C | -40 °C | - | SENSITIVITY MAX IS 1.25MV/V/GAUSS | - | - | - | - | - | - | - | unknown | - | - | - | - | 5 mm | 3.6 mm | Wheatstone Bridge | - | - | 3.6 mA | - | - | - | SOLDER | - | - | - | 25 mA | - | 10 kHz | - | - | - | - | Magnetoresistive | - | MAGNETIC FIELD SENSOR,MAGNETORESISTIVE | - | - | - | - | - | X, Y | 0.15-2.85V | -0.6 mT | 0.6 mT | 7 mA | - | - | - | - | - | - | - | - | 1.06 mm | - | - | ||
![]() HMC1052L-TR Honeywell | 1569 |
| - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20(V) | 1.8(V) | 3(V) | 125C | -40C | Automotive | - | - | - | - | - | - | LCC | - | - | - | - | No | - | - | Compliant | - | - | 8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000 | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wheatstone Bridge | - | - | - | 3 V | 20 V | 1.8 V | - | - | - | - | - | - | 5 MHz | - | - | - | - | Magnetoresistive | - | - | - | - | - | - | - | X, Y | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() DRV5056A2QDBZR National Semiconductor | In Stock | - | - | 6 Weeks | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | Texas INC | - | Texas | DRV5056A2QDBZR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOT-23, 3 PIN | RECTANGULAR | - | - | Active | - | - | - | - | 0.67 | - | Yes | - | - | - | 3.63 V | 3 V | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | - | - | Matte Tin (Sn) | - | - | - | IT ALSO HAS POWER SUPPLY VOLTAGE 4.5 TO 5.5V; IT HAS SENSITIVITY 100 MV/MT | - | - | - | - | - | - | - | compliant | - | - | - | - | 2.92 mm | 1.3 mm | ANALOG VOLTAGE | - | Texas | - | - | - | - | SOLDER | - | - | - | - | 1 mA | - | - | - | - | - | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | PLASTIC | - | - | - | - | 0.54-3.1V | 39 mT | - | 10 mA | - | - | - | - | - | - | - | - | 1.12 mm | - | - | ||
![]() DRV425RTJT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX91377GGO-ADB-081-TU Melexis | 40 |
| - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | 16-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | Melexis Technologies NV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 160°C | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | - | - | - | - | 13.5mA | - | - | SPC | - | - | - | - | - | - | - | - | 35mA | - | - | - | - | 16 b | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | Programmable, Temperature Compensated | - | - | - | - | - | - | - | - | - | ||
![]() TMS22E-PKH360 SICK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Glass Fiber Reinforced, Plastic (PA12) | - | - | - | 38.8 x 30 x 10.4 mm | - | - | - | - | - | - | +80°C | - | - | -40°C | - | - | Flush | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 KHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 → 30 V | 10.4mm | - | - | - | - | - | - | - | 20 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 Connector | - | - | - | - | - | - | - | - | - | 3 mA | - | - | - | - | - | - | - | Block | - | IP66, IP67, IP68, IP69K | - | 38.8mm | 30mm | - | - | - | ||
![]() AS5510-DWLM OSRAM | 22528 |
| - | - | - | - | Surface Mount | 6-UFBGA, WLCSP | - | - | - | 6-WLCSP (1.5x1.1) | - | AS5510 | ams OSRAM | Beryllium Copper | - | 1000 | - | Bipolar | ams OSRAM | - | - | + 85 C | - | ams OSRAM | - 30 C | - | Surface Mount | SMD/SMT | - | 50 mT | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | SOIC8 | 990600775 184550012 Q65114A0696 | - | Active | - | - | - | - | Details | - | - | - | WLCSP | 3.6 V | 2.5 V | - | - | 0.004800 oz | Industrial grade | - | -30°C ~ 85°C (TA) | Cut Tape | - | - | - | - | - | - | Crimp | - | Linear Hall Sensor | - | - | - | - | - | - | Sensors | - | - | Hall Effect | 2.5V ~ 3.6V | - | - | - | 6 | Gold | SMD/SMT | 3.5mA (Typ) | - | - | I²C | - | - | - | 1.35 V | - | - | - | 3.5 mA | - | 20 mA | - | - | - | 10 b | - | Hall Effect / Magnetic Sensors | Hall Effect Sensors | - | Industrial | - | - | - | No Tail | ±50mT | - | Single | - | - | - | - | Linear Hall Effect Sensors | - | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | - | - | - | - | ||
![]() MLX90395KGO-BBA-101-SP Melexis Technologies NV | 25 |
| - | - | - | - | Surface Mount | 16-TSSOP (0.173", 4.40mm Width) | - | - | - | 16-TSSOP | - | MLX90395 | Melexis | - | - | 80 | - | - | Melexis | - | - | + 125 C | - | Melexis Technologies NV | - 40 C | Yes | - | SMD/SMT | - | 120 mT | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | AEC-Q100 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetometer | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI | - | - | - | 3.3 V | - | - | - | 2.3 mA | - | - | - | - | - | - | - | Hall Effect / Magnetic Sensors | - | - | - | - | - | - | - | - | - | X, Y, Z | - | - | - | - | - | - | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | - | - | - | - | ||
![]() MLX90395KDC-BBA-001-RE Melexis Technologies NV | 21 |
| - | - | - | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | - | - | 8-SOIC | - | MLX90395 | Melexis | - | - | 3000 | - | - | Melexis | - | - | + 125 C | - | Melexis Technologies NV | - 40 C | - | - | SMD/SMT | - | 50 mT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | AEC-Q100 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | Magnetometer | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI | - | - | - | 3.3 V | - | - | - | 2.3 mA | - | - | - | - | - | - | - | Hall Effect / Magnetic Sensors | - | - | - | - | - | - | - | - | - | X, Y, Z | - | - | - | - | - | - | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | - | - | - | - | ||
![]() CT310LS-IT8-M Murata Electronics | 21 |
| - | - | - | - | Surface Mount | 8-TSSOP (0.173", 4.40mm Width) | - | - | - | 8-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | Murata Electronics | - | - | - | - | MSL 1 - Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | CT310 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1V ~ 5.5V | - | - | - | - | - | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mT ~ 80mT | - | X, Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT310LS-HD8-M Murata Electronics | 21 |
| - | - | - | - | Surface Mount | 8-XFDFN Exposed Pad | - | - | - | 8-DFN (2x2) | - | - | - | - | - | - | - | - | - | - | - | - | - | Murata Electronics | - | - | - | - | MSL 1 - Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | CT310 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1V ~ 5.5V | - | - | - | - | - | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mT ~ 80mT | - | X, Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT100LW-ID6-M Murata Electronics | 21 |
| - | - | - | - | Surface Mount | 6-XFDFN Exposed Pad | - | - | - | 6-DFN (1.5x1.5) | - | - | - | - | - | - | - | - | - | - | - | - | - | Murata Electronics | - | - | - | - | MSL 1 - Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | CT100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1V ~ 5.5V | - | - | - | - | - | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50mT | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMC5633NJL Memsic Inc. | 1070 |
| - | - | - | - | Surface Mount | 4-WFBGA, WLBGA | - | - | - | 4-WLP (0.85x0.85) | - | MMC5633 | MEMSIC | - | - | 10000 | - | - | MEMSIC | - | - | + 85 C | - | Memsic Inc. | - 40 C | - | - | SMD/SMT | - | - 30 G to 30 G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | 3.6 V | 1.62 V | - | - | - | - | - | -40°C ~ 85°C | MouseReel | - | - | - | - | - | - | - | - | 3-Axis | - | - | - | - | - | - | Sensors | - | - | - | 1.62V ~ 3.6V | - | - | - | - | - | SMD/SMT | 4mA | - | - | I2C | - | - | - | 1.8 V | - | - | - | 3.4 mA | - | - | - | - | 1kHz | 20 b | - | Hall Effect / Magnetic Sensors | - | - | - | - | 16384 count/g | - | - | ±3mT | - | X, Y, Z | - | - | - | - | Magnetic Encoders | Temperature Compensated | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | - | - | - | - | ||
![]() MLX90395KLW-BBA-001-RE Melexis Technologies NV | 50 |
| - | - | - | - | Surface Mount | 16-VFQFN Exposed Pad | - | - | - | 16-QFN (3x3) | - | MLX90395 | Melexis | - | - | 5000 | - | - | Melexis | - | - | - | - | Melexis Technologies NV | - | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | AEC-Q100 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect / Magnetic Sensors | - | - | - | - | - | - | - | - | - | X, Y, Z | - | - | - | - | - | - | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | - | - | - | - | ||
![]() CT100LW-IS6-M Murata Electronics | In Stock | - | - | - | - | - | Surface Mount | SOT-23-6 | - | - | - | SOT-23-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Murata Electronics | - | - | - | - | MSL 1 - Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | CT100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1V ~ 5.5V | - | - | - | - | - | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50mT | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |