- Manufacturer
- Axis
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Package / Case
- Factory Lead Time
- Features
Attribute column
Categories
Magnetic Sensors - Linear, Compass (ICs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Number of Contacts | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Leakage Current | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Quiescent Current | Response Time | Resolution | Output Polarity | Linearity | Sensing Method | Input Current | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Max Junction Temperature (Tj) | Sensing Range | Hysteresis | Ambient Temperature Range High | Switching Current | Axis | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Sensitivity (mV/G) | Features | Input Mode | Height | Height Seated (Max) | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRV5055A2QDBZR Texas Instruments | 500 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 3 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 2 (1 Year) | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | 3V~3.63V 4.5V~5.5V | - | - | - | - | - | - | - | - | - | DRV5055 | - | 10mA | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | INVERTING | - | - | - | - | - | PLASTIC | - | ±42mT | - | - | - | Single | - | - | - | - | - | Temperature Compensated | BIPOLAR | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAG3110FCR1 NXP USA Inc. | 62 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | 10-VFDFN | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e3 | - | Obsolete | 1 (Unlimited) | 10 | - | EAR99 | - | - | Tin (Sn) | - | - | - | 8542.39.00.01 | 1.9V~3.6V | DUAL | NO LEAD | 260 | 1 | 2.4V | 0.4mm | - | - | 40 | - | S-PDSO-N10 | 900μA Typ | Not Qualified | - | - | - | I2C | - | - | 3.6V | 1.95V | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±1mT | - | - | - | X, Y, Z | - | - | - | - | - | Temperature Compensated | - | - | 0.9mm | 2mm | 2mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() DRV5053EAQDBZR Texas Instruments | 50321 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | IT HAS SENSITIVITY OF 45 MV/MT | - | 2.7V~38V | - | - | - | - | - | - | - | - | - | DRV5053 | - | 3.6mA | - | - | - | - | Analog Voltage | 2.3mA | - | - | - | - | - | - | - | SOLDER | - | - | - | 2.3mA | 3.6mA | - | - | - | COMPLEMENTARY | 1 % | Hall Effect | - | - | - | PLASTIC | - | ±18mT | - | - | - | Single | 0-2V | - | - | - | - | Temperature Compensated | BIPOLAR | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() A1308KUA-1-T Allegro MicroSystems | 20000 |
| Datasheet | 8 Weeks | - | - | - | Through Hole | 3-SSIP | NO | - | - | - | - | -40°C~150°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | 3Ohm | - | - | - | IT HAS SENSITIVITY OF 1.3 MILLIVOLT PER GAUSS | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 11.5mA | - | 4.09mm | - | 1.52 mm | Analog Voltage | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | 4.12mm | - | - | ROHS3 Compliant | - | ||
![]() TLE4998P4HALA1 Infineon Technologies | 150000 |
| Datasheet | 16 Weeks | - | - | - | - | - | NO | THROUGH HOLE MOUNT | - | SSO-4 | - | -40°C~125°C TJ | Tape & Box (TB) | 2008 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | 1000Ohm | Tin (Sn) | - | - | OPEN DRAIN OUTPUT, REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 8mA | - | 5.34mm | - | 1 mm | PWM | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | 12 b | - | 0.1 % | - | - | - | - | PLASTIC | - | ±50mT, ±100mT, ±200mT | 0.005 mT | - | - | Single | 0.30-0.60V | 50 mT | 2-WIRE INTERFACE | 200 mT | - | Selectable Scale, Temperature Compensated | - | - | - | - | - | - | 3.71mm | - | - | ROHS3 Compliant | - | ||
![]() DRV5053VAQDBZT Texas Instruments | 500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | IT HAS SENSITIVITY OF -90 MV/MT | - | 2.5V~38V | - | - | - | - | - | - | - | - | - | DRV5053 | - | 3.6mA | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | SOLDER | - | - | - | 2.3mA | - | - | - | - | COMPLEMENTARY | 1 % | - | - | - | - | PLASTIC | - | ±9mT | - | - | - | Single | 0-2V | - | - | - | - | - | BIPOLAR | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MLX90393SLW-ABA-011-RE Melexis Technologies NV | 52123 | - | Datasheet | 30 Weeks | - | - | - | Surface Mount | 16-VFQFN Exposed Pad | YES | - | - | - | - | -20°C~85°C TA | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100, Triaxis® | - | - | Active | 3 (168 Hours) | 16 | - | - | - | - | - | - | - | - | 8542.39.00.01 | 2.2V~3.6V | QUAD | NO LEAD | - | 1 | 3V | 0.5mm | - | - | - | - | S-PQCC-N16 | - | - | - | - | - | I2C, SPI | - | - | 3.6V | 2.2V | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | Hall Effect | - | - | - | - | - | - | - | - | - | X, Y, Z | - | - | - | - | - | - | - | - | 1mm | 3mm | 3mm | - | - | - | - | RoHS Compliant | - | ||
![]() ALS31300EEJASR-500 Allegro MicroSystems | 1020000 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 10-WFDFN Exposed Pad | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | - | e3 | - | Active | 1 (Unlimited) | - | - | - | - | - | Matte Tin (Sn) | - | - | IT HAS X/Y CHANNEL SENSITIVITY OF 4 LSB/G | - | 2.65V~3.5V | - | - | - | - | - | - | - | - | - | - | - | 6.7mA | - | 3mm | - | 3 mm | I2C | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | 12 b | - | - | - | - | - | - | - | - | - | - | - | - | X, Y, Z | - | - | 2-WIRE INTERFACE | - | - | - | - | - | - | - | - | - | 0.75mm | - | - | ROHS3 Compliant | - | ||
![]() DRV425RTJT Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 20-VFQFN Exposed Pad | YES | - | 20 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | - | - | - | - | - | - | - | 3V~5.5V | QUAD | NO LEAD | 260 | 1 | 5V | 0.5mm | - | - | NOT SPECIFIED | DRV425 | - | - | - | - | - | - | Analog Voltage | - | - | 5.5V | 3V | 1 | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | 7mA | - | - | - | - | Inductive | - | - | - | - | 150°C | ±2mT | - | 125°C | - | Single | - | - | - | - | - | - | - | 800μm | - | 4mm | 4mm | 730μm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV5053EAQDBZRQ1 Texas Instruments | 5200 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 3 | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SHORT CIRCUIT PROTECTION, IT HAS SENSITIVITY OF 45 MV/MT | - | 2.7V~38V | - | - | - | - | - | - | - | - | - | DRV5053 | - | 3.6mA | - | - | - | - | Analog Voltage | 2.3mA | - | - | - | - | - | - | - | SOLDER | - | - | - | - | 3.6mA | - | - | - | COMPLEMENTARY | 1 % | Hall Effect | - | - | - | PLASTIC | - | ±18mT | - | - | - | Single | 0-2V | - | - | - | - | Temperature Compensated | BIPOLAR | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRV5055A1QDBZT Texas Instruments | 10 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 3 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 2 (1 Year) | - | - | EAR99 | - | - | Matte Tin (Sn) | - | - | IT HAVE SENSITIVITY OF PLUS OR MINUS 60 MV/MT; IT ALSO OPERATES AT 4.5 TO 5.5 V SUPPLY VOLTAGE | - | 3V~3.63V 4.5V~5.5V | - | - | - | - | - | - | - | - | - | DRV5055 | - | 10mA | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | SOLDER | - | - | - | 1mA | - | - | - | - | INVERTING | - | - | - | - | - | PLASTIC | - | ±21mT | - | - | - | Single | -1-1mA | - | - | - | - | Temperature Compensated | BIPOLAR | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | - | ||
![]() DRV5053PAQDBZT Texas Instruments | 12000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.5V~38V | - | - | - | - | - | - | - | - | - | DRV5053 | - | 3.6mA | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | SOLDER | - | - | - | 2.3mA | - | - | - | - | COMPLEMENTARY | 1 % | - | - | - | - | PLASTIC | - | ±35mT | - | - | - | Single | 0-2V | - | - | - | - | Temperature Compensated | BIPOLAR | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV5053VAQDBZRQ1 Texas Instruments | 3628 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 3 | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SHORT CIRCUIT PROTECTION, IT HAS SENSITIVITY OF -90 MV/MT | - | 2.7V~38V | - | - | - | - | - | - | - | - | - | DRV5053 | - | 3.6mA | - | - | - | - | Analog Voltage | 2.3mA | - | - | - | - | - | - | - | SOLDER | - | - | - | - | 3.6mA | - | - | - | COMPLEMENTARY | 1 % | Hall Effect | - | - | - | PLASTIC | - | ±9mT | - | - | - | Single | 0-2V | - | - | - | - | Temperature Compensated | BIPOLAR | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1359LLETR-T Allegro MicroSystems | 1948 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | 8 | - | - | -40°C~150°C TA | Digi-Reel® | 2013 | - | e3 | yes | Discontinued | 3 (168 Hours) | 8 | - | - | - | - | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | - | - | 13.5mA | - | - | - | - | Analog, PWM | 2mA | 5V | - | - | - | - | - | - | - | ANALOG CIRCUIT | 12mA | - | 80mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | Temperature Compensated | - | - | 1.1mm | 4.4mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DRV5053PAQDBZR Texas Instruments | 4503 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | 2.5V~38V | - | - | - | - | - | - | - | - | - | DRV5053 | - | 3.6mA | - | - | - | - | Analog Voltage | 2.3mA | - | - | - | - | - | - | - | SOLDER | - | - | - | 2.3mA | 3.6mA | - | - | - | COMPLEMENTARY | 1 % | Hall Effect | - | - | - | PLASTIC | - | ±35mT | - | - | - | Single | 0-2V | - | - | - | - | Temperature Compensated | BIPOLAR | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DRV5053CAQDBZT Texas Instruments | 186 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.5V~38V | - | - | - | - | - | - | - | - | - | DRV5053 | - | 3.6mA | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | SOLDER | - | - | - | 2.3mA | - | - | - | - | COMPLEMENTARY | 1 % | - | - | - | - | PLASTIC | - | ±35mT | - | - | - | Single | 0-2V | - | - | - | - | Temperature Compensated | BIPOLAR | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A1366LKTTN-5-T Allegro MicroSystems | 10 |
| Datasheet | 18 Weeks | - | - | - | Through Hole | 4-SSIP Module | NO | - | 4 | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2005 | - | - | - | Active | 1 (Unlimited) | 4 | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | NOT SPECIFIED | 1 | 5V | 1.27mm | - | - | NOT SPECIFIED | - | - | 15mA | - | - | - | - | Analog Voltage | 10mA | - | 5.5V | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | 15mA | - | - | - | - | - | Hall Effect | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | Temperature Compensated | - | - | - | 5.21mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DRV5053VAEDBZRQ1 Texas Instruments | 3000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 3 | - | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SHORT CIRCUIT PROTECTION, IT HAS SENSITIVITY OF -90 MV/MT | - | 2.7V~38V | - | - | - | - | - | - | - | - | - | DRV5053 | - | 3.6mA | - | - | - | - | Analog Voltage | 2.3mA | - | - | - | - | - | - | - | SOLDER | - | - | - | - | 3.6mA | - | - | - | COMPLEMENTARY | 1 % | Hall Effect | - | - | - | PLASTIC | - | ±9mT | - | - | - | Single | 0-2V | - | - | - | - | Temperature Compensated | BIPOLAR | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1326LLHLT-T Allegro MicroSystems | 8348 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | SOT-23W | - | - | 3 | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2006 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 1Ohm | - | - | - | IT HAS SENSITIVITY OF 2.5 MV/G | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Voltage | 10mA | 5V | - | - | - | - | - | - | SOLDER | - | 9mA | - | 10mA | 9mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | Temperature Compensated | - | 950μm | - | 2.98mm | 1.91mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SS495A1 Honeywell Sensing and Productivity Solutions | 198 | - | Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | 3-SIP | - | - | 3 | Radial Lead | - | -40°C~150°C TA | Bulk | 1998 | SS490 | - | - | Active | 1 (Unlimited) | - | PCB | - | Integrated Circuit (IC) | - | - | 150°C | -40°C | - | - | 4.5V~10.5V | - | - | - | - | - | - | 1.6mm | 8.7mA | - | - | - | 8.7mA | - | - | 3 | - | Analog Voltage | 10mA | 9V | - | - | - | 10μA | 10.5V | 4.5V | - | - | 7mA | 8.7mA | 600μA | - | - | 3 μs | - | - | - | - | 8.7mA | 10.5V | 4.5V | - | - | ±67mT | - | - | 1.5mA | Single | - | - | - | - | 0.094 mV/g | Temperature Compensated | - | 3mm | - | 4.06mm | 3mm | - | - | No | Unknown | RoHS Compliant | - |