- Manufacturer
- Axis
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Package / Case
- Factory Lead Time
- Features
Attribute column
Categories
Magnetic Sensors - Linear, Compass (ICs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Housing Material | Base Product Number | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Linearity (%) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Operating Point Min/Max | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape/Style | Part Life Cycle Code | Product Status | Release Point Min/Max (Brp) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Operating Temperature | Packaging | Series | JESD-609 Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Subcategory | Technology | Voltage - Supply | Supply Voltage | Depth | Reach Compliance Code | Termination Style | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Note | Termination Type | Operating Supply Current | Current - Output (Max) | Nominal Supply Current | Output Current | Max Supply Current | Output Current-Max | Bandwidth | Resolution | Terminal Type | Product Type | Sensing Method | Sensors/Transducers Type | Power | Housing | Sensing Range | Hysteresis | Switching Current | Axis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Operating Current-Max | Product | Sensitivity (mV/G) | Features | Body Style | Product Category | IP Rating | Height | Length | Width | Body Height | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLX90395KDC-BBA-000-SP Melexis | 46 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOIC | - | MLX90395 | - | - | - | - | - | - | - | - | - | Melexis Technologies NV | - | - | - | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | - | Triaxis® | - | - | - | - | - | - | - | - | Hall Effect | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | X, Y, Z | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADAF1080BCPZ-R7 Analog Devices | 29 |
| - | Surface Mount | 20-VFQFN Exposed Pad, CSP | - | - | - | 20-LFCSP (4x4) | - | - | - | - | - | - | - | - | - | + 125 C | - | Analog Devices Inc. | - 40 C | - | SMD/SMT | - | 8 mT | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | AMR Magnetic Field Sensor | - | - | - | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | - | SMD/SMT | 9mA | - | - | 1.8 V | Wheatstone Bridge | 4.5 V to 5.5 V | - | - | 6.5 mA | - | - | - | - | - | 2.2MHz | - | - | - | - | - | - | - | ±8mT | - | - | Single | - | - | - | - | Magnetic Encoders | - | Temperature Compensated | - | - | - | - | - | - | - | - | ||
![]() ADAF1080BCPZ Analog Devices | 166 | - | Datasheet | Surface Mount | 20-VFQFN Exposed Pad, CSP | - | - | - | 20-LFCSP (4x4) | - | - | - | - | - | - | - | - | - | + 125 C | - | Analog Devices Inc. | - 40 C | - | SMD/SMT | - | 8 mT | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | AMR Magnetic Field Sensor | - | - | - | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | - | SMD/SMT | 9mA | - | - | 1.8 V | Wheatstone Bridge | 4.5 V to 5.5 V | - | - | 6.5 mA | - | - | - | - | - | 2.2MHz | - | - | - | - | - | - | - | ±8mT | - | - | Single | - | - | - | - | Magnetic Encoders | - | Temperature Compensated | - | - | - | - | - | - | - | - | ||
![]() HMC1043L-TR-RC Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMC1051ZL Honeywell | 335 |
| - | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | HONEYWELL SENSING AND CONTROL | 1.8 % | Honeywell Sensing and Control | HMC1051ZL | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | RECTANGULAR | Active | - | - | 5.13 | - | - | 20 V | 1.8 V | - | - | - | - | - | - | 15 Ω | - | - | - | RESOLUTION IS 120U GAUSS | - | - | - | - | - | unknown | - | - | 6.52 mm | 1.66 mm | - | ANALOG VOLTAGE | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | MAGNETIC FIELD SENSOR,MAGNETORESISTIVE | - | - | - | - | - | - | - | -0.6 mT | 0.6 mT | 10 mA | - | 1 mV/G | - | - | - | - | - | - | - | 2.03 mm | - | ||
![]() HMC1021Z Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | HONEYWELL SENSING AND CONTROL | - | Honeywell Sensing and Control | HMC1021Z | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 2.15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAGNETIC FIELD SENSOR,MAGNETORESISTIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX91377GGO-ADB-080-SP Melexis | 7 |
| - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | 16-TSSOP | - | - | - | - | - | - | - | - | - | - | - | Melexis Technologies NV | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 160°C | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | - | - | 13.5mA | - | - | - | SPC | - | - | - | - | 35mA | - | - | - | - | - | 16 b | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | Programmable, Temperature Compensated | - | - | - | - | - | - | - | - | ||
![]() MLX91377GGO-ADB-011-SP Melexis | 16 |
| - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | 16-TSSOP | - | - | - | - | - | - | - | - | - | - | - | Melexis Technologies NV | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 160°C | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | Hall Effect | 4.5V ~ 5.5V | - | - | - | - | 13.5mA | - | - | - | Analog Voltage | - | - | - | - | 35mA | - | - | - | - | - | 16 b | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | Programmable, Temperature Compensated | - | - | - | - | - | - | - | - | ||
![]() EQ73XL Bel Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HAL300UA-K TDK | 21 |
| - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | TDK CORP | - | TDK Corporation of America | HAL300UA-K | - | - | - | - | - | - | - | - | - | - | Metal Case | PLASTIC, TO-92UA, 3 PIN | RECTANGULAR | Not Recommended | - | - | 5.71 | Yes | Yes | - | - | - | -40...+85°C | - | TEN | e3 | - | - | Matte Tin (Sn) | - | - | REVERSE VOLTAGE PROTECTION | - | - | - | - | - | compliant | - | - | 4.06 mm | 1.5 mm | - | single | - | - | SOLDER | - | - | - | 2,5 A | - | 20 mA | - | - | - | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | 30 W | PLASTIC | - | 2.2 mT | - | - | 24V | -2.2 mT | 2.2 mT | 6.8 mA | - | - | - | - | - | - | - | - | - | 3.05 mm | - | ||
![]() HMC5983-T Honeywell | In Stock | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Cut Tape | - | - | - | - | - | 85 °C | -30 °C | - | - | - | - | - | - | - | - | - | - | - | - | I2C, SPI | - | - | - | - | - | - | - | 100 µA | - | - | - | - | - | Magnetoresistive | - | - | - | - | - | - | X, Y, Z | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMC6052 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | DIV44E19 | - | - | - | - | - | - | - | - | - | TE Connectivity Deutsch Connectors | - | - | - | - | - | - | - | Bag | - | - | - | Active | - | - | Compliant | - | - | - | - | - | - | * | - | - | - | - | 120 °C | -45 °C | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | 9 mA | - | 9 mA | - | 1 kHz | - | - | - | Magnetoresistive | - | - | - | - | - | - | X, Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MLX90395KDC-BBA-000-RE Melexis | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOIC | - | MLX90395 | - | - | - | - | - | - | - | - | - | Melexis Technologies NV | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | - | - | - | - | Triaxis® | - | - | - | - | - | - | - | - | Hall Effect | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | X, Y, Z | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX90395KLW-BBA-000-SP Melexis | In Stock | - | - | Surface Mount | 16-VFQFN Exposed Pad | - | - | - | 16-QFN (3x3) | - | MLX90395 | - | - | - | - | - | - | - | - | - | Melexis Technologies NV | - | - | - | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | - | Triaxis® | - | - | - | - | - | - | - | - | Hall Effect | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | X, Y, Z | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX90290LSE-AAA-553-RE Melexis | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | TSOT-3L | - | - | - | - | - | - | - | - | - | - | - | Melexis Technologies NV | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 150°C | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | Hall Effect | 3.15V ~ 5.5V | - | 106 | - | - | 8mA | - | - | - | Analog Voltage | - | - | - | - | 20mA | - | - | - | - | 50kHz | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | Programmable, Temperature Compensated | - | - | - | 300 | - | 500 | - | - | ||
![]() MLX90395KLW-BBA-000-RE Melexis | 25 |
| - | Surface Mount | 16-VFQFN Exposed Pad | - | - | - | 16-QFN (3x3) | - | MLX90395 | - | - | - | - | - | - | - | - | - | Melexis Technologies NV | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | Triaxis® | - | - | - | - | - | - | - | - | Hall Effect | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | X, Y, Z | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRV5056Z4QDBZT Texas Instruments | 920 |
| Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | SOT-23-3 | - | - | Texas Instruments | - | 250 | - | - | Texas Instruments | - | + 125 C | 1 mA | Texas Instruments | - 40 C | Yes | SMD/SMT | - | 155 mT, 158 mT | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Details | - | - | - | - | -40°C ~ 125°C (TA) | MouseReel | DRV5056 | - | Linear Hall Effect | - | - | - | - | - | Sensors | Hall Effect | 3V ~ 3.6V, 4.5V ~ 5.5V | - | - | - | - | 10mA | - | - | - | Analog Voltage | 3.3 V, 5 V | - | - | 6 mA | 1mA | - | - | - | - | 20kHz | - | - | Hall Effect / Magnetic Sensors | - | - | - | - | 158mT | - | - | Single | - | - | - | - | - | - | Temperature Compensated | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | - | - | - | ||
![]() DRV5055Z1QDBZT Texas Instruments | 825 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | SOT-23-3 | - | - | Texas Instruments | - | 250 | - | - | Texas Instruments | - | + 125 C | 1 mA | Texas Instruments | - 40 C | Yes | SMD/SMT | - | +/- 21 mT, +/- 22 mT | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Details | - | - | - | - | -40°C ~ 125°C (TA) | MouseReel | DRV5055 | - | Linear Hall Effect | - | - | - | - | - | Sensors | Hall Effect | 3V ~ 3.63V, 4.5V ~ 5.5V | - | - | - | - | 10mA | - | - | - | Analog Voltage | 3.3 V, 5 V | - | - | 6 mA | 1mA | - | - | - | - | 20kHz | - | - | Hall Effect / Magnetic Sensors | - | - | - | - | ±21mT | - | - | Single | - | - | - | - | - | - | Temperature Compensated | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | - | - | - | ||
![]() HMC5983-TR Honeywell | 147 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMS22E-PKH090 SICK | In Stock | - | - | - | - | - | - | - | - | Glass Fiber Reinforced, Plastic (PA12) | - | - | 38.8 x 30 x 10.4 mm | - | - | - | - | - | +80°C | - | - | -40°C | - | Flush | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 KHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 → 30 V | 10.4mm | - | - | - | - | - | - | 20 mA | - | - | - | - | - | - | - | - | - | - | - | M12 Connector | - | - | - | - | - | - | - | 3 mA | - | - | - | - | - | - | - | - | Block | - | IP66, IP67, IP68, IP69K | - | 38.8mm | 30mm | - | - |