- Manufacturer
- Axis
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Package / Case
- Factory Lead Time
- Features
Attribute column
Categories
Magnetic Sensors - Linear, Compass (ICs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Base Product Number | Body dimensions | Brand | Certificates | Contacts configuration | Dimensions | Factory Pack QuantityFactory Pack Quantity | Gross weight | Manufacturer | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Point Min/Max | Package | Product Status | Release Point Min/Max (Brp) | RoHS | Switched current | Switched voltage | SwitchingFrequency | Type of sensor | Operating Temperature | Packaging | Series | Part Status | Type | Subcategory | Technology | Voltage - Supply | Supply Voltage | Depth | Current Rating | Current - Supply (Max) | Output Type | Operating Supply Voltage | Operating Supply Current | Current - Output (Max) | Bandwidth | Resolution | Terminal Type | Product Type | Sensing Range | Switching Current | Axis | Measuring range | Switching capacity | Features | Body Style | Product Category | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AH172PL Diodes Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMS22E-PKH090 SICK | In Stock | - | - | - | - | - | Glass Fiber Reinforced, Plastic (PA12) | - | - | - | - | - | 38.8 x 30 x 10.4 mm | - | - | - | +80°C | - | - | -40°C | - | Flush | - | - | - | - | - | - | - | 400 KHz | - | - | - | - | - | - | - | - | - | 12 → 30 V | 10.4mm | - | - | 20 mA | - | - | - | - | - | M12 Connector | - | - | 3 mA | - | - | - | - | Block | - | IP66, IP67, IP68, IP69K | 38.8mm | 30mm | ||
![]() TMM22E-PKH045 SICK | In Stock | - | - | - | - | - | Glass Fiber Reinforced, Plastic (PA12) | - | - | - | - | - | 38.8 x 30 x 10.4 mm | - | - | - | +80°C | - | - | -40°C | - | Flush | - | - | - | - | - | - | - | 400 KHz | - | - | - | - | - | - | - | - | - | 12 → 30 V | 10.4mm | - | - | 20 mA | - | - | - | - | - | M12 Connector | - | - | 3 mA | - | - | - | - | Block | - | IP66, IP67, IP68, IP69K | 38.8mm | 30mm | ||
![]() DRV5055Z1QDBZT Texas Instruments | 825 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | - | - | Texas Instruments | - | - | - | 250 | - | Texas Instruments | + 125 C | 1 mA | Texas Instruments | - 40 C | Yes | SMD/SMT | +/- 21 mT, +/- 22 mT | Tape & Reel (TR) | Active | - | Details | - | - | - | - | -40°C ~ 125°C (TA) | MouseReel | DRV5055 | - | Linear Hall Effect | Sensors | Hall Effect | 3V ~ 3.63V, 4.5V ~ 5.5V | - | - | - | 10mA | Analog Voltage | 3.3 V, 5 V | 6 mA | 1mA | 20kHz | - | - | Hall Effect / Magnetic Sensors | ±21mT | - | Single | - | - | Temperature Compensated | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() DRV5056Z4QDBZT Texas Instruments | 920 |
| Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | - | - | Texas Instruments | - | - | - | 250 | - | Texas Instruments | + 125 C | 1 mA | Texas Instruments | - 40 C | Yes | SMD/SMT | 155 mT, 158 mT | Tape & Reel (TR) | Active | - | Details | - | - | - | - | -40°C ~ 125°C (TA) | MouseReel | DRV5056 | - | Linear Hall Effect | Sensors | Hall Effect | 3V ~ 3.6V, 4.5V ~ 5.5V | - | - | - | 10mA | Analog Voltage | 3.3 V, 5 V | 6 mA | 1mA | 20kHz | - | - | Hall Effect / Magnetic Sensors | 158mT | - | Single | - | - | Temperature Compensated | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() MLX90395KLW-BBA-100-SP Melexis | In Stock | - | - | Surface Mount | 16-VFQFN Exposed Pad | 16-QFN (3x3) | - | MLX90395 | - | - | - | - | - | - | - | - | - | - | Melexis Technologies NV | - | - | - | - | Tube | Active | - | - | - | - | - | - | - | - | Triaxis® | - | - | - | Hall Effect | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | X, Y, Z | - | - | - | - | - | - | - | - | ||
![]() MLX90393SLW-ABA-111-SP Melexis | In Stock | - | - | Surface Mount | 16-VFQFN Exposed Pad | 16-QFN (3x3) | - | - | - | - | - | - | - | - | - | - | - | - | Melexis Technologies NV | - | - | - | - | Bulk | Active | - | - | - | - | - | - | -20°C ~ 85°C | - | Automotive, AEC-Q100, Triaxis® | - | - | - | Hall Effect | 2.2V ~ 3.6V | - | - | - | - | I²C | - | - | - | - | - | - | - | - | - | X, Y, Z | - | - | Programmable, Temperature Compensated | - | - | - | - | - | ||
![]() MAX13366BGTE/V Analog Devices | In Stock | - | - | - | - | - | - | MAX13366 | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDSM-4R-12-18 T/R LITTELFUSE | In Stock | - | - | - | - | - | - | - | Ø2.28x15.24mm | - | RoHS compliant | SPST-NO | - | - | 1g | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | max. 140V | - | reed switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12...18AT | 10W | - | - | - | - | - | - | ||
![]() MDSM-10R-20-25 T/R LITTELFUSE | In Stock | - | - | - | - | - | - | - | Ø1.8x10.16mm | - | RoHS compliant | SPST-NO | - | - | 1g | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | max. 200V | - | reed switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20...25AT | 10W | - | - | - | - | - | - | ||
![]() MAX13366GTE/V W Analog Devices | In Stock | - | - | - | - | - | - | MAX13366 | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RR142-1B13-545 Coto Technology | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | - | - | - | - | - | - | - | - | - | - | - | Coto Technology | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | -40°C ~ 125°C | - | RedRock® 142 | - | - | - | Magnetoresistive | 1.7V ~ 5.5V | - | - | - | 60nA (Typ) | Analog Voltage | - | - | 20mA | - | - | - | - | ±8mT | - | X | - | - | - | - | - | - | - | - | ||
![]() HG0A11 Asahi Kasei Microdevices/AKM | 16433 |
| - | Surface Mount | 4-SMD, No Lead | 4-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | HG | Active | - | - | - | 9.5V | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | ||
![]() ATS276 Diodes Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GH1496BUA GoChip Elec Tech (Shanghai) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK09918C Asahi Kasei Microdevices/AKM | In Stock | - | Datasheet | Surface Mount | 4-UFBGA, WLCSP | 4-WLCSP (0.76x0.76) | - | AK09918 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 85°C | Tape & Reel (TR) | - | Active | - | - | - | 1.65V ~ 1.95V | - | - | - | 4mA | I2C | - | - | - | - | 16 b | - | - | ±4.9mT | - | X, Y, Z | - | - | Internal Magnet | - | - | - | - | - | ||
![]() HG302C Asahi Kasei Microdevices/AKM | In Stock | - | Datasheet | Through Hole | 4-SIP Module | 4-SIP | - | HG302 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | - | Active | - | - | - | 10V | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | ||
![]() HW109A Asahi Kasei Microdevices/AKM | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | * | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HW300A Asahi Kasei Microdevices/AKM | In Stock | - | Datasheet | Surface Mount | 4-SMD | 4-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 110°C | Bulk | - | Obsolete | - | - | - | 2V | - | - | - | 20mA | Analog Voltage | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | ||
![]() iST8310 Isentek Inc | 27640 |
| Datasheet | Surface Mount | 16-LGA | 16-LGA (3x3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | Active | - | - | - | 1.72V ~ 3.6V | - | - | - | 320μA | I2C | - | - | - | 200Hz | 16 b | - | - | ±1.6mT (X,Y), ±2.5mT (Z) | - | X, Y, Z | - | - | Sleep Mode, Temperature Compensated | - | - | - | - | - |