- Manufacturer
- Axis
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Package / Case
- Factory Lead Time
- Features
Attribute column
Categories
Magnetic Sensors - Linear, Compass (ICs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Supply | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Leakage Current | Termination Type | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Response Time | Bandwidth | Resolution | Min Output Voltage | Output Polarity | Linearity | Sensing Method | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Sensing Range | Ambient Temperature Range High | Axis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Sensitivity (mV/G) | Features | Input Mode | Number of Axes | Height | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRV5053VAQLPGMQ1 Texas Instruments | 112 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | 3 | Automotive grade | -40°C~125°C TA | Tape & Box (TB) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | Matte Tin (Sn) | AEC-Q100, SHORT CIRCUIT PROTECTION, REVERSE SUPPLY PROTECTION | - | 2.7V~38V | - | - | - | - | - | DRV5053 | - | 3.6mA | - | - | - | Analog Voltage | 2.3mA | - | - | - | - | SOLDER | - | - | - | - | - | 3.6mA | - | - | - | - | COMPLEMENTARY | 1 % | Hall Effect | - | - | PLASTIC | ±9mT | - | Single | - | - | - | - | Temperature Compensated | BIPOLAR | - | 5.05mm | 4mm | 3.15mm | 1.52mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1391SEHLT-T Allegro MicroSystems | 25000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 6-PowerWFDFN | - | 6 | - | -20°C~85°C TA | Tape & Reel (TR) | 2008 | A139x | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | - | 20Ohm | Matte Tin (Sn) | SENSITIVITY IS 1.25 MV/G | - | 2.5V~3.5V | - | - | - | - | - | - | - | - | 3mm | 2 mm | - | Analog Voltage | - | 3.3V | - | - | - | SOLDER | - | 3.2mA | - | 10mW | - | - | - | - | - | - | - | 100 % | - | - | - | - | - | - | Single | 3.1V | - | - | 1.18 mV/G | Sleep Mode, Temperature Compensated | - | - | - | - | - | - | 0.75mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV5053OAQLPG Texas Instruments | 1589 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | TO-226-3, TO-92-3 Short Body | - | 3 | - | -40°C~125°C TA | Bulk | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | - | Matte Tin (Sn) | IT HAS SENSITIVITY OF -11 MV/MT | - | 2.5V~38V | - | - | - | - | - | DRV5053 | - | 3.6mA | - | - | - | Analog Voltage | 2.3mA | - | - | - | - | SOLDER | - | - | - | - | 2.3mA | 3.6mA | - | - | - | - | COMPLEMENTARY | 1 % | Hall Effect | - | - | - | ±73mT | - | Single | 0-2V | - | - | - | Temperature Compensated | BIPOLAR | - | 5.05mm | 4mm | 3.15mm | 1.52mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A1325LUA-T Allegro MicroSystems | 5500 | - | Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | 3-SSIP | - | 3 | - | -40°C~150°C TA | Bulk | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | - | 1Ohm | Matte Tin (Sn) | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Analog Voltage | 10mA | 5V | - | 5V | - | SOLDER | - | 9mA | - | - | 10mA | 9mA | - | - | - | - | - | 1.5 % | - | - | - | - | - | - | Single | - | - | - | - | Temperature Compensated | - | - | 3.02mm | 4.09mm | 1.52mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() DRV5053RAQDBZRQ1 Texas Instruments | 3000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | SHORT CIRCUIT PROTECTION, IT HAS SENSITIVITY OF -45 MV/MT | - | 2.7V~38V | - | - | - | - | - | DRV5053 | - | 3.6mA | - | - | - | Analog Voltage | 2.3mA | - | - | - | - | SOLDER | - | - | - | - | - | 3.6mA | - | - | - | - | COMPLEMENTARY | 1 % | Hall Effect | - | - | PLASTIC | ±18mT | - | Single | 0-2V | - | - | - | Temperature Compensated | BIPOLAR | - | 1.22mm | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1318LLHLT-2-T Allegro MicroSystems | 5340 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | SOT-23W | - | - | - | -40°C~150°C TA | Cut Tape (CT) | 2013 | - | e3 | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | Matte Tin (Sn) | - | - | 3V~3.63V | - | - | - | - | - | - | - | - | - | - | - | Analog Voltage | 10mA | - | - | - | - | - | - | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLE493DW2B6A0HTSA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2.8V~3.5V | - | - | - | - | - | - | - | 0.13μA | 2.9mm | 1.6 mm | - | I2C | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | 12 b | - | - | - | - | - | - | PLASTIC | ±160mT ~ ±230mT | - | X, Y, Z | - | 160 mT | 230 mT | - | Programmable | - | - | - | - | - | - | 1.1mm | - | - | ROHS3 Compliant | - | ||
![]() A1392SEHLT-T Allegro MicroSystems | 20000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 6-PowerWFDFN | - | 6 | - | -20°C~85°C TA | Tape & Reel (TR) | 2007 | A139x | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | - | - | 20Ohm | Matte Tin (Sn) | SENSITIVITY IS 2.50 MV/G | 10mW | 2.5V~3.5V | - | - | - | - | - | - | - | - | 3mm | 2 mm | - | Analog Voltage | - | 3.3V | - | - | - | - | - | 3.2mA | - | 10mW | - | - | - | - | - | - | - | 100 % | - | - | - | - | - | - | Single | 3.1V | - | - | 2.35 mV/G | Sleep Mode, Temperature Compensated | - | - | - | - | - | - | 0.75mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A1454KLETR-2N-T Allegro MicroSystems | 21 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | -40°C~125°C TA | Tape & Reel (TR) | 2015 | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | 2.65V~3.5V | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | 5mA | - | - | - | - | - | - | Hall Effect | - | - | - | - | - | Single | - | - | - | - | Sleep Mode, Temperature Compensated | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DRV5053OAQDBZT Texas Instruments | 48 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | IT HAS SENSITIVITY OF -11 MV/MT | - | 2.7V~38V | - | - | - | - | - | DRV5053 | - | 3.6mA | - | - | - | Analog Voltage | - | - | - | - | - | SOLDER | - | - | - | - | 2.3mA | - | - | - | - | - | COMPLEMENTARY | 1 % | - | - | - | PLASTIC | ±73mT | - | Single | 0-2V | - | - | - | Temperature Compensated | BIPOLAR | - | 1.22mm | 2.92mm | 1.3mm | 1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD22151YRZ-RL Analog Devices Inc. | 2650 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~150°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 4.5V~6V | - | - | - | - | - | AD22151 | 8 | - | 4.9mm | 3.9 mm | 1V | Analog Voltage | 15mA | 5V | - | 5V | - | SOLDER | - | 10mA | 6mA | 25mW | - | - | - | - | - | - | - | 0.1 % | Hall Effect | - | - | PLASTIC | - | - | Single | 0.45-5.40V | -60 mT | 60 mT | 0.4 mV/G | Temperature Compensated | - | - | - | - | - | - | 1.37mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() DRV5055A1QDBZR Texas Instruments | 3128 | - | - | 16 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 2 (1 Year) | - | - | - | - | - | Matte Tin (Sn) | IT HAVE SENSITIVITY OF PLUS OR MINUS 60 MV/MT; IT ALSO OPERATES AT 4.5 TO 5.5 V SUPPLY VOLTAGE | - | 3V~3.63V 4.5V~5.5V | - | - | - | - | - | DRV5055 | - | 10mA | - | - | - | Analog Voltage | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | INVERTING | - | - | - | - | PLASTIC | ±21mT | - | Single | - | - | - | - | Temperature Compensated | BIPOLAR | - | 1.22mm | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | - | ||
![]() DRV5053EAQLPG Texas Instruments | 2710 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | 3 | - | -40°C~125°C TA | Bulk | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | - | Matte Tin (Sn) | IT HAS SENSITIVITY OF 45 MV/MT | - | 2.7V~38V | - | - | - | - | - | DRV5053 | - | 3.6mA | - | - | - | Analog Voltage | 2.3mA | - | - | - | - | SOLDER | - | - | - | - | 2.3mA | 3.6mA | - | - | - | - | COMPLEMENTARY | 1 % | Hall Effect | - | - | - | ±18mT | - | Single | 0-2V | - | - | - | Temperature Compensated | BIPOLAR | - | 5.05mm | 4mm | 3.15mm | 1.52mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BMM150 Bosch Sensortec | In Stock | - | Datasheet | 14 Weeks | - | - | - | Surface Mount | 12-XFBGA, WLCSP | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 12 | - | - | - | - | - | - | - | 1.62V~3.6V | - | - | - | - | - | - | - | 20mA | 1.56mm | 1.56 mm | - | I2C, SPI | - | 3.6V | - | - | - | SOLDER | - | - | - | - | - | - | - | 10Hz | 13 b | - | - | 1 % | Hall Effect | - | - | - | ±1.3mT (X,Y), ±2.5mT (Z) | 85°C | X, Y, Z | - | 1.2 mT | 2.5 mT | - | - | - | 3 | 595μm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SS494B Honeywell Sensing and Productivity Solutions | In Stock | - | - | 14 Weeks | - | - | Through Hole | Through Hole | 3-SIP | - | 3 | - | -40°C~150°C TA | Bulk | 2006 | SS494 | - | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | Integrated Circuit (IC) | - | - | - | - | 4.5V~10.5V | - | - | - | - | - | - | - | - | - | 1.57 mm | - | Analog Voltage | 10mA | 10V | - | 5V | 10μA | - | - | 8.7mA | 8.7mA | - | - | - | 3 μs | - | - | 200mV | - | -1.5 % | Hall Effect | 10.5V | 4.5V | - | ±42mT | - | Single | - | -42 mT | 42 mT | 0.4 mV/g | Temperature Compensated | - | - | 127μm | 152.4μm | 50.8μm | - | - | No | Unknown | RoHS Compliant | - | ||
![]() DRV5055A2QDBZT Texas Instruments | 2500 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 2 (1 Year) | - | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 3V~3.63V 4.5V~5.5V | - | - | - | - | - | DRV5055 | - | 10mA | - | - | - | Analog Voltage | - | - | - | - | - | SOLDER | - | - | - | - | 1mA | - | - | - | - | - | INVERTING | - | - | - | - | PLASTIC | ±42mT | - | Single | -1-1mA | - | - | - | Temperature Compensated | BIPOLAR | - | 1.22mm | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | - | ||
![]() DRV5053CAEDBZRQ1 Texas Instruments | 9000 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7V~38V | - | - | - | - | - | DRV5053 | - | 3.6mA | - | - | - | Analog Voltage | 2.3mA | - | - | - | - | SOLDER | - | - | - | - | - | 3.6mA | - | - | - | - | COMPLEMENTARY | 1 % | Hall Effect | - | - | PLASTIC | ±35mT | - | Single | 0-2V | - | - | - | Temperature Compensated | BIPOLAR | - | 1.22mm | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1304ELHLX-T Allegro MicroSystems | 10000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | SOT-23W | - | 3 | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | 3 | - | - | - | 1Ohm | - | IT HAS A SENSITIVITY OF 4.24 MV/G | - | 3V~3.6V | - | - | - | - | - | - | - | 9mA | 2.98mm | 1.91 mm | - | Analog Voltage | 5mA | 3.3V | - | - | - | SOLDER | - | 7.7mA | - | - | 5mA | 9mA | - | - | - | - | - | - | Hall Effect | - | - | - | ±37.5mT | - | Single | - | - | - | - | - | - | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() A1366LKTTN-1-T Allegro MicroSystems | 3471 |
| Datasheet | 18 Weeks | - | - | - | Through Hole | 4-SSIP Module | NO | 4 | - | -40°C~150°C TA | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | 4 | - | - | - | - | - | - | - | 4.5V~5.5V | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | - | - | 15mA | - | - | - | Analog Voltage | 10mA | - | 5.5V | - | - | - | ANALOG CIRCUIT | - | - | - | - | 15mA | - | - | - | - | - | - | Hall Effect | - | - | - | - | - | Single | - | - | - | - | Temperature Compensated | - | - | - | 5.21mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A1325LLHLT-T Allegro MicroSystems | 6000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | SOT-23W | - | 3 | - | -40°C~150°C TA | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 1Ohm | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Analog Voltage | 10mA | 5V | - | - | - | SOLDER | - | 9mA | - | - | 10mA | 9mA | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | Temperature Compensated | - | - | 950μm | 2.98mm | 1.91mm | - | - | No | - | ROHS3 Compliant | - |