- Manufacturer
- Axis
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Package / Case
- Factory Lead Time
- Features
Attribute column
Categories
Magnetic Sensors - Linear, Compass (ICs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Number of Functions | Supply Voltage | Base Part Number | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Operating Frequency | Output Type | Max Output Current | Operating Supply Voltage | Power Supplies | Temperature Grade | Leakage Current | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Response Time | Resolution | Output Polarity | Linearity | Sensing Method | Housing | Sensing Range | Axis | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Sensitivity (mV/G) | Features | Input Mode | Height | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS496A1-SP Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | - | - | - | 3 | - | - | - | Tape & Reel (TR) | 2010 | - | - | - | Active | - | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 10mA | 5V | - | - | - | 10.5V | 4.5V | - | - | - | 8.7mA | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX90251EVA-FAA-200-SP Melexis Technologies NV | 38 |
| Datasheet | 2 Weeks | - | - | Through Hole | 4-SSIP Module | - | - | 4-SIP | - | -40°C~85°C TA | - | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | 9mA | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | Programmable, Temperature Compensated | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX90251LVA-FAA-300-SP Melexis Technologies NV | 12000 |
| Datasheet | 2 Weeks | - | - | Through Hole | 4-SSIP Module | - | - | 4-SIP | - | -40°C~150°C TA | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | 9mA | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | Programmable, Temperature Compensated | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HMC1043-TR Honeywell Aerospace | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-LPCC | - | 16 | 16-LPCC (3x3) | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 125°C | -40°C | - | 1.8V~10V | - | - | - | - | - | - | - | - | Wheatstone Bridge | - | 3V | - | - | - | 10V | 1.8V | - | - | - | - | - | - | - | - | - | - | Magnetoresistive | - | ±0.6mT | X, Y, Z | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DRV5053PAELPGQ1 Texas Instruments | 32 |
| - | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | 3 | - | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | AEC-Q100, SHORT CIRCUIT PROTECTION, REVERSE SUPPLY PROTECTION | 2.7V~38V | - | - | - | DRV5053 | 3.6mA | - | - | - | Analog Voltage | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | COMPLEMENTARY | 1 % | - | PLASTIC | ±35mT | Single | - | - | - | - | - | Temperature Compensated | BIPOLAR | 5.05mm | 4mm | 3.15mm | 1.52mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SS495A1-S Honeywell Sensing and Productivity Solutions | 1225 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 3-SMD, Gull Wing | - | 3 | SMD | - | -40°C~150°C TA | Bulk | 1998 | SS490 | - | - | Active | 1 (Unlimited) | - | Integrated Circuit (IC) | - | - | 150°C | -40°C | - | 4.5V~10.5V | - | - | - | - | 8.7mA | - | - | - | Analog Voltage | 10mA | 9V | - | - | 10μA | 10.5V | 4.5V | - | - | 7mA | 8.7mA | 10mA | - | 3 μs | - | - | - | - | - | ±67mT | Single | - | - | - | - | 0.094 mV/g | Temperature Compensated | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A1388LUA-2-T Allegro MicroSystems | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | 3-SSIP | NO | 3 | - | - | -40°C~150°C TA | Bulk | 2014 | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | 1Ohm | - | - | - | IT HAS A SENSITIVITY OF 2.5 MV/G | 4.5V~5.5V | - | - | - | - | 11.5mA | 4.09mm | 1.52 mm | - | Analog Voltage | 10mA | - | - | - | - | - | - | SOLDER | - | - | - | - | 11.5mA | - | - | - | - | Hall Effect | - | - | Single | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | 4.12mm | - | - | ROHS3 Compliant | - | ||
![]() SS496B-T3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | - | - | - | 3 | - | - | - | Tape & Reel (TR) | 1999 | - | - | - | Active | - | 3 | - | - | - | 150°C | -40°C | - | - | SINGLE | 1 | 5V | - | - | - | - | - | - | 10mA | 5V | - | AUTOMOTIVE | - | 10.5V | 4.5V | - | ANALOG CIRCUIT | - | 8.7mA | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.06mm | 1.57mm | - | - | - | - | RoHS Compliant | - | ||
![]() SS495A1-T3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | TO-226-3, TO-92-3 Short Body (Formed Leads) | - | 3 | Radial Lead | - | -40°C~150°C TA | Tape & Box (TB) | 1998 | SS490 | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | - | 4.5V~10.5V | - | - | - | - | 8.7mA | - | - | - | Analog Voltage | 10mA | 9V | - | - | - | 10.5V | 4.5V | - | - | 7mA | 8.7mA | 10mA | - | - | - | - | - | - | - | ±67mT | Single | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX90333KDC-BCH-100-TU Melexis Technologies NV | 38 |
| Datasheet | 29 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~125°C TA | Tube | 2011 | Triaxis® | e3 | - | Active | 3 (168 Hours) | - | - | - | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | - | - | - | - | 16mA | 4.89mm | 3.9 mm | 1Hz | SPI | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | 400 μs | 12 b | - | - | - | - | 20mT ~ 70mT (X,Y), 24mT ~ 140mT (Z) | X, Y, Z | -20-20mA | - | 3-WIRE INTERFACE | - | - | Programmable | - | - | - | - | - | 1.62mm | - | - | RoHS Compliant | Lead Free | ||
![]() MLX90333KDC-BCH-000-RE Melexis Technologies NV | 38 |
| Datasheet | 29 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | Triaxis® | e3 | - | Active | 3 (168 Hours) | - | - | - | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | - | - | - | - | 16mA | 4.89mm | 3.9 mm | 1Hz | Analog, PWM | 30mA | - | - | - | - | - | - | SOLDER | - | - | - | - | 16mA | 600 μs | 12 b | - | - | Hall Effect | - | 20mT ~ 70mT (X,Y), 24mT ~ 140mT (Z) | X, Y, Z | -20-20mA | - | 3-WIRE INTERFACE | - | - | Programmable | - | - | - | - | - | 1.62mm | - | - | RoHS Compliant | - | ||
![]() MLX90333EGO-BCT-000-TU Melexis Technologies NV | 29 |
| Datasheet | 29 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~85°C TA | Tube | 2011 | Triaxis® | e3 | - | Active | 3 (168 Hours) | - | - | - | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | - | - | - | - | 16mA | 5mm | 4.4 mm | 1Hz | Analog, PWM | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | 600 μs | 12 b | - | - | - | - | 20mT ~ 70mT (X,Y), 24mT ~ 140mT (Z) | X, Y, Z | -20-20mA | - | 3-WIRE INTERFACE | - | - | Programmable | - | - | - | - | - | 1.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() MLX90333LGO-BCH-100-RE Melexis Technologies NV | 38 |
| Datasheet | 29 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2011 | Triaxis® | e3 | - | Active | 3 (168 Hours) | - | - | - | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | - | - | - | - | 16mA | 5mm | 4.4 mm | - | SPI | 30mA | - | - | - | - | - | - | SOLDER | - | - | - | - | 16mA | 400 μs | 12 b | - | - | Hall Effect | - | 20mT ~ 70mT (X,Y), 24mT ~ 140mT (Z) | X, Y, Z | -20-20mA | - | - | - | - | Programmable | - | - | - | - | - | 1.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() MLX90333KGO-BCH-100-TU Melexis Technologies NV | 38 |
| Datasheet | 29 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~125°C TA | Tube | 2011 | Triaxis® | e3 | - | Active | 3 (168 Hours) | - | - | - | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | - | - | - | - | 16mA | 5mm | 4.4 mm | - | SPI | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | 400 μs | 12 b | - | - | - | - | 20mT ~ 70mT (X,Y), 24mT ~ 140mT (Z) | X, Y, Z | -20-20mA | - | - | - | - | Programmable | - | - | - | - | - | 1.1mm | - | - | RoHS Compliant | - | ||
![]() MLX90288LDC-CAB-000-RE Melexis Technologies NV | 15 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | -40°C~150°C TA | Tape & Reel (TR) | 2012 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 150°C | -40°C | - | 4.5V~5.5V | - | - | - | - | 10mA | - | - | - | Analog Voltage | 8mA | - | - | - | - | - | - | - | - | - | - | - | 10mA | - | 12 b | - | - | Hall Effect | - | 6mT ~ 650mT | Single | - | - | - | - | - | Programmable, Temperature Compensated | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX90333EDC-BCH-100-RE Melexis Technologies NV | 38 |
| Datasheet | 29 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Triaxis® | e3 | - | Active | 3 (168 Hours) | - | - | - | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | - | - | - | - | 16mA | 4.89mm | 3.9 mm | 1Hz | SPI | 30mA | - | - | - | - | - | - | SOLDER | - | - | - | - | 16mA | 600 μs | 12 b | - | - | Hall Effect | - | 20mT ~ 70mT (X,Y), 24mT ~ 140mT (Z) | X, Y, Z | -20-20mA | - | 3-WIRE INTERFACE | - | - | Programmable | - | - | - | - | - | 1.62mm | - | - | RoHS Compliant | - | ||
![]() MLX90333KGO-BCT-000-TU Melexis Technologies NV | 38 |
| Datasheet | 29 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~125°C TA | Tube | 2011 | Triaxis® | e3 | - | Active | 3 (168 Hours) | - | - | - | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | - | - | - | - | 16mA | 5mm | 4.4 mm | - | Analog, PWM | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | 400 μs | 12 b | - | - | - | - | 20mT ~ 70mT (X,Y), 24mT ~ 140mT (Z) | X, Y, Z | -20-20mA | - | - | - | - | Programmable | - | - | - | - | - | 1.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() AAH002-02E NVE Corp/Sensor Products | 21 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -50°C~150°C TA | Tube | 2005 | AA | - | - | Active | 1 (Unlimited) | - | - | 2kOhm | - | - | - | - | 1V~12V | - | - | - | - | - | - | 3.9 mm | - | Wheatstone Bridge | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | 0.06mT ~ 0.3mT | Single | - | 0.06 mT | - | 0.3 mT | - | Temperature Compensated | - | - | - | - | - | 1.6mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() A1309LLHLX-RP9-T Allegro MicroSystems | 32 |
| Datasheet | 8 Weeks | - | - | Surface Mount | SOT-23W | YES | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | - | - | 3Ohm | Matte Tin (Sn) | - | - | IT HAS SENSITIVITY OF -9 MILLIVOLT PER GAUSS | 4.5V~5V | - | - | - | - | 9mA | 2.98mm | 1.91 mm | - | Analog Voltage | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() A1381EUA-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 3-SSIP | - | 3 | - | - | -40°C~85°C TA | Bulk | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | 1Ohm | Matte Tin (Sn) | - | - | SENSITIVITY IS 9 MV/G | 4.5V~5.5V | - | - | - | - | - | 4.09mm | 1.52 mm | - | Analog Voltage | 10mA | 5V | 5V | - | - | - | - | SOLDER | - | 8mA | - | 2mA | 8mA | - | - | - | 1.5 % | - | - | - | Single | - | - | - | - | - | Programmable, Temperature Compensated | - | - | - | - | - | - | No | - | ROHS3 Compliant | - |