- Manufacturer
- Axis
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Package / Case
- Factory Lead Time
- Features
Attribute column
Categories
Magnetic Sensors - Linear, Compass (ICs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Manufacturer Package Identifier | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Pin Count | JESD-30 Code | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Max Output Voltage | Response Time | Resolution | Linearity | Sensing Method | Housing | Sensing Range | Hysteresis | Switching Current | Axis | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Sensitivity (mV/G) | Features | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HMC1023 Honeywell Aerospace | In Stock | - | Datasheet | - | - | Surface Mount | 16-BGA | YES | - | - | - | -40°C~125°C TA | Bulk | 2003 | - | - | - | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | - | - | 8542.39.00.01 | - | 1.8V~12V | BOTTOM | BALL | 1 | 5V | 1mm | - | unknown | - | R-PBGA-B16 | - | Not Qualified | - | - | - | Wheatstone Bridge | - | - | 12V | - | 1.8V | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | ±0.6mT | - | - | X, Y, Z | - | - | - | - | - | 4.56mm | 8.13mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MLX90251EVA-FAA-200-BU Melexis Technologies NV | 38 |
| Datasheet | 16 Weeks | - | Through Hole | 4-SSIP Module | NO | - | - | - | -40°C~85°C TA | Bulk | 2008 | - | e3 | - | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | OVER VOLTAGE DETECTION, ANALOG RATIOMETRIC OUTPUT VOLTAGE | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 9mA | - | 5.16mm | 1.15 mm | - | Analog Voltage | 1.25mA | - | - | - | - | - | - | - | SOLDER | - | - | - | - | 9mA | - | - | - | - | Hall Effect | PLASTIC | - | - | - | Single | - | - | - | - | Programmable, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AK09912C AKM Semiconductor Inc. | 2076 |
| - | 12 Weeks | - | Surface Mount | 14-UFBGA, WLCSP | - | - | 14-WLCSP (1.59x1.59) | - | -30°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1.7V~3.6V | - | - | - | - | - | - | - | - | - | 10mA | - | - | - | - | I2C, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 b | - | - | - | ±4.9mT | - | - | X, Y, Z | - | - | - | - | Sleep Mode | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A1386LLHLT-T Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23W | - | 3 | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | - | - | ALSO REQUIRED 5V SUPPLY VOLTAGE | - | - | 4.5V~5.5V | DUAL | GULL WING | 1 | 3V | 0.95mm | - | - | 3 | - | - | - | - | - | - | Analog Voltage | 2mA | 5V | - | - | 2.8V | - | - | - | - | MAGNETIC SENSOR | 8mA | - | - | 8mA | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | Programmable, Temperature Compensated | - | 2.98mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() A1382LUA-T Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | Through Hole | 3-SSIP | - | 3 | - | - | -40°C~150°C TA | Bulk | 2012 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | 1Ohm | Matte Tin (Sn) | - | - | SENSITIVITY IS 6.25 MV/G | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 8mA | - | 4.09mm | 1.52 mm | - | Analog Voltage | 10mA | 5V | - | 5V | - | - | - | - | SOLDER | - | 8mA | - | 2mA | - | - | - | - | 1.5 % | - | - | - | - | - | Single | - | - | - | - | Programmable, Temperature Compensated | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() A1308KUA-5-T Allegro MicroSystems | 379 |
| Datasheet | 8 Weeks | - | Through Hole | 3-SSIP | NO | - | - | - | -40°C~150°C | Bulk | 2017 | - | - | - | Active | 1 (Unlimited) | - | - | 3Ohm | - | - | - | IT HAS SENSITIVITY OF 5 MILLIVOLT PER GAUSS | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 11.5mA | - | 4.09mm | 1.52 mm | - | Analog Voltage | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | 4.12mm | - | - | ROHS3 Compliant | - | ||
![]() ZMZ20 Diodes Incorporated | 4000 | - | Datasheet | 17 Weeks | Through Hole | Through Hole | 4-SIP | - | 4 | - | - | -40°C~150°C TA | Bulk | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | - | 2200Ohm | Matte Tin (Sn) | - | - | - | - | 120mW | 12V | - | - | - | - | - | - | - | - | - | - | - | - | 2.6 mm | 20V | Analog Voltage | - | - | - | - | - | - | - | - | SOLDER | - | 3mA | - | - | - | 24mV | - | - | - | - | PLASTIC | - | 50 mT | - | X, Y | -3.75 mT | - | 3.75 mT | 5.7 mV/G | Internal Magnet | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SS94A1E Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | Through Hole | Through Hole | 3-SIP | - | 3 | Ceramic SIP | - | -40°C~125°C TA | Bulk | 1998 | SS94 | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | 125°C | -40°C | - | - | - | 6.6V~12.6V | - | - | - | - | - | 1.8mm | - | - | - | 30mA | - | - | - | - | Analog Voltage | 1mA | 12.6V | - | - | - | - | - | - | - | - | 30mA | 30mA | - | - | - | - | - | - | - | - | ±50mT | - | 1mA | Single | - | - | - | - | - | - | 7.6mm | 15.2mm | - | - | - | RoHS Compliant | - | ||
![]() A1319LLHLX-5-T Allegro MicroSystems | 2000 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23W | - | 3 | - | - | -40°C~150°C TA | Cut Tape (CT) | 2013 | - | e3 | yes | Discontinued | 1 (Unlimited) | 3 | - | 1Ohm | Matte Tin (Sn) | - | - | IT HAS A SENSITIVITY IS 5 MV/G | - | - | 3V~3.63V | - | - | - | - | - | - | - | - | - | - | - | 2.98mm | 1.91 mm | - | Analog Voltage | 10mA | 3.3V | - | - | - | - | - | - | SOLDER | - | 10mA | - | 2mA | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 4.85 mV/G | Temperature Compensated | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() AS5013-IQFT ams | 32 |
| Datasheet | 24 Weeks | - | Surface Mount | 16-UQFN Exposed Pad | - | 16 | - | - | -20°C~80°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mA | - | - | 8 b | - | Hall Effect | - | 30mT ~ 120mT | - | - | X, Y | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX90393SLW-ABA-012-SP Melexis Technologies NV | 3500 |
| Datasheet | 2 Weeks | - | Surface Mount | 16-VFQFN Exposed Pad | - | - | 16-QFN (3x3) | - | -20°C~85°C TA | Bulk | 2015 | Automotive, AEC-Q100, Triaxis® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 2.2V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | X, Y, Z | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SS496A-T2 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 13 Weeks | Through Hole | - | - | - | 3 | - | - | - | Tape & Reel (TR) | 1999 | - | - | - | Active | - | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mA | 5V | - | - | - | - | 10.5V | 4.5V | - | - | - | 8.7mA | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX90363LGO-ABB-000-SP Melexis Technologies NV | 38 |
| Datasheet | 2 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | - | -40°C~150°C TA | Bulk | 2013 | Triaxis® | - | - | Active | 3 (168 Hours) | - | - | - | - | 150°C | -40°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 15.5mA | - | - | - | - | SPI | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | 15.5mA | - | - | 14 b | - | Hall Effect | - | 20mT ~ 70mT, 24mT ~ 126mT | - | - | X, Y, Z | - | - | - | - | Programmable | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX90393SLW-ABA-013-SP Melexis Technologies NV | 23 |
| Datasheet | 2 Weeks | - | Surface Mount | 16-VFQFN Exposed Pad | - | - | 16-QFN (3x3) | - | -20°C~85°C TA | Bulk | 2015 | Automotive, AEC-Q100, Triaxis® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 2.2V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | X, Y, Z | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A1351KKTTN-T Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SSIP Module | - | 4 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | - | - | Matte Tin (Sn) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 5.21mm | 1 mm | - | PWM | 1mA | 5V | - | 5V | - | - | - | - | SOLDER | - | 10mA | - | - | - | - | - | 11 b | 0.5 % | - | PLASTIC | - | - | - | Single | - | - | - | - | Programmable, Temperature Compensated | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() A1383EUA-T Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | Through Hole | 3-SSIP | - | 3 | - | - | -40°C~85°C TA | Bulk | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | 1Ohm | Matte Tin (Sn) | - | - | SENSITIVITY IS 4.25 MV/G | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 4.09mm | 1.52 mm | - | Analog Voltage | 10mA | 5V | - | 5V | - | - | - | - | SOLDER | - | 8mA | - | 2mA | 8mA | - | - | - | 1.5 % | - | - | - | - | - | Single | - | - | - | - | Programmable, Temperature Compensated | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() A1340LKTTN-4-T Allegro MicroSystems | In Stock | - | - | 8 Weeks | - | Through Hole | 4-SSIP Module | NO | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 15mA | - | 5.21mm | 1 mm | - | Analog Voltage | 42mA | - | - | - | - | - | - | - | SOLDER | - | - | - | - | 15mA | - | 3240 μs | - | - | Hall Effect | - | - | - | - | Single | - | - | - | - | Programmable, Temperature Compensated | - | - | - | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() A1354KKTTN-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Through Hole | 4-SSIP Module | NO | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | - | - | Matte Tin (Sn) | - | - | - | - | - | 4.5V~16V | - | - | - | - | - | - | unknown | - | - | 19mA | - | 5.21mm | 1 mm | - | PWM | - | - | - | 4.5/16V | - | - | - | - | SOLDER | - | 9mA | - | - | - | - | - | - | - | - | PLASTIC | - | - | - | Single | - | 2-WIRE INTERFACE | - | - | Programmable, Temperature Compensated | - | - | - | 3.43mm | - | - | ROHS3 Compliant | - | ||
![]() MMC2460MT Memsic Inc. | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | 10-TLGA | - | 10 | - | MMC246xMT | -40°C~85°C TA | Cut Tape (CT) | 2014 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 85°C | -40°C | - | - | - | 1.62V~3.6V | - | - | - | - | - | - | - | - | - | 60μA | - | - | - | - | I2C | - | - | - | - | - | I2C | - | - | - | - | 60μA | - | - | 60μA | - | - | 16 b | - | Magnetoresistive | - | ±0.6mT | - | - | X, Y | - | - | - | - | Sleep Mode, Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HMC6042-TR Honeywell Aerospace | In Stock | - | Datasheet | - | - | Surface Mount | 20-LCC | - | 20 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | 125°C | -40°C | - | - | - | 2.4V~3.6V | - | - | - | - | - | - | - | - | - | 25mA | - | - | - | - | Wheatstone Bridge | 3.6mA | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | - | - | Magnetoresistive | - | ±0.6mT | - | - | X, Y | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |