- Manufacturer
- Axis
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Package / Case
- Factory Lead Time
- Features
Attribute column
Categories
Magnetic Sensors - Linear, Compass (ICs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Depth | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Termination Type | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Resolution | Linearity | Sensing Method | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Sensing Range | Switching Current | Axis | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Features | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HAR2425GP TDK-Micronas GmbH | 38 |
| Datasheet | 32 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS495A2-S Honeywell Sensing and Productivity Solutions | 2568 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 3-SMD, Gull Wing | - | 3 | SMD | -40°C~150°C TA | Bulk | 1998 | SS490 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -40°C | - | 4.5V~10.5V | - | 8.7mA | - | - | Analog Voltage | 10mA | 9V | 10.5V | 4.5V | - | 7mA | 8.7mA | 10mA | - | - | - | - | - | - | - | ±67mT | - | Single | - | - | - | - | Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() TLE4998P3CE1200HAMA1 Infineon Technologies | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | 3-SIP, SSO-3-10 | - | 3 | - | -40°C~125°C TJ | Tape & Box (TB) | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | REVERSE POLARITY PROTECTION; IT ALSO OPERATES AT 4.1 TO 16 V EXTENDED RANGE SUPPLY VOLTAGE; IT HAVE SENSITIVITY PLUS OR MINUS 1.2 %/MT | 4.5V~5.5V | - | 8mA | - | 1.75 mm | PWM | 5mA | 5V | - | - | SOLDER | - | - | 5mA | 8mA | 12 b | - | Hall Effect | - | - | PLASTIC | ±50mT, ±100mT, ±200mT | - | Single | 0-5mA | -50 mT | 2-WIRE INTERFACE | 200 mT | Selectable Scale, Temperature Compensated | - | - | - | - | RoHS Compliant | - | ||
![]() A1377LUCTN-TC3-T Allegro MicroSystems | 38 |
| Datasheet | 8 Weeks | - | Through Hole | 3-SIP | NO | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2016 | - | - | yes | Active | Not Applicable | 3 | - | - | 1Ohm | - | - | - | - | 4.5V~5.5V | - | 10mA | 4mm | 1.5 mm | Analog Voltage | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | ±40mT | - | Single | - | - | 3-WIRE INTERFACE | - | Programmable, Temperature Compensated | - | - | 4mm | - | ROHS3 Compliant | - | ||
![]() AA006-00E NVE Corp/Sensor Products | 24 |
| Datasheet | 10 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -50°C~125°C TA | Tube | 2005 | AA | - | yes | Active | 1 (Unlimited) | - | - | - | 30kOhm | - | - | - | IT HAVE RESISTANCE OF 30000 OHM | 1V~24V | - | - | 3mm | 3 mm | Wheatstone Bridge | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | 0.5mT ~ 3.5mT | - | Single | - | 0.5 mT | - | 3.5 mT | Temperature Compensated | - | - | 0.95mm | - | ROHS3 Compliant | - | ||
![]() A1318LLHLX-2-T Allegro MicroSystems | 5340 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23W | - | 3 | - | -40°C~150°C TA | Cut Tape (CT) | 2013 | - | e3 | yes | Discontinued | 1 (Unlimited) | 3 | - | - | 1Ohm | Matte Tin (Sn) | - | - | IT HAS A SENSITIVITY IS 2.5 MV/G | 3V~3.63V | - | - | 2.98mm | 1.91 mm | Analog Voltage | 10mA | 3.3V | - | - | SOLDER | 10mA | - | 2mA | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | Temperature Compensated | - | - | 1mm | - | ROHS3 Compliant | - | ||
![]() MLX90363LDC-ABB-000-SP Melexis Technologies NV | 15 |
| Datasheet | 2 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | -40°C~150°C TA | Bulk | 2013 | Triaxis® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 150°C | -40°C | - | 4.5V~5.5V | - | 15.5mA | - | - | SPI | 30mA | - | - | - | - | - | - | - | 15.5mA | 14 b | - | Hall Effect | - | - | - | 20mT ~ 70mT, 24mT ~ 126mT | - | X, Y, Z | - | - | - | - | Programmable | - | - | - | - | RoHS Compliant | - | ||
![]() SS94A2C Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | Through Hole | Through Hole | 3-SIP | - | 3 | Ceramic SIP | -40°C~125°C TA | Bulk | 1998 | SS94 | - | - | Obsolete | 1 (Unlimited) | - | PCB | Integrated Circuit (IC) | - | - | 125°C | -40°C | - | 6.6V~12.6V | 1.78mm | 30mA | - | - | Analog Voltage | 1mA | 12.6V | - | - | - | 30mA | 30mA | - | - | - | - | - | 12.6V | 6.6V | - | ±100mT | 1mA | Single | - | - | - | - | - | 7.62mm | 15.24mm | - | - | RoHS Compliant | - | ||
![]() SS496A-T3 Honeywell Sensing and Productivity Solutions | 15 |
| - | 14 Weeks | Through Hole | - | - | - | 3 | - | - | Tape & Reel (TR) | 1999 | - | - | - | Active | - | - | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | 10mA | 5V | 10.5V | 4.5V | - | - | 8.7mA | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SS495A2-T2 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 14 Weeks | Through Hole | - | - | - | 3 | - | - | Tape & Reel (TR) | 1998 | - | - | - | Active | - | - | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | 10mA | 9V | 10.5V | 4.5V | - | - | 8.7mA | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLE5027CIE6747HAMA1 Infineon Technologies | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | 3-SIP, SSO-3-92 | - | - | - | -40°C~175°C TJ | Tape & Box (TB) | 2017 | Automotive, AEC-Q100 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | PWM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | X, Y, Z | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLX90290LUA-AAA-540-BU Melexis Technologies NV | In Stock |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | - | -40°C~150°C TA | Bulk | 2014 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | 5Ohm | Matte Tin (Sn) | - | - | AEC-Q100; ISO/TS-16949; IT HAVE SENSITIVITY OF 10 MILLIVOLTVOLT/GAUSS | 4.5V~5.5V | - | 8mA | 4.1mm | 1.5 mm | Analog Voltage | - | - | - | - | SOLDER | - | - | - | - | - | 1.5 % | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | 4mm | - | RoHS Compliant | - | ||
![]() AAL002-02E NVE Corp/Sensor Products | 61 |
| Datasheet | 10 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | -50°C~150°C TA | Tube | 2005 | AA | - | yes | Active | 1 (Unlimited) | - | - | - | 5.5kOhm | - | - | - | IT HAS SENSITIVITY OF 4.2 MV/V-OE | 1V~25V | - | - | - | - | Wheatstone Bridge | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | 0.15mT ~ 1.05mT | - | Single | - | - | - | - | Temperature Compensated | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MLX90290LUA-AAA-510-BU Melexis Technologies NV | In Stock |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | - | -40°C~150°C TA | Bulk | 2014 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | 5Ohm | Matte Tin (Sn) | - | - | AEC-Q100; ISO/TS-16949; IT HAVE SENSITIVITY OF 2.5 MILLIVOLTVOLT/GAUSS | 4.5V~5.5V | - | 8mA | 4.1mm | 1.5 mm | Analog Voltage | - | - | - | - | SOLDER | - | - | - | - | - | 1.5 % | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | 4mm | - | RoHS Compliant | - | ||
![]() MLX90363EGO-ABB-000-SP Melexis Technologies NV | 15 |
| Datasheet | 2 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | -40°C~85°C TA | Bulk | 2013 | Triaxis® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 85°C | -40°C | - | 4.5V~5.5V | - | 15.5mA | - | - | SPI | 30mA | - | - | - | - | - | - | - | 15.5mA | 14 b | - | Hall Effect | - | - | - | 20mT ~ 70mT, 24mT ~ 126mT | - | X, Y, Z | - | - | - | - | Programmable | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MLX90363KDC-ABB-000-SP Melexis Technologies NV | 3700 |
| Datasheet | 2 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | -40°C~125°C TA | Bulk | 2013 | Triaxis® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 125°C | -40°C | - | 4.5V~5.5V | - | 15.5mA | - | - | SPI | 30mA | - | - | - | - | - | - | - | 15.5mA | 14 b | - | Hall Effect | - | - | - | 20mT ~ 70mT, 24mT ~ 126mT | - | X, Y, Z | - | - | - | - | Programmable | - | - | - | - | RoHS Compliant | - | ||
![]() MLX90333LGO-BCH-000-SP Melexis Technologies NV | 38 |
| Datasheet | 2 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | -40°C~150°C TA | Bulk | 2013 | Triaxis® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 150°C | -40°C | - | 4.5V~5.5V | - | 16mA | - | - | Analog, PWM | 30mA | - | - | - | - | - | - | - | 16mA | 12 b | - | Hall Effect | - | - | - | 20mT ~ 70mT (X,Y), 24mT ~ 140mT (Z) | - | X, Y, Z | - | - | - | - | Programmable | - | - | - | - | RoHS Compliant | - | ||
![]() MLX90333KGO-BCH-100-SP Melexis Technologies NV | 38 |
| Datasheet | 2 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | -40°C~125°C TA | Bulk | 2013 | Triaxis® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 125°C | -40°C | - | 4.5V~5.5V | - | 16mA | - | - | SPI | 30mA | - | - | - | - | - | - | - | 16mA | 12 b | - | Hall Effect | - | - | - | 20mT ~ 70mT (X,Y), 24mT ~ 140mT (Z) | - | X, Y, Z | - | - | - | - | Programmable | - | - | - | - | RoHS Compliant | - | ||
![]() A1386LLHLX-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23W | - | - | SOT-23W | -40°C~150°C TA | Tape & Reel (TR) | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 150°C | -40°C | - | 4.5V~5.5V | - | 8mA | - | - | Analog Voltage | 2mA | - | - | - | - | 8mA | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | Programmable, Temperature Compensated | - | - | - | - | ROHS3 Compliant | - | ||
![]() AK09916C AKM Semiconductor Inc. | 4567 | - | - | 14 Weeks | - | Surface Mount | 5-UFBGA, WLCSP | - | - | 5-WLCSP (1.18x0.78) | -30°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1.65V~1.95V | - | 4mA | - | - | I2C | - | - | - | - | - | - | - | - | - | 16 b | - | - | - | - | - | 4.7mT ~ 5.2mT | - | X, Y, Z | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |