- Manufacturer
- Axis
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Package / Case
- Factory Lead Time
- Features
Attribute column
Categories
Magnetic Sensors - Linear, Compass (ICs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Leakage Current | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Response Time | Resolution | Linearity | Sensing Method | Housing | Sensing Range | Ambient Temperature Range High | Axis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Sensitivity (mV/G) | Features | Height | Height Seated (Max) | Length | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLX90290LUA-AAA-500-BU Melexis Technologies NV | 2000 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | -40°C~150°C TA | Bulk | 2014 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 8mA | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AK09918C AKM Semiconductor Inc. | In Stock |
| - | 12 Weeks | - | Surface Mount | 4-UFBGA, WLCSP | - | - | 4-WLCSP (0.76x0.76) | -30°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -30°C | - | - | 1.65V~1.95V | - | - | - | - | - | - | - | - | 4mA | - | - | - | I2C | - | - | - | - | - | - | 1.95V | 1.65V | - | - | - | - | - | - | - | 16 b | - | Hall Effect | - | ±4.9mT | 85°C | X, Y, Z | - | - | - | - | Internal Magnet | 583μm | - | - | - | ROHS3 Compliant | - | ||
![]() HW102A AKM Semiconductor Inc. | 24 |
| - | 12 Weeks | - | Surface Mount | 4-SMD Module | - | - | 4-SOP | -40°C~110°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 110°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | - | Hall Effect | - | - | - | Single | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AK09970N AKM Semiconductor Inc. | 2568 | - | Datasheet | 12 Weeks | - | Surface Mount | 16-WFQFN Exposed Pad | - | - | 16-QFN (3x3) | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | I2C, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 b | - | - | - | ±39mT | - | X, Y, Z | - | - | - | - | Selectable Scale | - | - | - | - | ROHS3 Compliant | - | ||
![]() SS494B-T2 Honeywell Sensing and Productivity Solutions | 38 |
| - | 11 Weeks | Through Hole | Through Hole | 3-SIP | - | 3 | - | -40°C~150°C TA | Tape & Reel (TR) | 2011 | SS494 | - | yes | Active | 1 (Unlimited) | 3 | Integrated Circuit (IC) | - | - | - | - | - | - | 4.5V~10.5V | - | - | - | - | - | - | - | - | - | - | 4.064mm | 1.57 mm | Analog Voltage | 10mA | - | - | 5V | - | 10μA | - | - | - | - | 8.7mA | 8.7mA | - | - | 3 μs | - | -1.5 % | - | - | ±42mT | - | Single | - | -42 mT | 42 mT | 0.4 mV/g | Temperature Compensated | - | - | - | 2.99mm | RoHS Compliant | - | ||
![]() TLE4983CHTE6747HAMA2 Infineon Technologies | In Stock | - | Datasheet | 26 Weeks | - | - | - | - | - | - | - | Tape & Box (TB) | 2008 | Automotive, AEC-Q100 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A1322LLHLT Allegro MicroSystems | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23W | YES | 3 | - | -40°C~150°C TA | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 1 (Unlimited) | 3 | - | 1.5Ohm | - | - | - | RATIOMETRIC OUTPUT, RAIL-TO-RAIL OUTPUT | - | 4.5V~5.5V | - | - | - | - | unknown | - | - | - | 8mA | - | 2.92mm | 1.97 mm | Analog Voltage | 10mA | - | - | 5V | - | - | - | - | SOLDER | - | 8mA | - | - | - | - | - | 1.5 % | - | PLASTIC | - | - | Single | 0.20-4.70V | - | 10 mT | - | Temperature Compensated | - | - | - | 0.81mm | Non-RoHS Compliant | Contains Lead | ||
![]() A1373LKB Allegro MicroSystems | In Stock | - | Datasheet | - | - | Through Hole | 3-SIP | NO | - | - | -40°C~150°C TA | Bulk | 2012 | - | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | 4.5V~5.5V | 240 | 1 | 5V | 1.91mm | - | NOT SPECIFIED | 3 | R-PSIP-T3 | - | Not Qualified | - | - | Analog Voltage | 10mA | - | 5.5V | - | 4.5V | - | - | - | - | ANALOG CIRCUIT | 10mA | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | Programmable | - | 5.67mm | 5.22mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() A1323LLHLT Allegro MicroSystems | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23W | YES | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | 3 | - | 1.5Ohm | - | - | - | RATIOMETRIC OUTPUT, RAIL-TO-RAIL OUTPUT | - | 4.5V~5.5V | - | - | - | - | unknown | - | - | - | 8mA | - | 2.92mm | 1.97 mm | Analog Voltage | 10mA | - | - | 5V | - | - | - | - | SOLDER | - | 8mA | - | - | - | - | - | 1.5 % | - | PLASTIC | - | - | Single | 0.20-4.70V | - | 10 mT | 2.5 mV/G | Temperature Compensated | - | - | - | 0.81mm | Non-RoHS Compliant | Contains Lead | ||
![]() SS81CA Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | - | Through Hole | 3-SIP Module | - | - | - | -55°C~150°C TA | Bulk | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.5V~24V | - | - | - | - | unknown | - | - | - | - | - | - | - | Analog Voltage | 10mA | - | - | - | - | - | - | - | - | - | 8.7mA | 8.7mA | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX90333SDC-BCH-000-RE Melexis Technologies NV | 38 |
| Datasheet | 29 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -20°C~85°C TA | Tape & Reel (TR) | 2011 | Triaxis® | e3 | - | Active | 3 (168 Hours) | - | - | - | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 16mA | - | 4.89mm | 3.9 mm | Analog, PWM | 30mA | - | - | - | - | - | - | - | SOLDER | - | - | - | - | 16mA | 400 μs | 12 b | - | Hall Effect | - | 20mT ~ 70mT (X,Y), 24mT ~ 140mT (Z) | - | X, Y, Z | -20-20mA | - | - | - | Programmable | - | - | - | 1.62mm | RoHS Compliant | - | ||
![]() HG166A AKM Semiconductor Inc. | 26880 |
| - | 12 Weeks | - | Surface Mount | 4-SMD Module | - | - | 4-SOP | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect | - | - | - | Single | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HW105A AKM Semiconductor Inc. | 49009 |
| - | 12 Weeks | - | Surface Mount | 4-SMD Module | - | - | 4-SOP | -40°C~110°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 110°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | - | Hall Effect | - | - | - | Single | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SS495A-T3 Honeywell Sensing and Productivity Solutions | 15 |
| - | 25 Weeks | Through Hole | - | - | - | 3 | - | - | Tape & Reel (TR) | 1998 | - | - | - | Active | - | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mA | 9V | - | - | - | - | 10.5V | 4.5V | - | - | - | - | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A1374EKB-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Through Hole | 3-SIP | NO | - | - | -40°C~85°C TA | Bulk | 2012 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 4.5V~5.5V | NOT SPECIFIED | 1 | 5V | 1.9mm | unknown | NOT SPECIFIED | 3 | R-PSIP-T3 | - | Not Qualified | - | - | Analog Voltage | 10mA | - | 5.5V | - | 4.5V | - | - | - | - | ANALOG CIRCUIT | 10mA | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | Programmable | - | 5.67mm | 5.21mm | - | ROHS3 Compliant | - | ||
![]() A1384LLHLX-T Allegro MicroSystems | In Stock | - | - | - | - | Surface Mount | SOT-23W | - | - | SOT-23W | -40°C~150°C TA | Tape & Reel (TR) | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 8mA | - | - | - | Analog Voltage | 10mA | - | - | - | - | - | - | - | - | - | 8mA | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | Programmable, Temperature Compensated | - | - | - | - | ROHS3 Compliant | - | ||
![]() A1383ELHLX-T Allegro MicroSystems | In Stock | - | - | - | - | Surface Mount | SOT-23W | - | - | SOT-23W | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 8mA | - | - | - | Analog Voltage | 10mA | - | - | - | - | - | - | - | - | - | 8mA | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | Programmable, Temperature Compensated | - | - | - | - | ROHS3 Compliant | - | ||
![]() A1384ELHLX-T Allegro MicroSystems | In Stock | - | - | - | - | Surface Mount | SOT-23W | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 1Ohm | - | - | - | IT HAS SENSITIVITY OF 1.4 MV/G | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 8mA | - | 2.98mm | 1.91 mm | Analog Voltage | 10mA | - | - | - | - | - | - | - | SOLDER | - | 8mA | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | Programmable, Temperature Compensated | - | - | - | 1mm | ROHS3 Compliant | - | ||
![]() A1373EKB-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Through Hole | 3-SIP | NO | - | - | -40°C~85°C TA | Bulk | 2013 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 4.5V~5.5V | NOT SPECIFIED | 1 | 5V | 1.9mm | unknown | NOT SPECIFIED | 3 | R-PSIP-T3 | - | Not Qualified | - | - | Analog Voltage | 10mA | - | 5.5V | - | 4.5V | - | - | - | - | ANALOG CIRCUIT | 10mA | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | Programmable | - | 5.67mm | 5.21mm | - | ROHS3 Compliant | - | ||
![]() A1381ELHLX-T Allegro MicroSystems | In Stock | - | - | - | - | Surface Mount | SOT-23W | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 1Ohm | - | - | - | IT HAS SENSITIVITY OF 4.2 MV/G | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 8mA | - | 2.98mm | 1.91 mm | Analog Voltage | 10mA | - | - | - | - | - | - | - | SOLDER | - | 8mA | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | Programmable, Temperature Compensated | - | - | - | 1mm | ROHS3 Compliant | - |