- Manufacturer
- Axis
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Package / Case
- Factory Lead Time
- Features
Attribute column
Categories
Magnetic Sensors - Linear, Compass (ICs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Resistance | Terminal Finish | Additional Feature | Voltage - Supply | Reach Compliance Code | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Operating Frequency | Output Type | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Termination Type | Max Supply Current | Response Time | Resolution | Linearity | Sensing Method | Sensors/Transducers Type | Housing | Sensing Range | Axis | Output Range | Output Interface Type | Operating Current-Max | Features | Number of Axes | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMC3280MA Memsic Inc. | 10000 | - | - | - | Surface Mount | 10-LFBGA | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | yes | Obsolete | 3 (168 Hours) | - | - | - | IT ALSO HAS SENSITIVITY 624 COUNTS/GAUSS AND HYSTERESIS 0.5 PERCENT FULL SCALE | 1.62V~3.6V | compliant | 1.2mA | 2mm | 2 mm | - | I2C | - | - | - | - | SOLDER | - | - | 14 b | - | - | - | - | ±0.8mT | X, Y, Z | - | - | - | Temperature Compensated | - | 1.19mm | RoHS Compliant | ||
![]() HAL880 UT-K TDK-Micronas GmbH | In Stock | - | - | 32 Weeks | - | - | - | - | - | - | - | -40°C~140°C TJ | - | - | HAL® 880 | - | - | Active | - | - | - | - | - | 4.5V~5.5V | - | 10mA | - | - | - | Analog Voltage | - | - | - | - | - | - | - | 12 b | - | - | - | - | - | Single | - | - | - | Programmable, Temperature Compensated | - | - | - | ||
![]() TLE4955HALA1 Infineon Technologies | 24 |
| Datasheet | 27 Weeks | - | - | NO | THROUGH HOLE MOUNT | PG-SSO-2-53 | 110°C | -40°C | - | Tape & Box (TB) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5.34mm | 1.95 mm | - | DIGITAL CURRENT | - | 20V | - | 4V | SOLDER | - | - | - | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | PLASTIC | - | - | - | 2-WIRE INTERFACE | 16mA | - | - | - | ROHS3 Compliant | ||
![]() MLX90290LSE-AAA-511-RE Melexis Technologies NV | 8995 |
| Datasheet | 20 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2014 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | 5Ohm | - | AEC-Q100; ISO/TS-16949; IT HAVE SENSITIVITY OF 2.5 MILLIVOLTVOLT/GAUSS | 4.5V~5.5V | - | 8mA | 2.9mm | 1.6 mm | - | Analog Voltage | - | - | - | - | SOLDER | - | - | - | 1.5 % | - | - | - | - | Single | - | - | - | - | - | 1mm | RoHS Compliant | ||
![]() MLX90251LVA-FAA-200-SP Melexis Technologies NV | In Stock | - | Datasheet | 2 Weeks | Through Hole | 4-SSIP Module | - | - | 4-SIP | - | - | -40°C~150°C TA | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | 9mA | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | Programmable, Temperature Compensated | - | - | RoHS Compliant | ||
![]() MLX90251LVA-FAA-000-SP Melexis Technologies NV | 38 |
| Datasheet | 2 Weeks | Through Hole | 4-SSIP Module | - | - | 4-SIP | - | - | -40°C~150°C TA | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | 9mA | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | Programmable, Temperature Compensated | - | - | RoHS Compliant | ||
![]() MLX90251EVA-FAA-100-SP Melexis Technologies NV | In Stock | - | Datasheet | 2 Weeks | Through Hole | 4-SSIP Module | - | - | 4-SIP | - | - | -40°C~85°C TA | - | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | 9mA | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | Programmable, Temperature Compensated | - | - | RoHS Compliant | ||
![]() MLX90333LGO-BCH-100-TU Melexis Technologies NV | 15 |
| Datasheet | 29 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | -40°C~150°C TA | Tube | 2011 | Triaxis® | e3 | - | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | 4.5V~5.5V | - | 16mA | 5mm | 4.4 mm | - | SPI | 30mA | - | - | - | SOLDER | 16mA | 400 μs | 12 b | - | Hall Effect | - | - | 20mT ~ 70mT (X,Y), 24mT ~ 140mT (Z) | X, Y, Z | -20-20mA | - | - | Programmable | - | 1.1mm | RoHS Compliant | ||
![]() MLX90393SLW-ABA-014-RE Melexis Technologies NV | 24 |
| Datasheet | 30 Weeks | Surface Mount | 16-VFQFN Exposed Pad | - | - | - | - | - | -20°C~85°C TA | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100, Triaxis® | - | yes | Active | 3 (168 Hours) | - | - | - | - | 2.2V~3.6V | - | - | - | - | - | I2C, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | X, Y, Z | - | - | - | - | - | - | RoHS Compliant | ||
![]() MLX90333LDC-BCH-000-TU Melexis Technologies NV | 38 |
| Datasheet | 29 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~150°C TA | Tube | 2011 | Triaxis® | e3 | - | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | 4.5V~5.5V | - | 16mA | 4.89mm | 3.9 mm | - | Analog, PWM | 30mA | - | - | - | SOLDER | 16mA | 400 μs | 12 b | - | Hall Effect | - | - | 20mT ~ 70mT (X,Y), 24mT ~ 140mT (Z) | X, Y, Z | -20-20mA | - | - | Programmable | - | 1.62mm | RoHS Compliant | ||
![]() MLX90333LDC-BCH-100-RE Melexis Technologies NV | 38 |
| Datasheet | 29 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2011 | Triaxis® | e3 | - | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | 4.5V~5.5V | - | 16mA | 4.89mm | 3.9 mm | - | SPI | 30mA | - | - | - | SOLDER | 16mA | 400 μs | 12 b | - | Hall Effect | - | - | 20mT ~ 70mT (X,Y), 24mT ~ 140mT (Z) | X, Y, Z | -20-20mA | - | - | Programmable | - | 1.62mm | RoHS Compliant | ||
![]() MLX90333KGO-BCH-000-RE Melexis Technologies NV | 38 |
| Datasheet | 29 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | Triaxis® | e3 | - | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | 4.5V~5.5V | - | 16mA | 5mm | 4.4 mm | - | Analog, PWM | 30mA | - | - | - | SOLDER | 16mA | 400 μs | 12 b | - | Hall Effect | - | - | 20mT ~ 70mT (X,Y), 24mT ~ 140mT (Z) | X, Y, Z | -20-20mA | - | - | Programmable | - | 1.1mm | RoHS Compliant | ||
![]() MLX90333LGO-BCH-000-TU Melexis Technologies NV | 38 |
| Datasheet | 29 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | -40°C~150°C TA | Tube | 2011 | Triaxis® | e3 | - | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | 4.5V~5.5V | - | 16mA | 5mm | 4.4 mm | - | Analog, PWM | 30mA | - | - | - | SOLDER | 16mA | 400 μs | 12 b | - | Hall Effect | - | - | 20mT ~ 70mT (X,Y), 24mT ~ 140mT (Z) | X, Y, Z | -20-20mA | - | - | Programmable | - | 1.1mm | RoHS Compliant | ||
![]() MLX90333EGO-BCH-100-TU Melexis Technologies NV | 38 |
| Datasheet | 29 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tube | 2011 | Triaxis® | e3 | - | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | 4.5V~5.5V | - | 16mA | 5mm | 4.4 mm | 1Hz | SPI | 30mA | - | - | - | SOLDER | 16mA | 600 μs | 12 b | - | Hall Effect | - | - | 20mT ~ 70mT (X,Y), 24mT ~ 140mT (Z) | X, Y, Z | -20-20mA | 3-WIRE INTERFACE | - | Programmable | - | 1.1mm | RoHS Compliant | ||
![]() AA002-02 NVE Corp/Sensor Products | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -50°C~125°C TA | Tube | 2005 | AA | - | no | Obsolete | 1 (Unlimited) | 8 | 5kOhm | - | THE SENSITIVITY IS 3.0-4.2 MV/VOE | 1V~24V | - | - | - | - | - | Wheatstone Bridge | - | - | 1/24V | - | SOLDER | - | - | - | - | - | - | - | 0.15mT ~ 1.05mT | Single | - | - | - | Temperature Compensated | 1 | - | Non-RoHS Compliant | ||
![]() MLX90333SDC-BCH-000-TU Melexis Technologies NV | 38 |
| Datasheet | 29 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -20°C~85°C TA | Tube | 2011 | Triaxis® | e3 | - | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | 4.5V~5.5V | - | 16mA | 4.89mm | 3.9 mm | - | Analog, PWM | 30mA | - | - | - | SOLDER | 16mA | 400 μs | 12 b | - | Hall Effect | - | - | 20mT ~ 70mT (X,Y), 24mT ~ 140mT (Z) | X, Y, Z | -20-20mA | - | - | Programmable | - | 1.62mm | RoHS Compliant | ||
![]() MLX90333KDC-BCH-100-RE Melexis Technologies NV | 15000 |
| Datasheet | 29 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | Triaxis® | e3 | - | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | 4.5V~5.5V | - | 16mA | 4.89mm | 3.9 mm | 1Hz | SPI | - | - | - | - | SOLDER | - | 600 μs | 12 b | - | - | - | - | 20mT ~ 70mT (X,Y), 24mT ~ 140mT (Z) | X, Y, Z | -20-20mA | 3-WIRE INTERFACE | - | Programmable | - | 1.62mm | RoHS Compliant | ||
![]() MLX90333LDC-BCH-100-TU Melexis Technologies NV | In Stock | - | Datasheet | 29 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~150°C TA | Tube | 2011 | Triaxis® | e3 | - | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | 4.5V~5.5V | - | 16mA | 4.89mm | 3.9 mm | - | SPI | 30mA | - | - | - | SOLDER | 16mA | 400 μs | 12 b | - | Hall Effect | - | - | 20mT ~ 70mT (X,Y), 24mT ~ 140mT (Z) | X, Y, Z | -20-20mA | 3-WIRE INTERFACE | - | Programmable | - | 1.62mm | RoHS Compliant | ||
![]() MLX90333EGO-BCH-100-RE Melexis Technologies NV | 38 |
| Datasheet | 29 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Triaxis® | e3 | - | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | 4.5V~5.5V | - | 16mA | 5mm | 4.4 mm | 1Hz | SPI | 30mA | - | - | - | SOLDER | 16mA | 600 μs | 12 b | - | Hall Effect | - | - | 20mT ~ 70mT (X,Y), 24mT ~ 140mT (Z) | X, Y, Z | -20-20mA | 3-WIRE INTERFACE | - | Programmable | - | 1.1mm | RoHS Compliant | ||
![]() MLX90333EGO-BCH-000-RE Melexis Technologies NV | 50 |
| Datasheet | 29 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Triaxis® | e3 | - | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | 4.5V~5.5V | - | 16mA | 5mm | 4.4 mm | 1Hz | Analog, PWM | 30mA | - | - | - | SOLDER | 16mA | 600 μs | 12 b | - | Hall Effect | - | - | 20mT ~ 70mT (X,Y), 24mT ~ 140mT (Z) | X, Y, Z | -20-20mA | 3-WIRE INTERFACE | - | Programmable | - | 1.1mm | RoHS Compliant |