- Manufacturer
- Axis
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Package / Case
- Factory Lead Time
- Features
Attribute column
Categories
Magnetic Sensors - Linear, Compass (ICs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Leakage Current | Termination Type | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Quiescent Current | Max Output Voltage | Response Time | Resolution | Linearity | Sensing Method | Input Current | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Sensing Range | Hysteresis | Switching Current | Axis | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Sensitivity (mV/G) | Features | Height | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLX90363LGO-ABB-000-TU Melexis Technologies NV | 50 |
| Datasheet | 29 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~150°C TA | Tube | 2017 | Triaxis® | - | - | Active | 3 (168 Hours) | 16 | - | - | - | - | - | - | IT ALSO OPERATES AT 5V NOMINAL SUPPLY VOLTAGE | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | R-PDSO-G16 | 15.5mA | - | - | - | SPI | - | 3.45V | 3.15V | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | 14 b | - | - | - | - | - | - | 20mT ~ 70mT, 24mT ~ 126mT | - | - | X, Y, Z | - | - | - | - | - | Programmable | - | 1.1mm | 5mm | 4.4mm | - | - | - | RoHS Compliant | - | ||
![]() MLX90333KGO-BCH-100-RE Melexis Technologies NV | 15000 |
| Datasheet | 29 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | Triaxis® | e3 | - | Active | 3 (168 Hours) | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 16mA | 5mm | 4.4 mm | - | SPI | - | - | - | - | SOLDER | - | - | - | - | - | - | - | 400 μs | 12 b | - | - | - | - | - | - | 20mT ~ 70mT (X,Y), 24mT ~ 140mT (Z) | - | - | X, Y, Z | -20-20mA | - | - | - | - | Programmable | - | - | - | - | 1.1mm | - | - | RoHS Compliant | - | ||
![]() MLX90363LDC-ABB-000-TU Melexis Technologies NV | In Stock | - | Datasheet | 29 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~150°C TA | Tube | - | Triaxis® | e3 | - | Active | 3 (168 Hours) | 8 | - | - | - | Matte Tin (Sn) | - | - | IT ALSO OPERATES AT 5V NOMINAL SUPPLY VOLTAGE | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 1.27mm | NOT SPECIFIED | R-PDSO-G8 | 15.5mA | - | - | - | SPI | - | 3.45V | 3.15V | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | 14 b | - | - | - | - | - | - | 20mT ~ 70mT, 24mT ~ 126mT | - | - | X, Y, Z | - | - | - | - | - | Programmable | - | 1.72mm | 4.89mm | 3.9mm | - | - | - | RoHS Compliant | - | ||
![]() ALS31300EEJALU-JOY Allegro MicroSystems | 2000 |
| Datasheet | 8 Weeks | - | Surface Mount | 10-WFDFN Exposed Pad | - | - | 10-DFN (3x3) | - | -40°C~85°C | Tape & Reel (TR) | 2017 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 2.65V~3.5V | - | - | - | - | - | - | - | - | 6.7mA | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 b | - | - | - | - | - | - | - | - | - | X, Y, Z | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HAL1821UA-A TDK-Micronas GmbH | In Stock | - | - | 32 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | TO-92 | - | -40°C~170°C TJ | Tape & Box (TB) | 2015 | HAL®1821 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 170°C | -40°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 10mA | - | - | - | Analog Voltage | 1mA | - | - | - | - | - | - | - | - | 10mA | - | - | - | 10 b | - | Hall Effect | - | - | - | - | ±1.4mT | - | - | Single | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLE4926CHTNE6547HAMA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | Automotive grade | - | Tape & Box (TB) | 2013 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLX90333LDC-BCT-000-TU Melexis Technologies NV | 15000 | - | Datasheet | 29 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~150°C TA | Tube | 2012 | Triaxis® | - | - | Active | 3 (168 Hours) | - | - | - | - | Pure Matte Tin (Sn) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 16mA | 4.89mm | 3.9 mm | - | Analog, PWM | - | - | - | - | SOLDER | - | - | - | - | - | - | - | 400 μs | 12 b | - | - | - | - | - | - | 20mT ~ 70mT (X,Y), 24mT ~ 140mT (Z) | - | - | X, Y, Z | -20-20mA | - | - | - | - | Programmable | - | - | - | - | 1.62mm | - | - | RoHS Compliant | Lead Free | ||
![]() MLX90333LGO-BCT-000-TU Melexis Technologies NV | 15000 |
| Datasheet | 29 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~150°C TA | Tube | 2012 | Triaxis® | e3 | - | Active | 3 (168 Hours) | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 16mA | 5mm | 4.4 mm | - | Analog, PWM | - | - | - | - | SOLDER | - | - | - | - | - | - | - | 400 μs | 12 b | - | - | - | - | - | - | 20mT ~ 70mT (X,Y), 24mT ~ 140mT (Z) | - | - | X, Y, Z | -20-20mA | - | - | - | - | Programmable | - | - | - | - | 1.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() TLE4983CWSF47QHAMA1 Infineon Technologies | In Stock | - | - | 26 Weeks | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | Automotive, AEC-Q100 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HAL2455DJ-A TDK-Micronas GmbH | 24 |
| Datasheet | 16 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC-1 | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ZMZ20M Diodes Incorporated | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | 4-SIP | - | 4 | - | - | -40°C~150°C TA | Bulk | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | - | - | 2200Ohm | Matte Tin (Sn) | - | - | SENSITIVITY IS AT 5MV/V | - | 120mW | 12V | - | - | - | - | - | - | - | - | - | - | 2.6 mm | 18V | Analog Voltage | - | - | - | - | SOLDER | - | - | - | - | - | - | 24mV | - | - | - | - | - | - | - | - | - | 50 mT | - | X, Y | - | -3.12 mT | - | 3.12 mT | 7 mV/G | Internal Magnet | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() MX868RTR IXYS Integrated Circuits Division | In Stock | - | Datasheet | 25 Weeks | - | Surface Mount | 8-VDFN Exposed Pad | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | yes | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 4mm | 4 mm | - | SPI | - | - | - | - | SOLDER | - | - | - | - | 3mA | - | - | - | 12 b | - | Hall Effect | - | - | - | - | ±20mT | - | - | Single | - | -10 mT | 3-WIRE INTERFACE | 10 mT | - | Programmable | - | - | - | - | 0.85mm | - | - | ROHS3 Compliant | - | ||
![]() EQ431L AKM Semiconductor Inc. | 24 |
| - | 12 Weeks | - | Surface Mount | 3-SMD, Gull Wing | - | - | 3-SMD | - | -40°C~100°C TA | Tape & Reel (TR) | - | EQ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 100°C | -40°C | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | 12mA | - | - | - | Analog Voltage | 1.2mA | - | - | - | - | - | - | - | - | 12mA | - | - | - | - | - | Hall Effect | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A1395SEHLX-T Allegro MicroSystems | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 6-PowerWFDFN | - | 6 | 6-MLP/DFN (2x3) | - | -20°C~85°C TA | Tape & Reel (TR) | 2013 | A139x | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 85°C | -20°C | - | - | - | 2.5V~3.5V | - | - | - | - | - | - | - | - | 3.2mA | - | - | - | Analog Voltage | - | - | - | - | - | - | 3.2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | Sleep Mode, Temperature Compensated | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLX90333LGO-BCT-000-SP Melexis Technologies NV | 38 |
| Datasheet | 2 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | - | -40°C~150°C TA | Bulk | 2013 | Triaxis® | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 150°C | -40°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 16mA | - | - | - | Analog, PWM | 30mA | - | - | - | - | - | - | - | - | 16mA | - | - | - | 12 b | - | Hall Effect | - | - | - | - | 20mT ~ 70mT (X,Y), 24mT ~ 140mT (Z) | - | - | X, Y, Z | - | - | - | - | - | Programmable | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI7211-B-00-IB Silicon Labs | 41 |
| Datasheet | 10 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | - | -40°C~125°C TA | Strip | - | - | e3 | - | Active | 6 (Time on Label) | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 2.25V~5.5V | - | - | - | - | - | - | - | - | 5.5mA Typ | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±20mT | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SS49E Honeywell Sensing and Productivity Solutions | 21565 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 Short Body | - | 3 | - | - | -40°C~85°C TA | Bulk | 2003 | SS49E | - | yes | Active | 1 (Unlimited) | - | PC Pin | Integrated Circuit (IC) | - | - | - | - | OUTPUT VOLTAGE 1 TO 1.75 MILLI VOLT PER GAUSSS | - | - | 2.7V~6.5V | - | - | - | - | - | - | - | - | - | - | - | 1.75mV | Analog Voltage | 10mA | - | - | 10μA | - | - | 6mA | 10mA | 1.5mA | - | - | - | 3 μs | - | -0.7 % | - | 10mA | 10V | 4V | PLASTIC | - | - | 1.5mA | Single | 1-1.75V | -65 mT | - | - | 1.4 mV/G | - | 4.1mm | - | 4.1mm | 1.6mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() MMC3140MS Memsic Inc. | 940 | - | - | - | - | Surface Mount | 10-TFLGA Exposed Pad | - | - | 10-LGA (3.05x3.05) | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 2.7V~5.25V | - | - | - | - | - | - | - | - | 550μA | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.4mT | - | - | X, Y, Z | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HMC5983-T Honeywell Aerospace | In Stock | - | Datasheet | - | - | Surface Mount | 16-LCC | - | 16 | 16-LPCC (3x3) | - | -30°C~85°C TA | Strip | 2012 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 85°C | -30°C | - | - | - | 2.16V~3.6V | - | - | - | - | - | - | - | - | 100μA Typ | - | - | - | I2C, SPI | - | - | - | - | - | - | - | - | - | 100μA | - | - | - | - | - | Magnetoresistive | - | - | - | - | ±0.8mT | - | - | X, Y, Z | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A1369EUA-24-T Allegro MicroSystems | 254 |
| Datasheet | 6 Weeks | - | Through Hole | 3-SIP | NO | 3 | - | - | -40°C~85°C TA | Bulk | 2014 | - | - | - | Not For New Designs | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | - | 12mA | - | - | - | Analog Voltage | 10mA | 5.5V | 4.5V | - | - | ANALOG CIRCUIT | - | - | - | 12mA | 9mA | - | - | - | - | Hall Effect | - | - | - | - | - | - | - | Single | - | - | - | - | - | Programmable, Temperature Compensated | - | 4.12mm | 4.09mm | - | - | - | - | ROHS3 Compliant | - |