- Manufacturer
- Axis
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Package / Case
- Factory Lead Time
- Features
Attribute column
Categories
Magnetic Sensors - Linear, Compass (ICs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Number of Functions | Supply Voltage | Reach Compliance Code | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Temperature Grade | Leakage Current | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Response Time | Output Current-Max | Resolution | Linearity | Sensing Method | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Sensing Range | Axis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Sensitivity (mV/G) | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLE5027CXAAD47AIHAMA1 Infineon Technologies | In Stock | - | - | 26 Weeks | - | Through Hole | 3-SIP, SSO-3-92 | - | - | - | -40°C~175°C TJ | Tape & Box (TB) | 2017 | Automotive, AEC-Q100 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PWM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | X, Y, Z | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TLE5027CXAAD47HAMA1 Infineon Technologies | In Stock | - | - | 26 Weeks | - | Through Hole | 3-SIP, SSO-3-92 | - | - | - | -40°C~175°C TJ | Tape & Box (TB) | 2017 | Automotive, AEC-Q100 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PWM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | X, Y, Z | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SS495A2-L Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | Through Hole | - | TO-92-3 | - | 3 | - | - | Bulk | 2007 | - | - | Active | - | 3 | - | - | - | 150°C | -40°C | - | - | SINGLE | 1 | 5V | - | - | - | - | - | 1.5mA | - | AUTOMOTIVE | - | 10.5V | 4.5V | - | ANALOG CIRCUIT | - | 8.7mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.06mm | 1.57mm | RoHS Compliant | ||
![]() MLX90215LVA-GC03 Melexis Technologies NV | In Stock | - | Datasheet | - | - | Through Hole | 4-SSIP Module | - | - | 4-SIP | -40°C~150°C TA | Bulk | - | - | - | Obsolete | Not Applicable | - | - | - | - | 150°C | -40°C | - | 4.5V~5.5V | - | - | - | - | 6.5mA | - | - | Analog Voltage | 12mA | - | - | - | - | - | - | - | - | - | 6.5mA | - | - | 10 b | - | Hall Effect | - | - | - | - | Single | - | - | - | - | Temperature Compensated | - | - | - | RoHS Compliant | ||
![]() MLX90242LUA-GAA-000-RE Melexis Technologies NV | 24 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | 20Ohm | - | - | RATIOMETRIC OUTPUT | 4.5V~5.5V | - | - | - | - | 4.5mA | 4.1mm | 1 mm | Analog Voltage | 100μA | - | - | - | - | - | SOLDER | - | - | - | 4.5mA | - | - | - | - | Hall Effect | - | - | PLASTIC | - | Single | -1.0-0.1mA | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MLX90295EVC-FAA-100-BU Melexis Technologies NV | 2 |
| Datasheet | - | - | Through Hole | 4-SIP Module | - | - | - | -40°C~85°C TA | Bulk | 2013 | - | no | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | 9mA | - | - | Analog Voltage | 40mA | - | - | - | - | - | - | - | - | - | 9mA | - | - | - | - | Hall Effect | - | - | - | 156mT ~ 333mT | Single | - | - | - | - | Programmable, Temperature Compensated | - | - | - | Non-RoHS Compliant | ||
![]() MLX90290LUA-AAA-622-SP Melexis Technologies NV | 15 |
| Datasheet | 20 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | -40°C~150°C TA | Bulk | 2014 | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | 8mA | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MLX90295EVC-FAA-200-BU Melexis Technologies NV | 38 |
| Datasheet | - | - | Through Hole | 4-SIP Module | - | - | - | -40°C~85°C TA | Bulk | 2013 | - | no | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | 9mA | - | - | Analog Voltage | 40mA | - | - | - | - | - | - | - | - | - | 9mA | - | - | - | - | Hall Effect | - | - | - | 62mT ~ 156mT | Single | - | - | - | - | Programmable, Temperature Compensated | - | - | - | Non-RoHS Compliant | ||
![]() TLV493DB1B6HTSA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MLX90290LUA-AAA-540-SP Melexis Technologies NV | 24 |
| Datasheet | 2 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | TO-92-3 | -40°C~150°C TA | Bulk | 2014 | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | 8mA | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SS495A1-T2 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | 1999 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SS94B1A Honeywell Sensing and Control EMEA | In Stock | - | - | 4 Weeks | Through Hole | Through Hole | 3-SIP | - | 3 | 3-SIP | -50°C~150°C TA | Bulk | 1998 | SS94 | - | Obsolete | Not Applicable | - | - | - | - | 150°C | -50°C | - | 4.5V~12V | - | - | - | - | 11mA | - | - | Analog Voltage | 2mA | - | - | - | - | - | - | - | - | - | 11mA | - | - | - | - | Hall Effect | - | - | - | ±67mT | Single | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MLX90333EDC-BCH-100-SP Melexis Technologies NV | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | -40°C~85°C TA | Bulk | 2013 | Triaxis® | - | Active | 3 (168 Hours) | - | - | - | - | 85°C | -40°C | - | 4.5V~5.5V | - | - | - | - | 16mA | - | - | SPI | 30mA | - | - | - | - | - | - | - | - | - | 16mA | - | - | 12 b | - | Hall Effect | - | - | - | 20mT ~ 70mT (X,Y), 24mT ~ 140mT (Z) | X, Y, Z | - | - | - | - | Programmable | - | - | - | RoHS Compliant | ||
![]() MLX90295EVC-FAA-300-BU Melexis Technologies NV | 50 |
| Datasheet | - | - | Through Hole | 4-SIP Module | - | - | - | -40°C~85°C TA | Bulk | 2013 | - | no | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | 9mA | - | - | Analog Voltage | 40mA | - | - | - | - | - | - | - | - | - | 9mA | - | - | - | - | Hall Effect | - | - | - | 6mT ~ 62mT | Single | - | - | - | - | Programmable, Temperature Compensated | - | - | - | Non-RoHS Compliant | ||
![]() HAC830CV-M-A-2-A-2 TDK-Micronas GmbH | 3128 |
| Datasheet | 32 Weeks | - | Through Hole | 3-SIP | - | - | TO-92UP-2 | -40°C~150°C TA | Tape & Box (TB) | - | Automotive, AEC-Q100 | - | Active | Not Applicable | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | 10mA | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 b | - | - | - | - | - | ±30mT ~ ±150mT | X | - | - | - | - | Programmable | - | - | - | RoHS Compliant | ||
![]() SI7210-B-13-IM2 Silicon Labs | 32 |
| Datasheet | 10 Weeks | - | Surface Mount | 8-XFDFN | - | - | - | -40°C~125°C TA | Strip | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | 1.71V~5.5V | - | - | - | - | 8.5mA | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 b | - | - | - | - | - | ±20mT | Single | - | - | - | - | Programmable | - | - | - | ROHS3 Compliant | ||
![]() SI7210-B-10-IM2 Silicon Labs | 6 |
| Datasheet | 8 Weeks | - | Surface Mount | 8-XFDFN | - | - | - | -40°C~125°C TA | Strip | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | 1.71V~5.5V | - | - | - | - | 8.5mA | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 b | - | - | - | - | - | ±20mT | Single | - | - | - | - | Programmable | - | - | - | ROHS3 Compliant | ||
![]() SI7210-B-15-IM2 Silicon Labs | 6 |
| Datasheet | 10 Weeks | - | Surface Mount | 8-XFDFN | - | - | - | -40°C~125°C TA | Strip | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | 1.71V~5.5V | - | - | - | - | 8.5mA | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 b | - | - | - | - | - | ±20mT | Single | - | - | - | - | Programmable | - | - | - | ROHS3 Compliant | ||
![]() SS491B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | -40°C~150°C TA | Bulk | 2007 | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | Integrated Circuit (IC) | - | - | - | SENSITIVITY 50 MILLI VOLT PER GAUSS | 4.5V~10.5V | - | - | - | unknown | - | - | 1.57 mm | Analog Voltage | - | 10V | - | 10μA | - | - | - | - | 8.7mA | 8.7mA | - | 3 μs | 1.5mA | - | -1 % | Hall Effect | 10.5V | 4.5V | - | ±6mT | Single | 0.40-9.80V | -5 mT | 6 mT | 1.25 mV/g | Temperature Compensated | 127μm | 152.4μm | 50.8μm | RoHS Compliant | ||
![]() HAR3735DJ-A TDK-Micronas GmbH | 22469 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC-1 | -40°C~170°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | 13mA | - | - | PWM, SENT | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 b | - | - | - | - | - | ±20mT ~ ±100mT | X, Y, Z | - | - | - | - | Programmable, Temperature Compensated | - | - | - | Non-RoHS Compliant |