- Manufacturer
- Axis
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Package / Case
- Factory Lead Time
- Features
Attribute column
Categories
Magnetic Sensors - Linear, Compass (ICs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Termination Type | Analog IC - Other Type | Operating Supply Current | Output Current | Max Supply Current | Response Time | Resolution | Linearity | Sensing Method | Screening Level | Housing | Sensing Range | Axis | Output Range | Output Interface Type | Sensitivity (mV/G) | Features | Input Mode | Number of Axes | Height Seated (Max) | Length | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALS31313KLEATR-2000 Allegro MicroSystems | 46 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 2 (1 Year) | - | - | - | - | - | IT HAS X/Y CHANNEL SENSITIVITY OF 1 LSB/G | - | 2.65V~3.5V | - | - | - | - | - | - | - | - | - | 3.9mA | 4.4mm | 3 mm | I2C | - | - | - | - | - | SOLDER | - | - | - | - | - | 12 b | - | - | - | - | ±200mT | X, Y, Z | - | 2-WIRE INTERFACE | - | Sleep Mode | - | - | - | - | - | 1.1mm | ROHS3 Compliant | - | ||
![]() ALS31313KLEATR-JOY Allegro MicroSystems | 29 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 2 (1 Year) | - | - | - | - | - | IT HAS X/Y CHANNEL SENSITIVITY OF 1 LSB/G | - | 2.65V~3.5V | - | - | - | - | - | - | - | - | - | 3.9mA | 4.4mm | 3 mm | I2C | - | - | - | - | - | SOLDER | - | - | - | - | - | 12 b | - | - | - | - | ±200mT, ±800mT | X, Y, Z | - | 2-WIRE INTERFACE | - | Sleep Mode | - | - | - | - | - | 1.1mm | ROHS3 Compliant | - | ||
![]() ALS31313KLEATR-1000 Allegro MicroSystems | 4000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 2 (1 Year) | - | - | - | - | - | IT HAS X/Y CHANNEL SENSITIVITY OF 2 LSB/G | - | 2.65V~3.5V | - | - | - | - | - | - | - | - | - | 3.9mA | 4.4mm | 3 mm | I2C | - | - | - | - | - | SOLDER | - | - | - | - | - | 12 b | - | - | - | - | ±100mT | X, Y, Z | - | 2-WIRE INTERFACE | - | Sleep Mode | - | - | - | - | - | 1.1mm | ROHS3 Compliant | - | ||
![]() ACS70310LKTATN-010B5-C Allegro MicroSystems | 3892 |
| Datasheet | 18 Weeks | - | - | Through Hole | 4-SSIP Module | - | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 15mA | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | Programmable, Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACS70310LKTATN-005B5-C Allegro MicroSystems | 3259 |
| Datasheet | 18 Weeks | - | - | Through Hole | 4-SSIP Module | - | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 15mA | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | Programmable, Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACS70310LKTATN-001B5-C Allegro MicroSystems | 9000 | - | Datasheet | 18 Weeks | - | - | Through Hole | 4-SSIP Module | - | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 15mA | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | Programmable, Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EQ731L AKM Semiconductor Inc. | 774 |
| - | 12 Weeks | - | - | Through Hole | 3-SIP | - | - | 3-SIP | - | -40°C~100°C TA | Bulk | - | EQ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 12mA | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EQ430L AKM Semiconductor Inc. | 31 |
| - | 12 Weeks | - | - | Surface Mount | 3-SMD, Gull Wing | - | 3 | 3-SMD | - | -40°C~100°C TA | Tape & Reel (TR) | - | EQ | - | - | Active | 1 (Unlimited) | - | - | - | 100°C | -40°C | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 12mA | - | - | Analog Voltage | 1.2mA | - | - | - | - | - | - | - | - | 12mA | - | - | - | Hall Effect | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLE5046ICPWMER100HALA1 Infineon Technologies | In Stock | - | - | 16 Weeks | - | - | Through Hole | 2-SIP, SSO-2-2 | - | - | - | - | -40°C~190°C TJ | Tape & Box (TB) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5.2V~20V | - | - | - | - | - | - | - | - | - | 16.1mA | - | - | PWM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250mT (X,Y), 500mT (Z) | X, Y, Z | - | - | - | Selectable Scale, Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A1315LLHLT-1-T Allegro MicroSystems | 24 |
| - | 8 Weeks | - | - | Surface Mount | SOT-23W | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDRV5053RAQDBZT Texas Instruments | In Stock | - | - | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | no | Obsolete | 1 (Unlimited) | - | - | - | - | - | SHORT CIRCUIT PROTECTION | - | 2.5V~38V | - | - | - | - | - | - | - | DRV5053 | - | 3.6mA | 2.92mm | - | Analog Voltage | 2.3mA | - | - | - | - | SOLDER | - | - | - | 3.6mA | - | - | 1 % | Hall Effect | - | PLASTIC | ±18mT | Single | 0-2V | - | - | Temperature Compensated | - | - | - | - | - | 1.005mm | ROHS3 Compliant | Contains Lead | ||
![]() MLX90363EGO-ABB-000-RE Melexis Technologies NV | 9000 |
| Datasheet | 29 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2013 | Triaxis® | e3 | - | Active | 3 (168 Hours) | 16 | - | Matte Tin (Sn) | - | - | IT ALSO OPERATES AT 5 V NOMINAL SUPPLY VOLTAGE | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | - | R-PDSO-G16 | 15.5mA | - | - | SPI | - | - | 3.45V | - | 3.15V | - | ANALOG CIRCUIT | - | - | - | - | 14 b | - | - | TS 16949 | - | 20mT ~ 70mT, 24mT ~ 126mT | X, Y, Z | - | - | - | Programmable | - | - | 1.1mm | 5mm | 4.4mm | - | RoHS Compliant | Lead Free | ||
![]() MLX90333LGO-BCH-000-RE Melexis Technologies NV | 38 |
| Datasheet | 29 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2011 | Triaxis® | e3 | - | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 16mA | 5mm | 4.4 mm | Analog, PWM | 30mA | - | - | - | - | SOLDER | - | - | - | 16mA | 400 μs | 12 b | - | Hall Effect | - | - | 20mT ~ 70mT (X,Y), 24mT ~ 140mT (Z) | X, Y, Z | -20-20mA | - | - | Programmable | - | - | - | - | - | 1.1mm | RoHS Compliant | - | ||
![]() AB001-02 NVE Corp/Sensor Products | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -50°C~125°C TA | Tube | 2005 | AB | - | no | Obsolete | 1 (Unlimited) | 8 | 2.5kOhm | - | - | - | - | - | 1V~12.5V | - | - | - | - | - | - | - | - | - | - | - | - | Wheatstone Bridge | - | - | - | 1/+-12.5V | - | SOLDER | - | - | - | - | - | - | - | - | - | - | 2mT ~ 20mT | Single | - | - | - | Temperature Compensated | - | 1 | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AA004-02 NVE Corp/Sensor Products | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -50°C~125°C TA | Tube | 2005 | AA | - | no | Obsolete | 1 (Unlimited) | 8 | 5kOhm | - | - | - | THE SENSITIVITY IS 0.9-1.3 MV/VOE | - | 1V~24V | - | - | - | - | - | - | - | - | - | - | - | - | Wheatstone Bridge | - | - | - | 1/24V | - | SOLDER | - | - | - | - | - | - | - | - | - | - | 0.5mT ~ 3.5mT | Single | - | - | - | Temperature Compensated | - | 1 | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HAR2455GP TDK-Micronas GmbH | 24 |
| Datasheet | 32 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A1301KUA-T Allegro MicroSystems | 43252 | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | 3-SSIP | - | 3 | - | - | -40°C~125°C TA | Bulk | 2009 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | 2Ohm | - | - | - | MAGNETIC SENSITIVITY | - | 4.5V~6V | - | - | - | - | - | - | - | - | - | - | 4.09mm | 1.52 mm | Analog Voltage | 10mA | 5V | - | - | - | SOLDER | - | 11mA | 10mA | 11mA | - | - | 2.5 % | - | - | - | - | Single | 0.25-4.65V | - | 2.5 mV/G | - | UNIPOLAR | 1 | - | - | - | 4.04mm | ROHS3 Compliant | Lead Free | ||
![]() MLX90292LGO-CAE-000-TU Melexis Technologies NV | 50 |
| Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~150°C TA | Tube | 2012 | - | e3 | - | Discontinued | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | - | - | - | 4.6V~8.7V | - | - | - | - | - | - | - | - | - | - | 5mm | 4.4 mm | PWM | - | - | - | - | - | SOLDER | - | - | - | 6.5mA | - | 12 b | - | Hall Effect | - | - | ±30mT ~ ±170mT | Single | - | 2-WIRE INTERFACE | - | Programmable | - | - | - | - | - | 1.1mm | RoHS Compliant | - | ||
![]() HG176A AKM Semiconductor Inc. | 24 |
| - | 12 Weeks | - | - | Surface Mount | 4-SMD Module | - | - | 4-SMT | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 8V | - | - | - | - | - | - | - | - | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HAL411SF-E TDK-Micronas GmbH | 311783 | - | - | - | - | - | Surface Mount | TO-243AA, Variant | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2008 | HAL® 411 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.9V~5.1V | - | - | - | - | - | - | - | - | - | 18.5mA | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50mT | Single | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - |