- Manufacturer
- Axis
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Package / Case
- Factory Lead Time
- Features
Attribute column
Categories
Magnetic Sensors - Linear, Compass (ICs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Connector Type | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Depth | Reach Compliance Code | Base Part Number | Pin Count | Current - Supply (Max) | Body Length or Diameter | Number of Contacts | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Power Supplies | Leakage Current | Max Supply Voltage | Min Supply Voltage | Termination Type | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Max Voltage Rating (DC) | Response Time | Resolution | Min Output Voltage | Linearity | Sensing Method | Sensors/Transducers Type | Input Current | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Sensing Range | Hysteresis | Switching Current | Axis | Output Range | Output Circuit Type | Magnetic Field Range-Min | Magnetic Field Range-Max | Sensitivity (mV/G) | Features | Number of Axes | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLX90242LUA-GAA-000-BU Melexis Technologies NV | 41000 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | - | -40°C~150°C TA | Bulk | 2012 | - | e3 | - | Active | 1 (Unlimited) | - | - | - | - | 20Ohm | Matte Tin (Sn) | - | - | RATIOMETRIC OUTPUT | - | 4.5V~5.5V | - | - | - | - | 4.5mA | 4.1mm | - | 1 mm | - | Analog Voltage | 100μA | 5.5V | - | - | - | - | SOLDER | - | 2.5mA | 100μA | 4.5mA | - | - | - | - | - | Hall Effect | - | - | - | - | PLASTIC | - | - | - | Single | -1.0-0.1mA | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HAC830CVM TDK-Micronas GmbH | 24 |
| Datasheet | 32 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A1322ELHLT Allegro MicroSystems | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23W | YES | 3 | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 1 (Unlimited) | 3 | - | - | - | 1.5Ohm | - | - | - | RATIOMETRIC OUTPUT, RAIL-TO-RAIL OUTPUT | - | 4.5V~5.5V | - | unknown | - | - | 8mA | 2.92mm | - | 1.97 mm | - | Analog Voltage | 10mA | - | 5V | - | - | - | SOLDER | 8mA | - | - | - | - | - | - | - | 1.5 % | - | - | - | - | - | PLASTIC | - | - | - | Single | 0.20-4.70V | - | - | 10 mT | - | Temperature Compensated | - | - | - | - | 0.81mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() KMZ43T,118 NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2009 | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | 3.2Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | 5V~9V | - | - | - | 8 | - | 4.9mm | - | 3.9 mm | - | Analog Voltage | - | - | 5V | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC | - | 0.18 mT | - | X, Y | 60-75mV | - | 31.25 mT | - | 2.6 mV/G | - | 2 | - | - | - | 1.75mm | - | - | ROHS3 Compliant | - | ||
![]() A1365LKTTN-10-T Allegro MicroSystems | 38 |
| - | 8 Weeks | - | Through Hole | 4-SIP Module | NO | - | - | -40°C~150°C TA | Tape & Reel (TR) | - | - | - | - | Active | Not Applicable | - | - | - | - | 10Ohm | - | - | - | SEATED HT-CALCULATED, IT HAS SENSITIVITY OF 14 MV/G | - | 4.5V~5.5V | - | - | - | - | 15mA | 5.21mm | - | 1 mm | - | Analog Voltage | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | Programmable | - | - | - | - | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() A1382ELHLX-T Allegro MicroSystems | In Stock | - | - | - | - | Surface Mount | SOT-23W | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 1Ohm | - | - | - | IT HAS A SENSITIVITY IS 6.25 MV/G | - | 4.5V~5.5V | - | unknown | - | - | 8mA | 2.98mm | - | 1.91 mm | - | Analog Voltage | 10mA | - | - | - | - | - | SOLDER | 8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | Programmable, Temperature Compensated | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() A1382LLHLX-T Allegro MicroSystems | In Stock | - | - | - | - | Surface Mount | SOT-23W | YES | - | - | -40°C~150°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 1Ohm | - | - | - | IT HAS A SENSITIVITY IS 6.25 MV/G | - | 4.5V~5.5V | - | unknown | - | - | 8mA | 2.98mm | - | 1.91 mm | - | Analog Voltage | 10mA | - | - | - | - | - | SOLDER | 8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | Programmable, Temperature Compensated | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() MX8681R IXYS Integrated Circuits Division | In Stock | - | Datasheet | 25 Weeks | - | Surface Mount | 8-VDFN Exposed Pad | YES | 8 | - | -40°C~85°C TA | Tube | 2008 | - | - | yes | Discontinued | 1 (Unlimited) | - | - | - | Unipolar Switch | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | 4mm | - | 4 mm | - | SPI | - | - | - | - | - | - | - | 3mA | - | - | - | - | - | 12 b | - | - | - | - | - | - | - | - | ±20mT | - | - | Single | - | - | -20 mT | 20 mT | - | Programmable | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SS495A-SP Honeywell Sensing and Productivity Solutions | 53 | - | Datasheet | 21 Weeks | - | Surface Mount | 3-SMD, Gull Wing | - | 3 | 3-SMD | -40°C~150°C TA | Tape & Reel (TR) | 1998 | SS490 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 4.5V~10.5V | - | - | - | - | 8.7mA | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | 1.5mA | - | - | - | - | - | - | - | - | - | - | - | - | ±67mT | - | - | Single | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI7211-B-00-IBR Silicon Labs | 5 |
| Datasheet | 10 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 6 (Time on Label) | - | - | - | - | - | - | - | - | - | - | 2.25V~5.5V | - | - | - | - | 5.5mA Typ | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±20mT | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMC1052 Honeywell Aerospace | In Stock | - | Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | 10-MSOP | -40°C~125°C TA | Cut Tape (CT) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 125°C | -40°C | - | - | 1.8V~20V | - | - | - | - | - | - | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetoresistive | - | - | - | - | - | ±0.6mT | - | - | X, Y | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX90215LVA-BC03 Melexis Technologies NV | In Stock | - | Datasheet | - | - | Through Hole | 4-SSIP Module | - | - | 4-SIP | -40°C~150°C TA | Bulk | 2003 | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | 150°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | 6.5mA | - | - | - | - | Analog Voltage | 12mA | - | - | - | - | - | - | - | - | - | 6.5mA | - | - | 10 b | - | - | Hall Effect | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SS495A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | Surface Mount, Through Hole | Through Hole | TO-226-3, TO-92-3 Short Body | - | 3 | Radial Lead | -40°C~150°C TA | Bulk | 1998 | SS490 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | Soldering | Integrated Circuit (IC) | - | - | 150°C | -40°C | - | - | 4.5V~10.5V | 1.6mm | - | - | - | 8.7mA | - | 3 | - | 200mV | Analog Voltage | 10mA | 9V | - | 10μA | 10.5V | 4.5V | - | 7mA | 8.7mA | 600μA | - | 10.5V | 3 μs | - | 200mV | -1 % | Hall Effect | - | 7mA | 10.5V | 4.5V | - | ±67mT | - | 1.5mA | Single | - | - | - | - | 0.125 mV/g | Temperature Compensated | - | 1.6002mm | 4.0386mm | 2.9972mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SS495A-S Honeywell Sensing and Productivity Solutions | 3198 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 3-SMD, Gull Wing | - | 3 | 3-SMD | -40°C~150°C TA | Bulk | 1998 | SS490 | - | - | Active | 1 (Unlimited) | - | - | - | Integrated Circuit (IC) | - | - | 150°C | -40°C | - | - | 4.5V~10.5V | - | - | - | - | 8.7mA | - | - | - | - | Analog Voltage | 10mA | 9V | - | 10μA | 10.5V | 4.5V | - | 7mA | 8.7mA | 10mA | - | - | 3 μs | - | - | - | - | - | - | - | - | - | ±67mT | - | - | Single | - | - | - | - | 0.125 mV/g | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AK8963N AKM Semiconductor Inc. | In Stock | - | - | 14 Weeks | - | Surface Mount | 16-WFQFN Exposed Pad | - | - | 16-QFN (3x3) | -30°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | 85°C | -30°C | - | - | 2.4V~3.6V | - | - | - | - | 10mA | - | - | - | - | I2C, SPI | - | - | - | - | - | - | - | - | - | - | 10mA | - | - | 16 b | - | - | Hall Effect | - | - | - | - | - | ±4.9mT | - | - | X, Y, Z | - | - | - | - | - | Sleep Mode | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HAL2850UT-A TDK-Micronas GmbH | In Stock | - | Datasheet | 32 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | - | - | -40°C~170°C | - | - | HAL® 2850 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 4.5V~17V | - | - | - | - | 19mA | - | - | - | - | PWM | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 b | - | - | - | - | - | - | - | - | ±24mT ~ ±96mT | - | - | Single | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | - | ||
![]() TLE5045ICR100HALA1 Infineon Technologies | 10 |
| - | 16 Weeks | - | - | - | - | - | - | -40°C~125°C | Tape & Box (TB) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PWM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | Selectable Scale, Temperature Compensated | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLE5046ICPWMER050HALA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | 2-SIP, SSO-2-2 | - | - | - | -40°C~190°C TJ | Tape & Box (TB) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 4.25V~20V | - | - | - | - | 16.1mA | - | - | - | - | PWM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250mT (X,Y), 500mT (Z) | - | - | X, Y, Z | - | - | - | - | - | Selectable Scale, Temperature Compensated | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDRV5053EAQLPG Texas Instruments | In Stock | - | - | - | Through Hole | Through Hole | TO-226-3, TO-92-3 Short Body | - | 3 | - | -40°C~125°C TA | Bulk | - | - | - | no | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | SHORT CIRCUIT PROTECTION | - | 2.5V~38V | - | - | DRV5053 | - | 3.6mA | 4mm | - | 1.52 mm | - | Analog Voltage | 2.3mA | 38V | - | - | - | - | SOLDER | - | - | 2.3mA | 3.6mA | - | - | - | - | 1 % | Hall Effect | - | - | - | - | - | ±18mT | - | - | Single | 0-2V | - | - | - | - | Temperature Compensated | - | - | - | - | 5.05mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() SS494B-S Honeywell Sensing and Productivity Solutions | 38 |
| - | 14 Weeks | Surface Mount | - | SMD/SMT | - | 3 | - | - | Bulk | 2003 | - | - | yes | Active | - | 3 | - | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | 4.064mm | - | 1.57 mm | - | ANALOG CURRENT | 1mA | 10V | 5V | - | 10.5V | 4.5V | SOLDER | 8.7mA | - | - | - | - | - | - | - | -1.5 % | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | - | - | - | - | - | - | - | - | SINGLE-ENDED | -42 mT | 42 mT | 5.4 mV/G | - | - | - | - | - | 2.99mm | - | - | RoHS Compliant | - |