- Manufacturer
- Axis
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Package / Case
- Factory Lead Time
- Features
Attribute column
Categories
Magnetic Sensors - Linear, Compass (ICs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Reach Compliance Code | Base Part Number | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Power Supplies | Termination Type | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Response Time | Resolution | Linearity | Sensing Method | Housing | Sensing Range | Hysteresis | Axis | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Sensitivity (mV/G) | Features | Number of Axes | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A1315LLHLX-2-T Allegro MicroSystems | 8026 |
| - | 8 Weeks | - | Surface Mount | SOT-23W | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLX90366LVS-ADU-253-RX Melexis Technologies NV | In Stock | - | Datasheet | 28 Weeks | - | - | - | - | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2015 | Triaxis® | e3 | - | Active | - | - | - | - | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | - | - | 10mA | - | - | SENT | - | - | - | - | - | - | - | - | - | 12 b | - | - | - | 70mT (X,Y), 126mT (Z) | - | X, Y, Z | - | - | - | - | - | Programmable | - | - | - | RoHS Compliant | - | ||
![]() MLX90366LVS-ADU-251-RX Melexis Technologies NV | In Stock | - | Datasheet | 28 Weeks | - | - | - | - | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2015 | Triaxis® | e3 | - | Active | - | - | - | - | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | - | - | 10mA | - | - | SENT | - | - | - | - | - | - | - | - | - | 12 b | - | - | - | 70mT (X,Y), 126mT (Z) | - | X, Y, Z | - | - | - | - | - | Programmable | - | - | - | RoHS Compliant | - | ||
![]() MLX90333LDC-BCH Melexis Technologies NV | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~150°C TA | Tube | 2011 | Triaxis® | e3 | - | Obsolete | 3 (168 Hours) | - | - | - | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | - | - | 16mA | 4.89mm | 3.9 mm | Analog, PWM | 30mA | - | - | SOLDER | - | - | - | 16mA | 400 μs | 12 b | - | Hall Effect | - | 20mT ~ 70mT (X,Y), 24mT ~ 140mT (Z) | - | X, Y, Z | -20-20mA | - | 3-WIRE INTERFACE | - | - | Programmable | - | 1.62mm | - | RoHS Compliant | - | ||
![]() MLX90242ESE-GDA-000-RE Melexis Technologies NV | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | - | - | 20Ohm | Matte Tin (Sn) | - | - | RATIOMETRIC OUTPUT | - | 4.5V~5.5V | - | - | 4.5mA | 2.9mm | 1.6 mm | Analog Voltage | 100μA | - | - | SOLDER | - | - | - | 4.5mA | - | - | - | Hall Effect | PLASTIC | - | - | Single | -1.0-0.1mA | - | - | - | - | - | - | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() MLX90291LDC-BCA-000-TU Melexis Technologies NV | 19 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOIC | -40°C~150°C TA | Tube | 2013 | - | - | - | Discontinued | 3 (168 Hours) | - | Hall Effect Sensor | - | - | 150°C | -40°C | - | - | 4.5V~5.5V | - | - | 15mA | - | - | PWM | 20mA | 5.5V | - | - | - | 10mA | 20mA | 15mA | - | 12 b | - | Hall Effect | - | ±15mT ~ ±400mT | - | Single | - | - | - | - | - | Programmable | - | - | - | RoHS Compliant | Lead Free | ||
![]() MLX90288KDC-CAB-000-SP Melexis Technologies NV | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOIC | -40°C~125°C TA | Tube | 2012 | - | - | - | Discontinued | 3 (168 Hours) | - | - | - | - | 125°C | -40°C | - | - | 4.5V~5.5V | - | - | 10mA | - | - | Analog Voltage | 8mA | - | - | - | - | - | - | 10mA | - | 12 b | - | Hall Effect | - | 6mT ~ 650mT | - | Single | - | - | - | - | - | Programmable, Temperature Compensated | - | - | - | RoHS Compliant | - | ||
![]() MLX90288KDC-CAA-000-SP Melexis Technologies NV | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOIC | -40°C~125°C TA | Tube | 2012 | - | - | - | Discontinued | 3 (168 Hours) | - | - | - | - | 125°C | -40°C | - | - | 4.5V~5.5V | - | - | 10mA | - | - | Analog Voltage | 8mA | - | - | - | - | - | - | 10mA | - | 12 b | - | Hall Effect | - | 6mT ~ 650mT | - | Single | - | - | - | - | - | Programmable, Temperature Compensated | - | - | - | RoHS Compliant | - | ||
![]() 91SS16-2 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | 3 | Module | -40°C~150°C TA | Bulk | 2012 | 91SS | - | yes | Obsolete | 1 (Unlimited) | - | Hall Effect Sensor | - | - | - | - | - | - | 8V~16V | unknown | - | 19mA | 15.24mm | 7.62 mm | Analog Voltage | 10mA | - | - | - | 19mA | - | - | - | - | - | 1.5 % | - | - | ±40mT | - | Single | 10mA | - | - | - | 0.2 mV/G | - | - | 1.77mm | - | RoHS Compliant | - | ||
![]() MLX90288LDC-CAA-000-SP Melexis Technologies NV | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOIC | -40°C~150°C TA | Tube | 2012 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 150°C | -40°C | - | - | 4.5V~5.5V | - | - | 10mA | - | - | Analog Voltage | 8mA | - | - | - | - | - | - | 10mA | - | 12 b | - | Hall Effect | - | 6mT ~ 650mT | - | Single | - | - | - | - | - | Programmable, Temperature Compensated | - | - | - | RoHS Compliant | - | ||
![]() AA006-00 NVE Corp/Sensor Products | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 8 | - | -50°C~125°C TA | Tube | 2005 | AA | - | no | Obsolete | 1 (Unlimited) | 8 | - | 30kOhm | - | - | - | THE SENSITIVITY IS 0.9-1.3 MV/VOE | - | 1V~24V | - | - | - | - | - | Wheatstone Bridge | - | - | 1/24V | SOLDER | - | - | - | - | - | - | - | - | - | 0.5mT ~ 3.5mT | - | Single | - | - | - | - | - | Temperature Compensated | 1 | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HAL1822SF-A TDK-Micronas GmbH | In Stock | - | - | 32 Weeks | - | Surface Mount | TO-243AA, Variant | - | - | - | SOT-89B-1 | -40°C~170°C TJ | Tape & Reel (TR) | - | HAL®1822 | - | - | Active | 1 (Unlimited) | - | - | - | - | 170°C | -40°C | - | - | 4.5V~5.5V | - | - | 10mA | - | - | Analog Voltage | 1mA | - | - | - | - | - | - | 10mA | - | 10 b | - | Hall Effect | - | ±2.3mT | - | Single | - | - | - | - | - | Temperature Compensated | - | - | - | RoHS Compliant | - | ||
![]() HAL1823UA-A TDK-Micronas GmbH | In Stock | - | - | 32 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | TO-92 | -40°C~170°C TJ | Tape & Box (TB) | 2015 | HAL®1823 | - | - | Active | 1 (Unlimited) | - | - | - | - | 170°C | -40°C | - | - | 4.5V~5.5V | - | - | 10mA | - | - | Analog Voltage | 1mA | - | - | - | - | - | - | 10mA | - | 10 b | - | Hall Effect | - | ±2.8mT | - | Single | - | - | - | - | - | Temperature Compensated | - | - | - | RoHS Compliant | - | ||
![]() AA004-00 NVE Corp/Sensor Products | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 8 | - | -50°C~125°C TA | Tube | 2005 | AA | - | no | Obsolete | 1 (Unlimited) | 8 | - | 5kOhm | - | - | - | THE SENSITIVITY IS 0.9-1.3 MV/VOE | - | 1V~24V | - | - | - | - | - | Wheatstone Bridge | - | - | 1/24V | SOLDER | - | - | - | - | - | - | - | - | - | 0.5mT ~ 3.5mT | - | Single | - | - | - | - | - | Temperature Compensated | 1 | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() KMZ51,115 NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | NO | THROUGH HOLE MOUNT | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2000 | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | 3000Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 5V~8V | - | - | - | 4.9mm | 3.9 mm | Analog Voltage | - | - | 5V | SOLDER | - | - | - | - | - | - | - | - | PLASTIC | - | 2 mT | Single | - | -0.25 mT | - | 0.25 mT | 16 mV/G | - | 1 | 1.35mm | - | ROHS3 Compliant | - | ||
![]() KMZ10C,112 NXP USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | SOT-195 | NO | - | - | - | -40°C~150°C TA | Bulk | 1998 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | 1800Ohm | - | - | - | - | 8542.39.00.01 | 5V~12V | unknown | - | - | 4.6mm | 1.7 mm | Analog Voltage | - | - | - | SOLDER | - | - | - | - | - | - | - | - | PLASTIC | - | 0.5 mT | X, Y | - | -9.37 mT | - | 9.37 mT | - | - | - | 5.1mm | - | ROHS3 Compliant | - | ||
![]() HAL817UT-A TDK-Micronas GmbH | In Stock | - | - | 32 Weeks | - | - | - | - | - | - | - | -40°C~170°C TJ | - | - | HAL® 817 | - | - | Active | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | 10mA | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | 12 b | - | - | - | ±0.5mT | - | Single | - | - | - | - | - | Programmable, Temperature Compensated | - | - | - | Non-RoHS Compliant | - | ||
![]() HAL815 UT-A TDK-Micronas GmbH | 96000 |
| Datasheet | 32 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | - | - | - | -40°C~170°C TJ | Bulk | 2017 | HAL® 815 | e3 | yes | Active | - | - | - | - | Matte Tin (Sn) | - | - | REVERSE VOLTAGE PROTECTION | - | 4.5V~5.5V | compliant | - | 10mA | 4.06mm | 1.5 mm | Analog Voltage | - | - | - | SOLDER | - | - | - | - | - | 12 b | 0.5 % | - | PLASTIC | ±1mT | - | Single | 0.35-4.65V | -0.5 mT | - | 0.5 mT | - | Programmable, Temperature Compensated | - | 4.05mm | - | RoHS Compliant | - | ||
![]() KMZ10B,112 NXP USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | SOT-195 | NO | - | - | - | -40°C~150°C TA | Bulk | 2004 | - | e3 | - | Obsolete | 1 (Unlimited) | 4 | - | 2600Ohm | Matte Tin (Sn) | - | - | - | - | 5V~12V | - | - | - | 4.6mm | 1.7 mm | Analog Voltage | - | - | 5V | SOLDER | - | - | - | - | - | - | - | - | PLASTIC | - | 0.5 mT | X, Y | - | -1.25 mT | - | 1.25 mT | 4.8 mV/G | - | 1 | 5.1mm | - | ROHS3 Compliant | - | ||
![]() PDRV5053PAQLPG Texas Instruments | In Stock | - | - | - | Through Hole | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | - | - | -40°C~125°C TA | Bulk | - | - | - | no | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | SHORT CIRCUIT PROTECTION | - | 2.5V~38V | - | DRV5053 | 3.6mA | 4mm | 1.52 mm | Analog Voltage | 2.3mA | 38V | - | SOLDER | - | - | 2.3mA | 3.6mA | - | - | 1 % | Hall Effect | - | ±35mT | - | Single | 0-2V | - | - | - | - | Temperature Compensated | - | 5.05mm | No | ROHS3 Compliant | Contains Lead |