- Manufacturer
- Axis
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Package / Case
- Factory Lead Time
- Features
Attribute column
Categories
Magnetic Sensors - Linear, Compass (ICs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Manufacturer Package Identifier | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Current - Supply (Max) | Body Length or Diameter | Number of Contacts | Body Breadth | Operating Frequency | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Leakage Current | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Response Time | Resolution | Output Polarity | Linearity | Sensing Method | Screening Level | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Sensing Range | Hysteresis | Switching Current | Axis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Sensitivity (mV/G) | Features | Input Mode | Height | Height Seated (Max) | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRV5053CAQDBZRQ1 Texas Instruments | 2500 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.5V~38V | - | - | - | - | - | - | - | - | DRV5053 | - | 3.6mA | - | - | - | - | Analog Voltage | 2.3mA | - | - | - | - | - | - | - | SOLDER | - | - | - | - | 3.6mA | - | - | COMPLEMENTARY | 1 % | Hall Effect | - | - | - | PLASTIC | ±35mT | - | - | Single | 0-2V | - | - | - | Temperature Compensated | BIPOLAR | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AH8501-FDC-7 Diodes Incorporated | 145 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 6-UDFN Exposed Pad | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | IT HAS A SENSITIVITY OF 2.25 MV/G, IT HAS RESISTANCE OF 10000 OHM | - | 1.6V~3.6V | - | - | - | - | - | - | - | - | - | - | 1.5mA | 2mm | - | 2 mm | - | Analog Voltage | 10mA | - | - | - | - | - | - | - | SOLDER | - | - | - | 10mA | 1.5mA | - | 8 b | - | 99.9 % | Hall Effect | - | - | - | - | ±40mT | - | - | Single | - | - | - | - | Sleep Mode | - | - | - | - | - | - | 0.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1366LKTTN-2-T Allegro MicroSystems | 16358 |
| Datasheet | 18 Weeks | - | - | Through Hole | 4-SSIP Module | NO | 4 | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | 4 | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | - | - | 15mA | - | - | - | - | Analog Voltage | 10mA | - | 5.5V | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | 15mA | - | - | - | - | Hall Effect | - | - | - | - | - | - | - | Single | - | - | - | - | Temperature Compensated | - | - | - | 5.21mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLE4922XANFHALA1 Infineon Technologies | 10 |
| Datasheet | 16 Weeks | - | - | Through Hole | 4-SIP, SSO-4-01 | NO | - | - | - | Automotive grade | -40°C~155°C | Tape & Box (TB) | 2017 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | - | Tin (Sn) | - | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | 7mA | 5.34mm | - | 1 mm | - | Analog Voltage | - | - | - | - | - | - | - | - | SOLDER | - | - | - | 8.8mA | - | - | - | - | - | - | - | - | - | PLASTIC | ±400mT | 3 mT | - | Single | - | - | - | - | - | - | - | - | - | - | - | 4.44mm | - | - | ROHS3 Compliant | - | ||
![]() TLE493DW2B6A3HTSA1 Infineon Technologies | 10 |
| Datasheet | 16 Weeks | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | - | - | Automotive grade | -40°C~125°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2.8V~3.5V | - | - | - | - | - | - | - | - | - | - | 0.13μA | 2.9mm | - | 1.6 mm | - | I2C | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | 12 b | - | - | - | - | - | - | PLASTIC | ±160mT ~ ±230mT | - | - | X, Y, Z | - | 160 mT | 230 mT | - | Programmable | - | - | - | - | - | - | 1.1mm | - | - | ROHS3 Compliant | - | ||
![]() MLX90363LDC-ABB-000-RE Melexis Technologies NV | 52115 | - | Datasheet | 29 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Triaxis® | e3 | - | Active | 3 (168 Hours) | 8 | - | - | - | - | Matte Tin (Sn) | - | - | IT ALSO OPERATES AT 5 V NOMINAL SUPPLY VOLTAGE | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | - | R-PDSO-G8 | 15.5mA | - | - | - | - | SPI | - | - | 3.45V | - | 3.15V | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | 14 b | - | - | - | TS 16949 | - | - | - | 20mT ~ 70mT, 24mT ~ 126mT | - | - | X, Y, Z | - | - | - | - | Programmable | - | - | 1.72mm | 4.89mm | 3.9mm | - | - | - | - | RoHS Compliant | - | ||
![]() SI7210-B-04-IVR Silicon Labs | 100 |
| Datasheet | 10 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | 1.71V~5.5V | - | - | - | - | - | - | - | - | - | - | 0.4μA Typ | 2.9mm | - | 1.6 mm | 400Hz | I2C | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | 13 b | - | - | - | - | - | - | - | ±20mT | - | - | Single | 0.40-2.90 | - | - | - | Programmable | - | - | - | - | - | - | 1.25mm | - | - | Non-RoHS Compliant | - | ||
![]() A1388LLHLT-2-T Allegro MicroSystems | 39 |
| Datasheet | 6 Weeks | - | - | Surface Mount | SOT-23W | - | - | - | - | - | -40°C~150°C TA | Cut Tape (CT) | 2013 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | 11.5mA | - | - | - | - | Analog Voltage | 10mA | - | - | - | - | - | - | - | - | - | 11.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DRV5053EAQDBZT Texas Instruments | 10 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | IT HAS SENSITIVITY OF 45 MV/MT | - | 2.7V~38V | - | - | - | - | - | - | - | - | DRV5053 | - | 3.6mA | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | SOLDER | - | - | - | 2.3mA | - | - | - | COMPLEMENTARY | 1 % | - | - | - | - | PLASTIC | ±18mT | - | - | Single | 0-2V | - | - | - | - | BIPOLAR | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A1321LLHLT-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23W | - | 3 | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2011 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | - | - | 1.5Ohm | Matte Tin (Sn) | - | - | RATIOMETRIC OUTPUT, RAIL-TO-RAIL OUTPUT, SENSITIVITY IS 5 MVPERGAUSS | - | 4.5V~5.5V | - | - | - | - | - | - | unknown | - | - | - | 8mA | 2.98mm | - | 1.91 mm | - | Analog Voltage | 10mA | 5V | - | 5V | - | - | - | - | - | - | 8mA | - | 1mA | - | - | - | - | 1.5 % | - | - | - | - | PLASTIC | - | - | - | Single | 0.20-4.70V | - | - | 5 mV/G | Temperature Compensated | - | - | - | - | - | - | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV5053RAEDBZTQ1 Texas Instruments | 500 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SHORT CIRCUIT PROTECTION, IT HAS SENSITIVITY OF -45 MV/MT | - | 2.7V~38V | - | - | - | - | - | - | - | - | DRV5053 | - | 3.6mA | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | COMPLEMENTARY | 1 % | - | - | - | - | PLASTIC | ±18mT | - | - | Single | 0-2V | - | - | - | Temperature Compensated | BIPOLAR | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRV5053EAEDBZTQ1 Texas Instruments | 2707 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SHORT CIRCUIT PROTECTION, IT HAS SENSITIVITY OF 45 MV/MT | - | 2.7V~38V | - | - | - | - | - | - | - | - | DRV5053 | - | 3.6mA | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | COMPLEMENTARY | 1 % | - | - | - | - | PLASTIC | ±18mT | - | - | Single | 0-2V | - | - | - | Temperature Compensated | BIPOLAR | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1363LLUTR-5-T Allegro MicroSystems | 4000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 2 (1 Year) | 8 | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | - | - | 15mA | - | - | - | - | Analog Voltage | 10mA | - | 5.5V | - | 4.5V | - | - | - | - | ANALOG CIRCUIT | - | - | - | 15mA | - | - | - | - | Hall Effect | - | - | - | - | - | - | - | Single | - | - | - | - | Programmable, Temperature Compensated | - | - | 1.1mm | 4.4mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DRV5053RAEDBZRQ1 Texas Instruments | 15 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SHORT CIRCUIT PROTECTION, IT HAS SENSITIVITY OF -45 MV/MT | - | 2.7V~38V | - | - | - | - | - | - | - | - | DRV5053 | - | 3.6mA | - | - | - | - | Analog Voltage | 2.3mA | - | - | - | - | - | - | - | SOLDER | - | - | - | - | 3.6mA | - | - | COMPLEMENTARY | 1 % | Hall Effect | - | - | - | PLASTIC | ±18mT | - | - | Single | 0-2V | - | - | - | Temperature Compensated | BIPOLAR | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SS496B-SP Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 14 Weeks | - | Through Hole | Surface Mount | 3-SMD, Gull Wing | - | 3 | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2001 | SS490 | - | - | Active | 1 (Unlimited) | 3 | - | - | Integrated Circuit (IC) | - | - | - | - | - | - | 4.5V~10.5V | BOTTOM | WIRE | - | 1 | - | - | - | - | - | - | 8.7mA | - | - | - | - | Analog Voltage | 10mA | 9V | 10.5V | - | 4.5V | 10μA | - | - | - | - | 7mA | 8.7mA | - | - | 3 μs | - | - | - | - | - | - | - | - | ±84mT | - | - | Single | - | - | - | 0.2 mV/g | Temperature Compensated | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() SS496A Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 15 Weeks | - | Surface Mount, Through Hole | Through Hole | 3-SIP | - | 3 | Radial Lead | - | - | -40°C~150°C TA | Bulk | 1998 | SS490 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Integrated Circuit (IC) | - | - | 150°C | -40°C | - | - | 4.5V~10.5V | - | - | - | - | - | - | - | - | - | - | 8.7mA | - | 3 | - | - | Analog Voltage | 10mA | 9V | - | - | - | 10μA | 10.5V | 4.5V | - | - | 7mA | 8.7mA | 600μA | - | 3 μs | - | - | - | Hall Effect | - | 10.5V | 4.5V | - | ±84mT | - | 1mA | Single | - | - | - | 0.1 mV/g | Temperature Compensated | - | 1.6002mm | - | 4.0386mm | 2.9972mm | - | - | No | Unknown | RoHS Compliant | - | ||
![]() A1359LLETR-RP-T Allegro MicroSystems | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | - | - | 13.5mA | - | - | - | - | Analog Voltage, PWM | - | - | 5.5V | - | 4.5V | - | - | - | - | ANALOG CIRCUIT | - | - | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | Temperature Compensated | - | - | 1.1mm | 4.4mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DRV5053PAQLPGM Texas Instruments | 24500 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Through Hole | Through Hole | TO-226-3, TO-92-3 Short Body | - | 3 | - | - | - | -40°C~125°C TA | Tape & Box (TB) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 2.5V~38V | - | - | - | - | - | - | - | - | DRV5053 | - | 3.6mA | - | - | - | - | Analog Voltage | 2.3mA | 38V | - | - | - | - | - | - | SOLDER | - | - | - | 2.3mA | 3.6mA | - | - | - | 1 % | Hall Effect | - | - | - | PLASTIC | ±35mT | - | - | Single | 0-2V | - | - | - | Temperature Compensated | - | 5.05mm | - | 4mm | 3.15mm | 1.52mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1389LLHLT-9-T Allegro MicroSystems | 170 |
| Datasheet | 6 Weeks | - | - | Surface Mount | SOT-23W | - | - | - | - | - | -40°C~150°C TA | Cut Tape (CT) | 2013 | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | 11.5mA | - | - | - | - | Analog Voltage | 10mA | - | - | - | - | - | - | - | - | - | 11.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LIS2MDLTR STMicroelectronics | 80000 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | 12-WFLGA | - | - | - | LGA-12-DM00170568 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 1.71V~3.6V | - | - | - | - | - | - | - | - | LIS2M | - | - | - | - | - | - | I2C, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 b | - | - | Magnetic | - | - | - | - | - | - | - | X, Y, Z | - | - | - | - | Selectable Scale | - | 700μm | - | - | - | - | - | - | - | Non-RoHS Compliant | - |