- Manufacturer
- Axis
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Package / Case
- Factory Lead Time
- Features
Attribute column
Categories
Magnetic Sensors - Linear, Compass (ICs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Termination Type | Analog IC - Other Type | Output Current | Max Supply Current | Housing | Sensing Range | Axis | Output Range | Magnetic Field Range-Min | Features | Height Seated (Max) | Length | Width | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRV5057A1QDBZR Texas Instruments | 178 |
| - | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 2 (1 Year) | - | - | Matte Tin (Sn) | - | - | IT HAS SENSITIVITY OF PLUS OR MINUS 21 MT; IT ALSO OPERATES AT 4.5 TO 5.5 V SUPPLY VOLTAGE | - | 3V~3.63V 4.5V~5.5V | - | - | - | - | - | - | - | - | DRV5057 | - | - | 10mA | 2.92mm | 1.3 mm | PWM | - | - | - | SOLDER | - | - | - | PLASTIC | ±21mT | Single | - | - | Temperature Compensated | - | - | - | 1.12mm | ROHS3 Compliant | ||
![]() DRV5056A1EDBZRQ1 Texas Instruments | 65 |
| - | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | - | IT ALSO OPERATES AT 4.5 TO 5.5 V SUPPLY VOLTAGE; IT HAVE SENSITIVITY OF 120 MV/MT | - | 3V~3.6V 4.5V~5.5V | - | - | - | - | - | - | - | - | DRV5056 | - | - | 10mA | 2.92mm | 1.3 mm | Analog Voltage | - | - | - | SOLDER | - | - | - | PLASTIC | ±20mT | Single | - | - | Temperature Compensated | - | - | - | 1.12mm | ROHS3 Compliant | ||
![]() DRV5057A4QDBZR Texas Instruments | 26 |
| - | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 2 (1 Year) | - | - | Matte Tin (Sn) | - | - | IT ALSO HAS POWER SUPPLY VOLTAGE 4.5 TO 5.5V; SENSITIVITY HAS 0.25 PERCENT D/MT | - | 3V~3.63V 4.5V~5.5V | - | - | - | - | - | - | - | - | DRV5057 | - | - | 10mA | 2.92mm | 1.3 mm | PWM | - | - | - | SOLDER | - | - | - | PLASTIC | ±168mT | Single | - | - | Temperature Compensated | - | - | - | 1.12mm | ROHS3 Compliant | ||
![]() DRV5056A4EDBZRQ1 Texas Instruments | 94 |
| - | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | - | IT ALSO HAS POWER SUPPLY VOLTAGE 4.5 TO 5.5V; IT HAS SENSITIVITY 25 MV/MT | - | 3V~3.6V 4.5V~5.5V | - | - | - | - | - | - | - | - | DRV5056 | - | - | 10mA | 2.92mm | 1.3 mm | Analog Voltage | - | - | - | SOLDER | - | - | - | PLASTIC | ±158mT | Single | 0.20-3.10V | 155 mT | Temperature Compensated | - | - | - | 1.12mm | ROHS3 Compliant | ||
![]() VM721V1 Honeywell Sensing and Productivity Solutions | 2948 | - | Datasheet | 15 Weeks | - | Through Hole | 2-SIP Module | - | - | -40°C~150°C | Bulk | - | VM | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4V~24V | - | - | - | - | - | - | - | - | - | - | - | 16mA | - | - | PWM | - | - | - | - | - | - | - | - | ±1mT, ±3mT | Single | - | - | - | - | - | - | - | - | ||
![]() DRV5055A2EDBZRQ1 Texas Instruments | 57418 |
| - | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | - | AEC-Q100; IT ALSO OPERATES AT 4.5 TO 5.5 V SUPPLY VOLTAGE | - | 3V~3.63V 4.5V~5.5V | - | - | - | - | - | - | - | - | DRV5055 | - | - | 10mA | 2.92mm | 1.3 mm | Analog Voltage | - | - | - | SOLDER | - | - | - | - | ±42mT | Single | - | - | Temperature Compensated | - | - | - | 1.12mm | ROHS3 Compliant | ||
![]() MAX9621AUB/V Maxim Integrated | In Stock | - | - | 6 Weeks | Surface Mount | - | UMAX | - | - | - | - | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | 125°C | -40°C | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 13.6V | 0.5mm | - | NOT SPECIFIED | - | 10 | R-PDSO-G10 | - | - | - | - | 18V | AUTOMOTIVE | 5.5V | - | ANALOG CIRCUIT | 1.4mA | 1mA | - | - | - | - | - | - | 1.1mm | 5mm | 3mm | - | RoHS Compliant | ||
![]() DRV5056A1QLPGM Texas Instruments | 6000 |
| - | 6 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | -40°C~125°C TA | Tape & Box (TB) | - | - | e3 | yes | Active | Not Applicable | - | - | Matte Tin (Sn) | - | - | IT ALSO HAS POWER SUPPLY VOLTAGE 4.5 TO 5.5V; IT HAS SENSITIVITY 200 MV/MT | - | 3V~3.63V 4.5V~5.5V | - | - | - | - | - | - | - | - | DRV5056 | - | - | 10mA | 4mm | 1.52 mm | Analog Voltage | - | - | - | SOLDER | - | - | - | PLASTIC | 20mT | Single | 0.535-3.1V | 19 mT | Temperature Compensated | - | - | - | 5.05mm | ROHS3 Compliant | ||
![]() DRV5056A2QDBZR Texas Instruments | 1002 |
| - | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 2 (1 Year) | - | - | Matte Tin (Sn) | - | - | IT ALSO HAS POWER SUPPLY VOLTAGE 4.5 TO 5.5V; IT HAS SENSITIVITY 100 MV/MT | - | 3V~3.63V 4.5V~5.5V | - | - | - | - | - | - | - | - | DRV5056 | - | - | 10mA | 2.92mm | 1.3 mm | Analog Voltage | - | - | - | SOLDER | - | - | - | PLASTIC | 39mT | Single | 0.54-3.1V | 39 mT | Temperature Compensated | - | - | - | 1.12mm | ROHS3 Compliant | ||
![]() DRV5055A3ELPGMQ1 Texas Instruments | 19 |
| - | 6 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | Not Applicable | - | - | Matte Tin (Sn) | - | - | AEC-Q100; IT ALSO OPERATES AT 4.5 TO 5.5 V SUPPLY VOLTAGE | - | 3V~3.63V 4.5V~5.5V | - | - | - | - | - | - | - | - | DRV5055 | - | - | 10mA | 4mm | 1.52 mm | Analog Voltage | - | - | - | SOLDER | - | - | - | - | ±85mT | Single | - | - | Temperature Compensated | - | - | - | 5.05mm | ROHS3 Compliant | ||
![]() DRV5055A4ELPGMQ1 Texas Instruments | 11921 |
| - | 6 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | Automotive grade | -40°C~150°C TA | Tape & Box (TB) | - | Automotive, AEC-Q100 | e3 | yes | Active | Not Applicable | - | - | Matte Tin (Sn) | - | - | AEC-Q100; IT ALSO OPERATES AT 4.5 TO 5.5 V SUPPLY VOLTAGE | - | 3V~3.63V 4.5V~5.5V | - | - | - | - | - | - | - | - | DRV5055 | - | - | 10mA | 4mm | 1.52 mm | Analog Voltage | - | - | - | SOLDER | - | - | - | - | ±169mT | Single | - | - | Temperature Compensated | - | - | - | 5.05mm | ROHS3 Compliant | ||
![]() DRV5056A1ELPGMQ1 Texas Instruments | 2712 |
| - | 6 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | Not Applicable | - | - | Matte Tin (Sn) | - | - | IT ALSO HAS POWER SUPPLY VOLTAGE 4.5 TO 5.5V; IT HAS SENSITIVITY 200 MV/MT | - | 3V~3.6V 4.5V~5.5V | - | - | - | - | - | - | - | - | DRV5056 | - | - | 10mA | 4mm | 1.52 mm | Analog Voltage | - | - | - | SOLDER | - | - | - | PLASTIC | 20mT | Single | 0.20-3.10V | 19 mT | Temperature Compensated | - | - | - | 5.05mm | ROHS3 Compliant | ||
![]() DRV5057A1EDBZRQ1 Texas Instruments | 55 |
| - | 8 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | - | AEC-Q100; IT HAS SENSITIVITY OF PLUS OR MINUS 21 MT; IT ALSO OPERATES AT 4.5 TO 5.5 V SUPPLY VOLTAGE | - | 3.5V~3.63V 4.5V~5.5V | - | - | - | - | - | - | - | - | DRV5057 | - | - | 10mA | 2.92mm | 1.3 mm | PWM | - | - | - | SOLDER | - | - | - | - | ±21mT | Single | - | - | Temperature Compensated | - | - | - | 1.12mm | ROHS3 Compliant | ||
![]() DRV5056A2ELPGMQ1 Texas Instruments | 10 |
| - | 6 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | Not Applicable | - | - | Matte Tin (Sn) | - | - | IT ALSO HAS POWER SUPPLY VOLTAGE 4.5 TO 5.5V; IT HAS SENSITIVITY 100 MV/MT | - | 3V~3.6V 4.5V~5.5V | - | - | - | - | - | - | - | - | DRV5056 | - | - | 10mA | 4mm | 1.52 mm | Analog Voltage | - | - | - | SOLDER | - | - | - | PLASTIC | 39mT | Single | 0.20-3.10V | 39 mT | Temperature Compensated | - | - | - | 5.05mm | ROHS3 Compliant | ||
![]() DRV5056A2EDBZRQ1 Texas Instruments | 3000 |
| - | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | - | IT ALSO HAS POWER SUPPLY VOLTAGE 4.5 TO 5.5V; IT HAS SENSITIVITY 100 MV/MT | - | 3V~3.6V 4.5V~5.5V | - | - | - | - | - | - | - | - | DRV5056 | - | - | 10mA | 2.92mm | 1.3 mm | Analog Voltage | - | - | - | SOLDER | - | - | - | PLASTIC | 39mT | Single | 0.20-3.10V | 39 mT | Temperature Compensated | - | - | - | 1.12mm | ROHS3 Compliant | ||
![]() DRV5055A1EDBZRQ1 Texas Instruments | 100 | - | - | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | - | AEC-Q100; IT ALSO OPERATES AT 4.5 TO 5.5 V SUPPLY VOLTAGE | - | 3V~3.63V 4.5V~5.5V | - | - | - | - | - | - | - | - | DRV5055 | - | - | 10mA | 2.92mm | 1.3 mm | Analog Voltage | - | - | - | SOLDER | - | - | - | PLASTIC | ±21mT | Single | - | - | Temperature Compensated | - | - | - | 1.12mm | ROHS3 Compliant | ||
![]() DRV5056A1QLPG Texas Instruments | 1139 |
| - | 6 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | -40°C~125°C TA | Bulk | - | - | e3 | yes | Active | Not Applicable | - | - | Matte Tin (Sn) | - | - | IT ALSO HAS POWER SUPPLY VOLTAGE 4.5 TO 5.5V; IT HAS SENSITIVITY 200 MV/MT | - | 3V~3.63V 4.5V~5.5V | - | - | - | - | - | - | compliant | - | DRV5056 | - | - | 10mA | 4mm | 1.52 mm | Analog Voltage | - | - | - | SOLDER | - | - | - | PLASTIC | 20mT | Single | 0.535-3.1V | 19 mT | Temperature Compensated | - | - | - | 5.05mm | RoHS Compliant | ||
![]() DRV5057A3QDBZT Texas Instruments | 12 |
| - | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~125°C TA | Cut Tape (CT) | - | - | e3 | yes | Active | 2 (1 Year) | - | - | Matte Tin (Sn) | - | - | IT ALSO HAS POWER SUPPLY VOLTAGE 4.5 TO 5.5V; SENSITIVITY HAS 0.5 PERCENT D/MT | - | 3V~3.63V 4.5V~5.5V | - | - | - | - | - | - | compliant | - | DRV5057 | - | - | 10mA | 2.92mm | 1.3 mm | PWM | - | - | - | SOLDER | - | - | - | PLASTIC | ±84mT | Single | - | - | Temperature Compensated | - | - | - | 1.12mm | RoHS Compliant | ||
![]() DRV5056A3QLPG Texas Instruments | 10 |
| - | 6 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | -40°C~125°C TA | Bulk | - | - | e3 | yes | Active | Not Applicable | - | - | Matte Tin (Sn) | - | - | IT ALSO HAS POWER SUPPLY VOLTAGE 4.5 TO 5.5V; IT HAS SENSITIVITY 50 MV/MT | - | 3V~3.63V 4.5V~5.5V | - | - | - | - | - | - | compliant | - | DRV5056 | - | - | 10mA | 4mm | 1.52 mm | Analog Voltage | - | - | - | SOLDER | - | - | - | PLASTIC | 79mT | Single | 0.55-3.1V | 78 mT | Temperature Compensated | - | - | - | 5.05mm | RoHS Compliant | ||
![]() MLX92223LUA-AAA-100-SP Melexis Technologies NV | 60 |
| Datasheet | 2 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | -40°C~165°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3.8V~16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sink | - | - | - | - | - | - | - | - | ±10mT | Single | - | - | - | - | - | - | - | - |