- Manufacturer
- Axis
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Package / Case
- Factory Lead Time
- Features
Attribute column
Categories
Magnetic Sensors - Linear, Compass (ICs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Voltage - Supply | Reach Compliance Code | Base Part Number | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Housing | Sensing Range | Axis | Output Range | Magnetic Field Range-Min | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRV5056A3QLPGM Texas Instruments | 39 |
| - | 6 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | - | -40°C~125°C TA | Tape & Box (TB) | - | e3 | yes | Active | Not Applicable | EAR99 | Matte Tin (Sn) | IT ALSO HAS POWER SUPPLY VOLTAGE 4.5 TO 5.5V; IT HAS SENSITIVITY 50 MV/MT | 3V~3.63V 4.5V~5.5V | - | DRV5056 | 10mA | 4mm | 1.52 mm | Analog Voltage | SOLDER | PLASTIC | 79mT | Single | 0.55-3.1V | 78 mT | Temperature Compensated | 5.05mm | ROHS3 Compliant | ||
![]() DRV5056A4QLPGM Texas Instruments | 101 |
| - | 6 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | yes | Active | Not Applicable | EAR99 | Matte Tin (Sn) | IT ALSO HAS POWER SUPPLY VOLTAGE 4.5 TO 5.5V; IT HAS SENSITIVITY 25 MV/MT | 3V~3.63V 4.5V~5.5V | - | DRV5056 | 10mA | 4mm | 1.52 mm | Analog Voltage | SOLDER | PLASTIC | 158mT | Single | 0.55-3.1V | 155 mT | Temperature Compensated | 5.05mm | ROHS3 Compliant | ||
![]() HAL1881UA-A-2-A-2-00 TDK-Micronas GmbH | 45 | - | Datasheet | 16 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | - | -40°C~170°C TJ | Tape & Box (TB) | HAL® 1881 | - | - | Active | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | - | - | - | - | Analog Voltage | - | - | ±20mT ~ ±160mT | Single | - | - | Programmable | - | RoHS Compliant | ||
![]() HAL1882UA-A-2-A-2-00 TDK-Micronas GmbH | 26 | - | Datasheet | 16 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | - | -40°C~170°C TJ | Tape & Box (TB) | HAL® 1882 | - | - | Active | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | - | - | - | - | Analog Voltage | - | - | ±20mT ~ ±160mT | Single | - | - | Programmable | - | RoHS Compliant | ||
![]() HAL1883UA-A-2-A-2-00 TDK-Micronas GmbH | 2443 | - | Datasheet | 16 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | - | -40°C~170°C TJ | Tape & Box (TB) | HAL® 1883 | - | - | Active | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | - | - | - | - | Analog Voltage | - | - | ±20mT ~ ±160mT | Single | - | - | Programmable | - | RoHS Compliant | ||
![]() DRV5056A3QDBZR Texas Instruments | 24500 |
| - | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Active | 2 (1 Year) | - | Matte Tin (Sn) | IT ALSO HAS POWER SUPPLY VOLTAGE 4.5 TO 5.5V; IT HAS SENSITIVITY 50 MV/MT | 3V~3.63V 4.5V~5.5V | - | DRV5056 | 10mA | 2.92mm | 1.3 mm | Analog Voltage | SOLDER | PLASTIC | 79mT | Single | 0.55-3.1V | 78 mT | Temperature Compensated | 1.12mm | ROHS3 Compliant | ||
![]() DRV5056A3EDBZRQ1 Texas Instruments | 19 |
| - | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | e3 | yes | Active | 3 (168 Hours) | - | Matte Tin (Sn) | IT ALSO HAS POWER SUPPLY VOLTAGE 4.5 TO 5.5V; IT HAS SENSITIVITY 50 MV/MT | 3V~3.6V 4.5V~5.5V | - | DRV5056 | 10mA | 2.92mm | 1.3 mm | Analog Voltage | SOLDER | PLASTIC | ±79mT | Single | 0.20-3.10V | 78 mT | Temperature Compensated | 1.12mm | ROHS3 Compliant | ||
![]() DRV5057A2QDBZR Texas Instruments | 1818 |
| - | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Active | 2 (1 Year) | - | Matte Tin (Sn) | IT ALSO HAS POWER SUPPLY VOLTAGE 4.5 TO 5.5V; SENSITIVITY HAS 1 PERCENT D/MT | 3V~3.63V 4.5V~5.5V | - | DRV5057 | 10mA | 2.92mm | 1.3 mm | PWM | SOLDER | PLASTIC | ±42mT | Single | - | - | Temperature Compensated | 1.12mm | ROHS3 Compliant | ||
![]() DRV5055A4EDBZRQ1 Texas Instruments | 223 |
| - | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | e3 | yes | Active | 3 (168 Hours) | - | Matte Tin (Sn) | AEC-Q100; IT ALSO OPERATES AT 4.5 TO 5.5 V SUPPLY VOLTAGE | 3V~3.63V 4.5V~5.5V | - | DRV5055 | 10mA | 2.92mm | 1.3 mm | Analog Voltage | SOLDER | - | ±169mT | Single | - | - | Temperature Compensated | 1.12mm | ROHS3 Compliant | ||
![]() DRV5056A6QDBZT Texas Instruments | 55 |
| - | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 0°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Active | 2 (1 Year) | - | Matte Tin (Sn) | IT ALSO OPERATES AT 4.5 TO 5.5 V SUPPLY VOLTAGE; IT HAVE SENSITIVITY OF 60 MV/MT | 3V~3.6V 4.5V~5.5V | - | DRV5056 | 10mA | 2.92mm | 1.3 mm | Analog Voltage | SOLDER | PLASTIC | ±39mT | Single | - | - | Temperature Compensated | 1.12mm | ROHS3 Compliant | ||
![]() DRV5057A1QDBZT Texas Instruments | 862 |
| - | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C~125°C TA | Cut Tape (CT) | - | e3 | yes | Active | 2 (1 Year) | - | Matte Tin (Sn) | IT ALSO HAS POWER SUPPLY VOLTAGE 4.5 TO 5.5V; SENSITIVITY HAS 2 PERCENT D/MT | 3V~3.63V 4.5V~5.5V | compliant | DRV5057 | 10mA | 2.92mm | 1.3 mm | PWM | SOLDER | PLASTIC | ±21mT | Single | - | - | Temperature Compensated | 1.12mm | RoHS Compliant | ||
![]() VM721D1 Honeywell Sensing and Productivity Solutions | 2993 | - | Datasheet | 15 Weeks | Through Hole | 2-SIP Module | - | - | - | -40°C~150°C | Bulk | VM | - | - | Active | 1 (Unlimited) | - | - | - | 4V~24V | - | - | 16mA | - | - | PWM | - | - | ±1mT, ±3mT | Single | - | - | - | - | - | ||
![]() HAL2455UT-A TDK-Micronas GmbH | 7012 |
| Datasheet | 32 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | TO-92-3 | - | - | Tape & Box (TB) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DRV5057A1QLPGM Texas Instruments | 9018 |
| - | 6 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | - | -40°C~125°C TA | Bulk | - | e3 | yes | Active | Not Applicable | - | Matte Tin (Sn) | IT ALSO HAS POWER SUPPLY VOLTAGE 4.5 TO 5.5V; SENSITIVITY HAS 2 PERCENT D/MT | 3V~3.63V 4.5V~5.5V | compliant | DRV5057 | 10mA | 4mm | 1.52 mm | PWM | SOLDER | PLASTIC | ±21mT | Single | - | - | Temperature Compensated | 5.05mm | RoHS Compliant | ||
![]() DRV5056A4QDBZR Texas Instruments | 2790 |
| - | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Active | 2 (1 Year) | - | Matte Tin (Sn) | IT ALSO HAS POWER SUPPLY VOLTAGE 4.5 TO 5.5V; IT HAS SENSITIVITY 25 MV/MT | 3V~3.63V 4.5V~5.5V | - | DRV5056 | 10mA | 2.92mm | 1.3 mm | Analog Voltage | SOLDER | PLASTIC | 158mT | Single | 0.55-3.1V | 155 mT | Temperature Compensated | 1.12mm | ROHS3 Compliant | ||
![]() DRV5056A2QLPGM Texas Instruments | 13 |
| - | 6 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Active | Not Applicable | EAR99 | Matte Tin (Sn) | IT ALSO HAS POWER SUPPLY VOLTAGE 4.5 TO 5.5V; IT HAS SENSITIVITY 100 MV/MT | 3V~3.63V 4.5V~5.5V | - | DRV5056 | 10mA | 4mm | 1.52 mm | Analog Voltage | SOLDER | PLASTIC | 39mT | Single | 0.54-3.1V | 39 mT | Temperature Compensated | 5.05mm | ROHS3 Compliant | ||
![]() DRV5056A1QDBZR Texas Instruments | 376 | - | - | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Active | 2 (1 Year) | - | Matte Tin (Sn) | IT HAS SENSITIVITY OF PLUS OR MINUS 200 MV/MT; IT ALSO OPERATES AT 4.5 TO 5.5 V SUPPLY VOLTAGE | 3V~3.63V 4.5V~5.5V | - | DRV5056 | 10mA | 2.92mm | 1.3 mm | Analog Voltage | SOLDER | PLASTIC | 20mT | Single | - | - | Temperature Compensated | 1.12mm | ROHS3 Compliant | ||
![]() DRV5056A6QDBZR Texas Instruments | 2703 |
| - | 35 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 0°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Active | 2 (1 Year) | - | Matte Tin (Sn) | IT ALSO OPERATES AT 4.5 TO 5.5 V SUPPLY VOLTAGE; IT HAVE SENSITIVITY OF 60 MV/MT | 3V~3.6V 4.5V~5.5V | - | DRV5056 | 10mA | 2.92mm | 1.3 mm | Analog Voltage | SOLDER | PLASTIC | 39mT | Single | - | - | Temperature Compensated | 1.12mm | ROHS3 Compliant | ||
![]() DRV5057A3EDBZRQ1 Texas Instruments | 14 |
| - | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | e3 | yes | Active | 3 (168 Hours) | - | Matte Tin (Sn) | AEC-Q100; IT HAS SENSITIVITY OF PLUS OR MINUS 21 MT; IT ALSO OPERATES AT 4.5 TO 5.5 V SUPPLY VOLTAGE | 3.5V~3.63V 4.5V~5.5V | - | DRV5057 | 10mA | 2.92mm | 1.3 mm | PWM | SOLDER | - | ±84mT | Single | - | - | Temperature Compensated | 1.12mm | ROHS3 Compliant | ||
![]() DRV5057A4EDBZRQ1 Texas Instruments | 14 |
| - | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | e3 | yes | Active | 3 (168 Hours) | - | Matte Tin (Sn) | AEC-Q100; IT HAS SENSITIVITY OF PLUS OR MINUS 21 MT; IT ALSO OPERATES AT 4.5 TO 5.5 V SUPPLY VOLTAGE | 3.5V~3.63V 4.5V~5.5V | - | DRV5057 | 10mA | 2.92mm | 1.3 mm | PWM | SOLDER | - | ±168mT | Single | - | - | Temperature Compensated | 1.12mm | ROHS3 Compliant |