- Manufacturer
- Axis
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Package / Case
- Factory Lead Time
- Features
Attribute column
Categories
Magnetic Sensors - Linear, Compass (ICs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Reach Compliance Code | Base Part Number | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Termination Type | Current - Output (Max) | Resolution | Sensors/Transducers Type | Housing | Sensing Range | Axis | Output Interface Type | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HG0114 AKM Semiconductor Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A33002LLEATR-5 Allegro MicroSystems | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TLE4929CXVAM38NAHAMA1 Infineon Technologies | 74260 |
| Datasheet | 16 Weeks | - | Through Hole | 3-SIP Module | - | - | -40°C~175°C TJ | - | - | Automotive, AEC-Q100 | - | - | Active | - | - | - | - | - | 4V~16V | - | - | 13.4mA | - | - | Open Drain | - | - | - | - | 16 b | - | - | ±120mT | Single | - | Programmable, Temperature Compensated | - | - | ||
![]() TLE4929CXVAM18NAHAMA1 Infineon Technologies | 1689 |
| Datasheet | 16 Weeks | - | Through Hole | 3-SIP Module | - | - | -40°C~175°C TJ | - | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | 4V~16V | - | - | 13.4mA | - | - | Open Drain | - | - | - | - | 16 b | - | - | ±120mT | Single | - | Programmable, Temperature Compensated | - | ROHS3 Compliant | ||
![]() MLX90295EVC-FAA-200-SP Melexis Technologies NV | 47 |
| - | 16 Weeks | - | - | - | - | - | -40°C~85°C TA | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | - | 9mA | - | - | Analog Voltage | - | - | - | - | - | - | - | 62mT ~ 156mT | Single | - | Programmable, Temperature Compensated | - | Non-RoHS Compliant | ||
![]() AK8973 AKM Semiconductor Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 16-VFQFN Exposed Pad | - | 16-QFN (4x4) | -30°C~85°C TA | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2.5V~3.6V | - | - | 10mA | - | - | I2C | - | - | - | - | 8 b | - | - | ±300mT | X, Y, Z | - | - | - | - | ||
![]() A1308LUA-2-T Allegro MicroSystems | 70 | - | Datasheet | - | - | Through Hole | 3-SSIP | - | - | -40°C~150°C TA | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | - | 11.5mA | - | - | Analog Voltage | - | - | - | - | - | - | - | - | Single | - | - | - | ROHS3 Compliant | ||
![]() TLE5027CXAAD47AGXAMA1 Infineon Technologies | In Stock | - | - | - | - | Through Hole | 3-SIP, SSO-3-92 | - | - | -40°C~175°C TJ | Tape & Box (TB) | - | Automotive, AEC-Q100 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | PWM | - | - | - | - | - | - | - | - | X, Y, Z | - | - | - | ROHS3 Compliant | ||
![]() MMC3283MA Memsic Inc. | In Stock | - | - | - | - | Surface Mount | 10-LFBGA | YES | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 3 (168 Hours) | - | - | - | IT ALSO HAS SENSITIVITY 624 COUNTS/GAUSS AND HYSTERESIS 0.5 PERCENT FULL SCALE | 1.62V~3.6V | compliant | - | 1.2mA | 2mm | 2 mm | I2C | - | - | SOLDER | - | 14 b | - | - | ±0.8mT | X, Y, Z | - | Temperature Compensated | 1.19mm | RoHS Compliant | ||
![]() MMC3280MA REVD Memsic Inc. | In Stock | - | - | - | - | Surface Mount | 10-LFBGA | - | 10-BGA (2x2) | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 1.62V~3.6V | - | - | 1.2mA | - | - | I2C | - | - | - | - | 14 b | - | - | ±0.8mT | X, Y, Z | - | Temperature Compensated | - | - | ||
![]() MMC3141MS Memsic Inc. | In Stock | - | - | - | - | Surface Mount | 10-TFLGA Exposed Pad | - | 10-LGA (3.05x3.05) | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 2.7V~5.25V | - | - | 550μA | - | - | I2C | - | - | - | - | - | - | - | ±0.4mT | X, Y, Z | - | Temperature Compensated | - | - | ||
![]() MMC25160PJ Memsic Inc. | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9921AUB/V C40 Maxim Integrated | In Stock | - | - | - | Surface Mount | - | UMAX | - | - | - | - | - | - | - | - | Active | - | - | 125°C | -40°C | - | - | - | - | - | 3mm | 3 mm | Digital | 18V | 6V | SOLDER | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | - | - | 2-WIRE INTERFACE | - | 1.1mm | RoHS Compliant | ||
![]() MMC3280MS-R Memsic Inc. | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMC35160PJ-L Memsic Inc. | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASR002-10E NVE Corp/Sensor Products | 838 |
| - | 10 Weeks | - | Surface Mount | 6-WDFN Exposed Pad | - | - | -40°C~125°C | Strip | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.2V~3.6V | - | - | 6mA | - | - | SPI | - | - | - | 3mA Min | - | - | - | 6mT ~ 20mT | Single | - | Programmable | - | ROHS3 Compliant | ||
![]() SM324-10E NVE Corp/Sensor Products | 19 |
| Datasheet | 1 Weeks | - | Surface Mount | 6-WDFN Exposed Pad | - | - | -40°C~125°C | Strip | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 1.68V~3.6V | - | - | 2.5mA | - | - | I2C | - | - | - | 10mA | 24 b | - | - | ±2mT | Single | - | Programmable, Temperature Compensated | - | ROHS3 Compliant | ||
![]() A1309LUATN-9-T Allegro MicroSystems | In Stock | - | - | 8 Weeks | - | Through Hole | 3-SSIP | - | - | -40°C~150°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 4.5V~5.5V | - | - | 11.5mA | - | - | Analog Voltage | - | - | - | - | - | - | - | - | Single | - | - | - | ROHS3 Compliant | ||
![]() DRV5057A2QLPGM Texas Instruments | 39 |
| - | 35 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | -40°C~125°C TA | Tube | - | - | e3 | yes | Active | Not Applicable | Matte Tin (Sn) | - | - | IT ALSO HAS POWER SUPPLY VOLTAGE 4.5 TO 5.5V; SENSITIVITY HAS 1 PERCENT D/MT | 3V~3.63V 4.5V~5.5V | - | DRV5057 | 10mA | 4mm | 1.52 mm | PWM | - | - | SOLDER | - | - | - | PLASTIC | ±42mT | Single | - | Temperature Compensated | 5.05mm | ROHS3 Compliant | ||
![]() HG0112 AKM Semiconductor Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |