- Manufacturer
- Axis
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Package / Case
- Factory Lead Time
- Features
Attribute column
Categories
Magnetic Sensors - Linear, Compass (ICs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Housing Material | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Operating Frequency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Leakage Current | Max Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Response Time | Halogen Free | Resolution | Output Polarity | Linearity | Sensing Method | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Sensing Range | Switching Current | Axis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Sensitivity (mV/G) | Features | Input Mode | Height | Height Seated (Max) | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A1363LLUTR-2-T Allegro MicroSystems | 26 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | - | - | NOT SPECIFIED | - | 15mA | - | - | - | - | Analog Voltage | 10mA | - | 5.5V | - | 4.5V | - | - | - | ANALOG CIRCUIT | - | - | - | 15mA | - | - | - | - | - | Hall Effect | - | - | - | - | - | Single | - | - | - | - | Programmable, Temperature Compensated | - | - | 1.1mm | 4.4mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DRV5055A1QLPGM Texas Instruments | 3845 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | 3 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | Matte Tin (Sn) | - | - | IT HAVE SENSITIVITY OF PLUS OR MINUS 60 MV/MT; IT ALSO OPERATES AT 4.5 TO 5.5 V SUPPLY VOLTAGE | - | 3V~3.63V 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | DRV5055 | 10mA | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | INVERTING | - | - | - | - | PLASTIC | ±21mT, ±22mT | - | Single | - | - | - | - | - | BIPOLAR | 5.05mm | - | 4mm | 3.15mm | 1.52mm | - | - | - | ROHS3 Compliant | - | ||
![]() SI7211-B-00-IVR Silicon Labs | 145 | - | Datasheet | 10 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2017 | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | 2.25V~5.5V | - | - | - | - | - | - | - | compliant | - | - | - | 5.5mA Typ | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±20mT | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX90363KGO-ABB-000-RE Melexis Technologies NV | 4500 | - | Datasheet | 29 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2013 | Triaxis® | e3 | - | Active | 3 (168 Hours) | 16 | - | - | - | - | Matte Tin (Sn) | - | - | IT ALSO OPERATES AT 5 V NOMINAL SUPPLY VOLTAGE | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | - | - | NOT SPECIFIED | - | 15.5mA | - | - | - | - | SPI | 30mA | - | 3.45V | - | 3.15V | - | - | - | ANALOG CIRCUIT | - | - | - | 15.5mA | - | - | 14 b | - | - | Hall Effect | - | - | - | 20mT ~ 70mT, 24mT ~ 126mT | - | X, Y, Z | - | - | - | - | Programmable | - | - | 1.1mm | 5mm | 4.4mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DRV5055A4QDBZT Texas Instruments | 142 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 2 (1 Year) | - | - | EAR99 | - | - | Matte Tin (Sn) | - | - | IT HAVE SENSITIVITY OF PLUS OR MINUS 7.5 MV/MT; IT ALSO OPERATES AT 4.5 TO 5.5 V SUPPLY VOLTAGE | - | 3V~3.63V 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | DRV5055 | 10mA | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | SOLDER | - | - | - | 1mA | - | - | - | - | INVERTING | - | - | - | - | PLASTIC | ±169mT | - | Single | -1-1mA | - | - | - | Temperature Compensated | BIPOLAR | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | - | ||
![]() SI7210-B-03-IVR Silicon Labs | 36 |
| Datasheet | 10 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2017 | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | 1.71V~5.5V | - | - | - | - | - | - | - | compliant | - | - | - | 0.4μA Typ | 2.9mm | 1.6 mm | 400Hz | - | I2C | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | 13 b | - | - | - | - | - | - | ±20mT | - | Single | 0.40-2.90 | - | - | - | Programmable | - | - | - | - | - | - | 1.25mm | - | - | RoHS Compliant | - | ||
![]() DRV5055A3QDBZR Texas Instruments | 39923 |
| - | 35 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 2 (1 Year) | - | - | - | - | - | Matte Tin (Sn) | - | - | IT HAVE SENSITIVITY OF PLUS OR MINUS 15 MV/MT; IT ALSO OPERATES AT 4.5 TO 5.5 V SUPPLY VOLTAGE | - | 3V~3.63V 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | DRV5055 | 10mA | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | INVERTING | - | - | - | - | PLASTIC | ±85mT | - | Single | - | - | - | - | Temperature Compensated | BIPOLAR | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | - | ||
![]() A1321LUA-T Allegro MicroSystems | 96888 | - | Datasheet | - | - | Through Hole | Through Hole | 3-SSIP | - | 3 | - | - | - | -40°C~150°C TA | Bulk | 2004 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | Through Hole | - | - | 1.5Ohm | Matte Tin (Sn) | - | - | RATIOMETRIC OUTPUT, RAIL-TO-RAIL OUTPUT, SENSITIVITY IS 5 MVPERGAUSS | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 8mA | 4.09mm | 1.52 mm | - | - | Analog Voltage | 10mA | 5V | - | 5V | - | - | - | - | - | 8mA | - | 1mA | - | - | - | - | - | 1.5 % | - | - | - | PLASTIC | - | - | Single | 0.20-4.70V | - | - | 5 mV/G | Temperature Compensated | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLE4997A8XUMA1 Infineon Technologies | 2 |
| Datasheet | 39 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | e3 | - | Active | 3 (168 Hours) | - | - | - | - | - | Tin (Sn) | - | - | AEC-Q100; IT ALSO OPERATES AT EXTENDED RANGE 4 TO 7V SUPPLY VOLTAGE; IT HAS SENSITIVITY OF 300 MV/MT; SHORT CIRCUIT PROTECTION | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 10mA | 5mm | 3.9 mm | - | - | Analog Voltage | - | - | - | - | - | - | - | SOLDER | - | - | - | 1mA | - | - | - | 12 b | - | - | - | - | - | PLASTIC | ±50mT ~ ±200mT | - | Single | -1.0-1.0mA | -50 mT | 200 mT | - | Programmable | - | - | - | - | - | - | 1.2mm | - | - | ROHS3 Compliant | - | ||
![]() TLE4998P3CHAMA1 Infineon Technologies | 1335 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | 3-SIP, SSO-3-10 | - | 3 | - | - | - | -40°C~125°C TJ | Tape & Box (TB) | 2008 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | 1000Ohm | Tin (Sn) | - | - | OPEN DRAIN OUTPUT, REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 8mA | - | - | - | - | PWM | 5mA | 5V | - | - | - | - | - | - | - | - | - | 5mA | 8mA | - | Not Halogen Free | 12 b | - | - | Hall Effect | - | - | - | ±50mT, ±100mT, ±200mT | - | Single | - | 50 mT | 200 mT | - | Selectable Scale, Temperature Compensated | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRV5053EAEDBZRQ1 Texas Instruments | 7000 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SHORT CIRCUIT PROTECTION, IT HAS SENSITIVITY OF 45 MV/MT | - | 2.7V~38V | - | - | - | - | - | - | - | - | - | - | DRV5053 | 3.6mA | - | - | - | - | Analog Voltage | 2.3mA | - | - | - | - | - | - | SOLDER | - | - | - | - | 3.6mA | - | - | - | COMPLEMENTARY | 1 % | Hall Effect | - | - | PLASTIC | ±18mT | - | Single | 0-2V | - | - | - | Temperature Compensated | BIPOLAR | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRV5055A4QDBZR Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 2 (1 Year) | 3 | - | - | - | - | Matte Tin (Sn) | - | - | IT ALSO HAS POWER SUPPLY VOLTAGE 4.5 TO 5.5V; SENSITIVITY HAS 12.5 MV/MT | - | 3V~3.63V 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | DRV5055 | 10mA | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | INVERTING | - | - | - | - | PLASTIC | ±169mT | - | Single | - | 176 mT | - | - | Temperature Compensated | BIPOLAR | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | - | ||
![]() DRV5053VAEDBZTQ1 Texas Instruments | 10 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | AEC-Q100, SHORT CIRCUIT PROTECTION, REVERSE SUPPLY PROTECTION | - | 2.7V~38V | - | - | - | - | - | - | - | - | - | - | DRV5053 | 3.6mA | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | COMPLEMENTARY | 1 % | - | - | - | PLASTIC | ±9mT | - | Single | - | - | - | - | Temperature Compensated | BIPOLAR | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MLX90242ESE-GAA-000-RE Melexis Technologies NV | 7246 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | - | - | - | Hall Effect Switch | 20Ohm | Matte Tin (Sn) | - | - | RATIOMETRIC OUTPUT | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | 1.6 mm | - | - | Analog Voltage | 100μA | 5.5V | - | - | - | - | - | - | - | 4.5mA | 2.5mA | 100μA | - | - | - | - | - | - | - | - | - | PLASTIC | - | - | Single | -1.0-0.1mA | - | - | - | - | - | - | - | - | - | - | 1.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() DRV5053OAQDBZRQ1 Texas Instruments | 70 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SHORT CIRCUIT PROTECTION, IT HAS SENSITIVITY OF -11 MV/MT | - | 2.7V~38V | - | - | - | - | - | - | - | - | - | - | DRV5053 | 3.6mA | - | - | - | - | Analog Voltage | 2.3mA | - | - | - | - | - | - | SOLDER | - | - | - | - | 3.6mA | - | - | - | COMPLEMENTARY | 1 % | Hall Effect | - | - | PLASTIC | ±73mT | - | Single | 0-2V | - | - | - | Temperature Compensated | BIPOLAR | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SS94A2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 3-SIP | - | 3 | Ceramic SIP | Ceramic | - | -40°C~125°C TA | Bulk | 1998 | SS94 | - | - | Not For New Designs | 1 (Unlimited) | - | PCB | - | - | - | - | 125°C | -40°C | - | - | 6.6V~12.6V | - | - | - | - | - | - | 1.78mm | - | 30mA | - | - | 30mA | - | - | - | 3.96V | Analog Voltage | 1mA | - | - | - | - | - | 12.6V | - | - | 13mA | 30mA | 1mA | - | - | - | - | - | - | - | 12.6V | 6.6V | - | ±50mT | 1mA | Single | - | - | - | - | - | - | - | - | 7.62mm | 15.24mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() A1366LKTTN-10-T Allegro MicroSystems | 1644 |
| Datasheet | 18 Weeks | - | - | Through Hole | 4-SSIP Module | NO | 4 | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | 4 | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | NOT SPECIFIED | 1 | 5V | 1.27mm | - | - | - | NOT SPECIFIED | - | 15mA | - | - | - | - | Analog Voltage | 10mA | - | 5.5V | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | 15mA | - | - | - | - | - | Hall Effect | - | - | - | - | - | Single | - | - | - | - | Temperature Compensated | - | - | - | 5.21mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLE493DW2B6A2HTSA1 Infineon Technologies | 300 |
| Datasheet | 16 Weeks | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | - | - | Automotive grade | -40°C~125°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2.8V~3.5V | - | - | - | - | - | - | - | - | - | - | - | 0.13μA | 2.9mm | 1.6 mm | - | - | I2C | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | 12 b | - | - | - | - | - | PLASTIC | ±160mT ~ ±230mT | - | X, Y, Z | - | 160 mT | 230 mT | - | Programmable | - | - | - | - | - | - | 1.1mm | - | - | ROHS3 Compliant | - | ||
![]() SS495B Honeywell Sensing and Productivity Solutions | 100 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | 3-SIP | - | 3 | - | - | - | -40°C~150°C TA | Bulk | 1998 | SS490 | - | - | Active | 1 (Unlimited) | 3 | - | - | Integrated Circuit (IC) | - | - | - | - | - | - | 4.5V~10.5V | - | - | - | 1 | 5V | - | - | - | - | - | - | 8.7mA | - | - | - | - | Analog Voltage | 10mA | 9V | 10.5V | - | 4.5V | 10μA | - | - | - | 7mA | 8.7mA | 10mA | - | 3 μs | - | - | - | - | - | - | - | - | ±67mT | - | Single | - | - | - | 0.25 mV/g | Temperature Compensated | - | - | - | 4.06mm | 1.57mm | - | - | No | - | RoHS Compliant | - | ||
![]() A1308LLHLX-05-T Allegro MicroSystems | 3000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | SOT-23W | YES | - | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2016 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | 3Ohm | - | - | - | IT HAS SENSITIVITY OF 0.5 MILLIVOLT PER GAUSS | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 11.5mA | 2.98mm | 1.91 mm | - | - | Analog Voltage | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - |